- Manufacturer
- Applications
- Capacitance
- Factory Lead Time
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Polarization
- RoHS Status
Attribute column
Categories
Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Dielectric Material | Weight | Surface Mount Land Size | Package Quantity | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Life | Lifetime @ Temp. | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | Rad Hardened | RoHS | Voltage Rated | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Packing Method | Terminal Pitch | Termination Style | Lead Pitch | Capacitor Type | Lead Length | ESR (Equivalent Series Resistance) | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Test Frequency | Polarization | Life (Hours) | Tan Delta | Impedance | Ripple Current @ Low Frequency | Lead Style | Ripple Current @ High Frequency | Dissipation Factor | Lead/Base Style | Product Type | ESR | Ripple Current (AC) | Product | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EEE-HA0J102UP Panasonic Electronic Components | 5266 |
| Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | ALUMINUM | - | 0.327Lx0.327W 8.30mmx8.30mm | - | - | - | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2011 | HA | 0.315Dia 8.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | - | Automotive | - | 1000μF | - | 6.3V | - | - | - | 3.1mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | 900 μm | 3333 | 6.3V | 63μA | 300mA | - | Polar | 1000 hours | 0.35 | - | 300mA @ 120Hz | - | 510mA @ 10kHz | - | - | - | - | 300mA | - | 8mm | 10.2mm | 0.402 10.20mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() UWX1H010MCL2GB Nichicon | 38 |
| Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | Aluminium | - | 0.130Lx0.130W 3.30mmx3.30mm | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | 50V | - | - | -40°C~85°C | Tape & Reel (TR) | 2009 | UWX | 0.118Dia 3.00mm | ±20% | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | - | - | 85°C | -40°C | General Purpose | - | 1μF | - | 50V | - | - | - | 800μm | - | - | - | - | - | - | - | 50V | 3μA | 8mA | - | Polar | 2000 hours | - | - | 8mA @ 120Hz | - | 12mA @ 10kHz | 0.14 % | - | - | - | 8mA | - | 3mm | 5.4mm | 0.213 5.40mm | 5.4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() CGS184U025X4C Cornell Dubilier Electronics (CDE) | 2688 |
| Datasheet | 16 Weeks | - | Chassis Mount | Chassis Mount | Radial, Can - Screw Terminals | BINDING POST | - | Aluminium | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2012 | CGS | 3.000Dia 76.20mm | -10% +75% | - | yes | Active | 1 (Unlimited) | 2 | Screw | EAR99 | - | - | - | - | General Purpose | - | 180000μF | - | 25V | - | 28.6mm | - | 31.75mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 4mOhm @ 120Hz | - | - | - | - | - | 12.73mA | 30.3A | - | Polar | 2000 hours | - | - | 30.3A @ 120Hz | - | 39.39A @ 10kHz | - | - | - | - | - | - | 76mm | 105mm | 4.125 104.78mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() UHE1E102MHD6 Nichicon | 76 |
| Datasheet | 19 Weeks | - | Through Hole | Through Hole | Radial, Can | WIRE | - | Aluminium | - | - | - | - | - | - | 10000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 2004 | UHE | 0.492Dia 12.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | Matte Tin (Sn) | - | - | General Purpose | 8532.22.00 | 1000μF | - | 25V | TAPE | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 120mOhm | 0.197 5.00mm | - | 800 μm | - | 25V | 250μA | 1.9A | - | Polar | 10000 hours | - | 35mOhm | 1.425A @ 120Hz | - | 1.9A @ 100kHz | 0.14 % | - | - | - | - | - | 12.5mm | 20mm | 0.787 20.00mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() EKY-101EC5390MH15D United Chemi-Con | In Stock | - | Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Box (TB) | 2016 | KY | 0.315Dia 8.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | General Purpose | - | 39μF | - | 100V | - | - | - | 3.5052mm | - | - | - | 0.138 3.50mm | - | - | - | - | - | 450mA | - | Polar | 5000 hours | - | 250mOhm | 180mA @ 120Hz | - | 450mA @ 100kHz | - | - | - | - | - | - | - | - | 0.650 16.50mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() UPW1V222MHD6 Nichicon | 30 | - | - | 19 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | WIRE | - | Aluminium | - | - | - | - | - | - | 8000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2009 | UPW | 0.709Dia 18.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | - | - | General Purpose | 8532.22.00 | 2200μF | - | 35V | TAPE | 7.5mm | - | 7.493mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 40mOhm | 0.295 7.50mm | - | 800 μm | - | 35V | 2.31mA | 2.74A | - | Polar | 8000 hours | 0.16 | 20mOhm | 2.329A @ 120Hz | - | 2.74A @ 100kHz | 0.12 % | - | - | - | - | - | 18mm | 25mm | 0.984 25.00mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() UVZ2D470MHD Nichicon | 35 |
| - | 19 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | WIRE | 2 | Aluminium | - | - | - | - | - | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 2009 | UVZ | 0.492Dia 12.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | Matte Tin (Sn) | - | - | General Purpose | - | 47μF | - | 200V | - | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 0.197 5.00mm | - | 600 μm | - | 200V | 476μA | 195mA | - | Polar | 1000 hours | 0.2 | - | 195mA @ 120Hz | - | 312mA @ 10kHz | 0.2 % | Straight | - | - | - | - | 12.5mm | 20mm | 0.866 22.00mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() UVZ2A331MHD1TO Nichicon | 57 |
| - | 19 Weeks | - | Through Hole | Through Hole | Radial, Can | WIRE | 2 | Aluminium | - | - | - | - | - | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Box (TB) | 2010 | UVZ | 0.492Dia 12.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | Matte Tin (Sn) | - | - | General Purpose | - | 330μF | - | 100V | AMMO PACK | - | - | 5.0038mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 0.197 5.00mm | - | - | - | - | 0.99mA | 540mA | - | Polar | 1000 hours | 0.08 | - | 540mA @ 120Hz | - | 810mA @ 10kHz | - | Straight | - | - | - | - | 12.5mm | 25mm | 1.063 27.00mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() EEU-FR1V122PF Panasonic | 316 | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.14 | 500 | 10000 Hour | - | - | + 105 C | - | - 40 C | - | - | - | - | - | - | 35 VDC | - | - | - | FR | - | 20 % | - | - | - | - | - | - | - | Low ESR Radial Leaded Aluminum Electrolytic Capacitor | - | - | - | - | - | 1200 uF | - | - | - | - | Radial | - | - | - | - | 5 mm | - | - | - | - | - | 3.19 A | - | - | - | - | - | - | Straight | - | - | - | - | 15 mOhms | - | Low ESR Electrolytic Capacitors | 12.5 mm | - | - | 25 mm | - | - | - | - | - | - | ||
![]() UVZ2G3R3MPD Nichicon | 10 |
| - | 19 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | WIRE | 2 | Aluminium | - | - | - | - | - | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 2009 | UVZ | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | Matte Tin (Sn) | - | - | General Purpose | - | 3.3μF | - | 400V | - | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 0.197 5.00mm | - | 600 μm | - | 400V | 152.8μA | 38mA | - | Polar | 1000 hours | - | - | 38mA @ 120Hz | - | 60.8mA @ 10kHz | 0.25 % | - | - | - | - | - | 10mm | 12.5mm | 0.492 12.50mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() ECA-1VM101I Panasonic Electronic Components | 5328 | - | Datasheet | 14 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | WIRE | - | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Box (TB) | 2006 | M | 0.248Dia 6.30mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | - | - | General Purpose | - | 100μF | - | 35V | - | - | - | 2.5mm | - | - | - | 0.098 2.50mm | - | 500 μm | - | 35V | 3mA | 210mA | - | Polar | 2000 hours | - | - | 210mA @ 120Hz | - | 357mA @ 10kHz | 0.14 % | Straight | - | - | - | - | 6.3mm | 11.2mm | 0.480 12.20mm | - | - | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() CGS173U075W4C Cornell Dubilier Electronics (CDE) | 26 |
| Datasheet | 16 Weeks | - | Chassis Mount | Chassis Mount | Radial, Can - Screw Terminals | BINDING POST | 2 | Aluminium | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2013 | CGS | 2.500Dia 63.50mm | -10% +75% | - | yes | Active | 1 (Unlimited) | 2 | Screw | EAR99 | - | - | - | - | General Purpose | - | 17000μF | - | 75V | - | - | - | 28.6mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 33mOhm @ 120Hz | - | - | - | - | - | 6.77mA | 8.8A | - | Polar | 2000 hours | - | - | 8.8A @ 120Hz | - | 11.44A @ 10kHz | - | - | - | - | - | - | 63.5mm | 105mm | 4.125 104.78mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() 3186DH493U050AMA1 Cornell Dubilier Electronics (CDE) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | Cornell Dubilier Electronics (CDE) | - 40 C | Bulk | Active | No | - | - | - | 50 VDC | - | - | - | * | - | - 10 %, + 75 % | - | - | - | - | - | - | - | - | - | - | - | - | - | PF(pF) | Capacitors | - | - | - | Screw | - | - | - | - | 19 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Electrolytic Capacitors | - | - | Computer Grade Electrolytic Capacitors | 44.5 mm | - | - | 143 mm | - | - | - | - | - | - | ||
![]() MSC125V130 NTE Electronics, Inc | In Stock | - | - | - | - | - | Chassis Mount | Radial, Can - QC Terminals | - | - | - | 83.460996 g | - | 1 | - | - | - | - | NTE Electronics | - | NTE Electronics, Inc | - | Bag | Active | - | Non-Compliant | 125 V | - | - | -40°C ~ 65°C | - | - | MSC | 1.438" Dia (36.53mm) | - | - | - | - | - | - | - | - | - | - | 65 °C | -40 °C | Motor Start | - | 124 μF | - | - | - | - | - | - | - | - | - | 0.500" (12.70mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 38.1 mm | 2.750" (69.85mm) | 76.2 mm | 38.1 mm | - | - | - | - | - | ||
![]() UUD1H101MNR1GS Nichicon | 306 | - | Datasheet | - | - | Surface Mount | Surface Mount | Radial, Can - SMD | WRAPAROUND | - | ALUMINUM (WET) | - | 0.327Lx0.327W 8.30mmx8.30mm | - | - | - | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2003 | UUD | 0.315Dia 8.00mm | ±20% | e0 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | General Purpose | 8532.22.00 | 100μF | - | 50V | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | 3333 | - | 0.05mA | 300mA | - | Polar | 5000 hours | 0.14 | 340mOhm | 150mA @ 120Hz | - | 300mA @ 100kHz | - | - | - | - | - | - | - | - | 0.394 10.00mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() CGS801T350V4C Cornell Dubilier Electronics (CDE) | 43 |
| Datasheet | 16 Weeks | - | Chassis Mount | Chassis Mount | Radial, Can - Screw Terminals | BINDING POST | 2 | Aluminium | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2013 | CGS | 2.000Dia 50.80mm | -10% +50% | - | yes | Active | 1 (Unlimited) | 2 | Screw | EAR99 | - | - | - | - | General Purpose | - | 800μF | - | 350V | - | - | - | 22.2mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 170mOhm @ 120Hz | - | - | - | - | - | 3.17mA | 3.4A | - | Polar | 2000 hours | - | - | 3.4A @ 120Hz | - | 4.42A @ 10kHz | - | - | - | - | - | - | 50.8mm | 105mm | 4.125 104.78mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() CGS173U040R3C Cornell Dubilier Electronics (CDE) | 43 |
| Datasheet | 16 Weeks | - | Chassis Mount | Chassis Mount | Radial, Can - Screw Terminals | BINDING POST | 2 | Aluminium | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2013 | CGS | 1.375Dia 34.93mm | -10% +75% | - | yes | Active | 1 (Unlimited) | 2 | Screw | EAR99 | - | - | - | - | General Purpose | - | 17000μF | - | 40V | - | - | - | 12.7mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 25mOhm @ 120Hz | - | - | - | - | - | 4.95mA | 6.1A | - | Polar | 2000 hours | - | - | 6.1A @ 120Hz | - | 7.93A @ 10kHz | - | - | - | - | - | - | 35mm | 79.4mm | 3.125 79.38mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() EEE-FP1E680AP Panasonic Electronic Components | 1000 |
| Datasheet | 17 Weeks | - | - | Surface Mount | Radial, Can - SMD | FLAT | - | ALUMINUM (WET) | - | 0.260Lx0.260W 6.60mmx6.60mm | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | 25V | - | - | -55°C~105°C | Tape & Reel (TR) | 2011 | FP | 0.248Dia 6.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) | - | - | Automotive | - | 68μF | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 260mOhm @ 100kHz | - | 25V | - | 2626 | - | 0.017mA | - | - | Polar | - | 0.14 | - | 195mA @ 120Hz | - | 300mA @ 100kHz | - | - | - | - | - | - | - | - | 0.228 5.80mm | 7.8mm | 6.6mm | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() SLPX103M035E3P3 Cornell Dubilier Electronics (CDE) | 15087 |
| Datasheet | 24 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can - Snap-In | - | 2 | Aluminium | - | - | - | - | - | - | 3000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2008 | SLPX | 1.181Dia 30.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | - | Tin (Sn) | - | - | General Purpose | - | 10000μF | - | 35V | - | - | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | 6.3mm | 53mOhm @ 120Hz | 0.394 10.00mm | - | 800 μm | - | 35V | - | 3.61A | 120Hz | Polar | 3000 hours | - | - | 3.61A @ 120Hz | - | 4.51A @ 20kHz | - | - | - | - | - | - | 30mm | 30mm | 1.181 30.00mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() USR1C100MDD Nichicon | 800 |
| - | 15 Weeks | - | Through Hole | Through Hole | Radial, Can | WIRE | - | Aluminium | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2009 | USR | 0.157Dia 4.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | Matte Tin (Sn) | - | - | General Purpose | 8532.22.00 | 10μF | - | 16V | TAPE | - | - | 1.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 0.059 1.50mm | - | 450 μm | - | 16V | 3μA | 28mA | - | Polar | 2000 hours | - | - | 28mA @ 120Hz | - | 42mA @ 10kHz | 0.16 % | - | - | - | - | - | 4mm | 7mm | 0.276 7.00mm | - | - | No | - | ROHS3 Compliant | Lead Free | - |