- Manufacturer
- Applications
- Capacitance
- Factory Lead Time
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Polarization
- RoHS Status
Attribute column
Categories
Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Material | Dielectric Material | Number of Terminals | Surface Mount Land Size | Base Product Number | Brand | Capacitance - nF | Case Code - in | Case Code - mm | Case Style | Class | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Lead Diameter (nom) | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Microwave Application | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Product Status | Qualification | Rad Hardened | Risk Rank | RoHS | Rohs Code | Seated Plane Height | Temp Coeff (Dielectric) | Tolerance (+ or -) | Unit Weight | Voltage Rated | Voltage Rating (DC) | Voltage Rating DC | Voltage, Rating | Wire Form | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Packing Method | Technology | Terminal Pitch | Depth | Construction | Reach Compliance Code | Termination Style | Voltage - Rated AC | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Lead Length | Dielectric | ESR (Equivalent Series Resistance) | Failure Rate | Polarity | Lead Spacing | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Polarization | Life (Hours) | Tan Delta | Impedance | Ripple Current @ Low Frequency | Lead Style | Ripple Current @ High Frequency | Dissipation Factor | Positive Tolerance | Negative Tolerance | Lead/Base Style | Product Type | ESR | Ripple Current (AC) | Product | Features | Product Category | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | Surface Mount, MLCC | 0603 | - | - | - | - | - | - | 2 | - | C0603C | KEMET | 0.47 nF | 0603 | 1608 | Ceramic Chip | Class 2 | 15000 | - | Not Required(mm) | - | KEMET | - | - | + 125 C | KEMET | NO | - 55 C | Surface Mount | -55C to 125C | - | - | Tape & Reel (TR);Cut Tape (CT); | - | - | - | - | 0.8(mm) | Not Required(mm) | Active | AEC-Q200 | No | - | Details | - | Not Required(mm) | X7R | 10% | 0.000222 oz | 200V | - | 200 VDC | - | Not Required | -55°C ~ 125°C | Tape and Reel | - | SMD Auto X7R | 0.063 L x 0.031 W (1.60mm x 0.80mm) | 10 % | - | - | - | - | - | Standard | - | X7R | X7R Dielectric Commercial Grade MLCCs | - | - | - | Automotive, Bypass, Decoupling | - | 470PF(pF) | Capacitors | - | - | STANDARD | - | - | SMT Chip | - | PAD | - | - | - | - | - | - | X7R | - | Not Required | - | - | - | - | - | - | - | 200VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 1.6(mm) | - | 0.8 mm | - | 1.6 mm | 0.8 mm | 0.034 (0.87mm) | 0.8(mm) | - | - | - | - | AEC-Q200 | ||
![]() UCD1A331MNL1GS Nichicon | In Stock | - | Datasheet | 19 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | - | ALUMINUM (WET) | - | 0.327Lx0.327W 8.30mmx8.30mm | - | - | - | - | - | - | - | - | - | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2009 | UCD | 0.315Dia 8.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Bismuth (Sn/Bi) | - | - | Automotive | 8532.22.00 | 330μF | - | 10V | - | - | - | - | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | - | - | - | - | 3333 | 10V | 3μA | 600mA | Polar | 5000 hours | - | 160mOhm | 300mA @ 120Hz | - | 600mA @ 100kHz | 0.19 % | - | - | - | - | - | - | - | General Purpose | - | - | 8mm | 10mm | 0.413 10.50mm | 8.9mm | 8.3mm | - | - | No | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-FP1A681AP Panasonic Electronic Components | In Stock | - | Datasheet | 17 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | 2 | - | Aluminium | - | 0.327Lx0.327W 8.30mmx8.30mm | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2009 | FP | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin (Sn) | - | - | Automotive | - | 680μF | - | 10V | - | - | - | - | - | - | - | - | - | - | 3.1mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 80mOhm @ 100kHz | - | - | - | - | - | - | - | 3333 | 10V | 3μA | 850mA | Polar | 2000 hours | - | - | 552.5mA @ 120Hz | - | 850mA @ 100kHz | 0.19 % | - | - | - | - | - | 850mA | - | - | - | - | 8mm | 10.2mm | 0.402 10.20mm | 10mm | 8.3mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() UUR1V331MNL1GS Nichicon | 3 | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | 2 | - | Aluminium | - | 0.406Lx0.406W 10.30mmx10.30mm | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2009 | UUR | 0.394Dia 10.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Bismuth (Sn/Bi) | - | - | General Purpose | - | 330μF | - | 35V | - | - | - | - | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | POLARIZED | - | - | - | - | - | 4141 | - | 0.3465mA | 324mA | - | 2000 hours | - | - | 324mA @ 120Hz | - | 421.2mA @ 10kHz | 0.14 % | - | - | - | - | - | - | - | General Purpose | - | - | 10mm | 10mm | 0.413 10.50mm | 10.9mm | 10.3mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() UUR1H220MCL1GS Nichicon | In Stock |
| Datasheet | 19 Weeks | Tin | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | 2 | - | ALUMINUM (WET) | - | 0.260Lx0.260W 6.60mmx6.60mm | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2009 | UUR | 0.248Dia 6.30mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | - | - | General Purpose | - | 22μF | - | 50V | - | - | - | - | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | POLARIZED | - | - | - | - | - | - | - | 0.033mA | 45mA | - | 2000 hours | - | - | 45mA @ 120Hz | - | 75.15mA @ 10kHz | 0.12 % | - | - | - | - | - | 45mA | - | General Purpose | - | - | 6.3mm | 5.8mm | 0.240 6.10mm | 7mm | 6.6mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() EEU-FC1E221 Panasonic Electronic Components | In Stock | - | - | 14 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | 2 | - | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2005 | FC | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | Not Applicable | 2 | Radial | EAR99 | - | - | - | - | - | Automotive | - | 220μF | - | 25V | - | - | - | - | - | - | - | 25V | - | - | 3.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 117mOhm | - | - | 0.138 3.50mm | - | No | - | 600 μm | - | 25V | 3μA | 555mA | Polar | 2000 hours | 0.14 | 117mOhm | 360.8mA @ 120Hz | - | 555mA @ 100kHz | - | - | - | - | - | - | - | - | - | - | - | 8mm | 11.5mm | 0.453 11.50mm | - | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() MLP331M420EB0A Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 21 Weeks | - | Chassis Mount, PCB | Chassis Mount | FlatPack, Tabbed | - | WIRE | - | 2 | - | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2011 | MLP | 3.000Lx1.750W 76.20mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | Tin/Lead (Sn/Pb) | - | - | General Purpose | - | 330μF | - | 420V | - | - | - | 12.7mm | - | - | - | - | - | - | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | 38mm | - | 530mOhm | - | POLARIZED | 1.000 25.40mm | - | - | - | 1.02 mm | - | 420V | 2nA | 2.1A | - | 2000 hours | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | 76.2mm | 0.500 12.70mm | - | 44.45mm | - | - | No | No SVHC | Non-RoHS Compliant | Lead Free | - | ||
![]() 515D337M025CC6AE3 Vishay Sprague | In Stock | - | Datasheet | 16 Weeks | Tin | Through Hole | Through Hole | Radial, Can | - | WIRE | - | - | - | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2015 | 515D | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | - | - | - | General Purpose | - | 330μF | - | 25V | - | - | - | - | - | - | - | - | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | 0.197 5.00mm | - | - | - | 600 μm | - | - | 0.2475mA | 420mA | Polar | 2000 hours | 0.14 | - | 420mA @ 120Hz | - | 630mA @ 10kHz | - | - | - | - | - | - | - | - | - | - | - | 10mm | 12.5mm | 0.492 12.50mm | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() SN4R7M050ST Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Radial, Can | - | WIRE | - | - | - | ALUMINUM (WET) | - | - | - | - | - | - | - | - | - | - | - | - | 1000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2013 | SN | 0.236Dia 6.00mm | ±20% | e3 | yes | Obsolete | Not Applicable | 2 | Radial | EAR99 | - | - | - | - | - | General Purpose | - | 4.7μF | - | 50V | - | - | 2.5mm | - | - | - | - | - | - | - | 2.4892mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 33.88Ohm @ 120Hz | - | NON-POLARIZED | 0.098 2.50mm | - | - | - | - | - | - | 0.01105mA | 41mA | Bi-Polar | 1000 hours | 0.12 | - | 41mA @ 120Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | 6mm | 11mm | 0.433 11.00mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() WBR16-250A Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | Axial, Can | - | WIRE | - | 2 | - | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2013 | WBR | 0.470Diax1.570L 11.94mmx39.88mm | -10% +100% | e3 | yes | Active | 1 (Unlimited) | 2 | Axial | EAR99 | - | - | Tin (Sn) | - | - | General Purpose | - | 16μF | - | 250V | - | - | - | - | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 16Ohm @ 120Hz | - | - | - | - | - | - | - | - | - | 0.14mA | 65mA | Polar | 2000 hours | - | - | 65mA @ 120Hz | - | 84.5mA @ 100kHz | - | - | - | - | - | - | - | - | - | - | - | 11.938mm | 39.878mm | - | - | - | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() C0805C224J5RAC KEMET | In Stock | - | - | - | - | - | - | 0805 (2012 metric) | YES | WRAPAROUND | SURFACE MOUNT | - | Ceramic | Ceramic | 2 | - | - | - | - | 0805 | 2012 | - | Class 2 | - | KEMET ELECTRONICS CORP | - | - | KEMET Corporation | C0805C224J5RAC | - | + 125 C | - | - | - 55 C | - | - | 125 °C | -55 °C | - | , 0805 | RECTANGULAR PACKAGE | SMT | Active | - | - | - | - | - | 1.07 | Compliant | Yes | - | - | - | - | - | 50 V | 50 VDC | 50 V | - | - | - | - | - | - | 5 % | e3 | Yes | - | - | - | SMD/SMT | EAR99 | 30 ppm/°C | X7R Dielectric Commercial Grade MLCCs | Matte Tin (Sn) - with Nickel (Ni) barrier | 125 °C | -55 °C | - | 8532.24.00.20 | 220 nF | Capacitors | - | TR, EMBOSSED PLASTIC, 7/13 INCH | - | - | - | - | compliant | SMD/SMT | - | 2012 | 0805 | - | CERAMIC CAPACITOR | - | X7R | - | - | - | - | X7R | Yes | 50 V | - | 0805 | - | - | - | - | - | - | - | - | - | - | - | 5% | 5% | - | Ceramic Capacitors | - | - | General Type MLCCs | - | - | - | - | 880 µm | - | 2 mm | 1.2 mm | - | - | - | - | - | - | - | ||
![]() EEE-0GA470SR Panasonic Electronic Components | In Stock | - | Datasheet | 17 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | - | ALUMINUM (WET) | - | 0.169Lx0.169W 4.30mmx4.30mm | - | - | - | - | - | - | - | - | - | - | 1000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | S | 0.157Dia 4.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | - | - | Automotive | - | 47μF | - | 4V | - | - | - | - | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | - | - | - | - | 1717 | 4V | 3μA | 34mA | Polar | 1000 hours | 0.35 | - | 34mA @ 120Hz | - | 57.8mA @ 10kHz | - | - | - | - | - | - | 34mA | - | - | - | - | 4mm | 5.4mm | 0.213 5.40mm | 5.5mm | 4.3mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EKMG350ELL221MHB5D United Chemi-Con | In Stock | - | Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Can | - | - | - | 2 | - | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 1998 | KMG | 0.315Dia 8.00mm | ±20% | - | yes | Active | Not Applicable | - | Radial | - | - | - | - | - | - | General Purpose | - | 220μF | - | 35V | - | - | - | - | - | - | - | - | - | - | 3.5mm | - | - | - | - | - | - | 0.138 3.50mm | - | - | - | 600 μm | - | - | - | 270mA | Polar | 1000 hours | - | - | 270mA @ 120Hz | - | 405mA @ 100kHz | - | - | - | - | - | - | - | - | - | - | - | 8mm | 11.5mm | 0.512 13.00mm | - | - | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() CGS223U040V3C Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 16 Weeks | - | Chassis Mount, Clamp | Chassis Mount | Radial, Can - Screw Terminals | - | BINDING POST | - | 2 | - | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2009 | CGS | 2.000Dia 50.80mm | -10% +75% | - | yes | Active | 1 (Unlimited) | 2 | Screw | EAR99 | - | - | - | - | - | General Purpose | - | 22000μF | - | 40V | - | - | - | - | - | - | - | - | - | - | 22.225mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 31mOhm @ 120Hz | - | - | 0.875 22.22mm | - | - | - | - | - | - | 6mA | 7.1A | Polar | 2000 hours | - | - | 7.1A @ 120Hz | - | 9.23A @ 10kHz | - | - | - | - | - | - | - | - | - | - | - | 50.8mm | 79.4mm | 3.125 79.38mm | - | - | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() UUE1H331MNS1MS Nichicon | In Stock | - | Datasheet | 21 Weeks | Tin | Surface Mount | Surface Mount | Radial, Can - SMD | - | ONE SURFACE | - | - | Aluminium | - | - | 0.673Lx0.673W 17.10mmx17.10mm | - | - | - | - | - | - | - | - | - | - | 5000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | UUE | 0.630Dia 16.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | - | - | Automotive | 8532.22.00 | 330μF | - | 50V | - | - | - | - | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | - | - | - | - | 6767 | 50V | 4μA | 850mA | Polar | 5000 hours | - | - | 569.5mA @ 120Hz | - | 850mA @ 100kHz | 0.12 % | - | - | - | - | - | - | - | - | - | - | 16mm | 16.5mm | 0.689 17.50mm | 18.1mm | 17.1mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() NTC-T106M16TRC NIC Components | In Stock | - | - | - | - | - | - | - | YES | J BEND | SURFACE MOUNT | - | - | TANTALUM (DRY/SOLID) | 2 | - | - | - | - | - | - | - | - | - | NIC COMPONENTS CORP | - | - | NIC Components Corp | NTC-T106M16TRC | - | - | - | - | - | - | - | 125 °C | -55 °C | - | , 2412 | RECTANGULAR PACKAGE | SMT | Obsolete | - | - | - | - | - | 8.75 | - | No | - | - | - | - | - | - | - | - | - | - | - | - | NTC-T (16V,M TOL) | - | - | e0 | - | - | - | - | - | EAR99 | -/+12ppm/Cel ppm/°C | - | Tin/Lead (Sn/Pb) | - | - | - | 8532.21.00.50 | 10 µF | - | - | TR | - | - | - | - | unknown | - | - | - | - | - | TANTALUM CAPACITOR | - | - | - | - | POLARIZED | - | - | - | 16 V | - | 2412 | - | 0.00077 mA | - | - | - | 0.06 | - | - | - | - | - | 20% | 20% | - | - | 1800 mΩ | - | - | - | - | - | - | 2.6 mm | - | 6 mm | 3.2 mm | - | - | - | - | - | - | - | ||
![]() CL31C102JBNC Samsung Semiconductor | In Stock | - | - | - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | CERAMIC | 2 | - | - | - | - | - | - | - | - | - | SAMSUNG ELECTRO-MECHANICS | - | - | Samsung Electro-Mechanics | CL31C102JBNC | - | - | - | - | - | - | - | 125 °C | -55 °C | - | , 1206 | RECTANGULAR PACKAGE | SMT | Obsolete | - | - | - | - | - | 7.79 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e3 | Yes | - | - | - | - | EAR99 | -/+30ppm/Cel ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.24.00.20 | 0.001 µF | - | - | TR, CARDBOARD, 7 INCH | - | - | - | - | compliant | - | - | - | - | - | CERAMIC CAPACITOR | - | - | - | - | - | - | C0G | Yes | 50 V | - | 1206 | - | - | - | - | - | - | - | - | - | - | - | 5% | 5% | - | - | - | - | - | - | - | - | - | 0.85 mm | - | 3.2 mm | 1.6 mm | - | - | - | - | - | - | - | ||
![]() ECE-A1CGE102 Panasonic | In Stock | - | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | ALUMINUM (WET) | 2 | - | - | - | - | - | - | - | - | - | PANASONIC CORP | - | - | Panasonic Electronic Components | ECEA1CGE102 | NHE | - | - | - | - | - | - | 105 °C | -55 °C | - | , | CYLINDRICAL PACKAGE | - | Obsolete | - | - | - | - | - | 5.81 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e3 | Yes | - | - | - | - | EAR99 | - | - | Tin (Sn) | - | - | - | - | 1000 µF | - | - | - | - | - | - | - | unknown | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | POLARIZED | - | - | - | 16 V | - | - | - | - | 600 mA | - | - | 0.16 | - | - | - | - | - | 20% | 20% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC18FD241J Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | MICA | 2 | - | - | - | - | - | - | - | - | - | CORNELL DUBILIER ELECTRONICS INC | - | - | Cornell Dubilier Electronics Inc | MC18FD241J | MC | - | - | - | - | - | - | 125 °C | -55 °C | - | , 1812 | RECTANGULAR PACKAGE | - | Active | - | - | - | - | - | 2.14 | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | EAR99 | 25+/-25ppm/Cel ppm/°C | - | - | - | - | - | 8532.29.00.20 | 0.00024 µF | - | - | BULK | - | - | - | - | compliant | - | - | - | - | - | MICA CAPACITOR | - | - | - | - | - | - | - | - | 500 V | - | 1812 | - | - | - | - | - | - | - | - | - | - | - | 5% | 5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NMC1812X7R105K50TRPLP NIC Components | In Stock | - | - | - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | CERAMIC | 2 | - | - | - | - | - | - | - | - | - | NIC COMPONENTS CORP | - | - | NIC Components Corp | NMC1812X7R105K50TRPLP | NMC | - | - | - | - | - | - | 85 °C | -55 °C | - | , 1812 | RECTANGULAR PACKAGE | - | Obsolete | - | - | - | - | - | 8.57 | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e0 | - | - | - | - | - | EAR99 | 15% ppm/°C | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | - | - | 8532.24.00.20 | 1 µF | - | - | TR, EMBOSSED PLASTIC | - | - | - | - | compliant | - | - | - | - | - | CERAMIC CAPACITOR | - | - | - | - | - | - | X7R | Yes | 50 V | - | 1812 | - | - | - | - | - | - | - | - | - | - | - | 10% | 10% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |