- Manufacturer
- Applications
- Capacitance
- Factory Lead Time
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Polarization
- RoHS Status
Attribute column
Categories
Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Surface Mount Land Size | Base Product Number | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Case Code - in | Case Code - mm | Class | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Life | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Tradename | Unit Weight | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Packing Method | Reach Compliance Code | Reference Standard | Termination Style | Lead Pitch | Capacitor Type | Dielectric | ESR (Equivalent Series Resistance) | Failure Rate | Polarity | Lead Spacing | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Polarization | Life (Hours) | Tan Delta | Impedance | Ripple Current @ Low Frequency | Lead Style | Ripple Current @ High Frequency | Dissipation Factor | Positive Tolerance | Negative Tolerance | Product Type | ESR | Ripple Current (AC) | Product | Features | Product Category | Diameter | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UPW1H101MPD Nichicon | 328 | - | - | 19 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | - | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | 3000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2009 | UPW | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | - | - | - | General Purpose | - | 8532.22.00 | 100μF | - | 50V | TAPE | - | - | - | 3.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 468mOhm | - | - | 0.138 3.50mm | - | - | - | 600 μm | - | 50V | 150μA | 485mA | Polar | 3000 hours | 0.1 | 234mOhm | 315.25mA @ 120Hz | - | 485mA @ 100kHz | 0.1 % | - | - | - | - | - | - | - | - | 8mm | 11.5mm | 0.453 11.50mm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() EEE-FK1C151XP Panasonic Electronic Components | 65114 |
| Datasheet | 17 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | 2 | ALUMINUM (WET) | - | 0.260Lx0.260W 6.60mmx6.60mm | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2002 | FK | 0.248Dia 6.30mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | - | - | Automotive | RIPPLE CURRENT IS MEASURED AT 100KHZ | - | 150μF | - | 16V | TR, 13 Inch | - | - | - | 1.8mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 340mOhm | - | - | - | - | - | - | 650 μm | - | 16V | 3μA | 280mA | Polar | 2000 hours | 0.16 | 340mOhm | 210mA @ 120Hz | - | 280mA @ 100kHz | - | - | - | - | - | 280mA | - | - | - | 6.3mm | 7.7mm | 0.315 8.00mm | 7.8mm | 6.6mm | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() 25YXJ1000M10X20 Rubycon | 1000 | - | Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 2011 | YXJ | 0.394Dia 10.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | Radial | - | - | - | - | - | - | General Purpose | - | - | 1000μF | - | 25V | - | - | - | - | 5mm | - | - | - | - | - | 0.197 5.00mm | - | - | - | 600 μm | - | 25V | 3μA | 1.4A | Polar | 10000 hours | - | 46mOhm | 1.05A @ 120Hz | - | 1.4A @ 100kHz | - | - | - | - | - | - | - | - | - | 10mm | 20mm | 0.866 22.00mm | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() ALS36D102L3C450 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 | - | 21000 Hour | - | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | A335NG102Q450D | - | - | - | - | Details | - | - | - | - | 450 VDC | - | Bulk | - | ALS3 | - | 20 % | - | - | - | - | - | - | - | - | Screw Terminal Aluminum Electrolytic Capacitor | - | - | - | - | - | - | 1000 uF | - | - | - | - | - | Screw | - | - | - | - | - | - | 28.5 mm | - | - | - | - | - | - | 5.35 mA | 6.4 A | - | - | - | - | - | - | - | - | - | - | - | 82 mOhms | - | Aluminum Electrolytic Capacitors | - | - | 66.6 mm | - | - | 106 mm | - | - | - | - | - | - | - | ||
![]() C2225V184KCRACAUTO KEMET | 6 |
| - | - | - | - | - | 2225 (5664 metric) | - | - | - | - | - | - | - | - | KEMET | 180 nF | 180000 pF | - | 2225 (Reversed) | 5664 (Reversed) | Class 2 | 1000 | - | - | - | KEMET | - | + 125 C | KEMET | - 55 C | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | AEC-Q200 | - | Details | - | ArcShield | 0.014110 oz | - | 500 VDC | - | MouseReel | - | * | - | 10 % | - | - | - | - | - | Standard | - | - | High Voltage Automotive Grade MLCC | - | - | - | - | - | - | 0.18 uF | Capacitors | - | - | - | - | SMD/SMT | - | - | X7R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | Arc Protection MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | - | 5.6 mm | 6.4 mm | - | - | - | - | - | - | ||
![]() C1206C202JBGACAUTO KEMET | 13 |
| - | - | - | - | - | 1206 (3216 metric) | - | - | - | - | - | - | - | - | KEMET | 2 nF | - | 0.002 uF | 1206 | 3216 | Class 1 | 4000 | - | - | - | KEMET | - | + 125 C | KEMET | - 55 C | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | AEC-Q200 | - | Details | - | FT-CAP | 0.000952 oz | - | 630 VDC | - | MouseReel | - | * | - | 5 % | - | - | - | - | - | Standard | - | - | High Voltage C0G Dielectric Commercial MLCCs | - | - | - | - | - | - | 2000 pF | Capacitors | - | - | - | - | SMD/SMT | - | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | - | 3.2 mm | 1.6 mm | - | - | - | - | - | - | ||
![]() C1206C362JCGACAUTO KEMET | 9 |
| - | - | - | - | - | 1206 (3216 metric) | - | - | - | - | - | - | - | - | KEMET | 3.6 nF | - | 0.0036 uF | 1206 | 3216 | Class 1 | 4000 | - | - | - | KEMET | - | + 125 C | KEMET | - 55 C | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | AEC-Q200 | - | Details | - | FT-CAP | 0.000952 oz | - | 500 VDC | - | MouseReel | - | * | - | 5 % | - | - | - | - | - | Standard | - | - | High Voltage C0G Dielectric Commercial MLCCs | - | - | - | - | - | - | 3600 pF | Capacitors | - | - | - | - | SMD/SMT | - | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | - | 3.2 mm | 1.6 mm | - | - | - | - | - | - | ||
![]() C0805X102K1RAC7210 KEMET | 38 |
| - | - | - | - | Surface Mount, MLCC | 0805 (2012 metric) | - | - | - | - | - | - | - | C0805X | KEMET | 1 nF | - | 0.001 uF | 0805 | 2012 | Class 2 | 10000 | - | - | - | KEMET | - | + 125 C | KEMET | - 55 C | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | Details | - | FT-CAP | 0.000218 oz | 100V | 100 VDC | -55°C ~ 125°C | MouseReel | - | SMD Comm X7R Flex | 0.079 L x 0.049 W (2.00mm x 1.25mm) | 10 % | - | - | - | - | - | Flexible (Soft) | - | X7R | Surface Mount Multilayer Ceramic Chip Capacitor | - | - | - | Boardflex Sensitive | - | - | 1000 pF | Capacitors | - | - | - | - | SMD/SMT | - | - | X7R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | General Type MLCCs | Soft Termination | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.78 mm | - | 2 mm | 1.25 mm | 0.039 (0.98mm) | - | - | - | - | - | ||
![]() C0603X333J4RACAUTO KEMET | 34 |
| - | - | - | - | - | 0603 (1608 metric) | YES | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | 2 | - | - | KEMET | 33 nF | 33000 pF | - | 0603 | 1608 | Class 2 | 4000 | KEMET ELECTRONICS CORP | - | - | KEMET | C0603X333J4RACAUTO | + 125 C | KEMET | - 55 C | 125 °C | -55 °C | Tape & Reel (TR) | , 0603 | RECTANGULAR PACKAGE | SMT | - | Active | Active | AEC-Q200 | 5.23 | Details | Yes | FT-CAP | 0.000222 oz | - | 16 VDC | - | MouseReel | - | * | - | 5 % | e3 | Yes | - | - | - | Flexible (Soft) | EAR99 | 15% ppm/°C | Surface Mount Multilayer Ceramic Chip Capacitor | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | STANDARD: AEC-Q200 | 8532.24.00.20 | 0.033 uF | Capacitors | - | TR, PUNCHED PAPER, 7 INCH | compliant | AEC-Q200 | SMD/SMT | - | CERAMIC CAPACITOR | X7R | - | - | - | - | X7R | Yes | 16 V | - | 0603 | - | - | - | - | - | - | - | - | - | - | - | 5% | 5% | Ceramic Capacitors | - | - | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.8 mm | - | 1.6 mm | 0.8 mm | - | - | - | - | - | - | ||
![]() C1206V123KDRACTU KEMET | 36 |
| - | - | - | - | - | 1206 (3216 metric) | - | - | - | - | - | - | - | - | KEMET | 12 nF | 12000 pF | - | 1206 | 3216 | Class 2 | 2000 | - | - | - | KEMET | - | + 125 C | KEMET | - 55 C | - | - | Tape & Reel (TR) | - | - | - | C1206V123KDRAC7800 | - | Active | - | - | Details | - | ArcShield | 0.000952 oz | - | 1 kVDC | - | MouseReel | - | * | - | 10 % | - | - | - | - | - | Standard | - | - | High Voltage Commercial Grade MLCC | - | - | - | - | - | - | 0.012 uF | Capacitors | - | - | - | - | SMD/SMT | - | - | X7R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | Arc Protection MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | - | 3.2 mm | 1.6 mm | - | - | - | - | - | - | ||
![]() C1206X432JCGACAUTO KEMET | 20 |
| - | - | - | - | - | 1206 (3216 metric) | - | - | - | - | - | - | - | - | KEMET | 4.3 nF | - | 0.0043 uF | 1206 | 3216 | Class 1 | 2500 | - | - | - | KEMET | - | + 125 C | KEMET | - 55 C | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | AEC-Q200 | - | Details | - | FT-CAP | 0.000952 oz | - | 500 VDC | - | MouseReel | - | * | - | 5 % | - | - | - | - | - | Flexible (Soft) | - | - | Surface Mount Multilayer Ceramic Chip Capacitors | - | - | - | - | - | - | 4300 pF | Capacitors | - | - | - | - | SMD/SMT | - | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | - | 3.3 mm | 1.6 mm | - | - | - | - | - | - | ||
![]() C1206C221JFGACTU KEMET | In Stock | - | - | - | - | - | - | 1206 (3216 metric) | - | - | - | - | - | - | - | - | KEMET | 0.22 nF | - | - | 1206 | 3216 | Class 1 | 2000 | - | - | - | KEMET | - | + 125 C | KEMET | - 55 C | - | - | Tape & Reel (TR) | - | - | - | C1206C221JFGAC7800 | - | Active | - | - | Details | - | - | 0.000952 oz | - | 1.5 kVDC | - | MouseReel | - | * | - | 5 % | - | - | - | - | - | Standard | - | - | High Voltage C0G Dielectric Commercial MLCCs | - | - | - | - | - | - | 220 pF | Capacitors | - | - | - | - | SMD/SMT | - | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | - | 3.2 mm | 1.6 mm | - | - | - | - | - | - | ||
![]() C1206C302JBGACAUTO KEMET | 10 |
| - | - | - | - | - | 1206 (3216 metric) | - | - | - | - | - | - | - | - | KEMET | 3 nF | - | 0.003 uF | 1206 | 3216 | Class 1 | 4000 | - | - | - | KEMET | - | + 125 C | KEMET | - 55 C | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | AEC-Q200 | - | Details | - | FT-CAP | 0.000952 oz | - | 630 VDC | - | MouseReel | - | * | - | 5 % | - | - | - | - | - | Standard | - | - | High Voltage C0G Dielectric Commercial MLCCs | - | - | - | - | - | - | 3000 pF | Capacitors | - | - | - | - | SMD/SMT | - | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | - | 3.2 mm | 1.6 mm | - | - | - | - | - | - | ||
![]() NTC-T336K16TRC NIC Components | In Stock | - | - | - | - | - | - | - | YES | J BEND | SURFACE MOUNT | - | TANTALUM (DRY/SOLID) | 2 | - | - | - | - | - | - | - | - | - | - | NIC COMPONENTS CORP | - | - | NIC Components Corp | NTC-T336K16TRC | - | - | - | 125 °C | -55 °C | - | CHIP | RECTANGULAR PACKAGE | SMT | - | Obsolete | - | - | 8.6 | - | No | - | - | - | - | - | - | - | - | - | - | e0 | - | - | - | - | - | EAR99 | -/+12ppm/Cel ppm/°C | - | Tin/Lead (Sn/Pb) | - | - | - | - | 8532.21.00.50 | 33 µF | - | - | TR | unknown | - | - | - | TANTALUM CAPACITOR | - | - | - | POLARIZED | - | - | - | 16 V | - | 2412 | - | 0.00528 mA | - | - | - | 0.06 | - | - | - | - | - | 10% | 10% | - | 1200 mΩ | - | - | - | - | - | 2.6 mm | - | 6 mm | 3.2 mm | - | - | - | - | - | - | ||
![]() C1206X682K2RACAUTO KEMET | 46 |
| - | - | - | - | - | 1206 (3216 metric) | YES | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | 2 | - | - | KEMET | 6.8 nF | - | 0.0068 uF | 1206 | 3216 | Class 2 | 4000 | KEMET ELECTRONICS CORP | - | - | KEMET | C1206X682K2RACAUTO | + 125 C | KEMET | - 55 C | 125 °C | -55 °C | Tape & Reel (TR) | , 1206 | RECTANGULAR PACKAGE | SMT | - | Active | Active | AEC-Q200 | 5.27 | Details | Yes | FT-CAP | 0.000952 oz | - | 200 VDC | - | MouseReel | - | * | - | 10 % | e3 | Yes | - | - | - | Flexible (Soft) | EAR99 | 15% ppm/°C | Surface Mount Multilayer Ceramic Chip Capacitor | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | STANDARD: AEC-Q200 | 8532.24.00.20 | 6800 pF | Capacitors | - | TR, EMBOSSED PLASTIC/PUNCHED PAPER, 7 INCH | compliant | AEC-Q200 | SMD/SMT | - | CERAMIC CAPACITOR | X7R | - | - | - | - | X7R | Yes | 200 V | - | 1206 | - | - | - | - | - | - | - | - | - | - | - | 10% | 10% | Ceramic Capacitors | - | - | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.78 mm | - | 3.3 mm | 1.6 mm | - | - | - | - | - | - | ||
![]() C1206C242JBGACAUTO KEMET | 6 |
| - | - | - | - | - | 1206 (3216 metric) | - | - | - | - | - | - | - | - | KEMET | 2.4 nF | - | 0.0024 uF | 1206 | 3216 | Class 1 | 4000 | - | - | - | KEMET | - | + 125 C | KEMET | - 55 C | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | AEC-Q200 | - | Details | - | FT-CAP | 0.000952 oz | - | 630 VDC | - | MouseReel | - | * | - | 5 % | - | - | - | - | - | Standard | - | - | High Voltage C0G Dielectric Commercial MLCCs | - | - | - | - | - | - | 2400 pF | Capacitors | - | - | - | - | SMD/SMT | - | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | - | 3.2 mm | 1.6 mm | - | - | - | - | - | - | ||
![]() C1206C362JBGACAUTO KEMET | 9 |
| - | - | - | - | - | 1206 (3216 metric) | - | - | - | - | - | - | - | - | KEMET | 3.6 nF | - | 0.0036 uF | 1206 | 3216 | Class 1 | 4000 | - | - | - | KEMET | - | + 125 C | KEMET | - 55 C | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | AEC-Q200 | - | Details | - | FT-CAP | 0.000952 oz | - | 630 VDC | - | MouseReel | - | * | - | 5 % | - | - | - | - | - | Standard | - | - | High Voltage C0G Dielectric Commercial MLCCs | - | - | - | - | - | - | 3600 pF | Capacitors | - | - | - | - | SMD/SMT | - | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | - | 3.2 mm | 1.6 mm | - | - | - | - | - | - | ||
![]() EEE-FK1H100P Panasonic Electronic Components | 5000 | - | Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | 2 | - | - | 0.260Lx0.260W 6.60mmx6.60mm | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -55°C~105°C | Tape & Reel (TR) | 2002 | FK | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | - | - | 105°C | -55°C | Automotive | - | - | 10μF | - | 50V | - | - | - | - | 1.8mm | - | - | 880mOhm | - | Polar | - | - | - | - | 650 μm | - | 50V | 3μA | 165mA | Polar | 2000 hours | - | 880mOhms | 123.8mA @ 120Hz | - | 165mA @ 100kHz | - | - | - | - | - | 165mA | - | - | - | 6.3mm | 5.8mm | 0.240 6.10mm | 5.8mm | 7.8mm | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EKMG250ELL101MF11D United Chemi-Con | 96 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Can | - | - | - | 2 | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2010 | KMG | 0.248Dia 6.30mm | ±20% | - | yes | Active | Not Applicable | - | Radial | - | - | - | - | - | - | General Purpose | - | - | 100μF | - | 25V | - | - | - | - | 2.5mm | - | - | - | - | - | 0.098 2.50mm | - | - | - | 500 μm | - | - | - | 130mA | Polar | 1000 hours | - | - | 130mA @ 120Hz | - | 195mA @ 100kHz | - | - | - | - | - | - | - | - | - | 6.3mm | 11mm | 0.492 12.50mm | - | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() 35PX1000MEFC10X20 Rubycon | In Stock |
| - | 16 Weeks | - | Through Hole | Through Hole | Radial, Can | - | - | - | 2 | ALUMINUM | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2011 | PX | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | - | - | - | General Purpose | - | - | 1000μF | - | 35V | - | - | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | 0.197 5.00mm | - | - | - | - | - | - | - | 865mA | Polar | 2000 hours | - | - | 865mA @ 120Hz | - | 1.038A @ 10kHz | - | - | - | - | - | 865mA | - | - | - | 10mm | 20mm | 0.846 21.50mm | - | - | - | No | Unknown | ROHS3 Compliant | - | - |