- Manufacturer
- Applications
- Capacitance
- Factory Lead Time
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Polarization
- RoHS Status
Attribute column
Categories
Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Weight | Number of Terminals | Surface Mount Land Size | Base Product Number | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Capacitance Tolerance | Case Code - in | Case Code - mm | Case Style | Class | Dimensions | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Lifetime | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Samacsys Description | Tradename | Unit Weight | Voltage Rated | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Packing Method | Technology | Terminal Pitch | Reach Compliance Code | Reference Standard | Termination Style | Lead Pitch | Capacitor Type | Lead Length | Dielectric | ESR (Equivalent Series Resistance) | Failure Rate | Polarity | Lead Spacing | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Test Frequency | Polarization | Life (Hours) | Tan Delta | Impedance | Ripple Current @ Low Frequency | Lead Style | Ripple Current @ High Frequency | Dissipation Factor | Positive Tolerance | Negative Tolerance | Product Type | Operating Temperature Range | Current - Leakage | Ripple Current (AC) | Product | Features | Product Category | Product Length | Product Width | Diameter | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ALP22A472DD100 KEMET | In Stock | - | - | - | - | Through Hole | Radial, Can - Solder Lug | NO | FLAT | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | - | 2 | - | ALP22A | KEMET | - | - | - | - | - | - | - | - | 40 x 55mm | - | 36 | KEMET ELECTRONICS CORP | 26000 h @ +85 °C/100V dc/Ir | - | KEMET | ALP22A472DD100 | +85°C | KEMET | -40°C | 85 °C | -40 °C | Box | CAN, ROHS COMPLIANT | CYLINDRICAL PACKAGE | Panel Mount | A622HJ472M100A | Active | Active | - | 2.2 | Details | Yes | Kemet 4700u03bcF 100 V dc Aluminium Electrolytic Capacitor Can - Solder Pin, Radial, ALP22 Series | - | 3.351026 oz | 100 V | - | 100 VDC | - | -40°C ~ 85°C | Bulk | - | ALP22 | 1.575 Dia (40.00mm) | -10 → +30% | - | Yes | - | - | - | - | EAR99 | - | Solder Pin Audio Aluminum Electrolytic Capacitor | - | - | - | General Purpose | - | - | 4700µF | Capacitors | - | BULK | Electrolytic | - | compliant | - | PC Pin | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | POLARIZED | 20 mm | - | - | 100 V | - | - | 100V dc | 2.82 mA | 4.24 A @ 100Hz | - | Polar | - | - | - | - | Straight | - | - | 20% | 20% | Electrolytic Capacitors | - | - | - | Low ESR Electrolytic Capacitors | - | Aluminum Electrolytic Capacitors - Radial Leaded | - | - | 40mm | - | 2.244 (57.00mm) | 55mm | - | - | - | - | - | - | - | ||
![]() EEE-HC1H1R0R Panasonic Electronic Components | In Stock | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | 2 | Aluminium | - | - | 0.169Lx0.169W 4.30mmx4.30mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2008 | HC | 0.157Dia 4.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | TIN/TIN BISMUTH | - | - | Automotive | - | - | 1μF | - | 50V | - | - | - | - | - | - | 1mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | - | - | - | - | 1717 | 50V | 3μA | 10mA | - | Polar | 3000 hours | - | - | 10mA @ 120Hz | - | - | 0.12 % | - | - | - | - | - | 10mA | - | - | - | - | - | 4mm | 5.8mm | 0.240 6.10mm | 5.5mm | 4.3mm | - | No | No SVHC | RoHS Compliant | - | AEC-Q200 | ||
![]() 381LX472M035J012 Cornell Dubilier Electronics (CDE) | 303 | - | Datasheet | 24 Weeks | PCB, Through Hole | Through Hole | Radial, Can - Snap-In | - | - | - | 2 | Aluminium | 19.999993g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 2013 | 381LX | 0.984Dia 25.00mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | - | - | Tin/Copper (Sn/Cu) | - | - | General Purpose | - | - | 4700μF | - | 35V | - | - | - | - | - | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | 6.3mm | - | 90mOhm | - | - | 0.394 10.00mm | - | - | - | 800 μm | - | 35V | 4mA | 2.2A | 120Hz | Polar | 3000 hours | - | - | 2.2A @ 120Hz | - | 2.5A @ 20kHz | - | - | - | - | - | - | - | - | - | - | - | - | 25mm | 25mm | 1.063 27.00mm | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() ESMG350ELL222ML25S United Chemi-Con | In Stock | - | Datasheet | 16 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | 2 | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2001 | SMG | 0.630Dia 16.00mm | ±20% | - | - | Active | Not Applicable | - | Radial | - | - | - | - | - | - | General Purpose | - | - | 2200μF | - | 35V | - | - | - | - | - | - | 7.5mm | - | - | - | - | - | - | 0.295 7.50mm | - | - | - | - | - | - | - | 1.785A | - | Polar | 2000 hours | - | - | 1.785A @ 120Hz | - | 1.9278A @ 100kHz | - | - | - | - | - | - | - | - | - | - | - | - | 16mm | 25mm | 1.043 26.50mm | - | - | - | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() EEU-EB2C101 Panasonic Electronic Components | In Stock | - | Datasheet | 14 Weeks | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | - | ALUMINUM (WET) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 2010 | EB | 0.630Dia 16.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | Tin (Sn) | - | - | General Purpose | - | - | 100μF | - | 160V | - | - | - | - | - | - | 7.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | 0.295 7.50mm | - | - | - | 800 μm | - | - | 0.16mA | 1.06A | - | Polar | 5000 hours | 0.15 | - | 583mA @ 120Hz | - | 1.06A @ 100kHz | - | - | - | - | - | - | - | - | - | - | - | - | 16mm | 20mm | 0.984 25.00mm | 25mm | - | - | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() EKMG401ELL3R3MJC5S United Chemi-Con | In Stock | - | Datasheet | 16 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | 2 | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 2009 | KMG | 0.394Dia 10.00mm | ±20% | - | yes | Active | Not Applicable | - | Radial | - | - | - | - | - | - | General Purpose | - | - | 3.3μF | - | 400V | - | - | - | - | - | - | 5mm | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | 600 μm | - | - | - | 38mA | - | Polar | 1000 hours | - | - | 38mA @ 120Hz | - | 95mA @ 100kHz | - | - | - | - | - | - | - | - | - | - | - | - | 10mm | 12.5mm | 0.551 14.00mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() EEE-1VA470WAP Panasonic Electronic Components | In Stock | - | Datasheet | 17 Weeks | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | ALUMINUM | - | - | 0.260Lx0.260W 6.60mmx6.60mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | S | 0.248Dia 6.30mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | - | - | Automotive | - | - | 47μF | - | 35V | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | - | - | - | - | 2626 | 35V | 3μA | 70mA | - | Polar | 1000 hours | - | - | 70mA @ 120Hz | - | 119mA @ 10kHz | 0.16 % | - | - | - | - | - | 70mA | - | General Purpose | - | - | - | 6.3mm | 5.4mm | 0.213 5.40mm | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EMZA500ADA221MJA0G United Chemi-Con | In Stock | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | Aluminium | - | - | 0.406Lx0.406W 10.30mmx10.30mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2010 | Alchip™- MZA | 0.394Dia 10.00mm | ±20% | e6 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Bismuth (Sn/Bi) | - | - | Automotive | SOLVENT PROOF, RIPPLE CURRENT AND ESR IS MEASURED AT 100KHZ | - | 220μF | - | 50V | TR | - | - | - | - | - | 4.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 180mOhm | - | - | - | - | - | - | 1.1 mm | 4341 | 50V | 3μA | 670mA | - | Polar | 2000 hours | 0.1 | 180mOhm | 335mA @ 120Hz | - | 670mA @ 100kHz | - | - | - | - | - | - | - | - | - | - | - | - | 10mm | 10mm | 0.394 10.00mm | 11mm | 10.3mm | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() ALS30A221DB450 KEMET | In Stock | - | Datasheet | - | - | - | Radial | NO | BINDING POST | CHASSIS MOUNT | - | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | 20% | - | yes | - | - | 2 | Screw | EAR99 | - | - | - | 85°C | -40°C | - | - | - | 220μF | - | 450V | - | - | - | - | IEC60384-4 | - | 12.7mm | ALUMINUM ELECTROLYTIC CAPACITOR | 7.14mm | - | 502mOhm | - | POLARIZED | - | - | - | - | 8 mm | - | 450V | - | 2.4A | - | - | 11000 hours | - | - | - | - | - | - | - | - | - | - | 594μA | - | - | - | - | - | - | 36mm | 62mm | - | 62mm | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() AVE686M35X16T-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | ALUMINUM (WET) | - | - | 0.260Lx0.260W 6.60mmx6.60mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | AVE | 0.248Dia 6.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin (Sn) | - | - | General Purpose | - | - | 68μF | - | 35V | TR | - | - | - | - | - | 2mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 2.93Ohm @ 120Hz | - | - | - | - | - | - | - | 2626 | - | 23.8μA | 109mA | - | Polar | 2000 hours | - | - | 109mA @ 120Hz | - | 152.6mA @ 10kHz | 0.12 % | - | - | - | - | - | - | - | - | - | - | - | 6.3mm | 6.6mm | 0.315 8.00mm | 7.4mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() AFK107M06C12T-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | 2 | ALUMINUM (WET) | - | - | 0.209Lx0.256W 5.30mmx6.50mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2006 | AFK | 0.197Dia 5.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Bismuth (Sn/Bi) | - | - | Automotive, Bypass, Decoupling | - | - | 100μF | - | 6.3V | TR | - | - | - | - | - | 1.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 700mOhm @ 100kHz | - | - | - | - | - | - | - | - | - | 6.3μA | 120mA | - | Polar | 2000 hours | - | 700mOhm | 120mA @ 120Hz | - | 160mA @ 100kHz | 0.26 % | - | - | - | - | - | - | - | - | - | - | - | 5mm | 6.5mm | 0.240 6.10mm | - | 5.3mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SLP222M180H9P3 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 24 Weeks | PCB, Through Hole | Through Hole | Radial, Can - Snap-In | - | - | - | 9 | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 2013 | SLP0712TE (750W) | 1.378Dia 35.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | - | - | - | Tin (Sn) | - | - | General Purpose | - | - | 2200μF | - | 180V | - | - | - | - | - | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | 6.3mm | - | 90mOhm | - | POLARIZED | 0.394 10.00mm | - | - | - | 1.5 mm | - | 180V | 1.88786mA | 3.65A | - | - | 3000 hours | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35mm | 50mm | 1.969 50.00mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() C052K123K5X5CA7301 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | 12 nF | 12000 pF | - | - | - | - | Molded | Class 2 | - | 2.5 % | 2000 | KEMET ELECTRONICS CORP | - | - | KEMET | C052K123K5X5CA7301 | + 125 C | - | - 55 C | - | - | - | - | - | - | CK05BX123KTR | Active | - | - | 2.48 | N | No | - | - | - | - | - | 50 VDC | 50 V | - | Cut Tape | - | LDD Mil X7R | - | 10 % | - | No | - | - | - | - | - | - | Multilayer Ceramic Capacitor | - | - | - | - | - | - | 0.012 uF | Capacitors | - | - | - | - | not_compliant | - | Radial | - | - | - | BX | - | - | - | 5.08 mm | - | - | - | 0.635 mm | - | - | - | - | - | - | - | - | - | - | Outside Bend | - | - | - | - | Ceramic Capacitors | - 55 C to + 125 C | - | - | MIL-PRF MLCCs | - | Multilayer Ceramic Capacitors MLCC - Leaded | - | - | - | 4.83 mm | - | 4.83 mm | 2.29 mm | - | - | - | - | - | - | ||
![]() ECQ-E6182JF Panasonic | In Stock | - | - | - | - | Through Hole | Radial | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | Polyester, Metallized | - | 2 | - | - | Panasonic | 1.8 nF | - | 0.0018 uF | - | - | - | - | - | - | - | 1000 | PANASONIC CORP | - | - | Panasonic | ECQE6182JF | + 105 C | Panasonic Electronic Components | - 40 C | 105 °C | -40 °C | Bulk | , | - | Radial | - | Active | Last Time Buy | - | 5.67 | Details | Yes | - | - | - | - | - | 630V | - | -40°C ~ 105°C | - | - | ECQE(F) | 0.394 L x 0.177 W (10.00mm x 4.50mm) | ±5% | e3 | - | - | - | - | PC Pins | EAR99 | - | Metallized Polyester Film Capacitors | Tin (Sn) | - | - | General Purpose | - | - | 1800 pF | Capacitors | - | Bulk | - | 15 mm | compliant | - | Radial | - | FILM CAPACITOR | - | Polyester | - | - | - | 0.295 (7.50mm) | - | - | 630 V | 0.6 mm | - | - | - | - | - | - | - | - | - | - | Straight | - | - | 5% | 5% | Film Capacitors | - | - | - | General Film Capacitors | - | Film Capacitors | - | - | - | 10 mm | 0.433 (11.00mm) | 10 mm | 4.5 mm | - | - | - | - | - | - | ||
![]() ECQ-E6122JF Panasonic | In Stock | - | - | - | - | Through Hole | Radial | - | - | - | 2 Pin | Polyester, Metallized | - | - | - | - | Panasonic | 1.2 nF | - | 0.0012 uF | - | - | - | - | - | - | - | 1000 | - | - | - | Panasonic | - | + 105 C | Panasonic Electronic Components | - 40 C | - | - | Bulk | - | - | - | - | - | Last Time Buy | - | - | Details | - | - | - | 0.028219 oz | - | - | 630V | - | -40°C ~ 105°C | - | - | ECQE(F) | 0.394 L x 0.177 W (10.00mm x 4.50mm) | ±5% | - | - | - | - | - | PC Pins | - | - | Metallized Polyester Film Capacitors | - | - | - | General Purpose | - | - | 1200 pF | Capacitors | - | - | - | - | - | - | Radial | - | - | - | Polyester | - | - | - | 0.295 (7.50mm) | - | - | - | 0.6 mm | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | Film Capacitors | - | - | - | General Film Capacitors | - | Film Capacitors | - | - | - | 10 mm | 0.433 (11.00mm) | 10 mm | 4.5 mm | - | - | - | - | - | - | ||
![]() C0402C330G3GACAUTO KEMET | In Stock | - | - | - | - | Surface Mount, MLCC | 0402 (1005 metric) | - | - | - | - | - | - | - | - | C0402C | KEMET | - | - | - | - | 0402 | 1005 | - | Class 1 | - | - | 10000 | - | - | - | KEMET | - | + 125 C | KEMET | - 55 C | - | - | Tape & Reel (TR);Cut Tape (CT); | - | - | - | - | - | Active | AEC-Q200 | - | Details | - | - | - | 0.000053 oz | 25V | - | 25 VDC | - | -55°C ~ 125°C | MouseReel | - | C0G | 0.039 L x 0.020 W (1.00mm x 0.50mm) | 2 % | - | - | - | - | - | Standard | - | C0G, NP0 | C0G Dielectric Commercial Grade MLCCs | - | - | - | Automotive | - | - | 33 pF | Capacitors | - | - | - | - | - | - | SMD/SMT | - | - | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | - | General Type MLCCs | Low ESL | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | - | 0.5 mm | - | 1 mm | 0.5 mm | 0.022 (0.55mm) | - | - | - | - | AEC-Q200 | ||
![]() C0805X104M1RACAUTO KEMET | In Stock | - | - | - | - | Surface Mount, MLCC | 0805 (2012 metric) | YES | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | - | 2 | - | C0805X | KEMET | 100 nF | 100000 pF | - | 20% | 0805 | 2012 | - | Class 2 | - | - | 2500 | KEMET ELECTRONICS CORP | - | - | KEMET | C0805X104M1RACAUTO | + 125 C | KEMET | - 55 C | 125 °C | -55 °C | Tape & Reel (TR);Cut Tape (CT); | , 0805 | RECTANGULAR PACKAGE | SMT | - | Active | Active | AEC-Q200 | 4.19 | Details | Yes | - | FT-CAP | 0.000194 oz | 100V | - | 100 VDC | - | -55°C ~ 125°C | MouseReel | - | SMD Auto X7R Flex | 0.079 L x 0.049 W (2.00mm x 1.25mm) | 20 % | e3 | Yes | - | - | - | Flexible (Soft) | EAR99 | X7R | Surface Mount Multilayer Ceramic Chip Capacitor | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive, Boardflex Sensitive | STANDARD: AEC-Q200 | 8532.24.00.20 | 0.1 uF | Capacitors | - | TR, EMBOSSED PLASTIC, 7 INCH | - | - | compliant | AEC-Q200 | SMD/SMT | - | CERAMIC CAPACITOR | - | X7R | - | - | - | - | X7R | Yes | 100 V | - | 0805 | - | - | - | - | - | - | - | - | - | - | - | - | 20% | 20% | Ceramic Capacitors | - | - | - | General Type MLCCs | Soft Termination | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 2 mm | 2 x 1.25 x 1 mm | - | 1 mm | - | 2 mm | 1.25 mm | 0.047 (1.20mm) | - | - | - | - | AEC-Q200 | ||
![]() UUR2A470MNL1GS Nichicon | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | 2 | ALUMINUM (WET) | - | - | 0.406Lx0.406W 10.30mmx10.30mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2009 | UUR | 0.394Dia 10.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Bismuth (Sn/Bi) | - | - | General Purpose | - | - | 47μF | - | 100V | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | POLARIZED | - | - | - | - | - | 4141 | - | 0.141mA | 155mA | - | - | 2000 hours | - | - | 155mA @ 120Hz | - | 258.85mA @ 10kHz | 0.12 % | - | - | - | - | - | 155mA | - | General Purpose | - | - | - | 10mm | 10mm | 0.413 10.50mm | 10.9mm | 10.3mm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() MLS561M250EB0D Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 28 Weeks | Chassis Mount | Chassis Mount | FlatPack, Tabbed | - | WIRE | - | - | ALUMINUM (WET) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2016 | MLS | 3.000Lx1.750W 76.20mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | Tin/Lead (Sn/Pb) | - | - | General Purpose | - | 8532.22.00.55 | 560μF | - | 250V | - | - | - | - | - | - | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 240mOhm @ 120Hz | - | - | 1.000 25.40mm | - | - | - | - | - | - | 2nA | 6.5A | - | Polar | 10000 hours | - | - | 6.5A @ 120Hz | - | 8.1A @ 20kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | 12.7mm | 0.500 12.70mm | 44.45mm | - | - | - | - | Non-RoHS Compliant | Lead Free | - | ||
![]() MLS332M060EB1A Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 28 Weeks | Chassis Mount | Chassis Mount | FlatPack, Tabbed | - | WIRE | - | - | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2008 | MLS | 3.000Lx1.750W 76.20mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | Tin/Lead (Sn/Pb) | - | - | General Purpose | - | 8532.22.00.55 | 3300μF | - | 60V | - | - | - | - | - | - | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 44mOhm @ 120Hz | - | - | 1.000 25.40mm | - | - | - | - | - | - | 2nA | 15.3A | - | Polar | 10000 hours | - | - | 15.3A @ 120Hz | - | 18.2A @ 20kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | 76.2mm | 0.500 12.70mm | 44.45mm | 12.7mm | - | - | - | Non-RoHS Compliant | - | - |