- Manufacturer
- Applications
- Capacitance
- Factory Lead Time
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Polarization
- RoHS Status
Attribute column
Categories
Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Base Product Number | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Case Code - in | Case Code - mm | Class | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operating Frequency-Nom | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Tradename | Unit Weight | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Packing Method | Terminal Pitch | Reach Compliance Code | Frequency Stability | Reference Standard | Termination Style | Physical Dimension | Capacitor Type | Dielectric | Failure Rate | Polarity | Lead Spacing | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Size Code | Leakage Current | Ripple Current | Tan Delta | Ripple Current @ Low Frequency | Lead Style | Ripple Current @ High Frequency | Frequency Tolerance | Positive Tolerance | Negative Tolerance | Product Type | ESR | Crystal/Resonator Type | Product | Features | Product Category | Diameter | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NMC1210Y5V226Z10TRPLP NIC Components | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | - | - | - | - | NIC COMPONENTS CORP | - | NIC Components Corp | NMC1210Y5V226Z10TRPLP | NMC | - | - | - | - | 85 °C | -30 °C | - | CHIP | RECTANGULAR PACKAGE | - | Obsolete | - | - | - | 8.03 | - | No | - | - | - | - | - | - | - | - | - | e0 | - | - | EAR99 | -82/+22% ppm/°C | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 22 µF | - | TR, PLASTIC | - | compliant | - | - | - | - | CERAMIC CAPACITOR | - | - | - | - | Y5V | Yes | 10 V | 1210 | - | - | - | - | - | - | - | 80% | 20% | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CSR13G224MB KEMET | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (DRY/SOLID) | 2 | - | - | - | - | - | - | - | - | - | KEMET ELECTRONICS CORP | - | KEMET Corporation | CSR13G224MB | T212 | - | - | - | - | 125 °C | -55 °C | - | , | TUBULAR PACKAGE | - | Obsolete | - | - | - | 7.77 | - | - | - | - | - | - | - | - | - | - | - | e0 | - | - | EAR99 | - | - | TIN LEAD | - | STANDARD: MIL-PRF-39003 | 8532.21.00.20 | 0.22 µF | - | AMMO PACK | - | unknown | - | MIL-PRF-39003 | - | - | TANTALUM CAPACITOR | - | - | POLARIZED | - | - | - | 50 V | - | 0.0003 mA | - | 0.02 | - | - | - | - | 20% | 20% | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XAL50V22 Xicon | In Stock | - | - | Through Hole | Axial, Can | - | - | - | - | - | XAL50V | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | Xicon | - | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | 50 V | - | -40°C ~ 85°C | - | XAL | 0.248" Dia x 0.532" L (6.30mm x 14.50mm) | ±20% | - | - | - | - | - | - | - | General Purpose | - | - | 22 μF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 96 mA @ 120 Hz | - | 144 mA @ 10 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CSTCE10M0G15A07-R0 Murata Electronics | In Stock | - | - | - | - | YES | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | MURATA MANUFACTURING CO LTD | - | Murata Manufacturing Co Ltd | CSTCE10M0G15A07-R0 | - | - | - | - | 10 MHz | 125 °C | -40 °C | - | SMD, 4 PIN | - | - | Obsolete | - | - | - | 8.08 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TR, 7 INCH | - | - | - | - | - | compliant | 0.15% | - | - | L4.5XB2.0XH1.1 (mm)/L0.177XB0.079XH0.043 (inch) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5000 ppm | - | - | - | - | CERAMIC RESONATOR | - | - | - | - | - | - | - | - | - | - | ||
![]() C0805C221J2GACAUTO KEMET | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | C0805C | KEMET | 0.22 nF | - | - | 0805 | 2012 | Class 1 | 4000 | KEMET ELECTRONICS CORP | - | KEMET | C0805C221J2GACAUTO | - | + 125 C | KEMET | - 55 C | - | 125 °C | -55 °C | Tape & Reel (TR);Cut Tape (CT); | , 0805 | - | SMT | Active | 0805 | Active | AEC-Q200 | 5.4 | Details | Yes | FT-CAP | 0.000194 oz | 200V | 200 VDC | -55°C ~ 125°C | MouseReel | C0G | 0.079 L x 0.049 W (2.00mm x 1.25mm) | 5 % | e3 | Yes | Standard | - | C0G, NP0 | C0G Dielectric Commercial Grade MLCCs | Matte Tin (Sn) - with Nickel (Ni) barrier | Automotive | - | - | 220 pF | Capacitors | TR, PUNCHED PAPER, 7 INCH | - | compliant | - | AEC-Q200 | SMD/SMT | - | CERAMIC CAPACITOR | C0G (NP0) | - | - | - | C0G | Yes | 200 V | 0805 | - | - | - | - | - | - | - | 5% | 5% | Ceramic Capacitors | - | - | General Type MLCCs | Low ESL | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.78 mm | - | 2 mm | 1.25 mm | 0.035 (0.88mm) | AEC-Q200 | ||
![]() EKMH160LGB333MA60M Nippon Chemicon | In Stock | - | - | - | - | NO | BINDING POST | CHASSIS MOUNT | ALUMINUM (WET) | 2 | - | - | - | - | - | - | - | - | - | NIPPON CHEMI-CON CORP | - | Nippon Chemi-con Corporation | EKMH160LGB333MA60M | - | - | - | - | - | 105 °C | -40 °C | - | , | CYLINDRICAL PACKAGE | Screw Ends | Obsolete | - | - | - | 5.8 | - | Yes | - | - | - | - | - | - | - | - | - | - | Yes | - | EAR99 | - | - | - | - | - | - | 33000 µF | - | - | - | compliant | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | - | - | 16 V | - | 10.56 mA | 5700 mA | 0.45 | - | - | - | - | 20% | 20% | - | - | - | - | - | - | 35 mm | - | - | 60 mm | - | - | - | ||
![]() GRP155R71H472KA01E Murata Electronics | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | - | - | - | - | MURATA MANUFACTURING CO LTD | - | Murata Manufacturing Co Ltd | GRP155R71H472KA01E | - | - | - | - | - | 125 °C | -55 °C | - | , 0402 | RECTANGULAR PACKAGE | SMT | Obsolete | - | - | - | 7.06 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | 15% ppm/°C | - | - | - | - | 8532.23.00.20 | 0.0047 µF | - | TR, PAPER, 7 INCH | - | unknown | - | - | - | - | CERAMIC CAPACITOR | - | - | - | - | X7R | No | 50 V | 0402 | - | - | - | - | - | - | - | 10% | 10% | - | - | - | - | - | - | - | 0.5 mm | - | 1 mm | 0.5 mm | - | - | ||
![]() GRP1555C1H1R8CZ01E Murata Electronics | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | - | - | - | - | MURATA MANUFACTURING CO LTD | - | Murata Manufacturing Co Ltd | GRP1555C1H1R8CZ01E | - | - | - | - | - | 125 °C | -55 °C | - | , 0402 | RECTANGULAR PACKAGE | SMT | Obsolete | - | - | - | 7.24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | -/+30ppm/Cel ppm/°C | - | - | - | - | 8532.24.00.20 | 0.0000018 µF | - | TR, PAPER, 7 INCH | - | unknown | - | - | - | - | CERAMIC CAPACITOR | - | - | - | - | C0G | Yes | 50 V | 0402 | - | - | - | - | - | - | - | 13.8889% | 13.8889% | - | - | - | - | - | - | - | 0.5 mm | - | 1 mm | 1 mm | - | - | ||
![]() C1808C392FCGAC7210 KEMET | In Stock | - | - | - | 1808 (4520 metric) | - | - | - | - | - | - | KEMET | 3.9 nF | - | 0.0039 uF | 1808 | 4520 | Class 1 | 4000 | - | - | KEMET | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 0.001905 oz | - | 500 VDC | - | Reel | SMD Comm C0G HV | - | 1 % | - | - | Standard | - | - | High Voltage C0G Dielectric Commercial MLCCs | - | - | - | - | 3900 pF | Capacitors | - | - | - | - | - | SMD/SMT | - | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | - | 4.7 mm | 2 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | 1210 (3225 metric) | - | - | - | - | - | - | KEMET | 2 nF | - | 0.002 uF | 1210 | 3225 | Class 1 | 8000 | - | - | KEMET | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | FT-CAP | 0.003527 oz | - | 630 VDC | - | Reel | SMD Auto C0G HV | - | 5 % | - | - | Standard | - | - | High Voltage C0G Dielectric Commercial MLCCs | - | - | - | - | 2000 pF | Capacitors | - | - | - | - | - | SMD/SMT | - | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | - | 3.2 mm | 2.5 mm | - | - | ||
![]() C0603C189D5GAC KEMET | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | - | - | - | - | KEMET ELECTRONICS CORP | - | KEMET Corporation | C0603C189D5GAC | - | - | - | - | - | 125 °C | -55 °C | - | , 0603 | RECTANGULAR PACKAGE | SMT | Active | - | - | - | 5.29 | - | Yes | - | - | - | - | - | - | - | - | - | e3 | Yes | - | EAR99 | -/+30ppm/Cel ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 0.0000018 µF | - | BULK CASSETTE; TR, PUNCHED PAPER, 7/13 INCH | - | compliant | - | - | - | - | CERAMIC CAPACITOR | - | - | - | - | C0G | Yes | 50 V | 0603 | - | - | - | - | - | - | - | 27.7778% | 27.7778% | - | - | - | - | - | - | - | 0.8 mm | - | 1.6 mm | 0.8 mm | - | - | ||
![]() 187KXM063M Illinois Capacitor | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | - | - | - | - | - | - | - | - | - | ILLINOIS CAPACITOR INC | - | Illinois Capacitor Inc | 187KXM063M | KXM | - | - | - | - | 105 °C | -55 °C | - | , | CYLINDRICAL PACKAGE | Radial | Transferred | - | - | - | 8.43 | - | Yes | - | - | - | - | - | - | KXM | - | - | e3 | Yes | - | EAR99 | - | - | Matte Tin (Sn) | - | - | - | 180 µF | - | - | 5.5 mm | compliant | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | - | - | 63 V | - | 0.1134 mA | 792 mA | 0.08 | - | - | - | - | 20% | 20% | - | 736.8 mΩ | - | - | - | - | 10 mm | - | - | 33 mm | - | - | - | ||
![]() B45196H1107M309 KEMET | In Stock | - | - | - | - | YES | J BEND | SURFACE MOUNT | TANTALUM (DRY/SOLID) | 2 | - | - | - | - | - | - | - | - | - | KEMET ELECTRONICS CORP | - | KEMET Corporation | B45196H1107M309 | B45196H | - | - | - | - | 125 °C | -55 °C | - | CHIP | RECTANGULAR PACKAGE | SMT | Obsolete | - | - | - | 5.8 | - | Yes | - | - | - | - | - | - | B45-HIGH CAPACITANCE | - | - | e3 | Yes | - | EAR99 | - | - | Matte Tin (Sn) | - | - | 8532.21.00.50 | 100 µF | - | TR, 7 INCH | - | compliant | - | - | - | - | TANTALUM CAPACITOR | - | - | POLARIZED | - | - | - | 6.3 V | 2413 | 0.0063 mA | 140 mA | 0.08 | - | - | - | - | 20% | 20% | - | - | - | - | - | - | - | 2.5 mm | - | 6 mm | 3.2 mm | - | - | ||
![]() MC0805N9R1C500A2.54MM Multicomp | In Stock | - | - | - | - | - | - | - | CERAMIC | 2 | - | - | - | - | - | - | - | - | - | SPC TECHNOLOGY/ MULTICOMP | - | SPC Multicomp | MC0805N9R1C500A2.54MM | MC0805(2.54MM)RADIAL | - | - | - | - | 125 °C | -55 °C | - | , | - | Radial | Contact Manufacturer | - | - | - | 5.69 | - | Yes | - | - | - | - | - | - | MC0805(2.54MM)RADIAL | - | - | - | - | - | EAR99 | -/+30ppm/Cel ppm/°C | - | - | - | - | - | 0.0000091 µF | - | Ammo Pack | 2.54 mm | unknown | - | - | - | - | CERAMIC CAPACITOR | - | - | - | - | NP0 | Yes | 50 V | - | - | - | - | - | - | - | - | 2.7473% | 2.7473% | - | - | - | - | - | - | - | 3.8 mm | - | 4.2 mm | - | - | - | ||
![]() C2225C183GBGAC7210 KEMET | In Stock | - | - | - | 2225 (5664 metric) | - | - | - | - | - | - | KEMET | 18 nF | 18000 pF | - | 2225 (Reversed) | 5664 (Reversed) | Class 1 | 2000 | - | - | KEMET | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 0.014110 oz | - | 630 VDC | - | Reel | SMD Comm C0G HV | - | 2 % | - | - | Standard | - | - | High Voltage C0G Dielectric Commercial MLCCs | - | - | - | - | 0.018 uF | Capacitors | - | - | - | - | - | SMD/SMT | - | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | - | 5.6 mm | 6.4 mm | - | - | ||
![]() 08051U5R6CATMA AVX Corporation | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | - | - | - | - | AVX CORP | - | AVX Corporation | 08051U5R6CATMA | - | - | - | - | - | 125 °C | -55 °C | - | , 0805 | RECTANGULAR PACKAGE | SMT | Obsolete | - | - | - | 8.5 | - | Yes | - | - | - | - | - | - | - | - | - | e3 | Yes | - | EAR99 | -/+30ppm/Cel ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.23.00.20 | 0.0000056 µF | - | TR, EMBOSSED, 7 INCH | - | compliant | - | - | - | - | CERAMIC CAPACITOR | - | - | - | - | C0G | No | 100 V | 0805 | - | - | - | - | - | - | - | 4.4643% | 4.4643% | - | - | - | - | - | - | - | 1.02 mm | - | 2.01 mm | 1.25 mm | - | - | ||
![]() C1206C272K1RAC KEMET | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | - | - | - | - | KEMET ELECTRONICS CORP | - | KEMET Corporation | C1206C272K1RAC | - | - | - | - | - | 125 °C | -55 °C | - | , 1206 | RECTANGULAR PACKAGE | SMT | Active | - | - | - | 4.76 | - | Yes | - | - | - | - | - | - | - | - | - | e3 | Yes | - | EAR99 | 15% ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 0.0027 µF | - | BULK | - | compliant | - | - | - | - | CERAMIC CAPACITOR | - | - | - | - | X7R | Yes | 100 V | 1206 | - | - | - | - | - | - | - | 10% | 10% | - | - | - | - | - | - | - | 0.78 mm | - | 3.2 mm | 1.6 mm | - | - | ||
![]() VJ0805A681FFBAT Vishay | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | - | Vishay Vitramon | VJ0805A681FFBAT | VJ | - | - | - | - | 125 °C | -55 °C | - | , 0805 | RECTANGULAR PACKAGE | - | Active | - | - | - | 5.22 | - | Yes | - | - | - | - | - | - | - | - | - | e4 | Yes | - | EAR99 | -/+30ppm/Cel ppm/°C | - | Silver/Palladium (Ag/Pd) | - | - | 8532.24.00.20 | 0.00068 µF | - | TR, PLASTIC, 7 INCH | - | compliant | - | - | - | - | CERAMIC CAPACITOR | - | - | - | - | C0G | Yes | 100 V | 0805 | - | - | - | - | - | - | - | 1% | 1% | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C1825C682GDGAC7210 KEMET | In Stock | - | - | - | 1825 (4564 metric) | - | - | - | - | - | - | KEMET | 6.8 nF | - | 0.0068 uF | 1825 (Reversed) | 4564 (Reversed) | Class 1 | 2000 | - | - | KEMET | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 0.014110 oz | - | 1 kVDC | - | Reel | SMD Comm C0G HV | - | 2 % | - | - | Standard | - | - | High Voltage C0G Dielectric Commercial MLCCs | - | - | - | - | 6800 pF | Capacitors | - | - | - | - | - | SMD/SMT | - | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | - | 4.5 mm | 6.4 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | - | - | - | - | TDK CORP | - | TDK Corporation of America | C2012C0G1H330KT | - | - | - | - | - | 125 °C | -55 °C | - | , 0805 | RECTANGULAR PACKAGE | - | Active | - | - | - | 4.19 | - | Yes | - | - | - | - | - | - | - | - | - | e3 | Yes | - | EAR99 | -/+30ppm/Cel ppm/°C | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 0.000033 µF | - | TR | - | compliant | - | - | - | - | CERAMIC CAPACITOR | - | - | - | - | C0G | Yes | 50 V | 0805 | - | - | - | - | - | - | - | 10% | 10% | - | - | - | - | - | - | - | - | - | - | - | - | - |