- Manufacturer
- Applications
- Capacitance
- Factory Lead Time
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Polarization
- RoHS Status
Attribute column
Categories
Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Material | Dielectric Material | Number of Terminals | Surface Mount Land Size | Base Product Number | Brand | Capacitance - nF | Capacitance - pF | Capacitance Tolerance | Case Code - in | Case Code - mm | Class | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Life | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | MSL | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Tradename | Unit Weight | Voltage Rated | Voltage Rating (DC) | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Packing Method | Reach Compliance Code | Reference Standard | Termination Style | Voltage - Rated AC | Lead Pitch | Capacitor Type | Dielectric | ESR (Equivalent Series Resistance) | Failure Rate | Polarity | Lead Spacing | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Polarization | Life (Hours) | Tan Delta | Impedance | Ripple Current @ Low Frequency | Lead Style | Ripple Current @ High Frequency | Dissipation Factor | Positive Tolerance | Negative Tolerance | Lead/Base Style | Product Type | ESR | Custom Capabilities | Ripple Current (AC) | Product | Features | Product Category | Product Length | Product Width | Diameter | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECE-A1CKA100 Panasonic Electronic Components | In Stock | - | - | 14 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | - | - | - | 2 | - | ALUMINUM (WET) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2011 | KA | 0.157Dia 4.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | Tin (Sn) | - | - | General Purpose | - | - | 10μF | - | 16V | Tape | - | - | - | - | 1.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | 0.059 1.50mm | - | - | - | 450 μm | - | 16V | 3mA | 28mA | Polar | 1000 hours | - | - | 28mA @ 120Hz | - | 47.6mA @ 10kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | 4mm | 7mm | 0.276 7.00mm | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() EKXJ401ELL820MM25S United Chemi-Con | In Stock | - | Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Can | - | - | - | 25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 2004 | KXJ | 0.709Dia 18.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | Radial | - | - | - | - | - | - | Automotive | - | - | 82μF | - | 400V | - | - | - | - | - | 7.5mm | - | - | - | - | - | 0.295 7.50mm | - | - | - | 800 μm | - | 400V | 1.41mA | 640mA | Polar | 12000 hours | - | - | 640mA @ 120Hz | - | 1.6A @ 100kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | 18mm | 25mm | 1.043 26.50mm | - | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() EKZE250ELL471MJ16S United Chemi-Con | In Stock | - | Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Can | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 2004 | KZE | 0.394Dia 10.00mm | ±20% | - | yes | Active | Not Applicable | - | Radial | - | - | - | - | - | - | General Purpose | - | - | 470μF | - | 25V | - | - | - | - | - | 5mm | - | - | - | - | - | 0.197 5.00mm | - | - | - | 600 μm | - | - | - | 1.43A | Polar | 4000 hours | - | 38mOhm | 715mA @ 120Hz | - | 1.43A @ 100kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | 10mm | 16mm | 0.630 16.00mm | - | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() SK330M450ST Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 25 Weeks | - | Through Hole | Through Hole | Radial, Can | - | WIRE | - | 2 | - | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2013 | SK | 0.630Dia 16.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | Tin (Sn) | - | - | General Purpose | - | - | 33μF | - | 450V | - | - | - | - | - | 7.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 8.04Ohm | - | POLARIZED | 0.295 7.50mm | - | - | - | 800 μm | - | - | 0.4455mA | 150mA | - | 2000 hours | - | - | - | - | - | 24 % | - | - | - | - | - | - | - | - | - | - | - | - | 16mm | 36mm | 1.496 38.00mm | - | - | - | No | Unknown | ROHS3 Compliant | - | - | ||
![]() EEE-TK1C222AM Panasonic Electronic Components | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | 16 | - | ALUMINUM | - | 0.748Lx0.748W 19.00mmx19.00mm | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2012 | TK | 0.709Dia 18.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | TIN/TIN BISMUTH | - | - | General Purpose | ESR IS MEASURED AT 100 KHZ | - | 2200μF | - | 16V | TR, 13 INCH | - | AEC-Q200 | - | - | 6.7mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 75mOhm @ 100kHz | - | - | - | - | - | - | 1.2 mm | 7575 | 16V | 352μA | 1.3A | Polar | 2000 hours | - | - | 975mA @ 120Hz | - | 1.3A @ 100kHz | 0.27 % | - | - | - | - | - | - | 1.3A | - | - | - | - | - | 18mm | 16.5mm | 0.650 16.50mm | 21mm | 19mm | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() EEU-FC1C332 Panasonic Electronic Components | In Stock | - | Datasheet | 14 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | 2 | - | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2005 | FC | 0.492Dia 12.50mm | ±20% | e3 | yes | Active | Not Applicable | 2 | Radial | EAR99 | - | - | - | - | - | Automotive | - | - | 3300μF | - | 16V | - | - | - | - | 16V | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 22mOhm | - | - | 0.197 5.00mm | - | No | - | 800 μm | - | 16V | 3μA | 2.51A | Polar | 5000 hours | - | 22mOhm | 2.134A @ 120Hz | - | 2.51A @ 100kHz | - | - | - | - | - | - | - | 2.51A | - | - | - | - | - | 12.5mm | 35mm | 1.378 35.00mm | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEV-EB2D220SQ Panasonic Electronic Components | In Stock | - | Datasheet | 12 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | - | ALUMINUM (WET) | - | 0.531Lx0.531W 13.50mmx13.50mm | - | - | - | - | - | - | - | - | - | - | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Tape & Reel (TR) | 2011 | EB | 0.492Dia 12.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin (Sn) | - | - | General Purpose | - | - | 22μF | - | 200V | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | - | - | - | 5953 | - | 0.274mA | 470mA | Polar | 5000 hours | 0.15 | - | 258.5mA @ 120Hz | - | 470mA @ 100kHz | - | - | - | - | - | - | - | 470mA | - | - | - | - | - | 12.5mm | 16.5mm | 0.650 16.50mm | 15mm | 13.5mm | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() 226CKH050M Illinois Capacitor | In Stock | - | Datasheet | 22 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | 2 | - | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 2010 | CKH | 0.197Dia 5.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | Matte Tin (Sn) | - | - | General Purpose | - | - | 22μF | - | 50V | - | - | - | - | - | 2.0066mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 7.536Ohm @ 120Hz | - | - | 0.079 2.00mm | - | - | - | - | - | - | 0.033mA | 80mA | Polar | 2000 hours | 0.1 | - | 80mA @ 120Hz | - | 184mA @ 100kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | 5mm | 11mm | 0.492 12.50mm | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() EKMS181VSN272MA50S United Chemi-Con | In Stock | - | Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 2003 | KMS | 1.378Dia 35.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | Snap in | - | - | - | - | - | - | General Purpose | - | - | 2700μF | - | 180V | - | - | - | - | - | 10mm | - | - | - | - | - | 0.394 10.00mm | - | - | - | 1 mm | - | - | - | 4.88A | Polar | 3000 hours | - | - | 4.88A @ 120Hz | - | 7.32A @ 50kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | 35mm | 50mm | 2.067 52.50mm | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 478LBA050M2BF Illinois Capacitor | In Stock | - | Datasheet | 22 Weeks | - | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | - | - | - | ALUMINUM (WET) | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2013 | LBA | 0.866Dia 22.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | Matte Tin (Sn) | - | - | General Purpose | - | 8532.22 | 4700μF | - | 50V | - | - | - | - | - | 10.0076mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 123.46mOhm | - | - | 0.394 10.00mm | - | - | - | - | - | - | 4.7mA | 2.91A | Polar | 2000 hours | 0.2 | - | 2.91A @ 120Hz | - | 3.6375A @ 10kHz | - | - | - | - | - | - | Capacitance Tolerance | - | - | - | - | - | - | 22mm | 40mm | 1.654 42.00mm | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C0402C569D4HACTU KEMET | In Stock | - | - | - | - | - | - | 0402 (1005 metric) | - | - | - | 2 | Ceramic | Ceramic | - | - | - | KEMET | - | - | - | 0402 | 1005 | Class 2 | 10000 | - | - | - | KEMET | - | + 150 C | - | - 55 C | - | - | - | - | - | - | - | C0402C569D4HAC7867 | - | - | - | - | Compliant | - | - | 0.000053 oz | - | 16 V | 16 VDC | 16 V | - | MouseReel | - | SMD Comm X8R HT150C | - | 0.5 pF | - | - | - | - | - | Standard | - | - | High Temperature Ultra-Stable X8R Dielectric Commercial and Automotive Grade MLCCs | - | 125 °C | -55 °C | - | - | - | 5.6 pF | Capacitors | - | - | - | - | SMD/SMT | - | - | - | X8R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | - | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | - | 550 µm | - | 1 mm | 0.5 mm | - | - | - | - | Lead Free | - | ||
![]() C0603X823K5RACTU KEMET | In Stock | - | - | - | - | - | - | 0603 (1608 metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | CERAMIC | 2 | - | - | KEMET | 82 nF | 82000 pF | ± 10% | 0603 | 1608 | Class 2 | 4000 | KEMET ELECTRONICS CORP | - | - | KEMET | C0603X823K5RACTU | + 125 C | - | - 55 C | MSL 1 - Unlimited | 125 °C | -55 °C | - | , 0603 | RECTANGULAR PACKAGE | SMT | C0603X823K5RAC7867 | Active | - | - | 1.04 | Details | Yes | FT-CAP | 0.000222 oz | - | - | 50 VDC | - | - | MouseReel | - | SMD Comm X7R Flex | - | 10 % | e3 | Yes | - | - | - | Flexible (Soft) | EAR99 | 15% ppm/°C | Surface Mount Multilayer Ceramic Chip Capacitor | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8532.24.00.20 | 82000pF | Capacitors | - | TR, PUNCHED PAPER, 7 INCH | compliant | - | SMD/SMT | - | - | CERAMIC CAPACITOR | X7R | - | - | - | - | X7R | Yes | 50 V | - | 0603 | - | - | - | - | - | - | - | - | - | - | - | 10% | 10% | - | Ceramic Capacitors | - | - | - | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 1.6mm | 0.85mm | - | 0.8 mm | - | 1.6 mm | 0.8 mm | - | - | - | - | - | - | ||
![]() MLS332M060EB1D Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 28 Weeks | - | Chassis Mount | Chassis Mount | FlatPack, Tabbed | - | WIRE | - | - | - | ALUMINUM (WET) | - | - | - | - | - | - | - | - | - | - | - | - | - | 10000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2016 | MLS | 3.000Lx1.750W 76.20mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | Tin/Lead (Sn/Pb) | - | - | General Purpose | - | 8532.22.00.55 | 3300μF | - | 60V | - | - | - | - | - | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 44mOhm @ 120Hz | - | - | 1.000 25.40mm | - | - | - | - | - | - | 2nA | 15.3A | Polar | 10000 hours | - | - | 15.3A @ 120Hz | - | 18.2A @ 20kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12.7mm | 0.500 12.70mm | 44.45mm | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() ECE-A1AKA221 Panasonic Electronic Components | In Stock | - | Datasheet | 14 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | 2 | - | ALUMINUM (WET) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2011 | KA | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | Tin (Sn) | - | - | General Purpose | - | - | 220μF | - | 10V | - | - | - | - | - | 3.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | 0.098 2.50mm | - | - | - | 450 μm | - | 10V | 3mA | 120mA | Polar | 1000 hours | 0.2 | - | 120mA @ 120Hz | - | 204mA @ 10kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | 8mm | 7mm | 0.276 7.00mm | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() EEE-HA1V101UP Panasonic Electronic Components | In Stock | - | Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | - | ALUMINUM | - | 0.327Lx0.327W 8.30mmx8.30mm | - | - | - | - | - | - | - | - | - | - | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2011 | HA | 0.315Dia 8.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | - | - | Automotive | - | - | 100μF | - | 35V | - | - | - | - | - | 3.1mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | - | - | 900 μm | 3333 | 35V | 35μA | 120mA | Polar | 1000 hours | 0.14 | - | 120mA @ 120Hz | - | 204mA @ 10kHz | - | - | - | - | - | - | - | 120mA | - | - | - | - | - | 8mm | 10.2mm | 0.402 10.20mm | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() AFK106M50C12T-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | 2 | - | Aluminium | - | 0.209Lx0.256W 5.30mmx6.50mm | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2006 | AFK | 0.197Dia 5.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Bismuth (Sn/Bi) | - | - | Automotive, Bypass, Decoupling | - | - | 10μF | - | 50V | TR | - | - | - | - | 1.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 1.52Ohm @ 100kHz | - | - | - | - | - | - | - | - | - | 5μA | 85mA | Polar | 2000 hours | 0.1 | 1.52Ohm | 63.75mA @ 120Hz | - | 85mA @ 100kHz | 0.1 % | - | - | - | - | - | - | 85mA | - | - | - | - | - | 5mm | 5.8mm | 0.240 6.10mm | - | 5.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() MLP401M200EK1A Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 21 Weeks | - | Chassis Mount | Chassis Mount | FlatPack, Tabbed | - | WIRE | - | - | - | ALUMINUM (WET) | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Bulk | 2015 | MLP | 1.500Lx1.750W 38.10mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | Tin/Lead (Sn/Pb) | - | - | General Purpose | - | 8532.22.00.55 | 400μF | - | 200V | - | - | - | - | - | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 388mOhm @ 120Hz | - | - | 1.000 25.40mm | - | - | - | - | - | - | 2nA | 1.9A | Polar | 2000 hours | - | - | 1.9A @ 120Hz | - | 2.3A @ 20kHz | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | 12.7mm | 0.500 12.70mm | 38.1mm | 44.45mm | - | - | - | Non-RoHS Compliant | - | - | ||
![]() EEE-HA1J100P Panasonic Electronic Components | In Stock | - | Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | - | ALUMINUM | - | 0.327Lx0.327W 8.30mmx8.30mm | - | - | - | - | - | - | - | - | - | - | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2011 | HA | 0.315Dia 8.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | - | - | Automotive | - | - | 10μF | - | 63V | - | - | - | - | - | 2.2mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | - | - | 650 μm | 3333 | 63V | 6.3μA | 25mA | Polar | 1000 hours | 0.18 | - | 25mA @ 120Hz | - | 42.5mA @ 10kHz | - | - | - | - | - | - | - | 25mA | - | - | - | - | - | 8mm | 6.2mm | 0.244 6.20mm | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() 338CKE050M Cornell Dubilier Electronics | In Stock | - | - | - | - | - | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 | - | 2000 Hour | 2000 Hrs @ 105°C | - | - | + 105 C | Cornell Dubilier / Illinois Capacitor | - 40 C | - | - | - | Bulk | - | - | - | - | - | Active | - | - | Details | - | - | - | 50 V | - | 50 VDC | - | -40°C ~ 105°C | Bulk | - | CKE | 0.709 Dia (18.00mm) | 20 % | - | - | - | - | - | - | - | - | - | - | - | - | Bypass, Decoupling | - | - | 3300 uF | - | - | - | - | - | Radial | - | - | - | - | 80.4mOhm @ 120Hz | - | - | 7.5 mm | - | - | - | - | - | - | - | 2165 mA | Polar | - | - | - | 2.165 A @ 120 Hz | Straight | 3.031 A @ 100 kHz | - | - | - | - | - | 0.0804 Ohms | - | - | General Purpose Electrolytic Capacitors | - | - | - | - | 18 mm | - | 1.437 (36.50mm) | 35 mm | - | - | - | - | - | - | - | ||
![]() C0805C221KDRACAUTO KEMET | In Stock | - | - | - | - | - | Surface Mount, MLCC | 0805 (2012 metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | CERAMIC | 2 | - | C0805C | KEMET | 0.22 nF | - | - | 0805 | 2012 | Class 2 | 2500 | KEMET ELECTRONICS CORP | - | - | KEMET | C0805C221KDRACAUTO | + 125 C | KEMET | - 55 C | - | 125 °C | -55 °C | Tape & Reel (TR);Cut Tape (CT); | CHIP | RECTANGULAR PACKAGE | SMT | - | Active | Active | AEC-Q200 | 4.3 | Details | Yes | - | 0.000194 oz | 1000V (1kV) | - | 1 kVDC | - | -55°C ~ 125°C | MouseReel | - | SMD Auto X7R HV | 0.079 L x 0.049 W (2.00mm x 1.25mm) | 10 % | e3 | - | - | - | - | Standard | EAR99 | X7R | High Voltage X7R Dielectric Commercial MLCCs | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive, Bypass, Decoupling | - | 8532.24.00.20 | 220 pF | Capacitors | - | TR, PLASTIC, 7 INCH | compliant | AEC-Q200 | SMD/SMT | - | - | CERAMIC CAPACITOR | X7R | - | - | - | - | X7R | Yes | 1000 V | - | 0805 | - | - | - | - | - | - | - | - | - | - | - | 10% | 10% | - | Ceramic Capacitors | - | - | - | General Type MLCCs | Low ESL, High Voltage | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | - | 1.25 mm | - | 2 mm | 1.25 mm | 0.055 (1.40mm) | - | - | - | - | AEC-Q200 |