- Manufacturer
- Applications
- Capacitance
- Factory Lead Time
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Polarization
- RoHS Status
Attribute column
Categories
Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Material | Dielectric Material | Surface Mount Land Size | Factory Pack QuantityFactory Pack Quantity | Life | Lifetime @ Temp. | Maximum Operating Temperature | Minimum Operating Temperature | Part # Aliases | RoHS | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Reference Standard | Termination Style | Voltage - Rated AC | Lead Pitch | Capacitor Type | Lead Length | ESR (Equivalent Series Resistance) | Lead Spacing | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Test Frequency | Polarization | Life (Hours) | Tan Delta | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Lead/Base Style | ESR | Ripple Current (AC) | Product | Features | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AHA336M06B12T-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 2 | - | ALUMINUM (WET) | 0.169Lx0.169W 4.30mmx4.30mm | - | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2014 | AHA | 0.157Dia 4.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Tin/Bismuth (Sn/Bi) | Automotive, Bypass, Decoupling | - | - | 33μF | 6.3V | TR | 1mm | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 17.6Ohm @ 120Hz | - | No | - | - | - | - | 0.003mA | 29mA | - | Polar | 1000 hours | 0.35 | - | 29mA @ 120Hz | 49.3mA @ 10kHz | - | - | - | - | - | - | 4mm | 5.5mm | 0.213 5.40mm | - | 4.3mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 35YXJ470M10X16 Rubycon | 930 | - | - | 20 Weeks | - | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | - | - | 10000 Hrs @ 105°C | - | - | - | - | - | - | -40°C~105°C | Bulk | 2011 | YXJ | 0.394Dia 10.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | Radial | - | - | General Purpose | - | - | 470μF | - | - | - | - | - | - | 5mm | - | - | - | 0.197 5.00mm | - | - | 600 μm | - | 35V | 3μA | 1.21A | - | Polar | 10000 hours | - | 62mOhm | 907.5mA @ 120Hz | 1.21A @ 100kHz | - | - | - | - | - | - | 10mm | 16mm | 0.689 17.50mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() UCW1C470MCL1GS Nichicon | 2952 | - | Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | ALUMINUM (WET) | 0.260Lx0.260W 6.60mmx6.60mm | - | - | 7000 Hrs @ 105°C | - | - | - | - | - | - | -25°C~105°C | Tape & Reel (TR) | 2009 | UCW | 0.248Dia 6.30mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Tin/Bismuth (Sn/Bi) | General Purpose | - | 8532.22.00 | 47μF | 16V | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | 2626 | 16V | 7.52μA | 140mA | - | Polar | 7000 hours | - | 1.1Ohm | 70mA @ 120Hz | 140mA @ 100kHz | - | - | - | - | - | General Purpose | 6.3mm | 7mm | 0.276 7.00mm | - | 6.6mm | No | - | ROHS3 Compliant | - | - | ||
![]() EEU-EB1J221 Panasonic Electronic Components | In Stock | - | Datasheet | 14 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | WIRE | 2 | - | ALUMINUM (WET) | - | - | - | 10000 Hrs @ 105°C | - | - | - | - | - | - | -40°C~105°C | Bulk | 2010 | EB | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | General Purpose | - | - | 220μF | 63V | - | - | - | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 0.197 5.00mm | - | - | 600 μm | - | 63V | 138.6μA | 292mA | - | Polar | 10000 hours | - | - | 292mA @ 120Hz | 379.6mA @ 100kHz | 0.12 % | - | - | 292mA | - | - | 10mm | 20mm | 0.787 20.00mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() EMVE250ADA470MF55G United Chemi-Con | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | 55 | - | Aluminium | 0.260Lx0.260W 6.60mmx6.60mm | - | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2004 | Alchip™- MVE | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | General Purpose | - | - | 47μF | 25V | - | - | - | - | - | 1.9mm | - | - | - | - | - | - | 800 μm | - | 25V | 3μA | 60mA | - | Polar | 1000 hours | - | - | 60mA @ 120Hz | - | - | - | - | - | - | - | 6.3mm | 5.2mm | 0.205 5.20mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 63YXJ470M12.5X25 Rubycon | 964 | - | - | 20 Weeks | - | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | - | - | 10000 Hrs @ 105°C | - | - | - | - | - | - | -40°C~105°C | Bulk | - | YXJ | 0.492Dia 12.50mm | ±20% | - | yes | Active | 1 (Unlimited) | - | Radial | - | - | General Purpose | - | - | 470μF | 63V | - | - | - | - | - | 5mm | - | - | - | 0.197 5.00mm | - | - | 600 μm | - | 63V | 3μA | 1.99A | - | Polar | 10000 hours | - | 43mOhm | 1.493A @ 120Hz | 1.99A @ 100kHz | - | - | - | - | - | - | 12.5mm | 25mm | 1.063 27.00mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 400PX22MEFCG412.5X20 Rubycon | 30 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Can | WIRE | - | - | ALUMINUM (WET) | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | 400V | - | -40°C~105°C | Tape & Box (TB) | - | PX | 0.492Dia 12.50mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | General Purpose | - | 8532.22.00.20 | 22μF | - | - | 5mm | - | - | - | 5.0038mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 0.197 5.00mm | - | 400V | - | - | - | 0.452mA | 140mA | - | Polar | 2000 hours | 0.25 | - | 140mA @ 120Hz | 210mA @ 10kHz | - | - | - | - | - | - | 12.5mm | - | 0.866 22.00mm | 20mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() ALS30A222NF450 KEMET | In Stock | - | Datasheet | 17 Weeks | - | Chassis Mount, Clamp | Chassis Mount | Radial, Can - Screw Terminals | BINDING POST | 2 | - | Aluminium | - | - | - | 20000 Hrs @ 85°C | - | - | - | - | - | - | -40°C~85°C | Bulk | 1997 | ALS30 | 3.032Dia 77.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | Screw | EAR99 | - | General Purpose | - | - | 2200μF | 450V | - | 31.8mm | IEC60384-4 | - | 450V | 31.8008mm | ALUMINUM ELECTROLYTIC CAPACITOR | 5.5mm | 59mOhm @ 100Hz | 1.252 31.80mm | - | - | 13 mm | - | 450V | 5.94mA | 12.2A | 100Hz | Polar | 20000 hours | - | 41mOhm | 12.2A @ 100Hz | 21.1A @ 10kHz | - | - | - | 9.6A | - | - | 77mm | 105mm | 4.134 105.00mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() EMZA160ADA471MHA0G United Chemi-Con | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 2 | - | Aluminium | 0.327Lx0.327W 8.30mmx8.30mm | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2010 | Alchip™- MZA | 0.315Dia 8.00mm | ±20% | e6 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Tin/Bismuth (Sn/Bi) | Automotive | SOLVENT PROOF, RIPPLE CURRENT AND ESR IS MEASURED AT 100KHZ | - | 470μF | 16V | TR | - | - | - | - | 3.1mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 160mOhm | - | - | - | 1.1 mm | 3533 | 16V | 3μA | 600mA | - | Polar | 2000 hours | 0.16 | 160mOhm | 300mA @ 120Hz | 600mA @ 100kHz | - | - | - | 600mA | - | - | 8mm | 10mm | 0.394 10.00mm | 9mm | 8.3mm | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() EKY-250ELL102MK20S United Chemi-Con | In Stock | - | Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Can | - | 20 | - | - | - | - | - | 10000 Hrs @ 105°C | - | - | - | - | - | - | -40°C~105°C | Bulk | 2010 | KY | 0.492Dia 12.50mm | ±20% | - | yes | Active | Not Applicable | - | Radial | - | - | General Purpose | - | - | 1000μF | 25V | - | - | - | - | - | 5mm | - | - | 35mOhm | 0.197 5.00mm | - | - | 600 μm | - | 25V | 250μA | 1.9A | - | Polar | 10000 hours | - | 35mOhm | 1.14A @ 120Hz | 1.9A @ 100kHz | - | - | - | - | - | - | 12.5mm | - | 0.787 20.00mm | - | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() EEU-FC1C471 Panasonic Electronic Components | In Stock | - | - | 14 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | WIRE | 2 | - | Aluminium | - | - | - | 3000 Hrs @ 105°C | - | - | - | - | - | - | -55°C~105°C | Bulk | 2005 | FC | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | Not Applicable | 2 | Radial | EAR99 | - | Automotive | - | - | 470μF | 16V | - | - | - | - | 16V | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 90mOhm | 0.197 5.00mm | No | - | 600 μm | - | 16V | 3μA | 755mA | - | Polar | 3000 hours | 0.16 | 90mOhm | 566.3mA @ 120Hz | 755mA @ 100kHz | - | - | - | - | - | - | 10mm | 12.5mm | 0.492 12.50mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEU-FC1H220 Panasonic Electronic Components | In Stock | - | - | 14 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | WIRE | 2 | Aluminium | - | - | - | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | -55°C~105°C | Bulk | 2011 | FC | 0.197Dia 5.00mm | ±20% | e3 | yes | Active | Not Applicable | 2 | Radial | EAR99 | - | Automotive | - | - | 22μF | 50V | - | - | - | - | - | 2mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 1.3Ohm | 0.079 2.00mm | No | - | 500 μm | - | 50V | 3μA | 155mA | - | Polar | 1000 hours | 0.1 | 1.3Ohm | 100.8mA @ 120Hz | 155mA @ 100kHz | - | - | - | 155mA | - | - | 5mm | 11mm | 0.433 11.00mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EKMG250ETD102MJ20S United Chemi-Con | In Stock | - | Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | - | - | 1000 Hrs @ 105°C | - | - | - | - | 25V | - | -55°C~105°C | Tape & Box (TB) | 2013 | KMG | 0.394Dia 10.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | Radial | - | - | General Purpose | - | - | 1000μF | - | - | - | - | - | - | 5.0038mm | - | - | - | 0.197 5.00mm | - | - | - | - | - | - | 680mA | - | Polar | 1000 hours | - | - | 680mA @ 120Hz | 1.02A @ 100kHz | - | - | - | - | - | - | - | - | 0.846 21.50mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() EEE-TKK221UAM Panasonic Electronic Components | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 16 | - | ALUMINUM | 0.669Lx0.669W 17.00mmx17.00mm | - | - | 2000 Hrs @ 125°C | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2011 | TK | 0.630Dia 16.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | TIN/TIN BISMUTH | General Purpose | ESR IS MEASURED AT 100 KHZ | - | 220μF | 80V | TR, 13 INCH | - | AEC-Q200 | - | - | 6.7mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 300mOhm @ 100kHz | - | - | - | 1.2 mm | 6767 | 80V | 176μA | 350mA | - | Polar | 2000 hours | - | - | 262.5mA @ 120Hz | 350mA @ 100kHz | 0.12 % | - | - | 350mA | - | - | 16mm | 16.5mm | 0.650 16.50mm | 19mm | 17mm | - | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() EKXJ401ELL101MU40S United Chemi-Con | In Stock | - | Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | - | - | 12000 Hrs @ 105°C | - | - | - | - | - | - | -40°C~105°C | Bulk | 2004 | KXJ | 0.571Dia 14.50mm | ±20% | - | yes | Active | 1 (Unlimited) | - | Radial | - | - | Automotive | - | - | 100μF | 400V | - | - | - | - | - | 7.5mm | - | - | - | 0.295 7.50mm | - | - | 800 μm | - | - | - | 760mA | - | Polar | 12000 hours | - | - | 760mA @ 120Hz | 1.71mA @ 100kHz | - | - | - | - | - | General Purpose | - | - | 1.634 41.50mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() AFK227M35F24T-F Cornell Dubilier Electronics (CDE) | 1155 | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 2 | - | Aluminium | 0.327Lx0.394W 8.30mmx10.00mm | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2006 | AFK | 0.315Dia 8.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Tin/Bismuth (Sn/Bi) | Automotive, Bypass, Decoupling | - | - | 220μF | 35V | TR | - | - | - | - | 3.1mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 160mOhm @ 100kHz | - | - | - | - | 3933 | - | 77μA | 600mA | - | Polar | 2000 hours | - | 160mOhm | 450mA @ 120Hz | 600mA @ 100kHz | 0.12 % | - | - | 600mA | - | General Purpose | 8mm | 10.2mm | 0.413 10.50mm | 10mm | 8.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() 338CKE025M Illinois Capacitor | In Stock | - | Datasheet | 22 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | WIRE | - | - | ALUMINUM (WET) | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | -40°C~105°C | Bulk | 2005 | CKE | 0.630Dia 16.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) | General Purpose | - | - | 3300μF | 25V | - | - | - | - | - | 7.493mm | ALUMINUM ELECTROLYTIC CAPACITOR | 15mm | 100.5mOhm @ 120Hz | 0.295 7.50mm | - | - | - | - | - | 2.475mA | 1.645A | - | Polar | 2000 hours | - | - | 1.645A @ 120Hz | 2.303A @ 100kHz | 0.21 % | - | - | - | - | - | 500μm | - | 1.043 26.50mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() PEH532VCD3270M2S KEMET | In Stock | - | - | - | - | - | - | - | - | 2 Pin | - | - | - | 800 | 1500 Hour | - | + 105 C | - 40 C | A541DE271M400D | Details | - | 400 VDC | - | Bulk | - | PEH532 | - | 20 % | - | - | - | - | - | - | - | - | - | - | - | 270 uF | - | - | - | - | Snap In | - | - | - | - | - | 4.0 mm | - | - | - | - | - | 324 uA | 1.1 A | - | - | - | - | - | - | - | - | - | 410 mOhms | - | Aluminum Electrolytic Capacitors | - | 30 mm | - | - | 35 mm | - | - | - | - | - | - | ||
![]() EDK227M050A9PAA KEMET | In Stock | - | Datasheet | 23 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | ALUMINUM (WET) | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | -40°C~85°C | Cut Tape (CT) | 2007 | EDK | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | General Purpose | - | - | 220μF | 50V | TR | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | 5141 | - | 110μA | 300mA | - | Polar | 2000 hours | 0.12 | - | 300mA @ 120Hz | 375mA @ 10kHz | 12 % | - | - | 300mA | - | - | 10mm | 10.2mm | 0.413 10.50mm | 13mm | 10.3mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() MLP771M150EA1A Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 21 Weeks | - | Chassis Mount | Chassis Mount | FlatPack, Tabbed | WIRE | - | - | ALUMINUM (WET) | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | -55°C~85°C | Bulk | 2015 | MLP | 2.000Lx1.750W 50.80mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin/Lead (Sn/Pb) | General Purpose | - | 8532.22.00.55 | 770μF | 150V | - | - | - | - | - | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 238mOhm @ 120Hz | 1.000 25.40mm | - | - | - | - | - | 2nA | 2.7A | - | Polar | 2000 hours | - | - | 2.7A @ 120Hz | 3.2A @ 20kHz | - | Straight | - | - | - | - | - | 12.7mm | 0.500 12.70mm | 50.8mm | 44.45mm | - | - | Non-RoHS Compliant | - | - |