- Manufacturer
- Applications
- Capacitance
- Factory Lead Time
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Polarization
- RoHS Status
Attribute column
Categories
Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Surface Mount Land Size | Package Quantity | Base Product Number | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Case Code - in | Case Code - mm | Class | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Package Type | Part # Aliases | Part Life Cycle Code | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Samacsys Description | Tradename | Unit Weight | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Packing Method | Terminal Pitch | Reach Compliance Code | Termination Style | Voltage - Rated AC | Lead Pitch | Capacitor Type | Lead Length | Dielectric | ESR (Equivalent Series Resistance) | Failure Rate | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Polarization | Life (Hours) | Tan Delta | Impedance | Ripple Current @ Low Frequency | Lead Style | Ripple Current @ High Frequency | Dissipation Factor | Positive Tolerance | Negative Tolerance | Product Type | ESR | Custom Capabilities | Ripple Current (AC) | Product | Features | Product Category | Diameter | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 41L4101 General Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | GE | 41L4101 | - | - | - | - | - | - | - | - | - | - | Axial Round | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metallized Polypropylene | - | - | - | 1 MicroFarads | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.47 | - | - | - | - | - | - | - | - | - | - | ||
![]() C2220C622JFGAC7210 KEMET | In Stock | - | - | - | - | - | 2220 (5650 metric) | - | - | - | - | - | - | - | - | - | KEMET | 6.2 nF | - | 0.0062 uF | 2220 | 5650 | Class 1 | - | 2000 | - | - | KEMET | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | 0.016932 oz | - | 1.5 kVDC | - | Reel | - | SMD Comm C0G HV | - | 5 % | - | - | - | - | - | Standard | - | - | High Voltage C0G Dielectric Commercial MLCCs | - | - | - | - | - | - | - | 6200 pF | Capacitors | - | - | - | - | SMD/SMT | - | - | - | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | - | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | - | 5.7 mm | 5 mm | - | - | - | - | - | - | ||
![]() C0805C241FDGAC7210 KEMET | In Stock | - | - | - | - | - | 0805 (2012 metric) | - | - | - | - | - | - | - | - | - | KEMET | 0.24 nF | - | - | 0805 | 2012 | Class 1 | - | 10000 | - | - | KEMET | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | 0.000194 oz | - | 1 kVDC | - | Reel | - | SMD Comm C0G HV | - | 1 % | - | - | - | - | - | Standard | - | - | High Voltage C0G Dielectric Commercial MLCCs | - | - | - | - | - | - | - | 240 pF | Capacitors | - | - | - | - | SMD/SMT | - | - | - | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | - | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | - | 2 mm | 1.25 mm | - | - | - | - | - | - | ||
![]() C0603C339K2GAC7867 KEMET | In Stock | - | - | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | C0603C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | 200V | - | -55°C ~ 125°C | - | - | SMD Comm C0G | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±10% | - | - | - | - | - | - | - | C0G, NP0 | - | - | - | - | - | General Purpose | - | - | 3.3 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Low ESL | - | - | - | - | - | - | 0.034 (0.87mm) | - | - | - | - | - | ||
![]() 601D1989 Vishay / Sprague | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 39 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | - | - | - | - | - | Bulk | - | 601D | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ESK226M063AE3KA KEMET | In Stock | - | - | 92 Weeks | - | Through Hole | Radial, Can | NO | WIRE | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | 2 | - | - | ESK226M | KEMET | - | - | - | - | - | - | 10 % | 2200 | KEMET ELECTRONICS CORP | 2000 Hrs @ 85°C | KEMET | ESK226M063AE3KA | - | + 85 C | KEMET | - 40 C | 85 °C | -40 °C | Cut Tape (CT) | RADIAL LEADED | CYLINDRICAL PACKAGE | Radial | - | SK226M063AE3KAKPLP | Active | Active | - | 1.45 | Details | Yes | Aluminum Electrolytic Capacitors - Radial Leaded 63V 22uF 85C 2k Hour Radial | - | - | 63 V | 63 VDC | -40°C ~ 85°C | MouseReel | - | ESK | 0.248" Dia (6.30mm) | ±20% | - | - | - | - | - | - | EAR99 | - | Single Ended Aluminium Electrolytic Capacitor | - | - | - | - | General Purpose | - | - | 22 μF | Capacitors | - | TR | 2.5 mm | compliant | Radial | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | POLARIZED | 0.098" (2.50mm) | 63 V | - | - | - | 13.9 uA | 115 mA | Polar | - | 0.1 | - | 115 mA @ 120 Hz | Straight | 172.5 mA @ 10 kHz | - | 20% | 20% | Electrolytic Capacitors | - | - | - | General Purpose Electrolytic Capacitors | - | Aluminum Electrolytic Capacitors - Radial Leaded | 6.3 mm | - | 0.492" (12.50mm) | 11 mm | - | - | - | - | - | - | - | ||
![]() NEV150M100 NTE Electronics, Inc | In Stock | - | - | - | - | Through Hole | Radial, Can | - | - | - | - | ALUMINUM | 2 | - | 1 | - | - | - | - | - | - | - | - | - | - | NTE ELECTRONICS INC | 1000 Hrs @ 85°C | NTE Electronics | NEV150M100 | - | - | NTE Electronics, Inc | - | 85 °C | -40 °C | Bag | , | - | Radial | Radial Round | - | Active | Active | - | 5.7 | No | - | - | - | - | 100 V | - | -40°C ~ 85°C | - | - | NEV | 0.394" Dia (10.00mm) | ±20% | - | - | - | - | - | - | EAR99 | - | - | - | - | - | Electrolytic | General Purpose | - | - | 150 μF | - | - | - | - | unknown | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | 0.71 | - | - | - | POLARIZED | 0.197" (5.00mm) | 100 V | 0.024 | - | - | - | - | Polar | - | - | - | - | - | - | - | 20% | 20% | - | - | Consult Factory | - | - | - | - | 0.51 | - | 0.866" (22.00mm) | - | - | - | - | - | - | - | - | ||
![]() 335CKE400M Illinois Capacitor | In Stock | - | Datasheet | 22 Weeks | Through Hole | Through Hole | Radial, Can | - | WIRE | - | - | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 2012 | CKE | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | Matte Tin (Sn) | - | - | - | General Purpose | - | - | 3.3μF | - | 400V | - | - | - | - | - | 5.0038mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 100.477Ohm @ 120Hz | - | - | 0.197 5.00mm | - | - | - | - | 0.0796mA | 41mA | Polar | 2000 hours | 0.2 | - | 41mA @ 120Hz | - | - | - | - | - | - | - | - | - | - | - | - | 10mm | 12.5mm | 0.551 14.00mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() EEE-1HA4R7WAR Panasonic Electronic Components | In Stock | - | Datasheet | 17 Weeks | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | ALUMINUM (WET) | - | 0.169Lx0.169W 4.30mmx4.30mm | - | - | - | - | - | - | - | - | - | - | - | - | 1000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | S | 0.157Dia 4.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | - | - | - | Automotive | - | - | 4.7μF | - | 50V | - | - | - | - | - | 1mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | - | - | 1717 | - | 3μA | 18mA | Polar | 1000 hours | - | - | 18mA @ 120Hz | - | 30.6mA @ 10kHz | 0.14 % | - | - | - | - | - | 18mA | - | - | - | 4mm | 5.4mm | 0.213 5.40mm | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-FC0J470AR Panasonic Electronic Components | In Stock | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | 2 | Aluminium | - | 0.209Lx0.209W 5.30mmx5.30mm | - | - | - | - | - | - | - | - | - | - | - | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.3V | - | -40°C~105°C | Tape & Reel (TR) | 2011 | FC | 0.197Dia 5.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | - | - | 105°C | -40°C | - | Automotive | - | - | 47μF | - | 6.3V | - | - | - | - | 6.3V | 1.5mm | - | 2.2mm | - | 1.8Ohm | - | Polar | - | - | - | - | 6.3V | 3μA | 95mA | Polar | 1000 hours | - | 1.8Ohms | 71.25mA @ 120Hz | - | 95mA @ 100kHz | - | - | - | - | - | - | 95mA | - | - | - | 5mm | 5.4mm | 0.213 5.40mm | 5.5mm | 5.3mm | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-FC1A102AP Panasonic Electronic Components | In Stock | - | Datasheet | 17 Weeks | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | 2 | Aluminium | - | 0.406Lx0.406W 10.30mmx10.30mm | - | - | - | - | - | - | - | - | - | - | - | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2008 | FC | 0.394Dia 10.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | TIN/TIN BISMUTH | - | - | - | Automotive | RIPPLE CURRENT IS MEASURED AT 100KHZ | - | 1000μF | - | 10V | TR, 15 Inch | - | - | - | 10V | 4.6mm | ALUMINUM ELECTROLYTIC CAPACITOR | 3.5mm | - | 150mOhm | - | - | - | - | - | 4141 | 10V | 3μA | 670mA | Polar | 1000 hours | 0.19 | 150mOhm | 502.5mA @ 120Hz | - | 670mA @ 100kHz | - | - | - | - | - | - | 670mA | - | - | - | 10mm | 10.2mm | 0.402 10.20mm | - | 10.3mm | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() UWX1E101MCR1GB Nichicon | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | ALUMINUM (WET) | - | 0.327Lx0.327W 8.30mmx8.30mm | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2003 | UWX | 0.315Dia 8.00mm | ±20% | e0 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Lead (Sn/Pb) | - | - | - | General Purpose | - | 8532.22.00 | 100μF | - | 25V | TR | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | - | - | 3333 | 25V | 0.025mA | 110mA | Polar | 2000 hours | 0.14 | - | 110mA @ 120Hz | - | 165mA @ 10kHz | - | - | - | - | - | - | - | - | - | - | 4mm | - | 0.213 5.40mm | 5.4mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() C2220C223KCGACAUTO KEMET | In Stock | - | - | - | - | - | 2220 (5650 metric) | - | - | - | - | - | - | - | - | - | KEMET | 22 nF | 22000 pF | - | 2220 | 5650 | Class 1 | - | 1000 | - | - | KEMET | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | - | FT-CAP | 0.016932 oz | - | 500 VDC | - | Reel | - | SMD Auto C0G HV | - | 10 % | - | - | - | - | - | Standard | - | - | High Voltage C0G Dielectric Commercial MLCCs | - | - | - | - | - | - | - | 0.022 uF | Capacitors | - | - | - | - | SMD/SMT | - | - | - | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | - | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | - | 5.7 mm | 5 mm | - | - | - | - | - | - | ||
![]() C1825C822MDGAC7210 KEMET | In Stock | - | - | - | - | - | 1825 (4564 metric) | - | - | - | - | - | - | - | - | - | KEMET | 8.2 nF | - | 0.0082 uF | 1825 (Reversed) | 4564 (Reversed) | Class 1 | - | 2000 | - | - | KEMET | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | 0.014110 oz | - | 1 kVDC | - | Reel | - | SMD Comm C0G HV | - | 20 % | - | - | - | - | - | Standard | - | - | High Voltage C0G Dielectric Commercial MLCCs | - | - | - | - | - | - | - | 8200 pF | Capacitors | - | - | - | - | SMD/SMT | - | - | - | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | - | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | - | 4.5 mm | 6.4 mm | - | - | - | - | - | - | ||
![]() 228112853689 Vishay | In Stock | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | ALUMINUM (DRY/SOLID) | 2 | - | - | - | - | - | - | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | - | Vishay BCcomponents | 228112853689 | 128SAL-RPM | - | - | - | 85 °C | -55 °C | - | , | DISK PACKAGE | - | - | - | Obsolete | - | - | 5.82 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | e3 | Yes | - | - | - | - | EAR99 | - | - | Matte Tin (Sn) | - | - | - | - | - | - | 68 µF | - | - | BULK | - | unknown | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | POLARIZED | - | 6.3 V | - | - | - | 0.011 mA | 114.75 mA | - | - | 0.1 | - | - | - | - | - | 20% | 20% | - | 3000 mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | 1206 (3216 metric) | - | - | - | - | - | - | - | - | - | KEMET | 1.1 nF | - | 0.0011 uF | 1206 | 3216 | Class 1 | - | 10000 | - | - | KEMET | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | - | FT-CAP | 0.000952 oz | - | 500 VDC | - | Reel | - | SMD Auto C0G HV | - | 10 % | - | - | - | - | - | Standard | - | - | High Voltage C0G Dielectric Commercial MLCCs | - | - | - | - | - | - | - | 1100 pF | Capacitors | - | - | - | - | SMD/SMT | - | - | - | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | - | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | - | 3.2 mm | 1.6 mm | - | - | - | - | - | - | ||
![]() C1808C362MBGAC7210 KEMET | In Stock | - | - | - | - | - | 1808 (4520 metric) | - | - | - | - | - | - | - | - | - | KEMET | 3.6 nF | - | 0.0036 uF | 1808 | 4520 | Class 1 | - | 4000 | - | - | KEMET | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | 0.001905 oz | - | 630 VDC | - | Reel | - | SMD Comm C0G HV | - | 20 % | - | - | - | - | - | Standard | - | - | High Voltage C0G Dielectric Commercial MLCCs | - | - | - | - | - | - | - | 3600 pF | Capacitors | - | - | - | - | SMD/SMT | - | - | - | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | - | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | - | 4.7 mm | 2 mm | - | - | - | - | - | - | ||
![]() C2220C202GFGACTU KEMET | In Stock | - | - | - | - | - | 2220 (5650 metric) | - | - | - | - | - | - | - | - | - | KEMET | 2 nF | - | 0.002 uF | 2220 | 5650 | Class 1 | - | 1000 | - | - | KEMET | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | 0.016932 oz | - | 1.5 kVDC | - | Reel | - | SMD Comm C0G HV | - | 2 % | - | - | - | - | - | Standard | - | - | High Voltage C0G Dielectric Commercial MLCCs | - | - | - | - | - | - | - | 2000 pF | Capacitors | - | - | - | - | SMD/SMT | - | - | - | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | - | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | - | 5.7 mm | 5 mm | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | 2225 (5664 metric) | - | - | - | - | - | - | - | - | - | KEMET | 5.6 nF | - | 0.0056 uF | 2225 (Reversed) | 5664 (Reversed) | Class 1 | - | 2000 | - | - | KEMET | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | - | FT-CAP | 0.014110 oz | - | 1.5 kVDC | - | Reel | - | SMD Auto C0G HV | - | 5 % | - | - | - | - | - | Standard | - | - | High Voltage C0G Dielectric Commercial MLCCs | - | - | - | - | - | - | - | 5600 pF | Capacitors | - | - | - | - | SMD/SMT | - | - | - | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | - | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | - | 5.6 mm | 6.4 mm | - | - | - | - | - | - | ||
![]() 63YK10M5X11 Rubycon | In Stock | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | 2 | - | - | - | - | - | - | - | - | - | - | - | - | RUBYCON CORP | - | Rubycon Corporation | 63YK10M5X11 | YK | - | - | - | 85 °C | -40 °C | - | RADIAL LEADED | CYLINDRICAL PACKAGE | Radial | - | - | Obsolete | - | - | 5.33 | - | Yes | - | - | - | - | - | - | - | - | YK | - | - | e3 | - | - | - | - | - | EAR99 | - | - | Tin (Sn) | - | - | - | - | - | - | 10 µF | - | - | Bulk | 2 mm | compliant | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | POLARIZED | - | 63 V | - | - | - | 0.0063 mA | 70 mA | - | - | 0.1 | - | - | - | - | - | 20% | 20% | - | - | - | - | - | - | - | 5 mm | - | - | 11 mm | - | - | - | - | - | - | - |