- Manufacturer
- Applications
- Capacitance
- Factory Lead Time
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Polarization
- RoHS Status
Attribute column
Categories
Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Dielectric Material | Weight | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Voltage - Rated AC | Lead Pitch | Capacitor Type | Lead Length | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Test Frequency | Polarization | Life (Hours) | Tan Delta | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Lead/Base Style | Ripple Current (AC) | Features | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EKMG100ELL331MF11D United Chemi-Con | In Stock | - | Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Can | - | 2 | Aluminium | 4.535924g | - | 1000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2009 | KMG | 0.248Dia 6.30mm | ±20% | - | - | Active | Not Applicable | - | Radial | - | - | - | General Purpose | - | 330μF | 10V | - | - | - | 2.5mm | - | - | - | - | 0.098 2.50mm | - | - | 500 μm | - | - | - | 200mA | - | Polar | 1000 hours | - | - | 200mA @ 120Hz | 300mA @ 100kHz | - | - | - | - | 6.3mm | 11mm | 0.492 12.50mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() EKY-350ELL122MK30S United Chemi-Con | 698 | - | Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | 10000 Hrs @ 105°C | - | -40°C~105°C | Bulk | 2010 | KY | 0.492Dia 12.50mm | ±20% | - | yes | Active | Not Applicable | - | Radial | - | - | - | General Purpose | - | 1200μF | 35V | - | - | - | 5mm | - | - | - | - | 0.197 5.00mm | - | - | - | - | - | - | 2.65A | - | Polar | 10000 hours | - | 24mOhm | 1.59A @ 120Hz | 2.65A @ 100kHz | - | - | - | General Purpose | - | - | 1.181 30.00mm | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() UUR2A100MNL1GS Nichicon | 11 | - | Datasheet | 19 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | ALUMINUM (WET) | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 85°C | - | -40°C~85°C | Tape & Reel (TR) | 2009 | UUR | 0.315Dia 8.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Bismuth (Sn/Bi) | General Purpose | 8532.22.00 | 10μF | 100V | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | - | - | - | 3333 | - | 30μA | 77mA | - | - | 2000 hours | - | - | 77mA @ 120Hz | 128.59mA @ 10kHz | 0.12 % | - | - | General Purpose | 8mm | 10mm | 0.413 10.50mm | 8.9mm | 8.3mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() UUJ2D220MNQ1MS Nichicon | 33 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | ALUMINUM (WET) | - | 0.535Lx0.535W 13.60mmx13.60mm | 5000 Hrs @ 105°C | - | -40°C~105°C | Cut Tape (CT) | 2009 | UUJ | 0.492Dia 12.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Matte Tin (Sn) | General Purpose | 8532.22.00 | 22μF | 200V | - | - | - | 4mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | 1.4 mm | 5454 | 200V | 5μA | 105mA | - | Polar | 5000 hours | - | - | 105mA @ 120Hz | 168mA @ 10kHz | 0.15 % | - | - | - | 12.5mm | 16mm | 0.650 16.50mm | 14.6mm | 13.6mm | No | - | ROHS3 Compliant | Contains Lead | - | ||
![]() UCD1V680MCL1GS Nichicon | 2400 | - | Datasheet | 23 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | ALUMINUM (WET) | - | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2009 | UCD | 0.248Dia 6.30mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Bismuth (Sn/Bi) | Automotive | 8532.22.00 | 68μF | 35V | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | - | 2626 | 35V | 3μA | 290mA | - | Polar | 2000 hours | - | 320mOhm | 145mA @ 120Hz | 290mA @ 100kHz | 0.12 % | - | - | General Purpose | 6.3mm | 7.7mm | 0.315 8.00mm | - | 6.6mm | No | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() 515D107M016AA6AE3 Vishay Sprague | In Stock | - | Datasheet | 6 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | WIRE | 2 | Aluminium | 599.989307mg | - | 2000 Hrs @ 85°C | - | -40°C~85°C | Bulk | 2007 | 515D | 0.248Dia 6.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | Matte Tin (Sn) | General Purpose | - | 100μF | 16V | - | - | - | 2.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | 0.098 2.50mm | - | - | 500 μm | - | - | 0.048mA | 175mA | - | Polar | 2000 hours | 0.16 | - | 175mA @ 120Hz | 262.5mA @ 10kHz | - | - | - | - | 6.3mm | 11mm | 0.433 11.00mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() EEE-HD1V220AP Panasonic Electronic Components | 500 | - | Datasheet | 17 Weeks | - | - | Surface Mount | Radial, Can - SMD | FLAT | - | ALUMINUM (WET) | - | 0.260Lx0.260W 6.60mmx6.60mm | 5000 Hrs @ 105°C | 35V | -40°C~105°C | Tape & Reel (TR) | 2008 | HD-V | 0.248Dia 6.30mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | TIN/TIN BISMUTH | Automotive, High Temperature Reflow | - | 22μF | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | 35V | - | 2626 | - | 0.0077mA | - | - | Polar | - | 0.13 | 4Ohm | 55mA @ 120Hz | 93.5mA @ 10kHz | - | - | - | - | - | - | 0.228 5.80mm | 7.8mm | 6.6mm | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() UPW1H821MHD6 Nichicon | 407 | - | - | 33 Weeks | - | Through Hole | Through Hole | Radial, Can | WIRE | - | Aluminium | - | - | 8000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2009 | UPW | 0.709Dia 18.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | Matte Tin (Sn) | General Purpose | 8532.22.00 | 820μF | 50V | TAPE | - | - | 7.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 84mOhm | - | 0.295 7.50mm | - | - | - | - | - | 1.23mA | 2.42A | - | Polar | 8000 hours | 0.1 | 42mOhm | 1.815A @ 120Hz | 2.42A @ 100kHz | 0.1 % | Straight | - | - | 18mm | 20mm | 0.787 20.00mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() ECA-1HM2R2 Panasonic Electronic Components | 645 | - | Datasheet | 14 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | WIRE | 2 | Aluminium | - | - | 2000 Hrs @ 85°C | - | -40°C~85°C | Bulk | 2011 | M | 0.197Dia 5.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | General Purpose | - | 2.2μF | 50V | - | - | 50V | 2mm | - | - | - | - | 0.079 2.00mm | - | - | 500 μm | - | 50V | 3μA | 20mA | - | Polar | 2000 hours | - | - | 20mA @ 120Hz | 34mA @ 10kHz | 0.12 % | Straight | - | - | 5mm | 11mm | 0.472 12.00mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() 25YXH47MEFC5X11 Rubycon | 1565 | - | - | 16 Weeks | - | Through Hole | Through Hole | Radial, Can | - | - | ALUMINUM | - | - | 5000 Hrs @ 105°C | - | -40°C~105°C | Bulk | 2012 | YXH | 0.197Dia 5.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | Radial | - | - | - | General Purpose | - | 47μF | 25V | - | 2mm | - | 2.0066mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | 0.079 2.00mm | - | - | - | - | - | - | 105mA | - | Polar | 5000 hours | - | 580mOhm | 105mA @ 120Hz | 210mA @ 100kHz | - | - | - | - | 5mm | 11mm | 0.492 12.50mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() ECO-S2WP331DA Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Radial, Can - Snap-In | - | 2 | ALUMINUM (WET) | - | - | 3000 Hrs @ 85°C | - | -25°C~85°C | Bulk | 2010 | TS-UP | 1.181Dia 30.00mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | Snap in | EAR99 | - | Tin (Sn) | General Purpose | - | 330μF | 450V | - | - | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | 6.3mm | 553mOhm @ 120Hz | - | 0.394 10.00mm | - | - | 800 μm | - | 450V | 1.15607mA | 2.01A | 120Hz | Polar | 3000 hours | 0.15 | - | 2.01A @ 120Hz | 2.814A @ 100kHz | 15 % | - | - | - | 30mm | 50mm | 1.969 50.00mm | - | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() EEE-1CA330WR Panasonic Electronic Components | 7636 | - | Datasheet | 17 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | ALUMINUM (WET) | - | 0.209Lx0.209W 5.30mmx5.30mm | 1000 Hrs @ 85°C | - | -40°C~85°C | Tape & Reel (TR) | 2011 | S | 0.197Dia 5.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Automotive | - | 33μF | 16V | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | - | 2121 | - | 0.00528mA | 35mA | - | Polar | 1000 hours | 0.26 | - | 35mA @ 120Hz | 59.5mA @ 10kHz | - | - | 35mA | - | 5mm | 5.4mm | 0.213 5.40mm | - | 5.3mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEU-FC1J101L Panasonic Electronic Components | 8900 | - | - | 14 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | WIRE | 2 | ALUMINUM | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2011 | FC | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | Not Applicable | 2 | Radial | EAR99 | - | Tin (Sn) | Automotive | - | 100μF | 63V | - | - | - | 3.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 230mOhm | - | 0.138 3.50mm | No | - | 600 μm | - | 63V | 3μA | 535mA | - | Polar | 2000 hours | 0.08 | 230mOhm | 347.8mA @ 120Hz | 535mA @ 100kHz | - | - | - | - | 8mm | 15mm | 0.591 15.00mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EKXG201ELL101ML20S United Chemi-Con | In Stock | - | Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | 10000 Hrs @ 105°C | - | -40°C~105°C | Bulk | 2010 | KXG | 0.630Dia 16.00mm | ±20% | - | - | Active | Not Applicable | - | Radial | - | - | - | General Purpose | - | 100μF | 200V | - | - | - | 7.5mm | - | - | - | - | 0.295 7.50mm | - | - | - | - | - | - | 630mA | - | Polar | 10000 hours | - | - | 630mA @ 120Hz | 1.4175A @ 100kHz | - | - | - | - | - | - | 0.787 20.00mm | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() ECO-S1EP473EA Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Radial, Can - Snap-In | - | 2 | ALUMINUM (WET) | - | - | 3000 Hrs @ 85°C | - | -40°C~85°C | Bulk | 2007 | TS-UP | 1.378Dia 35.00mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | Snap in | EAR99 | 17mOhm | Tin (Sn) | General Purpose | - | 47000μF | 25V | - | - | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | 6.3mm | 17mOhm @ 120Hz | - | 0.394 10.00mm | - | - | 800 μm | - | - | - | 8A | 120Hz | Polar | 3000 hours | 0.14 | - | 8A @ 120Hz | 9.2A @ 100kHz | 40 % | - | - | - | 35mm | 50mm | 1.969 50.00mm | - | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() EMVE101ARA680MKE0S United Chemi-Con | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | Aluminium | - | 0.512Lx0.512W 13.00mmx13.00mm | 2000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2004 | Alchip™- MVE | 0.492Dia 12.50mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | - | General Purpose | - | 68μF | 100V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300mA | - | Polar | 2000 hours | - | - | 300mA @ 120Hz | - | - | - | - | - | 12.5mm | 13.5mm | 0.532 13.50mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() SK331M035ST Cornell Dubilier Electronics (CDE) | 673 | - | Datasheet | 25 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | WIRE | - | Aluminium | - | - | 2000 Hrs @ 85°C | - | -40°C~85°C | Bulk | 2005 | SK | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | Tin (Sn) | General Purpose | - | 330μF | 35V | - | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | 15mm | 480mOhm | POLARIZED | 0.197 5.00mm | - | - | 600 μm | - | - | 0.1155mA | 490mA | - | - | 2000 hours | 0.12 | - | - | - | 12 % | - | - | General Purpose | 10mm | 16mm | 0.787 20.00mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() EMVY350ADA470MF61G United Chemi-Con | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.260Lx0.260W 6.60mmx6.60mm | - | - | -55°C~105°C | Tape & Reel (TR) | 2011 | Alchip™- MVY | 0.248Dia 6.30mm | ±20% | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | - | - | - | General Purpose | - | 47μF | 35V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 140mA | - | Polar | 1000 hours | - | 1Ohm | 56mA @ 120Hz | 140mA @ 100kHz | - | - | - | - | - | - | 0.217 5.50mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() SK100M160ST Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 25 Weeks | - | Through Hole | Through Hole | Radial, Can | WIRE | 2 | Aluminium | - | - | 2000 Hrs @ 85°C | - | -25°C~85°C | Bulk | 2013 | SK | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | Tin (Sn) | General Purpose | - | 10μF | 160V | - | - | - | 3.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 19.9Ohm | POLARIZED | 0.138 3.50mm | - | - | - | - | - | 0.048mA | 65mA | - | - | 2000 hours | 0.2 | - | - | - | 20 % | - | - | - | 8mm | 11mm | 0.512 13.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() UVZ1C101MDD Nichicon | 8472 | - | - | 19 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | WIRE | 2 | Aluminium | - | - | 1000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2009 | UVZ | 0.197Dia 5.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | General Purpose | - | 100μF | 16V | - | - | - | 2mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | 0.079 2.00mm | - | - | 500 μm | - | 16V | 48μA | 115mA | - | Polar | 1000 hours | 0.2 | - | 115mA @ 120Hz | 172.5mA @ 10kHz | 0.2 % | - | - | - | 5mm | 11mm | 0.492 12.50mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - |