- Manufacturer
- Applications
- Capacitance
- Factory Lead Time
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Polarization
- RoHS Status
Attribute column
Categories
Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Dielectric Material | Weight | Surface Mount Land Size | Lifetime @ Temp. | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Voltage - Rated AC | Lead Pitch | Capacitor Type | Lead Length | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Multilayer | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Test Frequency | Polarization | Life (Hours) | Tan Delta | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Lead/Base Style | Ripple Current (AC) | Features | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SK101M010ST Cornell Dubilier Electronics (CDE) | 19023 |
| Datasheet | 25 Weeks | - | Through Hole | Through Hole | Radial, Can | WIRE | - | Aluminium | - | - | 2000 Hrs @ 85°C | -40°C~85°C | Bulk | 2006 | SK | 0.197Dia 5.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | General Purpose | - | 100μF | 10V | - | - | - | 2mm | ALUMINUM ELECTROLYTIC CAPACITOR | 15mm | 2.52Ohm | POLARIZED | 0.079 2.00mm | - | - | - | - | 0.01mA | 180mA | - | - | 2000 hours | 0.2 | - | - | - | 20 % | - | - | - | 5mm | 11mm | 0.512 13.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 381LX331M450A042 Cornell Dubilier Electronics (CDE) | 1760 |
| Datasheet | 21 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can - Snap-In | - | 2 | Aluminium | 62.00001g | - | 3000 Hrs @ 105°C | -25°C~105°C | Bulk | 2005 | 381LX | 1.378Dia 35.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | Tin (Sn) | General Purpose | - | 330μF | 450V | - | - | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | 6.3mm | 502mOhm | - | 0.394 10.00mm | - | 800 μm | - | 450V | 4mA | 1.4A | 120Hz | Polar | 3000 hours | - | - | 1.4A @ 120Hz | 1.9A @ 20kHz | - | - | - | - | 35mm | 40mm | 1.654 42.00mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() EEU-EB2V680 Panasonic Electronic Components | 17 |
| Datasheet | 14 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | WIRE | - | ALUMINUM (WET) | 9.071847g | - | 5000 Hrs @ 105°C | -25°C~105°C | Bulk | 2000 | EB | 0.630Dia 16.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | General Purpose | - | 68μF | 350V | - | - | - | 7.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | 0.295 7.50mm | - | 800 μm | - | 350V | 3μA | 780mA | - | Polar | 5000 hours | 0.2 | - | 390mA @ 120Hz | 780mA @ 100kHz | 0.2 % | - | - | - | 16mm | 31.5mm | 1.240 31.50mm | - | - | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() UVZ1E100MDD Nichicon | 6 |
| - | 19 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | WIRE | - | Aluminium | - | - | 1000 Hrs @ 105°C | -55°C~105°C | Bulk | 2009 | UVZ | 0.197Dia 5.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Matte Tin (Sn) | General Purpose | 8532.22.00 | 10μF | 25V | - | - | - | 2mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | 0.079 2.00mm | - | 500 μm | - | 25V | 7.5μA | 36mA | - | Polar | 1000 hours | - | - | 36mA @ 120Hz | - | 0.16 % | Straight | - | - | 5mm | 11mm | 0.492 12.50mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() SK220M016ST Cornell Dubilier Electronics (CDE) | 20 |
| Datasheet | 25 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | WIRE | - | Aluminium | - | - | 2000 Hrs @ 85°C | -40°C~85°C | Bulk | 2005 | SK | 0.197Dia 5.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | General Purpose | - | 22μF | 16V | - | - | - | 2mm | ALUMINUM ELECTROLYTIC CAPACITOR | 15mm | 9.65Ohm | POLARIZED | 0.079 2.00mm | - | 500 μm | - | - | 0.00352mA | 75mA | - | - | 2000 hours | 0.16 | - | - | - | 16 % | - | - | - | 5mm | 11mm | 0.512 13.00mm | - | - | No | Unknown | ROHS3 Compliant | - | - | ||
![]() UCW1V470MCL1GS Nichicon | 1600 | - | Datasheet | 18 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | ALUMINUM (WET) | - | 0.260Lx0.260W 6.60mmx6.60mm | 7000 Hrs @ 105°C | -25°C~105°C | Tape & Reel (TR) | 2009 | UCW | 0.248Dia 6.30mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | General Purpose | 8532.22.00 | 47μF | 35V | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | 2626 | 35V | 16.45μA | 230mA | - | Polar | 7000 hours | 0.14 | 1Ohm | 115mA @ 120Hz | 230mA @ 100kHz | - | - | - | General Purpose | 6.3mm | 8.7mm | 0.354 9.00mm | - | 6.6mm | No | - | ROHS3 Compliant | - | - | ||
![]() CGS314U025W5L Cornell Dubilier Electronics (CDE) | 2097 |
| Datasheet | 16 Weeks | - | Chassis Mount | Chassis Mount | Radial, Can - Screw Terminals | BINDING POST | - | Aluminium | - | - | 2000 Hrs @ 85°C | -40°C~85°C | Bulk | 2013 | CGS | 2.500Dia 63.50mm | -10% +75% | - | yes | Active | 1 (Unlimited) | 2 | Screw | EAR99 | - | General Purpose | - | 310000μF | 25V | - | - | - | 28.6mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 4mOhm @ 120Hz | - | - | - | - | - | - | 16.7mA | 29.6A | - | Polar | 2000 hours | - | - | 29.6A @ 120Hz | 38.48A @ 10kHz | - | - | - | - | 63.5mm | 143mm | 5.625 142.88mm | 142.875mm | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() WBR30-150A Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | Axial, Can | WIRE | 2 | Aluminium | - | - | 2000 Hrs @ 85°C | -40°C~85°C | Bulk | 2013 | WBR | 0.400Diax1.570L 10.16mmx39.88mm | -10% +100% | e3 | yes | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Tin (Sn) | General Purpose | - | 30μF | 150V | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 10.5Ohm @ 120Hz | - | - | - | - | - | - | 0.155mA | 85mA | - | Polar | 2000 hours | - | - | 85mA @ 120Hz | 102mA @ 100kHz | - | - | - | - | 10.2mm | 39.9mm | - | 39.878mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() EEU-FC2A101B Panasonic Electronic Components | 2620 | - | Datasheet | 14 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | WIRE | - | ALUMINUM (WET) | - | - | 5000 Hrs @ 105°C | -55°C~105°C | Tape & Box (TB) | 2012 | FC | 0.492Dia 12.50mm | ±20% | e3 | yes | Active | Not Applicable | 2 | Radial | EAR99 | - | Automotive | - | 100μF | 100V | - | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 180mOhm | - | 0.197 5.00mm | No | 600 μm | - | - | 0.1mA | 671mA | - | Polar | 5000 hours | - | 180mOhm | 436.2mA @ 120Hz | 671mA @ 100kHz | 0.07 % | Straight | - | - | 12.5mm | 20mm | 0.866 22.00mm | - | - | No | Unknown | RoHS Compliant | - | AEC-Q200 | ||
![]() WBR1-50A Cornell Dubilier Electronics (CDE) | 14 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | Axial, Can | WIRE | 2 | Aluminium | - | - | 2000 Hrs @ 85°C | -40°C~85°C | Bulk | 2013 | WBR | 0.280Diax0.570L 7.11mmx14.49mm | -10% +150% | e3 | yes | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Tin (Sn) | General Purpose | - | 1μF | 50V | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 390Ohm @ 120Hz | - | - | - | - | - | - | - | 10mA | - | Polar | 2000 hours | - | - | 10mA @ 120Hz | 11.5mA @ 100kHz | - | - | - | - | 7.11mm | 14.478mm | - | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() EEA-GA1C100 Panasonic Electronic Components | 82 | - | Datasheet | 14 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | WIRE | 2 | ALUMINUM (WET) | - | - | 1000 Hrs @ 105°C | -55°C~105°C | Bulk | 2012 | GA | 0.157Dia 4.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | General Purpose | - | 10μF | 16V | TAPE | - | - | 1.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | 0.059 1.50mm | - | 450 μm | - | 16V | 3μA | 30mA | - | Polar | 1000 hours | 0.18 | - | 30mA @ 120Hz | 46.5mA @ 100kHz | - | Straight | - | - | 4mm | 7mm | 0.276 7.00mm | - | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() EEU-ED2D101 Panasonic Electronic Components | 169 | - | Datasheet | 14 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | WIRE | 2 | Aluminium | - | - | 10000 Hrs @ 105°C | -25°C~105°C | Bulk | 2006 | ED | 0.630Dia 16.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | General Purpose | - | 100μF | 200V | - | - | 200V | 7.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | 0.295 7.50mm | - | 800 μm | - | 200V | - | 1.3A | - | Polar | 10000 hours | - | - | 585mA @ 120Hz | 1.3A @ 100kHz | 0.15 % | - | 1.3A | - | 16mm | 25mm | 0.984 25.00mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() EMVE500ADA100MF55G United Chemi-Con | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | 2 | Aluminium | - | 0.260Lx0.260W 6.60mmx6.60mm | 1000 Hrs @ 105°C | -40°C~105°C | Tape & Reel (TR) | 2004 | Alchip™- MVE | 0.248Dia 6.30mm | ±20% | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | - | - | General Purpose | - | 10μF | 50V | - | - | - | 1.9mm | - | - | - | - | - | - | 800 μm | - | 50V | 3μA | 32mA | - | Polar | 1000 hours | - | - | 32mA @ 120Hz | - | - | - | 32mA | - | 6.3mm | 5.2mm | 0.205 5.20mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() ECA-2GHG330 Panasonic Electronic Components | 44 |
| Datasheet | 14 Weeks | Tin | Through Hole | Through Hole | Radial, Can | WIRE | 2 | Aluminium | - | - | 2000 Hrs @ 105°C | -25°C~105°C | Bulk | 2013 | NHG | 0.630Dia 16.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | General Purpose | - | 33μF | 400V | - | - | 400V | 7.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | 0.295 7.50mm | - | 800 μm | - | 400V | - | 195mA | - | Polar | 2000 hours | - | - | 195mA @ 120Hz | 292.5mA @ 100kHz | - | Straight | 195mA | - | 16mm | 25mm | 1.063 27.00mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() EEE-FKE330UAR Panasonic Electronic Components | 553 |
| Datasheet | 17 Weeks | Tin | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | ALUMINUM (WET) | - | 0.209Lx0.209W 5.30mmx5.30mm | 2000 Hrs @ 105°C | -55°C~105°C | Tape & Reel (TR) | 2006 | FK | 0.197Dia 5.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Automotive, High Temperature Reflow | - | 33μF | 25V | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 700mOhm | - | - | - | - | 2121 | 25V | 8.2μA | 160mA | - | Polar | 2000 hours | - | 700mOhm | 104mA @ 120Hz | 160mA @ 100kHz | 0.14 % | - | - | - | 5mm | 5.8mm | 0.240 6.10mm | - | 5.3mm | No | - | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() UPW1J680MPD1TD Nichicon | 20 |
| Datasheet | 19 Weeks | - | Through Hole | Through Hole | Radial, Can | WIRE | - | Aluminium | - | - | 3000 Hrs @ 105°C | -55°C~105°C | Cut Tape (CT) | 2009 | UPW | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Matte Tin (Sn) | General Purpose | 8532.22.00 | 68μF | 63V | AMMO PACK | - | - | 3.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 684mOhm | - | 0.138 3.50mm | - | - | - | - | 0.12852mA | 263.2mA | - | Polar | 3000 hours | 0.09 | 342mOhm | 263.25mA @ 120Hz | 405mA @ 100kHz | - | - | - | - | 8mm | 11.5mm | 0.512 13.00mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 550C372T450DF2B Cornell Dubilier Electronics (CDE) | 2314 |
| Datasheet | - | - | Chassis Mount | Chassis Mount | Radial, Can - Screw Terminals | BINDING POST | 2 | Aluminium | - | - | 10000 Hrs @ 105°C | -40°C~105°C | Bulk | 2012 | 550C | 3.000Dia 76.20mm | -10% +50% | - | yes | Active | 1 (Unlimited) | 2 | Screw | EAR99 | - | General Purpose | - | 3700μF | 450V | - | - | - | 31.75mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 23.4mOhm @ 120Hz | - | 1.250 31.75mm | - | - | - | 450V | 3.87105mA | 20.9A | - | Polar | 10000 hours | - | - | 20.9A @ 120Hz | 34.48A @ 10kHz | - | - | - | - | 76.2mm | 142.88mm | 5.625 142.88mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() EMLA500ADA100MF61G United Chemi-Con | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 3000 Hrs @ 105°C | -40°C~105°C | Tape & Reel (TR) | 2016 | Alchip™- MLA | 0.248Dia 6.30mm | ±20% | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | - | - | General Purpose | - | 10μF | 50V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70mA | - | Polar | 3000 hours | - | 2Ohm | 28mA @ 120Hz | 70mA @ 100kHz | - | - | - | General Purpose | - | - | 0.240 6.10mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() UCD1C152MNQ1MS Nichicon | 1000 | - | Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | ALUMINUM (WET) | - | 0.535Lx0.535W 13.60mmx13.60mm | 5000 Hrs @ 105°C | -55°C~105°C | Tape & Reel (TR) | 2009 | UCD | 0.492Dia 12.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Matte Tin (Sn) | Automotive | 8532.22.00 | 1500μF | 16V | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | 5454 | 16V | 240μA | 1.1A | - | Polar | 5000 hours | - | 80mOhm | 550mA @ 120Hz | 1.1A @ 100kHz | 0.16 % | - | - | General Purpose | 12.5mm | 13.5mm | 0.571 14.50mm | 14.6mm | 13.6mm | No | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() UPW0J682MHD Nichicon | 33 |
| Datasheet | 19 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | WIRE | - | Aluminium | - | - | 8000 Hrs @ 105°C | -55°C~105°C | Bulk | 2007 | UPW | 0.630Dia 16.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Matte Tin (Sn) | General Purpose | 8532.22.00 | 6800μF | 6.3V | TAPE | 7.5mm | - | 7.493mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 56mOhm | - | 0.295 7.50mm | - | 800 μm | - | 6.3V | 1.2852mA | 2.56A | - | Polar | 8000 hours | 0.34 | 22mOhm | 2.176A @ 120Hz | 2.56A @ 100kHz | 0.22 % | - | - | - | 16mm | 25mm | 0.984 25.00mm | - | - | No | - | ROHS3 Compliant | Lead Free | - |