- Manufacturer
- Applications
- Capacitance
- Factory Lead Time
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Polarization
- RoHS Status
Attribute column
Categories
Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Material | Dielectric Material | Weight | Number of Terminals | Surface Mount Land Size | Package Quantity | Ihs Manufacturer | Lead Diameter (nom) | Lead Spacing (nom) | Lifetime | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Style | Package Type | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Product Status | Rad Hardened | Risk Rank | RoHS | Rohs Code | Seated Plane Height | Tolerance (+ or -) | Voltage Rated | Voltage Rating (DC) | Voltage Rating AC | Voltage Rating DC | Wire Form | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Reach Compliance Code | Termination Style | Lead Pitch | Capacitor Type | Lead Length | ESR (Equivalent Series Resistance) | Failure Rate | Polarity | Lead Spacing | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Polarization | Life (Hours) | Tan Delta | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Positive Tolerance | Negative Tolerance | Size(mm) | Ripple Current (AC) | Features | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NEVH10M250CC NTE Electronics, Inc | In Stock | - | - | - | - | - | Through Hole | Radial, Can | - | - | - | Aluminium | - | - | - | 1 | - | - | - | - | 1000 Hrs @ 85°C | NTE Electronics | NEVH10M250CC | - | NTE Electronics, Inc | - | - | - | - | Bag | - | - | - | - | - | - | Active | - | - | Compliant | - | - | - | 250 V | 250 V | - | - | - | -40°C ~ 85°C | - | - | NEVH | 0.394" Dia (10.00mm) | -10%, +75% | - | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | 10 μF | - | - | - | - | - | - | - | - | - | - | 0.197" (5.00mm) | - | - | - | - | - | - | - | - | Polar | - | - | - | - | - | - | - | - | - | - | - | - | 10 mm | 20 mm | 0.669" (17.00mm) | - | - | - | - | - | - | - | - | ||
![]() NEHH100M250GF NTE Electronics, Inc | In Stock | - | - | - | - | - | Through Hole | Axial | - | - | - | - | - | - | - | 1 | - | - | - | - | 1000 Hrs @ 85°C | NTE Electronics | NEHH100M250GF | - | NTE Electronics, Inc | - | - | - | - | Bag | - | - | - | - | - | - | Active | - | - | - | - | - | - | 250 V | - | - | - | - | -40°C ~ 85°C | - | - | NEHH | 0.630" Dia x 1.575" L (16.00mm x 40.00mm) | -10%, +75% | - | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | 100 μF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Polar | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NEVH100M350HA NTE Electronics, Inc | In Stock | - | - | - | - | - | Through Hole | Radial, Can | - | - | - | - | - | - | - | 1 | - | - | - | - | 1000 Hrs @ 85°C | NTE Electronics | NEVH100M350HA | - | NTE Electronics, Inc | - | - | - | - | Bag | - | - | - | - | - | - | Active | - | - | - | - | - | - | 350 V | - | - | - | - | -25°C ~ 85°C | - | - | NEVH | 0.866" Dia (22.00mm) | -10%, +75% | - | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | 100 μF | - | - | - | - | - | - | - | - | - | - | 0.394" (10.00mm) | - | - | - | - | - | - | - | - | Polar | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.457" (37.00mm) | - | - | - | - | - | - | - | - | ||
![]() NEH33M50CB NTE Electronics, Inc | In Stock | - | - | - | - | - | Through Hole | Axial, Can | - | - | - | - | - | - | - | 1 | - | - | - | - | 1000 Hrs @ 85°C | NTE Electronics | NEH33M50CB | - | NTE Electronics, Inc | - | - | - | - | Bag | - | - | - | - | - | - | Active | - | - | - | - | - | - | 50 V | - | - | - | - | -40°C ~ 85°C | - | - | NEH | 0.236" Dia x 0.650" L (6.00mm x 16.50mm) | ±20% | - | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | 33 μF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Polar | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPA100M50 NTE Electronics, Inc | In Stock | - | - | - | - | - | Through Hole | Axial, Can | - | - | - | ALUMINUM (WET) | - | 2 | - | 1 | NTE ELECTRONICS INC | 0.8(mm) | Not Required(mm) | 1000(hr) | 1000 Hrs @ 85°C | NTE Electronics | NPA100M50 | - | NTE Electronics, Inc | Through Hole | -40C to 85C | 85 °C | -40 °C | Bag | - | Axial | Axial Round | Active | Not Required(mm) | 13(mm) | Active | No | 5.72 | No | Yes | Not Required(mm) | 20% | 50 V | - | - | - | Not Required | -40°C ~ 85°C | - | - | NPA | 0.512" Dia x 1.181" L (13.00mm x 30.00mm) | ±20% | - | - | - | - | - | - | EAR99 | - | Electrolytic | - | - | - | Electrolytic | General Purpose | - | - | 100 μF | - | - | unknown | Axial | - | ALUMINUM ELECTROLYTIC CAPACITOR | 1.38 | - | Not Required | NON-POLARIZED | - | - | - | 50 V | 0.031 | - | 50VDC | - | - | Bi-Polar | - | - | - | - | - | - | 20% | 20% | 13 X 30 | - | - | 30(mm) | 0.51 | - | - | 30 mm | - | Not Required(mm) | - | - | - | - | - | ||
![]() NEHH3.3M450CD NTE Electronics, Inc | In Stock | - | - | - | - | - | Through Hole | Axial | - | - | - | - | - | - | - | - | - | - | - | - | 1000 Hrs @ 85°C | NTE Electronics | NEHH3.3M450CD | - | NTE Electronics, Inc | - | - | - | - | Bag | - | - | - | - | - | - | Active | - | - | - | - | - | - | 450 V | - | - | - | - | -25°C ~ 85°C | - | - | NEHH | 0.394" Dia x 0.787" L (10.00mm x 20.00mm) | -10%, +75% | - | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | 3.3 μF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Polar | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NEH100M50CC NTE Electronics, Inc | In Stock | - | - | - | - | - | Through Hole | Axial, Can | - | - | - | - | - | - | - | 1 | - | - | - | - | 1000 Hrs @ 85°C | NTE Electronics | NEH100M50CC | - | NTE Electronics, Inc | - | - | - | - | Bag | - | - | - | - | - | - | Active | - | - | - | - | - | - | 50 V | - | - | - | - | -40°C ~ 85°C | - | - | NEH | 0.315" Dia x 0.630" L (8.00mm x 16.00mm) | ±20% | - | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | 100 μF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Polar | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NEH1000M25EE NTE Electronics, Inc | In Stock | - | - | - | - | - | Through Hole | Axial, Can | - | - | - | - | - | - | - | - | NTE ELECTRONICS INC | - | - | - | 1000 Hrs @ 85°C | NTE Electronics | NEH1000M25EE | - | NTE Electronics, Inc | - | - | - | - | Bag | AXIAL LEADED | - | - | Active | - | - | Active | - | 5.74 | - | - | - | - | 25 V | - | - | - | - | -40°C ~ 85°C | - | - | NEH | 0.512" Dia x 0.866" L (13.00mm x 22.00mm) | ±20% | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | General Purpose | - | 8532.24.0040 | 1000 μF | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Polar | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CGS651T350V3C Cornell Dubilier Electronics (CDE) | 44 |
| Datasheet | 16 Weeks | - | Chassis Mount | Chassis Mount | Radial, Can - Screw Terminals | BINDING POST | 2 | - | Aluminium | - | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2013 | CGS | 2.000Dia 50.80mm | -10% +50% | - | yes | Active | 1 (Unlimited) | 2 | Screw | EAR99 | - | - | - | - | - | - | General Purpose | - | - | 650μF | 350V | - | - | - | 22mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 212mOhm @ 120Hz | - | - | - | - | - | - | - | - | - | - | 2.7A | Polar | 2000 hours | - | - | 2.7A @ 120Hz | 4.05A @ 10kHz | - | - | - | - | - | - | - | 50.8mm | 79.4mm | 3.125 79.38mm | - | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() EEU-FC1H391S Panasonic Electronic Components | 40 |
| Datasheet | 12 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | WIRE | - | Aluminium | - | - | - | - | - | - | - | - | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2011 | FC | 0.630Dia 16.00mm | ±20% | e3 | yes | Active | Not Applicable | 2 | Radial | EAR99 | - | - | - | - | - | - | Automotive | - | 8532.22.00.40 | 390μF | 50V | - | - | - | 7.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 80mOhm | - | - | 0.295 7.50mm | - | No | - | 800 μm | - | 50V | 3μA | 1.61A | Polar | 5000 hours | 0.1 | 80mOhm | 1.208A @ 120Hz | 1.61A @ 100kHz | - | - | - | - | - | - | - | 16mm | 15mm | 0.591 15.00mm | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-1CA100AR Panasonic Electronic Components | 100000 |
| Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | ALUMINUM (WET) | - | - | 0.169Lx0.169W 4.30mmx4.30mm | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | S | 0.157Dia 4.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | - | - | - | Automotive | - | - | 10μF | 16V | - | - | - | 1mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | - | - | 650 μm | 1717 | 16V | 3μA | 28mA | Polar | 2000 hours | - | - | 28mA @ 120Hz | 47.6mA @ 10kHz | 0.16 % | - | - | - | 28mA | - | - | 4mm | 5.4mm | 0.213 5.40mm | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EKZE350ETD681MK20S United Chemi-Con | In Stock | - | Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | - | - | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Box (TB) | 2016 | KZE | 0.492Dia 12.50mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | General Purpose | - | - | 680μF | 35V | - | - | - | 5.0038mm | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | - | - | - | 2.36A | Polar | 5000 hours | - | 21mOhm | 1.416A @ 120Hz | 2.36A @ 100kHz | - | - | - | - | - | - | - | - | - | 0.846 21.50mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 381LX561M250K032 Cornell Dubilier Electronics (CDE) | 22 |
| Datasheet | 21 Weeks | - | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | - | ALUMINUM (WET) | 39.999986g | - | - | - | - | - | - | - | 3000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 2013 | 381LX | 1.181Dia 30.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | - | - | Tin (Sn) | - | - | - | General Purpose | - | - | 560μF | 250V | - | - | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 296mOhm | - | - | 0.394 10.00mm | - | - | - | - | - | - | 1.1225mA | 1.5A | Polar | 3000 hours | - | - | 1.5A @ 120Hz | 2.1A @ 20kHz | - | - | - | - | - | - | - | 30mm | 35mm | 1.457 37.00mm | - | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() LGU1V183MELC Nichicon | 434 |
| Datasheet | 19 Weeks | - | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | - | ALUMINUM (WET) | - | - | - | - | - | - | - | - | 3000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 2009 | LGU | 1.378Dia 35.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | - | - | Matte Tin (Sn) | - | - | - | General Purpose | - | 8532.22.00 | 18000μF | 35V | - | - | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | 0.394 10.00mm | - | - | - | 800 μm | - | - | 2.38mA | 4.37A | Polar | 3000 hours | 0.35 | - | 4.37A @ 120Hz | 5.0255A @ 50kHz | - | - | - | - | - | General Purpose | - | 35mm | 40mm | 1.654 42.00mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() EMVY101ARA680MKE0S United Chemi-Con | 315 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | Aluminium | - | - | 0.512Lx0.512W 13.00mmx13.00mm | - | - | - | - | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2004 | Alchip™- MVY | 0.492Dia 12.50mm | ±20% | - | - | Active | - | - | SMD/SMT | - | - | - | - | - | - | - | General Purpose | - | - | 68μF | 100V | - | - | - | - | - | - | 330mOhm | - | - | - | - | - | - | - | - | - | - | 450mA | Polar | 5000 hours | - | 330mOhm | 180mA @ 120Hz | 450mA @ 100kHz | 0.1 % | - | - | - | 450mA | - | - | 12.5mm | 13.5mm | 0.532 13.50mm | - | - | - | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() 106MWR250K Cornell Dubilier Electronics | 82 |
| - | - | - | - | Through Hole | Axial | - | - | - | Polyester, Metallized | - | - | - | - | - | - | - | - | - | CORNELL DUBILIER | - | - | Cornell Dubilier / Illinois Capacitor | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | 160V | 250V | - | -40°C ~ 105°C | - | - | MWR | 0.965 Dia x 1.831 L (24.50mm x 46.50mm) | ±10% | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | General Purpose | - | - | 10000000PF(pF) | - | - | - | - | - | - | - | 177 mOhms | - | - | - | - | - | - | - | - | 250 | - | - | - | - | - | - | - | - | - | - | - | - | - | Low ESR | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC0805N680J101CT Multicomp | 7997 | - | - | - | - | - | - | - | - | - | - | CERAMIC | - | 2 | - | - | SPC TECHNOLOGY/ MULTICOMP | - | - | - | - | SPC Multicomp | MC0805N680J101CT | MC0805(SMT) | - | - | - | 125 °C | -55 °C | - | , 0805 | SMT | - | Contact Manufacturer | - | - | - | - | 4.74 | - | Yes | - | - | - | - | - | - | - | - | - | - | MC0805(SMT) | - | - | e3 | Yes | - | - | - | - | EAR99 | -/+30ppm/Cel ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | 0.000068 µF | - | TR | unknown | - | - | CERAMIC CAPACITOR | - | - | - | - | - | NP0 | Yes | 100 V | - | 0805 | - | - | - | - | - | - | - | - | - | - | 5% | 5% | - | - | - | - | - | - | - | 2 mm | 1.25 mm | - | - | - | - | - | - | ||
![]() DCMX113M400DG2B Cornell Dubilier Electronics (CDE) | 2646 |
| Datasheet | 15 Weeks | - | Screw | Chassis Mount | Radial, Can - Screw Terminals | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400V | - | - | - | - | -40°C~85°C | Bulk | - | DCMX | 3.000Dia 76.20mm | ±20% | - | - | Active | Not Applicable | - | Screw | - | - | - | - | 85°C | -40°C | - | General Purpose | - | - | 11000μF | 400V | - | - | - | 31.75mm | - | - | - | - | - | 1.250 31.75mm | - | - | - | - | - | - | - | - | Polar | 2000 hours | - | - | - | - | - | - | - | - | - | - | - | 76mm | - | 8.687 220.65mm | 220mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() EEU-FR1C102LB Panasonic Electronic Components | 24847 | - | Datasheet | 14 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | WIRE | - | - | ALUMINUM (WET) | - | - | - | - | - | - | - | - | 9000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Box (TB) | 2012 | FR | 0.315Dia 8.00mm | ±20% | e3 | - | Active | Not Applicable | 2 | Radial | EAR99 | - | - | Tin (Sn) | - | - | - | General Purpose | - | - | 1000μF | 16V | - | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 30mOhm | - | - | 0.197 5.00mm | - | - | - | 600 μm | - | - | 0.16mA | 1.56A | Polar | 9000 hours | 0.16 | 30mOhm | 1.17A @ 120Hz | 1.56A @ 100kHz | - | - | - | - | - | General Purpose | - | 8mm | 20mm | 0.866 22.00mm | - | - | - | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() EMZA350ADA470MF61G United Chemi-Con | 26498459 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 61 | - | Aluminium | - | - | 0.260Lx0.260W 6.60mmx6.60mm | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2006 | Alchip™- MZA | 0.248Dia 6.30mm | ±20% | e6 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Bismuth (Sn/Bi) | - | - | - | Automotive | SOLVENT PROOF, RIPPLE CURRENT AND ESR IS MEASURED AT 100KHZ | - | 47μF | 35V | TR | - | - | 1.9mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 360mOhm | - | - | - | - | - | - | 800 μm | 2826 | 35V | 3μA | 240mA | Polar | 2000 hours | 0.12 | 360mOhm | 96mA @ 120Hz | 240mA @ 100kHz | - | - | - | - | 240mA | - | - | 6.3mm | 5.8mm | 0.228 5.80mm | 7.2mm | 6.6mm | - | - | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 |