- Manufacturer
- Applications
- Capacitance
- Factory Lead Time
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Polarization
- RoHS Status
Attribute column
Categories
Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Dielectric Material | Weight | Surface Mount Land Size | Lifetime @ Temp. | RoHS | Voltage Rated | Voltage Rating (DC) | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Lead Pitch | Capacitor Type | Lead Length | Dielectric | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Test Frequency | Polarization | Life (Hours) | Tan Delta | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Lead/Base Style | Current - Leakage | Custom Capabilities | Ripple Current (AC) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EKMM401VSN221MA25S United Chemi-Con | 365 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | - | - | - | 3000 Hrs @ 105°C | - | - | - | -25°C~105°C | Bulk | 2011 | KMM | 1.378Dia 35.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | Snap in | - | - | - | - | General Purpose | - | 220μF | 400V | - | 10.0076mm | - | - | - | 1.13Ohm @ 120Hz | - | 0.394 10.00mm | - | - | - | - | 1.1A | - | Polar | 3000 hours | - | - | 1.1A @ 120Hz | 1.573A @ 50kHz | - | - | - | - | - | - | - | 1.063 27.00mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() VJ1210Y223JXAAC Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22 nF | - | - | - | - | - | X7R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VJ0402Y271KFBAC Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 270 pF | - | - | - | - | - | X7R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VJ0603Y562JXXAT Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.6 nF | - | - | - | - | - | X7R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VJ1825Y273JFAAT Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 27 nF | - | - | - | - | - | X7R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EKZE500ELL821MK35S United Chemi-Con | 3354 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | 5000 Hrs @ 105°C | - | - | - | -40°C~105°C | Bulk | 2004 | KZE | 0.492Dia 12.50mm | ±20% | - | - | Active | Not Applicable | - | Radial | - | - | - | - | General Purpose | - | 820μF | 50V | - | 5mm | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | 2.96A | - | Polar | 5000 hours | - | 19mOhm | 1.776A @ 120Hz | 2.96A @ 100kHz | - | - | - | - | - | 12.5mm | 35mm | 1.378 35.00mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() EKMM401VSN121MQ25S United Chemi-Con | 268 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | - | - | - | 3000 Hrs @ 105°C | - | - | - | -25°C~105°C | Bulk | 2011 | KMM | 1.000Dia 25.40mm | ±20% | - | yes | Active | 1 (Unlimited) | - | Snap in | - | - | - | - | General Purpose | - | 120μF | 400V | - | 10.0076mm | - | - | - | 2.072Ohm @ 120Hz | - | 0.394 10.00mm | - | - | - | - | 750mA | - | Polar | 3000 hours | - | - | 730mA @ 120Hz | 1.0439A @ 50kHz | - | - | - | - | - | - | - | 1.063 27.00mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() 672D227F6R3CG5D Vishay Sprague | In Stock | - | Datasheet | 21 Weeks | - | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | - | - | 6.3V | - | -55°C~105°C | Bulk | - | 672D | 0.394Dia 10.00mm | -10% +50% | - | - | Active | 1 (Unlimited) | - | Radial | - | - | 105°C | -55°C | General Purpose | - | 220μF | - | - | 5.0038mm | - | - | - | 750mOhm @ 120Hz | Polar | 0.197 5.00mm | - | - | - | - | - | - | Polar | - | - | - | 490mA @ 120Hz | 700mA @ 100kHz | - | - | - | - | - | - | - | 0.906 23.00mm | 28mm | - | - | - | Non-RoHS Compliant | - | - | ||
![]() NRSZ101M25V6.3X11F NIC Components | 276 |
| Datasheet | - | - | Through Hole | - | Radial | WIRE | - | ALUMINUM (WET) | - | - | - | - | 25V | - | - | - | - | - | - | 20% | e3 | yes | - | - | 2 | - | EAR99 | Matte Tin (Sn) | 105°C | -55°C | - | 8532.22.00.20 | 100μF | - | BULK | 2.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 220mOhm | POLARIZED | - | 500 μm | - | 25V | - | 300mA | - | - | 3000 hours | 0.14 | - | - | - | - | - | 25μA | - | - | 6.3mm | 11mm | - | - | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() VJ1206Y823KXCMT Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 82 nF | - | - | - | - | - | X7R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VJ0805Y153JXCAC Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 nF | - | - | - | - | - | X7R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VJ1210Y823MXJAT Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 82 nF | - | - | - | - | - | X7R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VJ2225Y824MXAAC Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 820 nF | - | - | - | - | - | X7R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VJ1206Y182JFCAC Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8 nF | - | - | - | - | - | X7R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NDTM105K35F1TR NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | Tape and Reel | - | - | - | 10 % | - | - | - | - | - | - | - | - | 125 °C | -55 °C | - | - | 1 µF | - | - | 2.5 mm | - | - | - | 8 Ω | Polar | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TAJA224M035A AVX | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 35 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 220 nF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | - | ||
![]() EEE-FK1A151AP Panasonic Electronic Components | 32500 |
| Datasheet | 17 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | ALUMINUM (WET) | - | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 105°C | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2008 | FK | 0.248Dia 6.30mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | TIN/TIN BISMUTH | - | - | Automotive, High Temperature Reflow | - | 150μF | 10V | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 360mOhm | - | - | - | 2626 | 10V | 15μA | 240mA | - | Polar | 2000 hours | 0.19 | 360mOhm | 156mA @ 120Hz | 240mA @ 100kHz | - | - | - | - | 240mA | 6.3mm | 5.8mm | 0.240 6.10mm | 7.8mm | 6.6mm | No | Unknown | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEU-FR1E470 Panasonic Electronic Components | 21000 |
| - | 14 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | WIRE | - | ALUMINUM (WET) | - | - | 5000 Hrs @ 105°C | - | - | - | -40°C~105°C | Bulk | 2010 | FR | 0.197Dia 5.00mm | ±20% | e3 | - | Active | Not Applicable | 2 | Radial | EAR99 | - | - | - | General Purpose | - | 47μF | 25V | - | 2mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 300mOhm | - | 0.079 2.00mm | 500 μm | - | 25V | 11.7μA | 280mA | - | Polar | 5000 hours | 0.14 | 300mOhm | 280mA @ 100Hz | - | - | Straight | - | - | 280mA | 5mm | 11mm | 0.492 12.50mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() 380LX101M450J022 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 21 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can - Snap-In | - | 2 | Aluminium | 23.999998g | - | 3000 Hrs @ 85°C | - | - | - | -25°C~85°C | Bulk | 2009 | 380LX | 0.984Dia 25.00mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | Snap in | EAR99 | Tin (Sn) | - | - | General Purpose | - | 100μF | 450V | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | 6.3mm | - | 1.66Ohm | - | 0.394 10.00mm | 800 μm | - | 450V | 0.6364mA | 900mA | 120Hz | Polar | 3000 hours | - | - | 900mA @ 120Hz | - | 20 % | - | - | PVC Insulated Can | - | 25mm | 30mm | 1.260 32.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() AFK157M80H32T-F Cornell Dubilier Electronics (CDE) | 31 |
| Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 2 | Aluminium | - | 0.531Lx0.590W 13.50mmx15.00mm | 5000 Hrs @ 105°C | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2006 | AFK | 0.492Dia 12.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Tin (Sn) | - | - | Automotive, Bypass, Decoupling | - | 150μF | 80V | TR | 4.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 320mOhm @ 100kHz | - | - | - | 5953 | - | 120μA | 500mA | - | Polar | 5000 hours | - | 320mOhm | 375mA @ 120Hz | 500mA @ 100kHz | 0.08 % | - | - | - | - | 12.5mm | 13.5mm | 0.551 14.00mm | 15mm | - | No | - | ROHS3 Compliant | Lead Free | AEC-Q200 |