- Manufacturer
- Applications
- Capacitance
- Factory Lead Time
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Polarization
- RoHS Status
Attribute column
Categories
Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Dielectric Material | Surface Mount Land Size | Lifetime @ Temp. | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Lead Pitch | Capacitor Type | Lead Length | ESR (Equivalent Series Resistance) | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Polarization | Life (Hours) | Tan Delta | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Lead/Base Style | Q Factor | Outside Diameter | Ripple Current (AC) | Features | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AFC226M06B12T-F Cornell Dubilier Electronics (CDE) | 37 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 2 | ALUMINUM (WET) | 0.169Lx0.169W 4.30mmx4.30mm | 1000 Hrs @ 105°C | -55°C~105°C | Tape & Reel (TR) | 2012 | AFC | 0.157Dia 4.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Tin/Bismuth (Sn/Bi) | Automotive, Bypass, Decoupling | LENGTH INCLUDE TERMINAL | - | 22μF | 6.3V | TR, 15 INCH | - | 1mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 19.6Ohm @ 120Hz | - | - | - | - | - | 3mA | 45mA | Polar | 1000 hours | - | 3Ohm | 45mA @ 120Hz | 60mA @ 100kHz | 0.26 % | - | - | - | 60mA | - | 4mm | 5.5mm | 0.213 5.40mm | - | 4.3mm | - | Unknown | ROHS3 Compliant | - | AEC-Q200 | ||
![]() AFC227M16G24T-F Cornell Dubilier Electronics (CDE) | 41 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | WRAPAROUND | 2 | ALUMINUM | 0.406Lx0.406W 10.30mmx10.30mm | 1000 Hrs @ 105°C | -55°C~105°C | Tape & Reel (TR) | 2013 | AFC | 0.394Dia 10.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Tin/Bismuth (Sn/Bi) | Automotive, Bypass, Decoupling | LENGTH INCLUDE TERMINAL | - | 220μF | 16V | TR | - | 4.6mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 1.2Ohm @ 120Hz | - | - | - | 4741 | - | 35.2mA | 502.5mA | Polar | 1000 hours | - | 150mOhm | 502.5mA @ 120Hz | 670mA @ 100kHz | 0.16 % | - | - | - | 670mA | - | 10mm | 12mm | 0.402 10.20mm | - | 10.3mm | - | Unknown | ROHS3 Compliant | - | AEC-Q200 | ||
![]() AFC226M35D16T-F Cornell Dubilier Electronics (CDE) | 37 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | WRAPAROUND | 2 | ALUMINUM | 0.260Lx0.260W 6.60mmx6.60mm | 1000 Hrs @ 105°C | -55°C~105°C | Tape & Reel (TR) | 2012 | AFC | 0.248Dia 6.30mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Tin/Bismuth (Sn/Bi) | Automotive, Bypass, Decoupling | LENGTH INCLUDE TERMINAL | - | 22μF | 35V | TR | - | 1.8mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 9.1Ohm @ 120Hz | - | - | - | - | - | 7.7mA | 105mA | Polar | 1000 hours | - | 1Ohm | 105mA @ 120Hz | 140mA @ 100kHz | 0.12 % | - | - | - | 140mA | - | 6.3mm | 7.8mm | 0.213 5.40mm | - | 6.6mm | - | Unknown | ROHS3 Compliant | - | AEC-Q200 | ||
![]() EKY-101ELL821MM40S United Chemi-Con | 281 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | - | 10000 Hrs @ 105°C | -40°C~105°C | Bulk | 2009 | KY | 0.709Dia 18.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | - | General Purpose | - | - | 820μF | 100V | - | - | 7.493mm | - | - | - | 0.295 7.50mm | - | - | - | - | - | 2.7A | Polar | 10000 hours | - | 26mOhm | 1.62A @ 120Hz | 2.7A @ 100kHz | - | - | - | - | - | - | - | - | 1.634 41.50mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() SK222M050ST Cornell Dubilier Electronics (CDE) | 5 |
| Datasheet | 25 Weeks | Through Hole | Through Hole | Radial, Can | WIRE | 2 | Aluminium | - | 2000 Hrs @ 85°C | -40°C~85°C | Bulk | 2013 | SK | 0.709Dia 18.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | General Purpose | - | - | 2200μF | 50V | - | - | 7.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | 15mm | 140mOhm @ 120Hz | 0.295 7.50mm | - | 600 μm | - | - | 1.1mA | 2.09A | Polar | 2000 hours | 0.14 | - | 2.09A @ 120Hz | 2.717A @ 1kHz | - | - | - | - | - | - | 18mm | 35mm | 1.457 37.00mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() AFC225M35B12T-F Cornell Dubilier Electronics (CDE) | 37 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 2 | ALUMINUM (WET) | 0.169Lx0.169W 4.30mmx4.30mm | 1000 Hrs @ 105°C | -55°C~105°C | Tape & Reel (TR) | 2013 | AFC | 0.157Dia 4.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Tin/Bismuth (Sn/Bi) | Automotive, Bypass, Decoupling | LENGTH INCLUDE TERMINAL | - | 2.2μF | 35V | TR, 15 INCH | - | 1mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 90.4Ohm @ 120Hz | - | - | - | - | - | 3μA | 60mA | Polar | 1000 hours | - | 3Ohm | 45mA @ 120Hz | 60mA @ 100kHz | 0.12 % | - | - | - | 60mA | - | 4mm | 5.5mm | 0.213 5.40mm | - | 4.3mm | - | Unknown | ROHS3 Compliant | - | AEC-Q200 | ||
![]() UPS0J103MHD Nichicon | 6600 | - | Datasheet | 19 Weeks | PCB, Through Hole | Through Hole | Radial, Can | WIRE | - | ALUMINUM (WET) | - | 3000 Hrs @ 105°C | -55°C~105°C | Bulk | 2005 | UPS | 0.630Dia 16.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | General Purpose | - | 8532.22.00 | 10000μF | 6.3V | - | 7.5mm | 7.493mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 0.295 7.50mm | - | 800 μm | - | 6.3V | 1.89mA | 2.35A | Polar | 3000 hours | 0.24 | 33mOhm | 2.045A @ 120Hz | 2.35A @ 100kHz | - | - | - | - | - | General Purpose | 16mm | 31.5mm | 1.319 33.50mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() EEU-FM0J331 Panasonic Electronic Components | 8989 |
| Datasheet | 14 Weeks | PCB, Through Hole | Through Hole | Radial, Can | WIRE | 2 | Aluminium | - | 2000 Hrs @ 105°C | -40°C~105°C | Bulk | 2006 | FM | 0.248Dia 6.30mm | ±20% | e3 | yes | Active | Not Applicable | 2 | Radial | EAR99 | Tin (Sn) | General Purpose | - | - | 330μF | 6.3V | - | - | 2.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | 17mm | 130mOhm | 0.098 2.50mm | - | 500 μm | - | 6.3V | 10nA | 455mA | Polar | 2000 hours | - | 130mOhm | 318.5mA @ 120Hz | 455mA @ 100kHz | - | - | - | 6 mm | 455mA | - | 6mm | 11.2mm | 0.500 12.70mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() UWT1A681MNL1GS Nichicon | 60 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | ONE SURFACE | - | ALUMINUM (WET) | 0.406Lx0.406W 10.30mmx10.30mm | 1000 Hrs @ 105°C | -55°C~105°C | Tape & Reel (TR) | 2003 | UWT | 0.394Dia 10.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Tin/Bismuth (Sn/Bi) | General Purpose | - | 8532.22.00 | 680μF | 10V | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | 4141 | - | 68μA | 310mA | Polar | 1000 hours | 0.24 | - | 310mA @ 120Hz | 465mA @ 10kHz | - | - | - | - | - | - | 10mm | 10mm | 0.394 10.00mm | 10.9mm | 10.3mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() 25SEV330M10X10.5 Rubycon | 20349 |
| - | 18 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | ALUMINUM (WET) | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 85°C | -40°C~85°C | Tape & Reel (TR) | - | SEV | 0.394Dia 10.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin/Bismuth (Sn/Bi) | Automotive | - | - | 330μF | 25V | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | 4141 | - | 0.0825mA | 680mA | Polar | 2000 hours | - | - | 680mA @ 120Hz | 816mA @ 10kHz | - | - | 0.16 | - | - | - | 10mm | 10.5mm | 0.413 10.50mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ELXY250ELL331MJ16S United Chemi-Con | 398 | - | Datasheet | 16 Weeks | Through Hole | Through Hole | Radial, Can | - | - | Aluminium | - | 5000 Hrs @ 105°C | -55°C~105°C | Bulk | 1999 | LXY | 0.394Dia 10.00mm | ±20% | - | yes | Active | Not Applicable | - | Radial | - | - | Automotive | - | - | 330μF | 25V | - | - | 5mm | - | - | - | 0.197 5.00mm | - | - | - | - | - | 825mA | Polar | 5000 hours | - | 84mOhm | 412.5mA @ 120Hz | 825mA @ 100kHz | - | - | - | - | - | - | 10mm | 16mm | 0.689 17.50mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() UHE2A221MHD6 Nichicon | 133 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | Radial, Can | WIRE | - | Aluminium | - | 10000 Hrs @ 105°C | -40°C~105°C | Bulk | 2004 | UHE | 0.630Dia 16.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Matte Tin (Sn) | General Purpose | - | 8532.22.00 | 220μF | 100V | TAPE | - | 7.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 380mOhm | 0.295 7.50mm | - | 800 μm | - | 100V | 220μA | 1.13A | Polar | 10000 hours | 0.08 | 91mOhm | 791mA @ 120Hz | 1.13A @ 100kHz | - | - | - | - | - | - | 16mm | 20mm | 0.787 20.00mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() MLP331M400EB1A Cornell Dubilier Electronics (CDE) | 2078 | - | Datasheet | 21 Weeks | Chassis Mount | Chassis Mount | FlatPack, Tabbed | WIRE | - | ALUMINUM (WET) | - | 2000 Hrs @ 85°C | -40°C~85°C | Bulk | 2015 | MLP | 3.000Lx1.750W 76.20mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin/Lead (Sn/Pb) | General Purpose | - | 8532.22.00.55 | 330μF | 400V | - | - | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 530mOhm @ 120Hz | 1.000 25.40mm | - | - | - | - | 2nA | 2.1A | Polar | 2000 hours | - | - | 2.1A @ 120Hz | 2.5A @ 20kHz | - | Straight | - | - | - | - | - | 12.7mm | 0.500 12.70mm | 76.2mm | 44.45mm | - | - | Non-RoHS Compliant | - | - | ||
![]() MLS133M010EK1C Cornell Dubilier Electronics (CDE) | 2574 |
| Datasheet | 28 Weeks | Through Hole | Through Hole | FlatPack | WIRE | - | ALUMINUM (WET) | - | 10000 Hrs @ 85°C | -55°C~125°C | Bulk | 2016 | MLS | 1.500Lx1.750W 38.10mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin/Lead (Sn/Pb) | General Purpose | - | 8532.22.00.55 | 13000μF | 10V | - | - | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 81mOhm @ 120Hz | 1.000 25.40mm | - | - | - | - | 2nA | 12.2A | Polar | 10000 hours | - | - | 12.2A @ 120Hz | 13.3A @ 20kHz | - | - | - | - | - | - | - | 12.7mm | 0.500 12.70mm | 44.45mm | - | - | - | Non-RoHS Compliant | - | - | ||
![]() MLS401M150EK1D Cornell Dubilier Electronics (CDE) | 2936 |
| Datasheet | 17 Weeks | Chassis Mount | Chassis Mount | FlatPack, Tabbed | WIRE | - | ALUMINUM (WET) | - | 10000 Hrs @ 85°C | -55°C~125°C | Bulk | 2016 | MLS | 1.500Lx1.750W 38.10mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin/Lead (Sn/Pb) | General Purpose | - | 8532.22.00.55 | 400μF | 150V | - | - | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 388mOhm @ 120Hz | 1.000 25.40mm | - | - | - | - | 2nA | 5.1A | Polar | 10000 hours | - | - | 5.1A @ 120Hz | 6.4A @ 20kHz | - | - | - | - | - | - | - | 12.7mm | 0.500 12.70mm | 44.45mm | - | - | - | Non-RoHS Compliant | - | - | ||
![]() MLS193M5R0EK1C Cornell Dubilier Electronics (CDE) | 2651 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | FlatPack | WIRE | - | ALUMINUM (WET) | - | 10000 Hrs @ 85°C | -55°C~125°C | Bulk | 2016 | MLS | 1.500Lx1.750W 38.10mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin/Lead (Sn/Pb) | General Purpose | - | 8532.22.00.55 | 19000μF | 5V | - | - | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 76mOhm @ 120Hz | 1.000 25.40mm | 5V | - | - | - | 2nA | 12.6A | Polar | 10000 hours | - | - | 12.6A @ 120Hz | 13.6A @ 20kHz | - | - | - | - | - | - | - | 12.7mm | 0.500 12.70mm | 44.45mm | - | - | - | Non-RoHS Compliant | - | - | ||
![]() MLS133M010EK1D Cornell Dubilier Electronics (CDE) | 2326 |
| Datasheet | 17 Weeks | Chassis Mount | Chassis Mount | FlatPack, Tabbed | WIRE | - | ALUMINUM (WET) | - | 10000 Hrs @ 85°C | -55°C~125°C | Bulk | 2016 | MLS | 1.500Lx1.750W 38.10mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin/Lead (Sn/Pb) | General Purpose | - | 8532.22.00.55 | 13000μF | 10V | - | - | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 81mOhm @ 120Hz | 1.000 25.40mm | - | - | - | - | 2nA | 12.2A | Polar | 10000 hours | - | - | 12.2A @ 120Hz | 13.3A @ 20kHz | - | - | - | - | - | - | - | 12.7mm | 0.500 12.70mm | 44.45mm | - | - | - | Non-RoHS Compliant | - | - | ||
![]() MLS212M060EA1A Cornell Dubilier Electronics (CDE) | 2866 |
| Datasheet | 28 Weeks | Chassis Mount | Chassis Mount | FlatPack, Tabbed | WIRE | - | ALUMINUM (WET) | - | 10000 Hrs @ 85°C | -55°C~125°C | Bulk | 2016 | MLS | 2.000Lx1.750W 50.80mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin/Lead (Sn/Pb) | General Purpose | - | 8532.22.00.55 | 2100μF | 60V | - | - | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 72mOhm @ 120Hz | 1.000 25.40mm | - | - | - | - | 2nA | 11.9A | Polar | 10000 hours | - | - | 11.9A @ 120Hz | 14.1A @ 20kHz | - | - | - | - | - | - | - | 12.7mm | 0.500 12.70mm | 44.45mm | - | - | - | Non-RoHS Compliant | - | - | ||
![]() MLS162M075EA1D Cornell Dubilier Electronics (CDE) | 2964 |
| Datasheet | 17 Weeks | Chassis Mount | Chassis Mount | FlatPack, Tabbed | WIRE | - | ALUMINUM (WET) | - | 10000 Hrs @ 85°C | -55°C~125°C | Bulk | 2016 | MLS | 2.000Lx1.750W 50.80mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin/Lead (Sn/Pb) | General Purpose | - | 8532.22.00.55 | 1600μF | 75V | - | - | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 76mOhm @ 120Hz | 1.000 25.40mm | - | - | - | - | 2nA | 11.6A | Polar | 10000 hours | - | - | 11.6A @ 120Hz | 13.8A @ 20kHz | - | - | - | - | - | - | - | 12.7mm | 0.500 12.70mm | 44.45mm | - | - | - | Non-RoHS Compliant | - | - | ||
![]() MLS103M020EA1C Cornell Dubilier Electronics (CDE) | 2574 |
| Datasheet | 28 Weeks | Through Hole | Through Hole | FlatPack | WIRE | - | ALUMINUM (WET) | - | 10000 Hrs @ 85°C | -55°C~125°C | Bulk | 2016 | MLS | 2.000Lx1.750W 50.80mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin/Lead (Sn/Pb) | General Purpose | - | 8532.22.00.55 | 10000μF | 20V | - | - | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 56mOhm @ 120Hz | 1.000 25.40mm | - | - | - | - | 2nA | 13.6A | Polar | 10000 hours | - | - | 13.6A @ 120Hz | 15A @ 20kHz | - | - | - | - | - | - | - | 12.7mm | 0.500 12.70mm | 44.45mm | - | - | - | Non-RoHS Compliant | - | - |