- Manufacturer
- Applications
- Capacitance
- Factory Lead Time
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Polarization
- RoHS Status
Attribute column
Categories
Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Weight | Number of Terminals | Surface Mount Land Size | Base Product Number | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Case Code - in | Case Code - mm | Class | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Tradename | Unit Weight | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Packing Method | Terminal Pitch | Reach Compliance Code | Termination Style | Voltage - Rated AC | Lead Pitch | Capacitor Type | Lead Length | Dielectric | ESR (Equivalent Series Resistance) | Failure Rate | Polarity | Lead Spacing | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Test Frequency | Polarization | Life (Hours) | Tan Delta | Impedance | Ripple Current @ Low Frequency | Lead Style | Ripple Current @ High Frequency | Dissipation Factor | Positive Tolerance | Negative Tolerance | Product Type | Ripple Current (AC) | Product | Features | Product Category | Diameter | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C0603X222KCRACAUTO KEMET | 13 |
| - | - | - | - | Surface Mount, MLCC | 0603 (1608 metric) | - | - | - | - | - | - | - | - | C0603X | KEMET | 2.2 nF | - | 0.0022 uF | 0603 | 1608 | Class 2 | 4000 | - | - | KEMET | - | - | + 125 C | KEMET | - 55 C | - | - | Tape & Reel (TR);Cut Tape (CT); | - | - | - | - | - | Active | AEC-Q200 | - | Details | - | FT-CAP | 0.000222 oz | 500V | 500 VDC | -55°C ~ 125°C | MouseReel | - | SMD Auto X7R HV Flex | 0.063 L x 0.031 W (1.60mm x 0.80mm) | 10 % | - | - | - | - | - | Flexible (Soft) | - | X7R | Surface Mount Multilayer Ceramic Chip Capacitor | - | - | - | - | Automotive, Boardflex Sensitive | - | - | 2200 pF | Capacitors | - | - | - | - | SMD/SMT | - | - | - | - | X7R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | General Type MLCCs | Low ESL, Soft Termination, High Voltage | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.8 mm | - | 1.6 mm | 0.8 mm | 0.035 (0.90mm) | - | - | - | - | AEC-Q200 | ||
![]() C1206X473M5RACTU KEMET | 6 |
| - | - | - | - | - | 1206 (3216 metric) | YES | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | - | 2 | - | - | KEMET | 47 nF | 47000 pF | - | 1206 | 3216 | Class 2 | 4000 | KEMET ELECTRONICS CORP | - | KEMET | C1206X473M5RACTU | - | + 125 C | KEMET | - 55 C | 125 °C | -55 °C | Tape & Reel (TR) | , 1206 | RECTANGULAR PACKAGE | SMT | C1206X473M5RAC7800 | Active | Active | - | 5.28 | Details | Yes | FT-CAP | 0.000952 oz | - | 50 VDC | - | MouseReel | - | * | - | 20 % | e3 | Yes | - | - | - | Flexible (Soft) | EAR99 | 15% ppm/°C | Surface Mount Multilayer Ceramic Chip Capacitor | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8532.24.00.20 | 0.047 uF | Capacitors | - | TR, PLASTIC, 7 INCH | - | compliant | SMD/SMT | - | - | CERAMIC CAPACITOR | - | X7R | - | - | - | - | X7R | Yes | 50 V | - | 1206 | - | - | - | - | - | - | - | - | - | - | - | - | 20% | 20% | Ceramic Capacitors | - | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.78 mm | - | 3.3 mm | 1.6 mm | - | - | - | - | - | - | ||
![]() C0603C470K4RACTU KEMET | 46 |
| - | - | - | - | - | 0603 (1608 metric) | - | - | - | - | - | - | - | - | - | KEMET | - | - | - | 0603 | 1608 | Class 2 | 4000 | - | - | KEMET | - | - | + 125 C | KEMET | - 55 C | - | - | Tape & Reel (TR) | - | - | - | C0603C470K4RAC7867 | - | Active | - | - | Details | - | - | 0.000222 oz | - | 16 VDC | - | MouseReel | - | * | - | 10 % | - | - | - | - | - | Standard | - | - | X7R Dielectric Commercial Grade MLCCs | - | - | - | - | - | - | - | 47 pF | Capacitors | - | - | - | - | SMD/SMT | - | - | - | - | X7R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.8 mm | - | 1.6 mm | 0.8 mm | - | - | - | - | - | - | ||
![]() ESG106M200AH1AA KEMET | In Stock | - | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | - | 2 | - | - | KEMET | - | - | - | - | - | - | 4000 | KEMET ELECTRONICS CORP | - | KEMET | ESG106M200AH1AA | ESG | + 105 C | - | - 25 C | 105 °C | -40 °C | - | , | CYLINDRICAL PACKAGE | Radial | SG106M200AH1AAKPLP | Active | - | - | 5.43 | Details | Yes | - | - | - | 200 VDC | - | Bulk | - | ESG | - | 20 % | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | 10 uF | Capacitors | - | Box | 5 mm | compliant | Radial | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | POLARIZED | 5 mm | - | - | 200 V | - | - | - | 0.13 mA | 60 mA | - | - | - | 0.15 | - | - | - | - | - | 20% | 20% | Electrolytic Capacitors | - | - | - | Aluminum Electrolytic Capacitors - Radial Leaded | 10 mm | - | - | 12 mm | - | - | - | - | - | - | - | ||
![]() C1206C823M5UACTM KEMET | In Stock | - | - | - | - | - | - | 1206 (3216 metric) | YES | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | - | 2 | - | - | KEMET | 82 nF | 82000 pF | - | 1206 | 3216 | Class 2 | 4000 | KEMET ELECTRONICS CORP | - | KEMET | C1206C823M5UACTM | - | + 85 C | - | - 10 C | 85 °C | 10 °C | - | , 1206 | RECTANGULAR PACKAGE | SMT | C1206C823M5UAC7025 | Active | - | - | 5.63 | Details | Yes | - | 0.000952 oz | - | 50 VDC | - | MouseReel | - | SMD Comm Z5U | - | 20 % | e3 | Yes | - | - | - | Standard | EAR99 | -56/+22% ppm/°C | Z5U Dielectric Commercial Grade MLCCs | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8532.24.00.20 | 0.082 uF | Capacitors | - | TR, EMBOSSED PLASTIC/PUNCHED PAPER, 7 INCH | - | compliant | SMD/SMT | - | - | CERAMIC CAPACITOR | - | Z5U | - | - | - | - | Z5U | Yes | 50 V | - | 1206 | - | - | - | - | - | - | - | - | - | - | - | - | 20% | 20% | Ceramic Capacitors | - | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.78 mm | - | 3.2 mm | 1.6 mm | - | - | - | - | - | - | ||
![]() C1812C474K1RACAUTO KEMET | 34 |
| - | - | - | - | - | 1812 (4532 metric) | - | - | - | - | - | - | - | - | - | KEMET | 470 nF | 470000 pF | - | 1812 | 4532 | Class 2 | 1000 | - | - | KEMET | - | - | + 125 C | KEMET | - 55 C | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | AEC-Q200 | - | Details | - | - | 0.003880 oz | - | 100 VDC | - | MouseReel | - | * | - | 10 % | - | - | - | - | - | Standard | - | - | X7R Dielectric Commercial Grade MLCCs | - | - | - | - | - | - | - | 0.47 uF | Capacitors | - | - | - | - | SMD/SMT | - | - | - | - | X7R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 1.55 mm | - | 4.5 mm | 3.2 mm | - | - | - | - | - | - | ||
![]() ECU-V1H392KBM Panasonic | In Stock | - | - | - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | - | 2 | - | - | - | - | - | - | - | - | - | - | PANASONIC CORP | - | Panasonic Electronic Components | ECUV1H392KBM | ECU | - | - | - | 125 °C | -55 °C | - | , 1206 | RECTANGULAR PACKAGE | - | - | Obsolete | - | - | 5.82 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | 10% ppm/°C | - | - | - | - | - | - | - | 8532.24.00.20 | 0.0039 µF | - | - | TR, PAPER | - | unknown | - | - | - | CERAMIC CAPACITOR | - | - | - | - | - | - | X7R | Yes | 50 V | - | 1206 | - | - | - | - | - | - | - | - | - | - | - | - | 10% | 10% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C0603X562K2RACTU KEMET | In Stock | - | - | - | - | - | - | 0603 (1608 metric) | YES | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | - | 2 | - | - | KEMET | 5.6 nF | - | 0.0056 uF | 0603 | 1608 | Class 2 | 4000 | KEMET ELECTRONICS CORP | - | KEMET | C0603X562K2RACTU | - | + 125 C | KEMET | - 55 C | 125 °C | -55 °C | Tape & Reel (TR) | , 0603 | RECTANGULAR PACKAGE | SMT | C0603X562K2RAC7867 | Active | Active | - | 5.27 | Details | Yes | FT-CAP | 0.000222 oz | - | 200 VDC | - | MouseReel | - | * | - | 10 % | e3 | Yes | - | - | - | Flexible (Soft) | EAR99 | 15% ppm/°C | Surface Mount Multilayer Ceramic Chip Capacitor | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8532.24.00.20 | 5600 pF | Capacitors | - | TR, PUNCHED PAPER, 7 INCH | - | compliant | SMD/SMT | - | - | CERAMIC CAPACITOR | - | X7R | - | - | - | - | X7R | Yes | 200 V | - | 0603 | - | - | - | - | - | - | - | - | - | - | - | - | 10% | 10% | Ceramic Capacitors | - | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.8 mm | - | 1.6 mm | 0.8 mm | - | - | - | - | - | - | ||
![]() C0603X182M5RACTU KEMET | In Stock | - | - | - | - | - | - | 0603 (1608 metric) | YES | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | - | 2 | - | - | KEMET | 1.8 nF | - | 0.0018 uF | 0603 | 1608 | Class 2 | 4000 | KEMET ELECTRONICS CORP | - | KEMET | C0603X182M5RACTU | - | + 125 C | KEMET | - 55 C | 125 °C | -55 °C | Tape & Reel (TR) | , 0603 | RECTANGULAR PACKAGE | SMT | C0603X182M5RAC7867 | Active | Active | - | 5.22 | Details | Yes | FT-CAP | 0.000222 oz | - | 50 VDC | - | MouseReel | - | * | - | 20 % | e3 | Yes | - | - | - | Flexible (Soft) | EAR99 | 15% ppm/°C | Surface Mount Multilayer Ceramic Chip Capacitor | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8532.24.00.20 | 1800 pF | Capacitors | - | TR, PUNCHED PAPER, 7 INCH | - | compliant | SMD/SMT | - | - | CERAMIC CAPACITOR | - | X7R | - | - | - | - | X7R | Yes | 50 V | - | 0603 | - | - | - | - | - | - | - | - | - | - | - | - | 20% | 20% | Ceramic Capacitors | - | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.8 mm | - | 1.6 mm | 0.8 mm | - | - | - | - | - | - | ||
![]() UHE1V102MHD6 Nichicon | 381 |
| Datasheet | 19 Weeks | Tin | Through Hole | Through Hole | Radial, Can | - | WIRE | - | - | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | 10000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 2009 | UHE | 0.709Dia 18.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | - | - | - | - | General Purpose | - | 8532.22.00 | 1000μF | - | 35V | TAPE | 7.5mm | - | - | - | 7.493mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 110mOhm | - | - | 0.295 7.50mm | - | - | - | 800 μm | - | - | 350μA | 2.21A | - | Polar | 10000 hours | - | 43mOhm | 1.658A @ 120Hz | - | 2.21A @ 100kHz | 0.12 % | - | - | - | - | - | - | - | 18mm | 15mm | 0.591 15.00mm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() UWX1A470MCL1GB Nichicon | In Stock |
| Datasheet | 19 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | 2 | Aluminium | - | - | 0.260Lx0.260W 6.60mmx6.60mm | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10V | - | -40°C~85°C | Tape & Reel (TR) | 2009 | UWX | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | - | - | - | 85°C | -40°C | General Purpose | - | - | 47μF | - | 10V | - | - | - | - | - | - | - | - | - | - | - | Polar | - | - | - | - | - | - | - | 3μA | 52mA | - | Polar | 2000 hours | - | - | 52mA @ 120Hz | - | 78mA @ 10kHz | 0.2 % | - | - | - | 52mA | - | - | - | 6.3mm | 5.4mm | 0.213 5.40mm | 5.4mm | 6.6mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() EEE-TG2A100P Panasonic Electronic Components | 831 | - | Datasheet | 12 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | ALUMINUM (WET) | - | - | 0.327Lx0.327W 8.30mmx8.30mm | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2011 | TG | 0.315Dia 8.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | - | - | - | Automotive | ESR IS MEASURED AT 100 KHZ | - | 10μF | - | 100V | - | - | - | - | - | 3.1mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 1.3Ohm @ 100kHz | - | - | - | - | - | - | - | 3333 | 100V | 0.01mA | 70mA | - | Polar | 2000 hours | 0.10 | - | 45.5mA @ 120Hz | - | 70mA @ 100kHz | 0.1 % | - | - | - | 70mA | - | - | - | 8mm | 10.2mm | 0.402 10.20mm | 10mm | 8.3mm | - | No | Unknown | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() UUD1A221MCL1GS Nichicon | In Stock |
| Datasheet | 23 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | FLAT | - | 2 | Aluminium | - | - | 0.260Lx0.260W 6.60mmx6.60mm | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2008 | UUD | 0.248Dia 6.30mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | Tin/Bismuth (Sn/Bi) | - | - | General Purpose | - | - | 220μF | - | 10V | - | - | - | - | - | 2.2mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | - | - | - | 800 μm | - | 10V | 3μA | 280mA | - | Polar | 2000 hours | 0.2 | 340mOhm | 140mA @ 120Hz | - | 280mA @ 100kHz | 0.2 % | - | - | - | 280mA | - | - | - | 6.3mm | 7.7mm | 0.303 7.70mm | - | 6.6mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() EMVY160ADA100MD55G United Chemi-Con | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | Aluminium | - | - | 0.169Lx0.169W 4.30mmx4.30mm | - | - | - | - | - | - | - | - | - | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2004 | Alchip™- MVY | 0.157Dia 4.00mm | ±20% | - | yes | Active | - | - | SMD/SMT | - | - | - | - | - | - | - | General Purpose | - | - | 10μF | - | 16V | - | - | - | - | - | - | - | - | - | 3Ohm | - | - | - | - | - | - | - | - | - | 10nA | 60mA | - | Polar | 1000 hours | - | 3Ohm | 24mA @ 120Hz | - | 60mA @ 100kHz | 0.16 % | - | - | - | 60mA | - | - | - | 4mm | 5.2mm | 0.205 5.20mm | - | - | - | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() UPM1J221MHD Nichicon | 2 |
| Datasheet | 19 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | 2 | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2004 | UPM | 0.492Dia 12.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | - | - | - | - | General Purpose | - | - | 220μF | - | 63V | - | - | - | - | 63V | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | 0.197 5.00mm | - | - | - | 600 μm | - | 63V | 4μA | 835mA | - | Polar | 5000 hours | - | 65mOhm | 835mA @ 120Hz | - | 1.14A @ 10kHz | 0.08 % | - | - | - | 835mA | - | General Purpose | - | 12.5mm | 20mm | 0.866 22.00mm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() UPW1J471MHD Nichicon | 913 | - | - | 19 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | - | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | 7000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2009 | UPW | 0.492Dia 12.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | - | Matte Tin (Sn) | - | - | General Purpose | - | 8532.22.00 | 470μF | - | 63V | TAPE | - | - | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 110mOhm | - | - | 0.197 5.00mm | - | - | - | 600 μm | - | 63V | 888.3μA | 1.72A | - | Polar | 7000 hours | - | 70mOhm | 1.29A @ 120Hz | - | 1.72A @ 100kHz | 0.09 % | - | - | - | - | - | - | - | 12.5mm | 25mm | 0.984 25.00mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() SK2R2M250ST Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 25 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | 2 | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2005 | SK | 0.248Dia 6.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | - | Tin (Sn) | - | - | General Purpose | - | - | 2.2μF | - | 250V | - | - | - | - | - | 2.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | 15mm | - | 90.47Ohm | - | POLARIZED | 0.098 2.50mm | - | - | - | 500 μm | - | - | 0.0165mA | 30mA | - | - | 2000 hours | 0.2 | - | - | - | - | 0.2 % | - | - | - | - | - | - | - | 6.3mm | 11mm | 0.512 13.00mm | - | - | - | No | Unknown | ROHS3 Compliant | - | - | ||
![]() EKXJ451ELL101MMP1S United Chemi-Con | 27 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Can | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 2004 | KXJ | 0.709Dia 18.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | Radial | - | - | - | - | - | - | - | Automotive | - | - | 100μF | - | 450V | - | - | - | - | - | 7.5mm | - | - | - | - | - | - | 0.295 7.50mm | - | - | - | 800 μm | - | 450V | 1.9mA | 835mA | - | Polar | 12000 hours | - | - | 835mA @ 120Hz | - | 1.87875A @ 100kHz | - | - | - | - | - | - | - | - | 18mm | 35.5mm | 1.457 37.00mm | - | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() EKZM350ELL102MK20S United Chemi-Con | 442 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Can | - | WIRE | - | - | ALUMINUM (WET) | - | - | - | - | - | - | - | - | - | - | - | - | - | 10000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35V | - | -40°C~105°C | Bulk | 2013 | KZM | 0.492Dia 12.50mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | - | Tin (Sn) | - | - | General Purpose | - | - | 1000μF | - | - | - | - | - | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | 0.197 5.00mm | - | - | 35V | 600 μm | - | - | 0.35mA | 2.48A | - | Polar | 10000 hours | - | 17mOhm | 1.488A @ 120Hz | - | 2.48A @ 100kHz | 0.12 % | - | - | - | - | - | - | - | - | - | 0.846 21.50mm | 20mm | - | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() 380LX102M100H022 Cornell Dubilier Electronics (CDE) | 2059 |
| Datasheet | 24 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can - Snap-In | - | - | - | 2 | Aluminium | 18.999992g | - | - | - | - | - | - | - | - | - | - | - | - | 3000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2009 | 380LX | 0.866Dia 22.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | - | - | 220mOhm | Tin (Sn) | - | - | General Purpose | - | - | 1000μF | - | 100V | - | - | - | - | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | 6.3mm | - | 220mOhm @ 120Hz | - | - | 0.394 10.00mm | - | - | - | 800 μm | - | 100V | 0.94868mA | 2A | 120Hz | Polar | 3000 hours | - | - | 2A @ 120Hz | - | 2.3A @ 20kHz | 20 % | - | - | - | - | - | - | - | 22mm | 30mm | 1.260 32.00mm | - | - | - | - | Unknown | ROHS3 Compliant | Lead Free | - |