- Manufacturer
- Applications
- Capacitance
- Factory Lead Time
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Polarization
- RoHS Status
Attribute column
Categories
Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Dielectric Material | Weight | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Lead Pitch | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Polarization | Life (Hours) | Tan Delta | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Lead/Base Style | Ripple Current (AC) | Features | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UCD1C270MCL1GS Nichicon | 1000 | - | Datasheet | 23 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.209Lx0.209W 5.30mmx5.30mm | 2000 Hrs @ 105°C | 16V | -55°C~105°C | Tape & Reel (TR) | 2009 | UCD | 0.197Dia 5.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | 105°C | -55°C | Automotive | - | 27μF | 16V | - | - | - | - | - | - | - | - | - | - | - | 16V | 4.32μA | 160mA | Polar | 2000 hours | - | 700mOhms | 80mA @ 120Hz | 160mA @ 100kHz | 0.16 % | - | - | - | 5mm | 5.8mm | 0.240 6.10mm | 5.8mm | - | No | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() EMVA500GDA471MLH0S United Chemi-Con | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | 2 | Aluminium | - | 0.669Lx0.669W 17.00mmx17.00mm | 2000 Hrs @ 85°C | - | -40°C~85°C | Tape & Reel (TR) | 2010 | Alchip™- MVA | 0.630Dia 16.00mm | ±20% | - | yes | Active | - | - | SMD/SMT | - | - | - | - | General Purpose | - | 470μF | 50V | - | - | - | - | - | - | - | - | - | - | - | - | - | 850mA | Polar | 2000 hours | - | - | 850mA @ 120Hz | 1.275A @ 100kHz | - | - | 850mA | - | 16mm | 16.5mm | 0.650 16.50mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() ELXZ630ELL681MK35S United Chemi-Con | 267 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | 7000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2004 | LXZ | 0.492Dia 12.50mm | ±20% | - | yes | Active | Not Applicable | - | Radial | - | - | - | - | Automotive | - | 680μF | 63V | - | - | 5.0038mm | - | - | - | 0.197 5.00mm | - | - | - | - | - | - | 2.27A | Polar | 7000 hours | - | 47mOhm | 1.362A @ 120Hz | 2.27A @ 100kHz | - | - | - | - | - | - | 1.437 36.50mm | - | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CGS333U025V3C Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 16 Weeks | - | Chassis Mount, Clamp | Chassis Mount | Radial, Can - Screw Terminals | BINDING POST | 2 | Aluminium | - | - | 2000 Hrs @ 85°C | - | -40°C~85°C | Bulk | 2013 | CGS | 2.000Dia 50.80mm | -10% +75% | - | yes | Active | 1 (Unlimited) | 2 | Screw | EAR99 | - | - | - | General Purpose | - | 33000μF | 25V | - | - | 22mm | ALUMINUM ELECTROLYTIC CAPACITOR | 18mOhm @ 120Hz | - | - | - | - | - | - | - | 5.45mA | 9.3A | Polar | 2000 hours | - | - | 9.3A @ 120Hz | 12.09A @ 10kHz | - | - | - | - | 50.8mm | 84.12mm | 3.125 79.38mm | 79.4mm | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() UPJ1E471MPD Nichicon | 4007 | - | Datasheet | 19 Weeks | - | Through Hole | Through Hole | Radial, Can | WIRE | - | ALUMINUM (WET) | - | - | 5000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2008 | UPJ | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Matte Tin (Sn) | - | - | General Purpose | 8532.22.00 | 470μF | 25V | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 0.197 5.00mm | - | - | 600 μm | - | - | 352.5μA | 810mA | Polar | 5000 hours | - | 100mOhm | 810mA @ 120Hz | 1.02A @ 10kHz | 0.14 % | Straight | - | - | 10mm | 20mm | 0.787 20.00mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() EEU-FC1J821L Panasonic Electronic Components | 85 |
| Datasheet | 14 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | WIRE | 2 | Aluminium | - | - | 5000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2011 | FC | 0.492Dia 12.50mm | ±20% | e3 | yes | Active | Not Applicable | 2 | Radial | EAR99 | - | - | - | Automotive | - | 820μF | 63V | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | 42mOhm | - | 0.197 5.00mm | No | - | 800 μm | - | 63V | 3μA | 2.56A | Polar | 5000 hours | 0.08 | 42mOhm | 1.92A @ 120Hz | 2.56A @ 100kHz | - | - | - | General Purpose | 12.5mm | 40mm | 1.575 40.00mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() UWF1C100MCL1GB Nichicon | 36 | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | 2 | Aluminium | - | 0.169Lx0.169W 4.30mmx4.30mm | 1000 Hrs @ 105°C | 16V | -55°C~105°C | Tape & Reel (TR) | 2012 | UWF | 0.157Dia 4.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | 105°C | -55°C | General Purpose | - | 10μF | 16V | - | - | - | - | - | - | - | - | - | - | - | - | 3μA | 50mA | - | 1000 hours | - | 5Ohms | 25mA @ 120Hz | 50mA @ 100kHz | 0.16 % | - | 50mA | General Purpose | 4mm | 6.2mm | 0.217 5.50mm | 5.4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 25ZLJ150M6.3X11 Rubycon | 2000 | - | Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Can | - | 2 | Aluminium | - | - | 7000 Hrs @ 105°C | - | -40°C~105°C | Bulk | - | ZLJ | 0.248Dia 6.30mm | ±20% | - | yes | Active | Not Applicable | - | Radial | - | - | - | - | General Purpose | - | 150μF | 25V | - | - | 2.5mm | - | - | - | 0.098 2.50mm | - | - | 500 μm | - | 25V | 3μA | 700mA | Polar | 7000 hours | - | 170mOhm | 350mA @ 120Hz | 700mA @ 100kHz | - | - | - | - | 6.3mm | 11mm | 0.492 12.50mm | - | - | No | Unknown | ROHS3 Compliant | - | - | ||
![]() 36DY223F150DJ2A Vishay Sprague | In Stock | - | Datasheet | 24 Weeks | - | Chassis Mount | Chassis Mount | Radial, Can - Screw Terminals | - | 2 | Aluminium | - | - | 2000 Hrs @ 85°C | 150V | -40°C~85°C | Bulk | 2009 | 36DY | 3.079Dia 78.20mm | -10% +50% | - | - | Active | 1 (Unlimited) | - | Screw | - | - | 85°C | -40°C | General Purpose | - | 22000μF | 150V | - | - | 31.8008mm | - | - | Polar | 1.252 31.80mm | - | - | - | - | - | - | - | Polar | 2000 hours | - | - | - | - | - | - | - | - | 76mm | 219mm | 8.752 222.30mm | 219mm | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() EEE-HD1E4R7AR Panasonic Electronic Components | 541 |
| Datasheet | 17 Weeks | - | - | Surface Mount | Radial, Can - SMD | FLAT | - | ALUMINUM (WET) | - | 0.169Lx0.169W 4.30mmx4.30mm | 5000 Hrs @ 105°C | 25V | -40°C~105°C | Tape & Reel (TR) | 2008 | HD-V | 0.157Dia 4.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | TIN/TIN BISMUTH | - | - | Automotive, High Temperature Reflow | - | 4.7μF | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | 25V | - | 1717 | - | 0.003mA | - | Polar | - | - | 12Ohm | 17mA @ 120Hz | 28.9mA @ 10kHz | - | - | - | - | - | - | 0.228 5.80mm | 5.5mm | 4.3mm | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() ULV2G100MNL1GS Nichicon | 5 | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | ALUMINUM (WET) | 1.630013g | 0.406Lx0.406W 10.30mmx10.30mm | 10000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2009 | ULV | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Tin (Sn) | - | - | General Purpose | 8532.22.00 | 10μF | 400V | - | - | 3.1mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | 3333 | 400V | 100μA | 55mA | Polar | 10000 hours | - | - | 55mA @ 120Hz | 88mA @ 10kHz | 0.25 % | - | - | - | 8mm | 13.5mm | 0.571 14.50mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() ECE-A1VN471U Panasonic Electronic Components | 153 |
| Datasheet | 14 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | WIRE | - | ALUMINUM (WET) | - | - | 2000 Hrs @ 85°C | - | -40°C~85°C | Bulk | 2011 | SU | 0.492Dia 12.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | - | - | General Purpose | - | 470μF | 35V | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | Bipolar | 0.197 5.00mm | - | - | 600 μm | - | 35V | 3μA | 590mA | Bi-Polar | 2000 hours | - | - | 590mA @ 120Hz | 1.003A @ 10kHz | 0.15 % | - | - | - | 12.5mm | 25mm | 0.984 25.00mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() UHE1H471MHD6 Nichicon | 6 |
| Datasheet | 19 Weeks | - | Through Hole | Through Hole | Radial, Can | WIRE | - | Aluminium | - | - | 10000 Hrs @ 105°C | - | -40°C~105°C | Bulk | 2004 | UHE | 0.492Dia 12.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Matte Tin (Sn) | - | - | General Purpose | 8532.22.00 | 470μF | 50V | TAPE | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | 150mOhm | - | 0.197 5.00mm | - | - | 600 μm | - | 50V | 235μA | 1.66A | Polar | 10000 hours | 0.10 | 45mOhm | 1.245A @ 120Hz | 1.66A @ 100kHz | 0.1 % | - | - | - | 12.5mm | 20mm | 0.787 20.00mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() EEU-EB2D220 Panasonic Electronic Components | 35 |
| Datasheet | 14 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | WIRE | - | ALUMINUM (WET) | - | - | 5000 Hrs @ 105°C | - | -25°C~105°C | Bulk | 2010 | EB | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | - | General Purpose | - | 22μF | 200V | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 0.197 5.00mm | - | - | 600 μm | - | 200V | 3μA | 470mA | Polar | 5000 hours | - | - | 258.5mA @ 120Hz | 470mA @ 100kHz | 0.15 % | - | - | - | 10mm | 20mm | 0.787 20.00mm | - | - | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() 10YXF330MEFC8X11.5 Rubycon | 600 |
| Datasheet | 17 Weeks | - | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | 6000 Hrs @ 105°C | - | -40°C~105°C | Bulk | - | YXF | 0.315Dia 8.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | Radial | EAR99 | - | - | - | General Purpose | 8532.24.0060 | 330μF | 10V | - | - | 3.5052mm | - | - | - | 0.138 3.50mm | - | - | - | - | - | - | 280mA | Polar | 6000 hours | - | 250mOhm | 280mA @ 120Hz | 400mA @ 100kHz | - | - | - | - | 8mm | 11.5mm | 0.512 13.00mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() CGS742T250X3L Cornell Dubilier Electronics (CDE) | 2535 |
| Datasheet | 16 Weeks | - | Chassis Mount | Chassis Mount | Radial, Can - Screw Terminals | BINDING POST | 2 | Aluminium | - | - | 2000 Hrs @ 85°C | - | -40°C~85°C | Bulk | 2013 | CGS | 3.000Dia 76.20mm | -10% +50% | - | yes | Active | 1 (Unlimited) | 2 | Screw | EAR99 | - | - | - | General Purpose | - | 7400μF | 250V | - | - | 31.75mm | ALUMINUM ELECTROLYTIC CAPACITOR | 26mOhm @ 120Hz | - | - | - | - | - | - | - | 8.16mA | 10.5A | Polar | 2000 hours | - | - | 10.5A @ 120Hz | 15.75A @ 10kHz | - | - | - | - | 76mm | 92mm | 3.625 92.08mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() MLP562M035EK1A Cornell Dubilier Electronics (CDE) | 84 | - | Datasheet | 21 Weeks | - | Chassis Mount | Chassis Mount | FlatPack, Tabbed | WIRE | - | ALUMINUM (WET) | - | - | 2000 Hrs @ 85°C | - | -55°C~85°C | Bulk | 2010 | MLP | 1.500Lx1.750W 38.10mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin/Lead (Sn/Pb) | - | - | General Purpose | 8532.22.00.55 | 5600μF | 35V | - | - | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | 90mOhm @ 120Hz | - | 1.000 25.40mm | - | - | - | - | - | 2nA | 3.4A | Polar | 2000 hours | - | - | 3.4A @ 120Hz | 4.4A @ 20kHz | - | Straight | - | - | - | 12.7mm | 0.500 12.70mm | 38.1mm | 44.45mm | - | Unknown | Non-RoHS Compliant | Contains Lead | - | ||
![]() MLP401M200EK1C Cornell Dubilier Electronics (CDE) | 23 |
| Datasheet | 21 Weeks | - | Through Hole | Through Hole | FlatPack | WIRE | - | ALUMINUM (WET) | - | - | 2000 Hrs @ 85°C | - | -55°C~85°C | Bulk | 2014 | MLP | 1.500Lx1.750W 38.10mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin/Lead (Sn/Pb) | - | - | General Purpose | 8532.22.00.55 | 400μF | 200V | - | - | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | 388mOhm @ 120Hz | - | 1.000 25.40mm | - | - | - | - | - | 2nA | 1.9A | Polar | 2000 hours | - | - | 1.9A @ 120Hz | 2.3A @ 20kHz | - | Straight | - | - | - | 12.7mm | 0.500 12.70mm | 38.1mm | 44.45mm | - | - | Non-RoHS Compliant | - | - | ||
![]() SEK2R2M200ST Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Radial, Can | WIRE | 2 | Aluminium | - | - | 2000 Hrs @ 105°C | - | -40°C~105°C | Bulk | 2011 | SEK | 0.248Dia 6.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | - | - | General Purpose | - | 2.2μF | 200V | - | - | 2.4892mm | ALUMINUM ELECTROLYTIC CAPACITOR | 90.47Ohm @ 120Hz | - | 0.098 2.50mm | - | - | - | - | - | - | 25mA | Polar | 2000 hours | 0.15 | - | 25mA @ 120Hz | 40mA @ 10kHz | - | - | - | - | 6.3mm | 11.5mm | 0.453 11.50mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() SEK471M063ST Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Radial, Can | WIRE | 2 | Aluminium | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2011 | SEK | 0.512Dia 13.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | - | - | General Purpose | - | 470μF | 63V | - | 5mm | 5.0038mm | ALUMINUM ELECTROLYTIC CAPACITOR | 280mOhm @ 120Hz | - | 0.197 5.00mm | - | - | - | - | - | - | 800mA | Polar | 2000 hours | 0.1 | - | 800mA @ 120Hz | 1.12A @ 10kHz | - | - | - | - | 13mm | 26mm | 1.024 26.00mm | - | - | - | Unknown | ROHS3 Compliant | - | - |