- Manufacturer
- Applications
- Capacitance
- Factory Lead Time
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Polarization
- RoHS Status
Attribute column
Categories
Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Dielectric Material | Weight | Number of Terminals | Surface Mount Land Size | DCL | Dissipation Factor DF | Equivalent Series Resistance Type | Factory Pack QuantityFactory Pack Quantity | Lead Diameter (nom) | Lead Spacing (nom) | Life | Lifetime | Lifetime @ Temp. | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Product Depth (mm) | Product Diameter (mm) | Rad Hardened | RoHS | Tolerance (+ or -) | Voltage Rated | Voltage Rating DC | Wire Form | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Reach Compliance Code | Termination Style | Voltage - Rated AC | Lead Pitch | Capacitor Type | Lead Length | ESR (Equivalent Series Resistance) | Failure Rate | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Test Frequency | Polarization | Life (Hours) | Tan Delta | Impedance | Ripple Current @ Low Frequency | Lead Style | Ripple Current @ High Frequency | Dissipation Factor | Lead/Base Style | ESR | Size(mm) | Ripple Current (AC) | Product | Features | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MLS821M200EB0A Cornell Dubilier Electronics (CDE) | 2594 |
| Datasheet | 28 Weeks | Chassis Mount | Chassis Mount | FlatPack, Tabbed | WIRE | - | Aluminium | - | - | - | - | - | - | - | - | - | - | - | 10000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2014 | MLS | 3.000Lx1.750W 76.20mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | Tin/Lead (Sn/Pb) | - | - | General Purpose | - | 8532.22.00.55 | 820μF | 200V | - | - | - | - | - | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 172mOhm @ 120Hz | - | - | 1.000 25.40mm | - | - | - | - | 2nA | 7.7A | - | Polar | 10000 hours | - | - | 7.7A @ 120Hz | - | 10A @ 20kHz | - | - | - | - | - | - | - | - | - | 76.2mm | 0.500 12.70mm | 44.45mm | 12.7mm | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 36D103G075CC2A Vishay Sprague | In Stock | - | Datasheet | 24 Weeks | Chassis Mount | Chassis Mount | Radial, Can - Screw Terminals | BINDING POST | 2 | Aluminium | - | - | - | - | - | - | - | - | - | - | - | 1000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2015 | 36D | 2.579Dia 65.50mm | -10% +75% | - | yes | Active | 1 (Unlimited) | 2 | Screw | EAR99 | - | - | - | - | - | General Purpose | - | - | 10000μF | 75V | - | - | - | - | - | 28.6mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | 1.126 28.60mm | - | - | - | - | - | - | - | Polar | 1000 hours | - | - | - | - | - | - | - | - | - | - | - | - | - | 64mm | 105mm | 4.252 108.00mm | - | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() UWG1E101MNL1GS Nichicon | 10421 |
| Datasheet | 19 Weeks | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | ALUMINUM (WET) | - | - | 0.327Lx0.327W 8.30mmx8.30mm | - | - | - | - | - | - | - | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2005 | UWG | 0.315Dia 8.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Bismuth (Sn/Bi) | - | - | General Purpose | - | 8532.22.00 | 100μF | 25V | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | POLARIZED | - | - | - | 3333 | 25V | 25μA | 450mA | - | - | 1000 hours | 0.14 | 300mOhm | 225mA @ 120Hz | - | 450mA @ 100kHz | - | - | - | - | - | - | General Purpose | - | 8mm | 10mm | 0.413 10.50mm | 8.9mm | 8.3mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() LGL2G681MELC35 Nichicon | 397 |
| Datasheet | 17 Weeks | PCB, Through Hole | Through Hole | Radial, Can - Snap-In | - | - | ALUMINUM (WET) | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 2009 | LGL | 1.378Dia 35.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | - | - | Matte Tin (Sn) | - | - | General Purpose | - | 8532.22.00 | 680μF | 400V | - | - | - | - | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | 0.394 10.00mm | - | 800 μm | - | 400V | 1.56mA | 1.74A | - | Polar | 2000 hours | 0.15 | - | 1.74A @ 120Hz | - | 2.4882A @ 50kHz | - | - | - | - | - | - | - | - | 35mm | 35mm | 1.457 37.00mm | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() EKZM350ELL101MF11D United Chemi-Con | 84 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Radial, Can | WIRE | - | ALUMINUM (WET) | - | - | - | - | - | - | - | - | - | - | - | 6000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | 35V | - | - | -40°C~105°C | Bulk | 2010 | KZM | 0.248Dia 6.30mm | ±20% | e6 | - | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | Tin/Bismuth (Sn/Bi) | - | - | General Purpose | - | - | 100μF | - | - | - | - | - | - | 2.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | 0.098 2.50mm | 35V | 500 μm | - | - | 0.035mA | 540mA | - | Polar | 6000 hours | - | 94mOhm | 216mA @ 120Hz | - | 540mA @ 100kHz | 0.12 % | - | - | - | - | - | - | - | - | - | 0.492 12.50mm | 11mm | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() PSU85015 Cornell Dubilier Electronics (CDE) | 14 |
| Datasheet | 10 Weeks | Chassis Mount | Chassis Mount | Radial, Can - QC Terminals | LUG | - | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~65°C | Bulk | 2015 | PSU | 1.813Dia 46.05mm | 0% +20% | e3 | yes | Active | 1 (Unlimited) | 2 | Tab | EAR99 | - | - | Tin (Sn) | - | - | Motor Start | RATED AC VOLTAGE (V): 125, MINIMUM CAPACITANCE VALUE IS 850 MICRO FARAD | 8532.10.00.00 | 850μF | 125V | - | - | - | - | 110V | 16.002mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | NON-POLARIZED | - | - | - | - | - | - | - | - | Bi-Polar | 5000 hours | - | - | - | - | - | - | - | - | - | - | - | - | - | 46.025mm | 111.125mm | 4.375 111.13mm | - | - | - | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() UWZ1A151MCL1GS Nichicon | 38 | - | Datasheet | 19 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | ALUMINUM (WET) | - | - | 0.260Lx0.260W 6.60mmx6.60mm | - | - | - | - | - | - | - | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2009 | UWZ | 0.248Dia 6.30mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Bismuth (Sn/Bi) | - | - | High Temperature Reflow | - | 8532.22.00 | 150μF | 10V | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | - | 2626 | 10V | 3μA | 86mA | - | Polar | 1000 hours | - | - | 86mA @ 120Hz | - | 129mA @ 10kHz | 0.24 % | - | - | - | - | - | General Purpose | - | 6.3mm | 5.8mm | 0.228 5.80mm | 7mm | 6.6mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() UCS2G220MHD1TO Nichicon | 17 |
| Datasheet | 19 Weeks | Through Hole | Through Hole | Radial, Can | WIRE | 2 | ALUMINUM (WET) | - | - | - | - | - | - | - | - | - | - | - | 10000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Box (TB) | 2009 | UCS | 0.492Dia 12.50mm | ±20% | e3 | - | Active | Not Applicable | 2 | Radial | EAR99 | - | - | Matte Tin (Sn) | - | - | General Purpose | - | - | 22μF | 400V | AMMO PACK | - | - | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | 0.197 5.00mm | - | 600 μm | - | - | - | 760mA | - | Polar | 10000 hours | - | - | 380mA @ 120Hz | - | 760mA @ 100kHz | - | - | - | - | - | - | - | - | 12.5mm | 20mm | 0.866 22.00mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() EEE-HA1E470P Panasonic Electronic Components | 640 |
| Datasheet | 17 Weeks | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | ALUMINUM (WET) | - | - | 0.327Lx0.327W 8.30mmx8.30mm | - | - | - | - | - | - | - | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2011 | HA | 0.315Dia 8.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | TIN/TIN BISMUTH | - | - | Automotive | - | - | 47μF | 25V | - | - | - | - | - | 2.2mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | 650 μm | 3333 | 25V | 11.7μA | 91mA | - | Polar | 1000 hours | 0.16 | - | 91mA @ 120Hz | - | 154.7mA @ 10kHz | - | - | - | - | 91mA | - | - | - | 8mm | 6.2mm | 0.244 6.20mm | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() UUB2G3R3MNL1GS Nichicon | 6 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | ALUMINUM (WET) | - | - | 0.406Lx0.406W 10.30mmx10.30mm | - | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Cut Tape (CT) | 2009 | UUB | 0.394Dia 10.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Bismuth (Sn/Bi) | - | - | General Purpose | - | 8532.22.00 | 3.3μF | 400V | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | POLARIZED | - | - | - | 4141 | - | 100μA | 38mA | - | - | 2000 hours | 0.3 | - | 38mA @ 120Hz | - | 57mA @ 10kHz | - | - | - | - | - | - | General Purpose | - | 10mm | 10mm | 0.413 10.50mm | 10.9mm | 10.3mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() CGS884U010X5L Cornell Dubilier Electronics (CDE) | 2854 |
| Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | Radial, Can - Screw Terminals | BINDING POST | - | Aluminium | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2013 | CGS | 3.000Dia 76.20mm | -10% +75% | - | yes | Active | 1 (Unlimited) | 2 | Screw | EAR99 | - | - | - | - | - | General Purpose | - | - | 880000μF | 10V | - | 31.7mm | unknown | - | - | 31.75mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 50mOhm @ 120Hz | - | - | - | - | - | - | - | 17.8mA | 24.4A | - | Polar | 2000 hours | - | - | 24.4A @ 120Hz | - | 31.72A @ 10kHz | - | - | - | - | - | - | - | - | 76mm | 143mm | 5.625 142.88mm | 142.875mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 36DY123F150DE2A Vishay Sprague | In Stock | - | Datasheet | 24 Weeks | Chassis Mount | Chassis Mount | Radial, Can - Screw Terminals | - | 2 | Aluminium | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | 150V | - | - | -40°C~85°C | Bulk | 2008 | 36DY | 3.079Dia 78.20mm | -10% +50% | - | - | Active | 1 (Unlimited) | - | Screw | - | - | - | - | 85°C | -40°C | General Purpose | - | - | 12000μF | 150V | - | - | - | - | - | 31.8008mm | - | - | - | - | Polar | 1.252 31.80mm | - | - | - | - | - | - | - | Polar | 2000 hours | - | - | - | - | - | - | - | - | - | - | - | - | - | 76mm | 130mm | 5.252 133.40mm | 130mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 381LX471M450A052 Cornell Dubilier Electronics (CDE) | 1404 | - | Datasheet | 21 Weeks | PCB, Through Hole | Through Hole | Radial, Can - Snap-In | - | 2 | Aluminium | 73.999995g | - | - | - | - | - | - | - | - | - | - | 3000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Tray | 2009 | 381LX | 1.378Dia 35.00mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | - | - | Tin/Copper (Sn/Cu) | - | - | General Purpose | - | - | 470μF | 450V | - | - | - | - | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | 6.3mm | 353mOhm | - | - | 0.394 10.00mm | - | 800 μm | - | 450V | 4mA | 1.7A | 120Hz | Polar | 3000 hours | - | - | 1.7A @ 120Hz | - | 2.4A @ 20kHz | - | - | - | - | - | - | General Purpose | - | 35mm | 50mm | 2.047 52.00mm | - | - | - | No | Unknown | ROHS3 Compliant | - | - | ||
![]() 380LX331M450K052 Cornell Dubilier Electronics (CDE) | 79 |
| Datasheet | 21 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | ALUMINUM (WET) | 53g | - | - | - | - | - | - | - | - | - | - | 3000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2013 | 380LX | 1.181Dia 30.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | - | 550mOhm | Tin (Sn) | - | - | General Purpose | - | - | 330μF | 450V | - | - | - | - | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 550mOhm @ 120Hz | - | - | 0.394 10.00mm | - | - | - | - | 1.15607mA | 2A | - | Polar | 3000 hours | - | - | 2A @ 120Hz | - | 2.8A @ 20kHz | - | - | - | - | - | - | - | - | 30mm | 50mm | 2.047 52.00mm | - | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() CGS193T200X5R Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | Radial, Can - Screw Terminals | BINDING POST | 2 | Aluminium | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2013 | CGS | 3.000Dia 76.20mm | -10% +50% | - | yes | Active | 1 (Unlimited) | 2 | Screw | EAR99 | - | - | - | - | - | General Purpose | - | - | 19000μF | 200V | - | 31.7mm | - | - | - | 31.75mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 11mOhm @ 120Hz | - | - | - | - | - | - | - | 11.7mA | 19.1A | - | Polar | 2000 hours | - | - | 19.1A @ 120Hz | - | 28.65A @ 10kHz | - | - | - | - | - | - | - | - | 76mm | 149mm | 5.875 149.23mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() EEU-HD1V682 Panasonic Electronic Components | 93 | - | Datasheet | 12 Weeks | PCB, Through Hole | Through Hole | Radial, Can | - | 2 | ALUMINUM (WET) | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2011 | HD | 0.709Dia 18.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | Tin (Sn) | - | - | General Purpose | - | - | 6800μF | 35V | - | - | - | - | - | 7.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | 0.295 7.50mm | - | 800 μm | - | 35V | - | 2.05A | - | Polar | 2000 hours | - | - | 2.05A @ 120Hz | - | 2.358A @ 100kHz | - | Straight | - | - | 2.05A | - | - | - | 18mm | 35.5mm | 1.476 37.50mm | - | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() 476RMR050M Cornell Dubilier Electronics | 37 |
| - | - | - | - | - | - | - | - | - | 2 | - | 71@2MIN(uA) | 0.1 | STANDARD | 500 | 0.6(mm) | 3.5(mm) | 1000 Hour | 1000(hr) | - | + 105 C | - 40 C | Through Hole | -40C to 105C | Not Required(mm) | 8(mm) | No | Details | 20% | - | 50 VDC | LONG LEAD | - | Bulk | - | RMR | - | 20 % | - | - | - | - | - | - | - | Standard Radial Lead Aluminum Electrolytic Capacitors | - | - | - | - | - | - | - | 47 uF | - | - | - | - | Radial | - | - | - | - | - | Not Required | Polar | 3.5 mm | - | - | - | 50VDC | 71 uA | 190 mA | - | - | - | - | - | - | Straight | - | - | - | 3.5 Ohms | 8 X 11.5 | - | General Purpose Electrolytic Capacitors | - | Not Required(mm) | 8.5 mm | 12.5 mm | - | 11.5 mm | - | 11.5(mm) | - | - | - | - | - | ||
![]() 250BXC22MEFC10X16 Rubycon | 28 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | Radial, Can | - | 2 | ALUMINUM (WET) | 9.071847g | - | - | - | - | - | - | - | - | - | - | 10000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 2011 | BXC | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | - | - | - | General Purpose | - | - | 22μF | 250V | - | 5mm | - | - | - | 5.0038mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | 0.197 5.00mm | - | - | - | - | - | 188mA | - | Polar | 10000 hours | - | - | 188mA @ 120Hz | - | 470mA @ 100kHz | - | - | - | - | - | - | - | - | 10mm | 16mm | 0.709 18.00mm | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 250BXC10MEFC10X16 Rubycon | 20000 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | Radial, Can | - | 2 | Aluminium | - | - | - | - | - | - | - | - | - | - | - | 10000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 2009 | BXC | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | - | - | - | General Purpose | - | - | 10μF | 250V | - | - | - | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | 0.197 5.00mm | - | - | - | - | - | 96mA | - | Polar | 10000 hours | - | - | 96mA @ 120Hz | - | 320mA @ 100kHz | - | - | - | - | - | - | - | - | 10mm | 16mm | 0.709 18.00mm | - | - | - | No | Unknown | ROHS3 Compliant | - | - | ||
![]() EEE-HA0J220R Panasonic Electronic Components | 908 | - | Datasheet | 17 Weeks | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | ALUMINUM | - | - | 0.169Lx0.169W 4.30mmx4.30mm | - | - | - | - | - | - | - | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2011 | HA | 0.157Dia 4.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | TIN/TIN BISMUTH | - | - | Automotive | - | - | 22μF | 6.3V | - | - | - | - | - | 1mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | 650 μm | 1717 | 6.3V | 3μA | 29mA | - | Polar | 1000 hours | 0.3 | - | 29mA @ 120Hz | - | 49.3mA @ 10kHz | - | - | - | - | 29mA | - | - | - | 4mm | 5.4mm | 0.213 5.40mm | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 |