- Manufacturer
- Applications
- Capacitance
- Factory Lead Time
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Polarization
- RoHS Status
Attribute column
Categories
Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Dielectric Material | Weight | Surface Mount Land Size | Brand | Capacitance - nF | Capacitance - pF | Capacitance Tolerance | Case Code - in | Case Code - mm | Class | Factory Pack QuantityFactory Pack Quantity | Lifetime @ Temp. | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | MSL | Part # Aliases | Qualification | RoHS | Unit Weight | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Applications | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Packing Method | Reference Standard | Termination Style | Voltage - Rated AC | Lead Pitch | Capacitor Type | Lead Length | Dielectric | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Test Frequency | Polarization | Life (Hours) | Tan Delta | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Lead/Base Style | Product Type | Ripple Current (AC) | Product | Features | Product Category | Product Length | Product Width | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C1210C103JAGACTU KEMET | 71 | - | - | - | - | - | - | 1210 (3225 metric) | - | - | - | - | - | KEMET | 10 nF | 10000 pF | ± 5% | 1210 | 3225 | Class 1 | 4000 | - | KEMET | + 125 C | - 55 C | - | C1210C103JAGAC7800 | - | Details | 0.003527 oz | - | 250 VDC | - | MouseReel | - | SMD Comm C0G | - | 5 % | - | - | - | - | - | Standard | - | C0G Dielectric Commercial Grade MLCCs | - | - | - | - | 10000pF | Capacitors | - | - | - | SMD/SMT | - | - | - | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 3.2mm | 2.5mm | - | 0.78 mm | - | 3.2 mm | 2.5 mm | - | - | - | - | - | ||
![]() EEE-TK1A471UP Panasonic Electronic Components | 32000 |
| Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | ALUMINUM (WET) | - | 0.406Lx0.406W 10.30mmx10.30mm | - | - | - | - | - | - | - | - | 3000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2011 | TK | 0.394Dia 10.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | General Purpose | - | 470μF | - | 10V | TR, 15 INCH | AEC-Q200 | - | - | 4.6mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 200mOhm @ 100kHz | - | - | 900 μm | 4141 | 10V | 47μA | 270mA | - | Polar | 3000 hours | 0.3 | - | 175.5mA @ 120Hz | 270mA @ 100kHz | - | - | - | 270mA | - | - | - | - | - | 10mm | 10.2mm | 0.402 10.20mm | 10.3mm | 10.3mm | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() UHE1V471MPD1TD Nichicon | In Stock |
| Datasheet | 19 Weeks | - | Through Hole | Through Hole | Radial, Can | WIRE | 2 | Aluminium | - | - | - | - | - | - | - | - | - | - | 7000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Box (TB) | 2009 | UHE | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | Matte Tin (Sn) | General Purpose | - | 470μF | - | 35V | AMMO PACK | - | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 180mOhm | - | 0.197 5.00mm | 600 μm | - | - | 164.5μA | 1.4A | - | Polar | 7000 hours | - | 46mOhm | 1.05A @ 120Hz | 1.4A @ 100kHz | 0.12 % | - | - | - | - | - | - | - | - | 10mm | 20mm | 0.866 22.00mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() EEE-HBC101UAP Panasonic Electronic Components | 8000 |
| Datasheet | 17 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | ALUMINUM (WET) | - | 0.260Lx0.260W 6.60mmx6.60mm | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2011 | HB | 0.248Dia 6.30mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | TIN/TIN BISMUTH | Automotive | - | 100μF | - | 16V | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | 2626 | 16V | 3μA | 70mA | - | Polar | 2000 hours | - | - | 70mA @ 120Hz | 119mA @ 10kHz | - | - | - | 70mA | - | General Purpose | - | - | - | 6.3mm | 5.8mm | 0.228 5.80mm | 6.6mm | 6.6mm | No | Unknown | RoHS Compliant | - | AEC-Q200 | ||
![]() ECO-S1KP682DA Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Radial, Can - Snap-In | - | 2 | ALUMINUM (WET) | - | - | - | - | - | - | - | - | - | - | 3000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2007 | TS-UP | 1.181Dia 30.00mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | Snap in | EAR99 | - | 46mOhm | Tin (Sn) | General Purpose | - | 6800μF | - | 80V | - | - | - | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | 6.3mm | - | 46mOhm @ 120Hz | - | 0.394 10.00mm | - | - | - | - | 5.16A | 120Hz | Polar | 3000 hours | 0.2 | - | 5.16A @ 120Hz | 5.934A @ 100kHz | 20 % | - | - | - | - | - | - | - | - | 30mm | 50mm | 1.969 50.00mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() ELXZ250ELL471MJ16S United Chemi-Con | 1963 | - | Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Can | - | 16 | - | - | - | - | - | - | - | - | - | - | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2004 | LXZ | 0.394Dia 10.00mm | ±20% | - | yes | Active | Not Applicable | - | Radial | - | - | - | - | Automotive | - | 470μF | - | 25V | - | - | - | - | 5.0038mm | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | 1.05A | - | Polar | 5000 hours | - | 68mOhm | 525mA @ 120Hz | 1.05A @ 100kHz | - | - | - | - | - | - | - | - | - | 10mm | 16mm | 0.689 17.50mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() ECA-2CM100 Panasonic Electronic Components | 1228 |
| Datasheet | 14 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | WIRE | 2 | Aluminium | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2011 | M | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | Tin (Sn) | General Purpose | - | 10μF | - | 160V | - | - | - | - | 5mm | - | - | - | - | - | 0.197 5.00mm | 600 μm | - | 160V | - | 105mA | - | Polar | 2000 hours | - | - | 105mA @ 120Hz | 178.5mA @ 10kHz | 0.16 % | Straight | - | - | - | - | - | - | - | 10mm | 12.5mm | 0.532 13.50mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() EEU-FM1H821S Panasonic Electronic Components | 458 |
| Datasheet | 14 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | WIRE | 2 | ALUMINUM (WET) | 9.071847g | - | - | - | - | - | - | - | - | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 2005 | FM | 0.630Dia 16.00mm | ±20% | e3 | yes | Active | Not Applicable | 2 | Radial | EAR99 | - | - | Tin (Sn) | General Purpose | - | 820μF | - | 50V | - | - | - | - | 7.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 19mOhm | - | 0.295 7.50mm | 800 μm | - | 50V | 0.41mA | 2.87A | - | Polar | 5000 hours | 0.1 | 19mOhm | 2.153A @ 120Hz | 2.87A @ 100kHz | 0.1 % | - | - | - | - | - | - | - | - | 16mm | 20mm | 0.866 22.00mm | - | - | No | Yes | RoHS Compliant | Lead Free | - | ||
![]() LGJ2G680MELA Nichicon | 253 |
| Datasheet | 17 Weeks | - | Through Hole | Through Hole | Radial, Can - Snap-In | - | 2 | Aluminium | 54.431084g | - | - | - | - | - | - | - | - | - | 3000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 2009 | LGJ | 0.984Dia 25.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | - | - | Matte Tin (Sn) | General Purpose | - | 68μF | - | 400V | - | - | - | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | 0.394 10.00mm | 800 μm | - | 400V | 490μA | 460mA | 120Hz | Polar | 3000 hours | - | - | 460mA @ 120Hz | - | 0.15 % | - | - | - | - | - | - | - | - | 25mm | 20mm | 0.866 22.00mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() UHE1V560MED1TD Nichicon | 2000 |
| Datasheet | 20 Weeks | - | Through Hole | Through Hole | Radial, Can | WIRE | 2 | Aluminium | 4.535924g | - | - | - | - | - | - | - | - | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Box (TB) | 2008 | UHE | 0.248Dia 6.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | Matte Tin (Sn) | General Purpose | - | 56μF | - | 35V | AMMO PACK | - | - | - | 2.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 870mOhm | - | 0.098 2.50mm | - | - | - | 19.6μA | 238mA | - | Polar | 5000 hours | - | 220mOhm | 238mA @ 120Hz | 340mA @ 100kHz | 0.12 % | - | - | - | - | - | - | - | - | 6.3mm | 11mm | 0.492 12.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() ALS70A125QS025 KEMET | 2873 |
| - | 18 Weeks | - | - | Chassis Mount | Radial, Can - Screw Terminals | - | - | - | - | - | - | - | - | - | - | - | - | - | 20000 Hrs @ 85°C | - | - | - | - | - | - | - | - | 25V | - | -40°C~85°C | Bulk | - | ALS70 | 3.543Dia 90.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | General Purpose | - | 1.2F | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 5mOhm @ 100Hz | - | 1.252 31.80mm | - | - | - | - | - | - | Polar | - | - | 7mOhm | 42.3A @ 100Hz | 42.9A @ 10kHz | - | - | - | - | - | - | - | - | - | - | - | 7.717 196.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() UUL0J101MCL1GS Nichicon | 3715 |
| Datasheet | 19 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | ALUMINUM (WET) | - | 0.260Lx0.260W 6.60mmx6.60mm | - | - | - | - | - | - | - | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2015 | UUL | 0.248Dia 6.30mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Bismuth (Sn/Bi) | General Purpose | 8532.22.00 | 100μF | - | 6.3V | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | 2626 | - | 29.61μA | 60mA | - | Polar | 5000 hours | - | - | 60mA @ 120Hz | 90mA @ 10kHz | 0.32 % | - | - | - | - | General Purpose | - | - | - | 6.3mm | 11mm | 0.240 6.10mm | 7mm | 6.6mm | No | - | ROHS3 Compliant | - | - | ||
![]() ELXS451VSN391MA35S United Chemi-Con | 126 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Can - Snap-In | - | 2 | - | - | - | - | - | - | - | - | - | - | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 2010 | LXS | 1.378Dia 35.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | Snap in | - | - | - | - | General Purpose | - | 390μF | - | 450V | - | - | - | - | 10.0076mm | - | - | - | - | - | 0.394 10.00mm | - | - | - | - | 1.71A | 120Hz | Polar | 5000 hours | - | - | 1.71A @ 120Hz | 2.4453A @ 50kHz | - | - | - | - | - | - | - | - | - | 35mm | - | 1.457 37.00mm | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() 16PK1000MEFC10X12.5 Rubycon | 1345 |
| - | 20 Weeks | - | Through Hole | Through Hole | Radial, Can | WIRE | 2 | ALUMINUM | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | - | PK | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | - | General Purpose | - | 1000μF | - | 16V | - | - | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | 0.197 5.00mm | 600 μm | - | 16V | 3μA | 720mA | - | Polar | 2000 hours | - | - | 720mA @ 120Hz | 864mA @ 10kHz | - | - | - | 720mA | - | - | - | - | - | 10mm | 12.5mm | 0.551 14.00mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() EEV227M035A9MAA KEMET | 133 | - | - | 23 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | ALUMINUM (WET) | - | 0.327Lx0.394W 8.30mmx10.00mm | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Cut Tape (CT) | 2016 | EEV | 0.315Dia 8.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | General Purpose | 8532.24.0020 | 220μF | - | 35V | TR, 15 INCH | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 160mOhm @ 100kHz | - | - | - | 3333 | - | 0.077mA | 420mA | - | Polar | 2000 hours | 0.12 | 160mOhm | 420mA @ 120Hz | 600mA @ 100kHz | - | - | - | - | - | General Purpose | - | - | - | 8mm | 10.2mm | 0.413 10.50mm | 10mm | 8.3mm | - | - | ROHS3 Compliant | - | - | ||
![]() SK102M050ST Cornell Dubilier Electronics (CDE) | 96 | - | Datasheet | 25 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | WIRE | 2 | Aluminium | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2005 | SK | 0.630Dia 16.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | Tin (Sn) | General Purpose | - | 1000μF | - | 50V | - | - | - | - | 7.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | 15mm | - | 130mOhm | POLARIZED | 0.295 7.50mm | 600 μm | - | - | 0.5mA | 1.35A | - | - | 2000 hours | 0.1 | - | - | - | 10 % | - | - | - | - | - | - | - | - | 16mm | 25mm | 1.063 27.00mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 380LQ221M400J022 Cornell Dubilier Electronics (CDE) | 8374 |
| Datasheet | 24 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can - Snap-In | - | 2 | Aluminium | 23.999998g | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2013 | 380LQ | 0.984Dia 25.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | - | - | Tin (Sn) | General Purpose | - | 220μF | - | 400V | - | - | - | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | 6.3mm | - | 905mOhm @ 120Hz | - | 0.394 10.00mm | 1.5 mm | - | 400V | 4mA | 1.49A | 120Hz | Polar | 2000 hours | - | - | 1.49A @ 120Hz | 2.09A @ 20kHz | 20 % | - | - | - | - | General Purpose | - | - | - | 25mm | 30mm | 1.260 32.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 293D105X0035B2T Sprague | 225 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPRAGUE | - | - | - | - | - | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10YXF220MEFC6.3X11 Rubycon | 90 |
| - | 16 Weeks | - | Through Hole | Through Hole | Radial, Can | - | 2 | Aluminium | - | - | - | - | - | - | - | - | - | - | 4000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | - | YXF | 0.248Dia 6.30mm | ±20% | - | yes | Active | 1 (Unlimited) | - | Radial | EAR99 | - | - | - | General Purpose | - | 220μF | - | 10V | - | - | - | 10V | 2.5mm | - | - | - | - | - | 0.098 2.50mm | - | - | - | - | 250mA | - | Polar | 4000 hours | - | 400mOhm | 175mA @ 120Hz | 250mA @ 100kHz | - | - | - | - | - | - | - | - | - | 6.3mm | 11mm | 0.492 12.50mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() UPM1E470MED Nichicon | 10 |
| Datasheet | 20 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | WIRE | 2 | Aluminium | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2009 | UPM | 0.248Dia 6.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | Matte Tin (Sn) | General Purpose | - | 47μF | - | 25V | - | - | - | - | 2.4892mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | 0.098 2.50mm | 500 μm | - | 25V | 35.25μA | 125mA | - | Polar | 2000 hours | - | 550mOhm | 125mA @ 120Hz | 210mA @ 10kHz | 0.14 % | - | - | - | - | - | - | - | - | 6.3mm | 11mm | 0.492 12.50mm | - | - | No | - | ROHS3 Compliant | Lead Free | - |