- Manufacturer
- Applications
- Capacitance
- Factory Lead Time
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Polarization
- RoHS Status
Attribute column
Categories
Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Surface Mount Land Size | Brand | Capacitance - nF | Case Code - in | Case Code - mm | Class | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Packing Method | Terminal Pitch | Reach Compliance Code | Termination Style | Voltage - Rated AC | Lead Pitch | Capacitor Type | Lead Length | Dielectric | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Polarization | Life (Hours) | Tan Delta | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Positive Tolerance | Negative Tolerance | Lead/Base Style | Product Type | Operating Temperature Range | Ripple Current (AC) | Product | Product Category | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MLP171M450EA1A Cornell Dubilier Electronics (CDE) | 2417 |
| Datasheet | 21 Weeks | - | Chassis Mount | Chassis Mount | FlatPack, Tabbed | - | WIRE | - | - | ALUMINUM (WET) | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2015 | MLP | 2.000Lx1.750W 50.80mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | Tin/Lead (Sn/Pb) | - | - | General Purpose | 8532.22.00.55 | 170μF | - | 450V | - | - | - | - | - | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 973mOhm @ 120Hz | - | 1.000 25.40mm | - | - | - | - | - | - | 2nA | 1.3A | Polar | 2000 hours | - | - | 1.3A @ 120Hz | 1.5A @ 20kHz | - | - | - | Straight | - | - | - | - | - | - | 12.7mm | 0.500 12.70mm | 50.8mm | 44.45mm | - | - | Non-RoHS Compliant | - | - | ||
![]() UCL1A152MNL1GS Nichicon | 4782000 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | 2 | Aluminium | - | 0.406Lx0.406W 10.30mmx10.30mm | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2009 | UCL | 0.394Dia 10.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Bismuth (Sn/Bi) | - | - | General Purpose | - | 1500μF | - | 10V | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | - | - | - | 4141 | - | 3μA | 595mA | Polar | 2000 hours | - | 60mOhm | 595mA @ 120Hz | 1.19A @ 100kHz | 0.19 % | - | - | - | - | - | 1.19A | - | - | 10mm | 13.5mm | 0.532 13.50mm | 10.9mm | 10.3mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() EST228M050AN2AA KEMET | 25 |
| Datasheet | 23 Weeks | - | Through Hole | Through Hole | Radial, Can | - | WIRE | - | - | ALUMINUM (WET) | - | - | - | - | - | - | - | - | - | - | 10000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 2016 | EST | 0.709Dia 18.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | - | - | - | General Purpose | - | 2200μF | - | 50V | - | 7.5mm | - | - | - | 7.493mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 40mOhm @ 100kHz | - | 0.295 7.50mm | - | - | - | - | - | - | 1.1mA | 3.68A | Polar | 10000 hours | 0.14 | - | 2.76A @ 120Hz | 3.68A @ 100kHz | - | - | - | - | - | - | - | - | - | 18mm | 36mm | 1.496 38.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() ESK107M063AH1AA KEMET | 20 |
| Datasheet | - | - | Through Hole | - | Radial | - | WIRE | - | - | ALUMINUM (WET) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | 2 | - | EAR99 | - | - | - | 85°C | -40°C | - | - | 100μF | - | 63V | Bulk | - | - | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | POLARIZED | - | - | - | - | - | - | - | 0.063mA | 300mA | - | 2000 hours | 0.09 | - | - | - | - | - | - | - | - | - | - | - | - | 10mm | 12mm | - | - | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() EEE-HD0J102AP Panasonic Electronic Components | 78 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | 2 | Aluminium | - | 0.406Lx0.406W 10.30mmx10.30mm | - | - | - | - | - | - | - | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2008 | HD-V | 0.394Dia 10.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | TIN/TIN BISMUTH | - | - | Automotive, High Temperature Reflow | - | 1000μF | - | 6.3V | - | - | - | - | - | 4.6mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 800mOhm | - | - | - | - | - | - | 4141 | 6.3V | 63μA | 313mA | Polar | 5000 hours | 0.5 | 800mOhm | 313mA @ 120Hz | 532.1mA @ 10kHz | 0.5 % | - | - | - | - | - | 313mA | - | - | 10mm | 10.2mm | 0.402 10.20mm | - | 10.3mm | No | No SVHC | RoHS Compliant | - | AEC-Q200 | ||
![]() TVX1E470MAD Nichicon | In Stock | - | Datasheet | 19 Weeks | Tin | Through Hole | Through Hole | Axial, Can | - | WIRE | - | 2 | Aluminium | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2004 | TVX | 0.248Diax0.512L 6.30mmx13.00mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | Axial | EAR99 | - | - | - | - | - | General Purpose | - | 47μF | - | 25V | - | - | - | - | 25V | - | ALUMINUM ELECTROLYTIC CAPACITOR | 35mm | - | - | POLARIZED | - | - | - | - | 600 μm | - | - | 4μA | 100mA | - | 2000 hours | - | - | 100mA @ 120Hz | 200mA @ 10kHz | 0.14 % | - | - | - | - | - | - | - | - | 6.3mm | 12mm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() S758X43000183L6R Vishay | 12000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vishay / BC Components | - | - | - | - | 2.5 | 1000 | - | - | Vishay | - | - | + 85 C | - 30 C | - | - | - | - | - | - | - | Details | - | 0.029650 oz | 1 kVDC | 1 kV | - | Bulk | - | S Gap-Kap | - | - | - | - | - | - | - | - | - | - | Ceramic Singlelayer DC Disc Capacitors Gap-Kap, 1 kVDC to 3 kVDC | - | - | - | General Purpose | - | 0.75 pF | Capacitors | - | - | - | - | Radial | - | - | - | - | - | - | - | 6.4 mm | - | - | - | 0.8 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - 30 C to + 85 C | - | Ceramic Disc Capacitors | Ceramic Disc Capacitors | 11 mm | - | - | - | - | - | - | - | - | - | ||
![]() MC0805N271K500CT Multicomp | 53 | - | - | - | - | - | - | - | - | - | - | - | CERAMIC | 2 | - | - | - | - | - | - | - | - | SPC TECHNOLOGY/ MULTICOMP | - | SPC Multicomp | MC0805N271K500CT | MC0805(SMT) | - | - | 125 °C | -55 °C | , 0805 | - | SMT | Contact Manufacturer | 4.74 | - | Yes | - | - | - | - | - | - | MC0805(SMT) | - | - | e3 | Yes | - | - | - | - | EAR99 | -/+30ppm/Cel ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 0.00027 µF | - | - | Tape | - | unknown | - | - | - | CERAMIC CAPACITOR | - | - | - | - | - | NP0 | Yes | 50 V | - | 0805 | - | - | - | - | - | - | - | - | - | - | 10% | 10% | - | - | - | - | - | - | - | - | - | 2 mm | 1.25 mm | - | - | - | - | - | ||
![]() 1206N620K500CT Walsin Technology | In Stock | - | - | - | - | - | - | 1206 (3216 metric) | - | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | 2 | - | Walsin | - | 1206 | 3216 | Class 1 | - | 4000 | - | - | Walsin | - | 1206 | + 125 C | - 55 C | 125 | -55 | - | RECTANGULAR PACKAGE | - | - | - | Details | - | 0.000952 oz | 50 VDC | - | - | MouseReel | - | - | - | 10 % | e3 | - | - | - | - | Standard | - | 30ppm/Cel | General Purpose MLCCs | PURE TIN OVER NICKEL | - | - | - | - | 62pF | Capacitors | - | TR, 7 INCH | - | - | SMD/SMT | - | - | CERAMIC CAPACITOR | - | C0G (NP0) | - | - | - | C0G | Yes | - | - | 1206 | - | - | - | - | - | - | - | - | - | - | 10 | 10 | - | Ceramic Capacitors | - | - | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.5 mm | - | 3.2 mm | 1.6 mm | - | - | - | - | - | ||
![]() 0603N510K100CT Walsin Technology | In Stock | - | - | - | - | - | - | 0603 (1608 metric) | - | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | 2 | - | Walsin | - | 0603 | 1608 | Class 1 | - | 4000 | - | - | Walsin | - | 603 | + 125 C | - 55 C | 125 | -55 | - | RECTANGULAR PACKAGE | - | - | - | Details | - | 0.000222 oz | 10 VDC | - | - | MouseReel | - | - | - | 10 % | e3 | - | - | - | - | Standard | - | 30ppm/Cel | General Purpose MLCCs | MATTE TIN OVER NICKEL | - | - | - | - | 51pF | Capacitors | - | TR, 7 INCH | - | - | SMD/SMT | - | - | CERAMIC CAPACITOR | - | C0G (NP0) | - | - | - | C0G | Yes | - | - | 0603 | - | - | - | - | - | - | - | - | - | - | 10 | 10 | - | Ceramic Capacitors | - | - | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.5 mm | - | 1.6 mm | 0.5 mm | - | - | - | - | - | ||
![]() 1206N621F500CT Walsin Technology | In Stock | - | - | - | - | - | - | 1206 (3216 metric) | - | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | 2 | - | Walsin | 0.62 nF | 1206 | 3216 | Class 1 | - | 4000 | - | - | Walsin | - | - | + 125 C | - 55 C | 125 | -55 | - | RECTANGULAR PACKAGE | - | - | - | Details | - | 0.000952 oz | 50 VDC | - | - | MouseReel | - | - | - | 1 % | e3 | - | - | - | - | Standard | - | 30ppm/Cel | General Purpose MLCCs | PURE TIN OVER NICKEL | - | - | - | - | 620pF | Capacitors | - | TR, PAPER, 7 INCH | - | - | SMD/SMT | - | - | CERAMIC CAPACITOR | - | C0G (NP0) | - | - | - | C0G | Yes | - | - | 1206 | - | - | - | - | - | - | - | - | - | - | 1 | 1 | - | Ceramic Capacitors | - | - | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.5 mm | - | 3.2 mm | 1.6 mm | - | - | - | - | - | ||
![]() 0402N160K500CT Walsin Technology | In Stock | - | - | - | - | - | - | 0402 (1005 metric) | - | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | 2 | - | Walsin | - | 0402 | 1005 | Class 1 | - | 10000 | - | - | Walsin | - | - | + 125 C | - 55 C | 125 | -55 | - | RECTANGULAR PACKAGE | - | - | - | Details | - | 0.000053 oz | 50 VDC | - | - | MouseReel | - | - | - | 10 % | e3 | - | - | - | - | Standard | - | 30ppm/Cel | General Purpose MLCCs | MATTE TIN OVER NICKEL | - | - | - | - | 16pF | Capacitors | - | TR, PAPER, 7 INCH | - | - | SMD/SMT | - | - | CERAMIC CAPACITOR | - | C0G (NP0) | - | - | - | C0G | Yes | - | - | 0402 | - | - | - | - | - | - | - | - | - | - | 10 | 10 | - | Ceramic Capacitors | - | - | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.5 mm | - | 1 mm | 0.5 mm | - | - | - | - | - | ||
![]() 0603N510J250CT Walsin Technology | In Stock | - | - | - | - | - | - | 0603 (1608 metric) | - | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | 2 | - | Walsin | - | 0603 | 1608 | Class 1 | - | 4000 | - | - | Walsin | - | - | + 125 C | - 55 C | 125 | -55 | - | RECTANGULAR PACKAGE | - | - | - | Details | - | 0.000222 oz | 25 VDC | - | - | MouseReel | - | - | - | 5 % | e3 | - | - | - | - | Standard | - | 30ppm/Cel | General Purpose MLCCs | MATTE TIN OVER NICKEL | - | - | - | - | 51pF | Capacitors | - | TR, PAPER, 7 INCH | - | - | SMD/SMT | - | - | CERAMIC CAPACITOR | - | C0G (NP0) | - | - | - | C0G | Yes | - | - | 0603 | - | - | - | - | - | - | - | - | - | - | 5 | 5 | - | Ceramic Capacitors | - | - | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.5 mm | - | 1.6 mm | 0.5 mm | - | - | - | - | - | ||
![]() 0603N510J160CT Walsin Technology | In Stock | - | - | - | - | - | - | 0603 (1608 metric) | - | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | 2 | - | Walsin | - | 0603 | 1608 | Class 1 | - | 4000 | - | - | Walsin | - | 603 | + 125 C | - 55 C | 125 | -55 | - | RECTANGULAR PACKAGE | - | - | - | Details | - | 0.000222 oz | 16 VDC | - | - | MouseReel | - | - | - | 5 % | e3 | - | - | - | - | Standard | - | 30ppm/Cel | General Purpose MLCCs | MATTE TIN OVER NICKEL | - | - | - | - | 51pF | Capacitors | - | TR, 7 INCH | - | - | SMD/SMT | - | - | CERAMIC CAPACITOR | - | C0G (NP0) | - | - | - | C0G | Yes | - | - | 0603 | - | - | - | - | - | - | - | - | - | - | 5 | 5 | - | Ceramic Capacitors | - | - | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.5 mm | - | 1.6 mm | 0.5 mm | - | - | - | - | - | ||
![]() 0805B301J500CT Walsin Technology | In Stock | - | - | - | - | - | - | 0805 (2012 metric) | YES | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | 2 | - | Walsin | 0.3 nF | 0805 | 2012 | Class 2 | - | 4000 | NOVACAP | - | Walsin | 0805B301J500CT | 0805 | + 125 C | - 55 C | 125 °C | -55 °C | , 0805 | RECTANGULAR PACKAGE | SMT | Active | 5.32 | Details | No | 0.000218 oz | 50 VDC | - | - | MouseReel | - | 0805B (25-50V) | - | 5 % | e3 | No | - | - | - | Standard | EAR99 | 15% ppm/°C | General Purpose MLCCs | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.24.00.20 | 300 pF | Capacitors | - | TR | - | compliant | SMD/SMT | - | - | CERAMIC CAPACITOR | - | X7R | - | - | - | X7R | Yes | 50 V | - | 0805 | - | - | - | - | - | - | - | - | - | - | 5% | 5% | - | Ceramic Capacitors | - | - | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.8 mm | - | 2 mm | 1.25 mm | - | - | - | - | - | ||
![]() 0402N131F500CT Walsin Technology | In Stock | - | - | - | - | - | - | 0402 (1005 metric) | - | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | 2 | - | Walsin | 0.13 nF | 0402 | 1005 | Class 1 | - | 10000 | - | - | Walsin | - | - | + 125 C | - 55 C | 125 | -55 | - | RECTANGULAR PACKAGE | - | - | - | Details | - | 0.000053 oz | 50 VDC | - | - | MouseReel | - | - | - | 1 % | e3 | - | - | - | - | Standard | - | 30ppm/Cel | General Purpose MLCCs | MATTE TIN OVER NICKEL | - | - | - | - | 130pF | Capacitors | - | TR, PAPER, 7 INCH | - | - | SMD/SMT | - | - | CERAMIC CAPACITOR | - | C0G (NP0) | - | - | - | C0G | Yes | - | - | 0402 | - | - | - | - | - | - | - | - | - | - | 1 | 1 | - | Ceramic Capacitors | - | - | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.5 mm | - | 1 mm | 0.5 mm | - | - | - | - | - | ||
![]() 1206N510J500CT Walsin Technology | In Stock | - | - | - | - | - | - | 1206 (3216 metric) | - | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | 2 | - | Walsin | - | 1206 | 3216 | Class 1 | - | 4000 | - | - | Walsin | - | - | + 125 C | - 55 C | 125 | -55 | - | RECTANGULAR PACKAGE | - | - | - | Details | - | 0.000952 oz | 50 VDC | - | - | MouseReel | - | - | - | 5 % | e3 | - | - | - | - | Standard | - | 30ppm/Cel | General Purpose MLCCs | PURE TIN OVER NICKEL | - | - | - | - | 51pF | Capacitors | - | TR, PAPER, 7 INCH | - | - | SMD/SMT | - | - | CERAMIC CAPACITOR | - | C0G (NP0) | - | - | - | C0G | Yes | - | - | 1206 | - | - | - | - | - | - | - | - | - | - | 5 | 5 | - | Ceramic Capacitors | - | - | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.5 mm | - | 3.2 mm | 1.6 mm | - | - | - | - | - | ||
![]() 0603N430J250CT Walsin Technology | In Stock | - | - | - | - | - | - | 0603 (1608 metric) | - | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | 2 | - | Walsin | - | 0603 | 1608 | Class 1 | - | 4000 | - | - | Walsin | - | - | + 125 C | - 55 C | 125 | -55 | - | RECTANGULAR PACKAGE | - | - | - | Details | - | 0.000222 oz | 25 VDC | - | - | MouseReel | - | - | - | 5 % | e3 | - | - | - | - | Standard | - | 30ppm/Cel | General Purpose MLCCs | MATTE TIN OVER NICKEL | - | - | - | - | 43pF | Capacitors | - | TR, PAPER, 7 INCH | - | - | SMD/SMT | - | - | CERAMIC CAPACITOR | - | C0G (NP0) | - | - | - | C0G | Yes | - | - | 0603 | - | - | - | - | - | - | - | - | - | - | 5 | 5 | - | Ceramic Capacitors | - | - | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.5 mm | - | 1.6 mm | 0.5 mm | - | - | - | - | - | ||
![]() 0603N230J500CT Walsin Technology | In Stock | - | - | - | - | - | - | 0603 (1608 metric) | - | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | 2 | - | Walsin | - | 0603 | 1608 | Class 1 | - | 4000 | - | - | Walsin | - | - | + 125 C | - 55 C | 125 | -55 | - | RECTANGULAR PACKAGE | - | - | - | Details | - | 0.000222 oz | 50 VDC | - | - | MouseReel | - | - | - | 5 % | e3 | - | - | - | - | Standard | - | 30ppm/Cel | General Purpose MLCCs | MATTE TIN OVER NICKEL | - | - | - | - | 23pF | Capacitors | - | TR, PAPER, 7 INCH | - | - | SMD/SMT | - | - | CERAMIC CAPACITOR | - | C0G (NP0) | - | - | - | C0G | Yes | - | - | 0603 | - | - | - | - | - | - | - | - | - | - | 5 | 5 | - | Ceramic Capacitors | - | - | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.5 mm | - | 1.6 mm | 0.5 mm | - | - | - | - | - | ||
![]() 0603N430F500CT Walsin Technology | In Stock | - | - | - | - | - | - | 0603 (1608 metric) | - | - | - | - | CERAMIC | 2 | - | Walsin | - | 0603 | 1608 | Class 1 | - | 4000 | - | - | Walsin | - | - | + 125 C | - 55 C | 125 | -55 | - | - | SMT | - | - | Details | - | 0.000222 oz | 50 VDC | - | - | MouseReel | - | SIZE(GENERAL) | - | 1 % | e3 | - | - | - | - | Standard | - | -/+30ppm/Cel | General Purpose MLCCs | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 43pF | Capacitors | - | TR, Paper, 7 Inch | - | - | SMD/SMT | - | - | CERAMIC CAPACITOR | - | C0G (NP0) | - | - | - | NP0 | Yes | - | - | 0603 | - | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.8 | - | 1.6 | 0.8 | - | - | - | - | - |