- Manufacturer
- Applications
- Capacitance
- Factory Lead Time
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Polarization
- RoHS Status
Attribute column
Categories
Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Material | Dielectric Material | Weight | Number of Terminals | Surface Mount Land Size | Brand | Capacitance - nF | Case Code - in | Case Code - mm | Class | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Life | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operating Frequency-Nom | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Rated | Voltage Rating (DC) | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Packing Method | Terminal Pitch | Reach Compliance Code | Frequency | Frequency Stability | Termination Style | Voltage - Rated AC | Lead Pitch | Physical Dimension | Capacitor Type | Lead Length | Dielectric | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Test Frequency | Polarization | Life (Hours) | Tan Delta | Impedance | Ripple Current @ Low Frequency | Lead Style | Ripple Current @ High Frequency | Frequency Tolerance | Dissipation Factor | Positive Tolerance | Negative Tolerance | Lead/Base Style | Product Type | ESR | Crystal/Resonator Type | Ripple Current (AC) | Product | Features | Product Category | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EEE-HD1J220P Panasonic Electronic Components | 1700 |
| Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | 2 | - | Aluminium | - | - | 0.327Lx0.327W 8.30mmx8.30mm | - | - | - | - | - | - | - | - | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2008 | HD-V | 0.315Dia 8.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | - | - | Automotive, High Temperature Reflow | - | - | 22μF | - | 63V | - | - | - | - | - | - | - | 3.1mm | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 1.5Ohm | - | - | - | - | - | - | 3333 | 63V | 13.8μA | 65mA | - | Polar | 5000 hours | 0.18 | 1.5Ohm | 65mA @ 120Hz | - | 110.5mA @ 10kHz | - | - | - | - | - | - | - | - | 65mA | - | - | - | 8mm | 10.2mm | 0.402 10.20mm | 10mm | 8.3mm | No | No SVHC | RoHS Compliant | - | AEC-Q200 | ||
![]() MLP221M300EK1A Cornell Dubilier Electronics (CDE) | 52 | - | Datasheet | 21 Weeks | - | Chassis Mount | Chassis Mount | FlatPack, Tabbed | - | WIRE | - | - | - | ALUMINUM (WET) | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2014 | MLP | 1.500Lx1.750W 38.10mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | Tin/Lead (Sn/Pb) | - | - | General Purpose | - | 8532.22.00.55 | 220μF | - | 300V | - | - | - | - | - | - | - | 25.4mm | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 597mOhm @ 120Hz | - | 1.000 25.40mm | - | - | - | - | - | - | 2nA | 1.5A | - | Polar | 2000 hours | - | - | 1.5A @ 120Hz | - | 1.9A @ 20kHz | - | - | - | - | Straight | - | - | - | - | - | - | - | - | 12.7mm | 0.500 12.70mm | 38.1mm | 44.45mm | - | Unknown | Non-RoHS Compliant | - | - | ||
![]() SK221M063ST Cornell Dubilier Electronics (CDE) | 109 |
| Datasheet | 25 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | 2 | - | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2005 | SK | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | Tin (Sn) | - | - | General Purpose | - | - | 220μF | - | 63V | - | - | - | - | - | - | - | 5mm | - | ALUMINUM ELECTROLYTIC CAPACITOR | 15mm | - | 540mOhm | POLARIZED | 0.197 5.00mm | - | - | - | - | - | - | 0.1386mA | 490mA | - | - | 2000 hours | 0.1 | - | - | - | - | - | 10 % | - | - | - | - | - | - | - | - | - | - | 10mm | 21mm | 0.906 23.00mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() C0402C439B3HACTU KEMET | 29 |
| - | - | - | - | - | 0402 (1005 metric) | - | - | - | 2 | Ceramic | Ceramic | - | - | - | KEMET | - | 0402 | 1005 | Class 2 | - | 10000 | - | - | - | KEMET | - | - | + 150 C | - | - 55 C | - | - | - | - | - | - | - | C0402C439B3HAC7867 | - | - | - | Compliant | - | 0.000053 oz | - | 25 V | 25 VDC | 25 V | - | MouseReel | - | SMD Comm X8R HT150C | - | 0.1 pF | - | - | - | - | - | Standard | - | - | High Temperature Ultra-Stable X8R Dielectric Commercial and Automotive Grade MLCCs | - | 125 °C | -55 °C | - | - | - | 4.3 pF | Capacitors | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | X8R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | - | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 550 µm | - | 1 mm | 0.5 mm | - | - | - | Lead Free | - | ||
![]() EEE-FKE151XSP Panasonic Electronic Components | 20000 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | - | - | - | - | 0.260Lx0.260W 6.60mmx6.60mm | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25V | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2015 | FKS | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 105°C | -55°C | Automotive | - | - | 150μF | - | 25V | - | - | - | - | - | - | - | - | - | - | - | - | 340mOhm @ 100kHz | Polar | - | - | - | - | - | - | - | - | 182mA | - | Polar | 2000 hours | - | - | 182mA @ 120Hz | - | - | - | - | - | - | - | - | - | - | 280mA | - | - | - | 6.3mm | 7.7mm | 0.315 8.00mm | - | - | - | Unknown | RoHS Compliant | - | AEC-Q200 | ||
![]() SLPX331M250A3P3 Cornell Dubilier Electronics (CDE) | 149 |
| Datasheet | 24 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can - Snap-In | - | - | - | 2 | - | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | 3000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2008 | SLPX | 0.866Dia 22.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | - | - | Tin (Sn) | - | - | General Purpose | - | - | 330μF | - | 250V | - | - | - | - | - | - | - | 10mm | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 603mOhm @ 120Hz | - | 0.394 10.00mm | - | - | - | 1.5 mm | - | 250V | 0.86168mA | 1.66A | 120Hz | Polar | 3000 hours | - | - | 1.66A @ 120Hz | - | 2.44A @ 20kHz | - | - | - | - | - | - | - | - | - | - | - | - | 22mm | 30mm | 1.181 30.00mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() UPM1E101MED Nichicon | In Stock | - | Datasheet | 19 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | 2 | - | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2004 | UPM | 0.248Dia 6.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | Matte Tin (Sn) | - | - | General Purpose | - | - | 100μF | - | 25V | - | - | - | - | - | - | 25V | 2.4892mm | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | 0.098 2.50mm | - | - | - | 500 μm | - | 25V | 75μA | 245mA | - | Polar | 2000 hours | - | 240mOhm | 245mA @ 120Hz | - | 370mA @ 10kHz | - | 0.14 % | - | - | - | - | - | - | - | - | - | - | 6.3mm | 15mm | 0.650 16.50mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() ELXV500ELL121MH20D United Chemi-Con | 383 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | -55°C~105°C | Bulk | 2012 | LXV | 0.315Dia 8.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | Radial | - | - | - | - | - | - | Automotive | - | - | 120μF | - | - | - | - | - | - | - | - | - | 3.5052mm | - | - | - | - | - | - | 0.138 3.50mm | - | - | - | - | - | - | - | 610mA | - | Polar | 3000 hours | - | 180mOhm | 244mA @ 120Hz | - | 610mA @ 100kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.846 21.50mm | - | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() EEU-FC1V222SB Panasonic Electronic Components | 792 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole | Radial, Can | - | WIRE | - | - | - | ALUMINUM (WET) | - | - | - | - | - | - | - | - | - | - | - | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Box (TB) | 2012 | FC | 0.709Dia 18.00mm | ±20% | e3 | yes | Active | Not Applicable | 2 | Radial | EAR99 | - | - | Tin (Sn) | - | - | Automotive | - | - | 2200μF | - | 35V | - | - | - | - | - | - | - | 7.5mm | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 20mOhm | - | 0.295 7.50mm | - | No | - | 800 μm | - | - | 0.77mA | 2.74A | - | Polar | 5000 hours | 0.16 | 20mOhm | 2.192A @ 120Hz | - | 2.74A @ 100kHz | - | - | - | - | - | - | - | - | - | - | General Purpose | - | 18mm | 25mm | 1.063 27.00mm | - | - | No | - | RoHS Compliant | - | AEC-Q200 | ||
![]() UUR0J102MNL1GS Nichicon | In Stock |
| Datasheet | 20 Weeks | Tin | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | - | ALUMINUM (WET) | - | - | 0.406Lx0.406W 10.30mmx10.30mm | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2005 | UUR | 0.394Dia 10.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | - | - | General Purpose | - | 8532.22.00 | 1000μF | - | 6.3V | - | - | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | POLARIZED | - | - | - | - | - | 4141 | 6.3V | 189μA | 400mA | - | - | 2000 hours | 0.28 | - | 400mA @ 120Hz | - | 520mA @ 10kHz | - | - | - | - | - | - | - | - | 400mA | - | General Purpose | - | 10mm | 10mm | 0.413 10.50mm | 10.9mm | 10.3mm | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() UCM1E821MNL1GS Nichicon | 4782000 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | - | ALUMINUM (WET) | 1.209986g | - | 0.406Lx0.406W 10.30mmx10.30mm | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2009 | UCM | 0.394Dia 10.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin (Sn) | - | - | Automotive | - | 8532.22.00 | 820μF | - | 25V | - | - | - | - | - | - | - | 4.5mm | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | - | - | - | - | 25V | - | 1.19A | - | Polar | 2000 hours | - | 60mOhm | 595mA @ 120Hz | - | 1.19A @ 100kHz | - | - | - | - | - | - | - | - | - | - | - | - | 10mm | 10mm | 0.413 10.50mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() EKZH350ELL222ML25S United Chemi-Con | 581 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35V | - | - | - | -40°C~105°C | Bulk | 2013 | KZH | 0.630Dia 16.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | Radial | - | - | - | - | - | - | General Purpose | - | - | 2200μF | - | - | - | - | - | - | - | - | - | 7.5mm | - | - | - | - | - | - | 0.295 7.50mm | - | - | - | 800 μm | - | - | - | 3.63A | - | Polar | 6000 hours | - | 13mOhm | 2.7225A @ 120Hz | - | 3.63A @ 100kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.043 26.50mm | - | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() MLP331M420EB1A Cornell Dubilier Electronics (CDE) | 2957 |
| Datasheet | 21 Weeks | - | Chassis Mount | Chassis Mount | FlatPack, Tabbed | - | WIRE | - | - | - | ALUMINUM (WET) | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2015 | MLP | 3.000Lx1.750W 76.20mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | Tin/Lead (Sn/Pb) | - | - | General Purpose | - | 8532.22.00.55 | 330μF | - | 420V | - | - | - | - | - | - | - | 25.4mm | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 530mOhm @ 120Hz | - | 1.000 25.40mm | - | - | - | - | - | - | 2nA | 2.1A | - | Polar | 2000 hours | - | - | 2.1A @ 120Hz | - | 2.5A @ 20kHz | - | - | - | - | Straight | - | - | - | - | - | - | - | - | 12.7mm | 0.500 12.70mm | 76.2mm | 44.45mm | - | - | Non-RoHS Compliant | - | - | ||
![]() PSU7230C Cornell Dubilier Electronics (CDE) | 44 |
| Datasheet | 10 Weeks | - | Chassis Mount | Chassis Mount | Radial, Can - QC Terminals | - | LUG | - | 2 | - | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~65°C | Bulk | 2015 | PSU | 1.813Dia 46.05mm | 0% +20% | e3 | yes | Active | 1 (Unlimited) | 2 | Tab | EAR99 | - | - | Tin (Sn) | - | - | Motor Start | - | - | 72μF | - | 330V | - | - | - | - | - | - | 330V | 16.002mm | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | NON-POLARIZED | - | - | - | - | - | - | - | - | - | - | Bi-Polar | 5000 hours | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 46.025mm | 85.725mm | 3.375 85.73mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() C1210C681KGGACTU KEMET | 1136 |
| - | - | - | - | - | 1210 (3225 metric) | - | - | - | - | - | - | - | - | - | KEMET | 0.68 nF | 1210 | 3225 | Class 1 | - | 1000 | - | - | - | KEMET | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.003527 oz | - | - | 2 kVDC | - | - | MouseReel | - | SMD Comm C0G HV | - | 10 % | - | - | - | - | - | Standard | - | - | High Voltage C0G Dielectric Commercial MLCCs | - | - | - | - | - | - | 680 pF | Capacitors | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | - | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | - | 3.2 mm | 2.5 mm | - | - | - | - | - | ||
![]() UVZ1V102MHD1CV Nichicon | 1079 |
| - | - | - | - | - | 12.5 mm x 20 mm | - | - | - | - | - | ALUMINUM | - | 2 | - | - | - | - | - | - | 0.14 | 1330 | NICHICON CORP | 1000 Hour | - | - | UVZ1V102MHD1CV | VZ | + 105 C | - | - 55 C | - | 105 °C | -55 °C | - | , | - | Radial | - | Active | - | 4.91 | Details | Yes | 0.162212 oz | - | - | 35 VDC | - | - | Bulk | - | UVZ | - | 20 % | - | - | - | - | - | - | EAR99 | - | Aluminium Electrolytic Capacitors | - | - | - | - | - | 8532.22.00 | 1000 uF | - | - | Bulk | 5 mm | compliant | - | - | Radial | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | POLARIZED | 5 mm | - | - | 35 V | - | - | - | 4 uA | 810 mA | - | - | - | - | - | - | Straight | - | - | - | 20% | 20% | - | - | - | - | - | High Temp Electrolytic Capacitors | - | - | 12.5 mm | - | - | 20 mm | - | - | - | - | - | - | ||
![]() 105SMH050M Cornell Dubilier Electronics | In Stock | - | - | - | - | - | Surface Mount | Radial, Can - SMD | - | - | - | - | - | - | - | - | 0.169 L x 0.169 W (4.30mm x 4.30mm) | - | 1000 nF | - | - | - | - | 1000 | - | 1000 Hour | 1000 Hrs @ 105°C | - | - | - | + 105 C | Cornell Dubilier / Illinois Capacitor | - 55 C | - | - | - | Bulk | - | - | - | - | - | Active | - | Details | - | 0.010563 oz | 50 V | - | 50 VDC | - | -55°C ~ 105°C | Bulk | - | SMH | 0.157 Dia (4.00mm) | 20 % | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | 1 uF | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | 198.94Ohm @ 120Hz | - | - | - | - | - | - | - | - | - | 15 mA | - | Polar | - | - | - | 10 mA @ 120 Hz | - | 15 mA @ 100 kHz | - | - | - | - | - | - | 198.94 Ohm | - | - | Aluminum Electrolytic Capacitors | - | - | 4 mm | 4.3 mm | 0.217 (5.50mm) | 5.4 mm | 4.3 mm | - | - | - | - | - | ||
![]() 475SML100MD8 Cornell Dubilier Electronics | 26 |
| - | - | - | - | Surface Mount | Radial, Can - SMD | YES | FLAT | SURFACE MOUNT | - | - | ALUMINUM (WET) | - | 2 | 0.327 L x 0.327 W (8.30mm x 8.30mm) | - | 4700 nF | - | - | - | - | 500 | ILLINOIS CAPACITOR INC | 2000 Hour | 2000 Hrs @ 85°C | - | 475SML100MD8 | - | + 85 C | Cornell Dubilier / Illinois Capacitor | - 40 C | - | 85 °C | -40 °C | Bulk | , 3333 | CYLINDRICAL PACKAGE | - | - | Transferred | Active | 5.75 | Details | Yes | - | 100 V | - | 100 VDC | - | -40°C ~ 85°C | Bulk | - | SML | 0.315 Dia (8.00mm) | 20 % | e3 | Yes | - | - | - | - | EAR99 | - | - | Matte Tin (Sn) | - | - | General Purpose | - | - | 4.7 uF | - | - | - | - | compliant | - | - | SMD/SMT | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 3.53Ohm @ 120Hz | POLARIZED | - | - | - | 100 V | - | 3333 | - | 0.0047 mA | 90 mA | - | Polar | - | 0.1 | - | 60 mA @ 120 Hz | - | 90 mA @ 100 kHz | - | - | 20% | 20% | - | - | 3.53 Ohm | - | - | Aluminum Electrolytic Capacitors | - | - | 8 mm | 10.5 mm | 0.417 (10.60mm) | 8.3 mm | 8.3 mm | - | - | - | - | - | ||
![]() C1206C241JCGACTU KEMET | 9193 |
| - | - | - | - | - | 1206 (3216 metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | CERAMIC | - | 2 | - | KEMET | 0.24 nF | 1206 | 3216 | Class 1 | - | 2500 | KEMET ELECTRONICS CORP | - | - | KEMET | C1206C241JCGACTU | - | + 125 C | KEMET | - 55 C | - | 125 °C | -55 °C | Tape & Reel (TR) | , 1206 | RECTANGULAR PACKAGE | SMT | C1206C241JCGAC7800 | Active | Active | 5.56 | Details | Yes | 0.000952 oz | - | - | 500 VDC | - | - | MouseReel | - | * | - | 5 % | e3 | Yes | - | - | - | Standard | EAR99 | -/+30ppm/Cel ppm/°C | High Voltage C0G Dielectric Commercial MLCCs | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8532.24.00.20 | 240 pF | Capacitors | - | TR, Embossed Plastic, 7 Inch | - | compliant | - | - | SMD/SMT | - | - | - | CERAMIC CAPACITOR | - | C0G (NP0) | - | - | - | C0G | Yes | 500 V | - | 1206 | - | - | - | - | - | - | - | - | - | - | - | - | - | 5% | 5% | - | Ceramic Capacitors | - | - | - | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 1 mm | - | 3.2 mm | 1.6 mm | - | - | - | - | - | ||
![]() CSTLS7M68G53-A0 Murata Electronics | 44 |
| - | 6 Weeks | - | - | - | - | NO | - | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | MURATA MANUFACTURING CO LTD | - | - | Murata Manufacturing Co Ltd | CSTLS7M68G53-A0 | - | + 80 C | - | - 20 C | 7.68 MHz | 80 °C | -20 °C | - | - | - | - | - | Active | - | 5.38 | - | - | - | - | - | - | - | - | - | - | CSTLS_G | - | 0.5 % | - | - | - | - | - | - | - | - | - | - | - | - | - | AMMO PACK | - | - | - | - | - | - | compliant | 7.68 MHz | 0.2% | Through Hole | - | - | L8.0XB3.0XH5.5 (mm)/L0.315XB0.118XH0.217 (inch) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5000 ppm | - | - | - | - | - | - | CERAMIC RESONATOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - |