- Manufacturer
- Applications
- Capacitance
- Factory Lead Time
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Polarization
- RoHS Status
Attribute column
Categories
Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Brand | Capacitance - nF | Capacitance - uF | Case Code - in | Case Code - mm | Class | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Life | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Package Type | Part # Aliases | Part Life Cycle Code | Qualification | Risk Rank | RoHS | Rohs Code | Tradename | Unit Weight | Voltage Rating (DC) | Voltage Rating DC | Voltage, Rating | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Capacitance | Subcategory | Packing Method | Terminal Pitch | Reach Compliance Code | Termination Style | Lead Pitch | Capacitor Type | Dielectric | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Size Code | Leakage Current | Ripple Current | Tan Delta | Lead Style | Dissipation Factor | Positive Tolerance | Negative Tolerance | Product Type | ESR | Product | Product Category | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EMVE100GTR472MMN0S United Chemi-Con | In Stock | - | - | - | - | YES | ONE SURFACE | SURFACE MOUNT | ALUMINUM (WET) | 2 | - | - | - | - | - | - | - | 150 | NIPPON CHEMI-CON CORP | 2000 Hour | - | EMVE100GTR472MMN0S | MVE | + 105 C | - 40 C | 105 °C | -40 °C | , 7575 | CYLINDRICAL PACKAGE | SMT | - | - | Active | AEC-Q200 | 5.49 | Details | Yes | - | - | - | 10 VDC | - | Tray | MVE | 20 % | e3 | Yes | - | EAR99 | SMD Aluminum Electrolytic Capacitors | Matte Tin (Sn) | - | - | 4700 uF | - | TRAY | - | compliant | SMD/SMT | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | 10 V | 7575 | - | - | 0.4 | - | - | 20% | 20% | - | - | Aluminum Electrolytic Capacitors | - | 18 mm | 19 mm | 21.5 mm | 19 mm | ||
![]() 330392U063JP2 Cornell Dubilier Electronics | 7 | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | - | - | - | - | - | - | - | 200 | CORNELL DUBILIER ELECTRONICS INC | 10000 Hour | - | 330392U063JP2 | - | + 105 C | - 55 C | 105 °C | -55 °C | , | CYLINDRICAL PACKAGE | PCB Mount | - | - | Active | - | 5.47 | Details | Yes | - | - | - | 63 VDC | - | - | 330 | - 10 %, + 75 % | - | Yes | - | EAR99 | - | - | - | - | 3900 uF | - | - | - | unknown | Radial | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | 7.62 mm | 63 V | - | 0.24784 mA | 2140 mA | - | - | - | 75% | 10% | - | 37.9 mΩ | Low ESR Electrolytic Capacitors | - | 25.8 mm | - | 67.3 mm | - | ||
![]() UPM1H470MPH6 Nichicon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 | - | - | - | - | - | + 105 C | - 55 C | - | - | - | - | - | - | - | - | AEC-Q200 | - | Non-Compliant | - | - | - | 50 V | 50 VDC | 50 V | - | UPM | 20 % | - | - | Radial | - | Extremely Low Impedance, High Reliability | - | 105 °C | -55 °C | 47 uF | - | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Low Impedance Electrolytic Capacitors | - | 6.3 mm | - | 15 mm | - | ||
![]() ESRG100ELL221MH07D United Chemi-Con | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | - | - | - | - | - | - | - | 200 | NIPPON CHEMI-CON CORP | - | - | ESRG100ELL221MH07D | SRG | + 85 C | - 40 C | 85 °C | -40 °C | , | CYLINDRICAL PACKAGE | Radial | - | - | Obsolete | - | 5.34 | Details | Yes | - | - | - | 10 VDC | - | - | SRG | 20 % | e6 | Yes | - | EAR99 | - | Tin/Bismuth (Sn/Bi) | - | - | 220 uF | - | BULK | 3.5 mm | compliant | Radial | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | 3.5 mm | 10 V | - | 0.022 mA | 171 mA | 0.24 | - | - | 20% | 20% | - | - | General Purpose Electrolytic Capacitors | - | 8 mm | - | 7 mm | - | ||
![]() E81D400VNN182MP25T United Chemi-Con | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 | - | - | - | - | - | + 105 C | - 40 C | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 40 VDC | - | - | U81D | 20 % | - | - | - | - | - | - | - | - | 1800 uF | - | - | - | - | Snap In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Aluminum Electrolytic Capacitors | - | - | - | - | - | ||
![]() 80D682M050KE2T United Chemi-Con | In Stock | - | - | Snap in | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 | - | - | - | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | - | - | - | N | - | - | - | 50 V | 50 VDC | 50 V | - | 80D | - 10 %, + 30 % | - | - | Snap in | - | - | - | 85 °C | -40 °C | 6800 uF | - | - | - | - | Snap In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Aluminum Electrolytic Capacitors | - | 30 mm | - | - | - | ||
![]() PLV1H680MCL1TD Nichicon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.12 | 500 | - | 3000 Hour | - | - | - | + 105 C | - 55 C | - | - | - | - | - | Can | - | - | AEC-Q200 | - | Details | - | - | - | 50 V | 50 VDC | 50 V | Ammo Pack | PLV | 20 % | - | - | Radial | - | - | - | 105 °C | -55 °C | 68 uF | - | - | - | - | Radial | 5 mm | - | - | 28 mΩ | - | 5 mm | - | - | 680 uA | 2600 mA | - | - | 0.12 % | - | - | - | 28 mOhms | Aluminum Polymer Capacitors | - | 10 mm | - | 13 mm | - | ||
![]() UUT1V220MCL1MS Nichicon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | - | + 105 C | - 55 C | - | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | - | - | - | 35 VDC | - | MouseReel | UUT | 20 % | - | - | - | - | - | - | - | - | 22 uF | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Aluminum Electrolytic Capacitors | - | - | - | - | - | ||
![]() EKZM100ELL151ME11D United Chemi-Con | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | - | - | - | - | - | - | 0.19 | 3000 | NIPPON CHEMI-CON CORP | 2000 Hour | - | EKZM100ELL151ME11D | - | + 105 C | - 40 C | 105 °C | -40 °C | , | CYLINDRICAL PACKAGE | Radial | - | - | Active | - | 5.29 | Details | Yes | KZM | - | - | 10 VDC | - | Bulk | KZM | 20 % | e6 | Yes | - | EAR99 | Miniature Aluminium Electrolytic Capacitor | Tin/Bismuth (Sn/Bi) | - | - | 150 uF | - | BULK | 2 mm | compliant | Radial | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | 2 mm | 10 V | - | 0.015 mA | 138 mA | 0.19 | Straight | - | 20% | 20% | - | - | Low Impedance Electrolytic Capacitors | - | 5 mm | - | 11 mm | - | ||
![]() EGXE6305471MK30S United Chemi-Con | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 750 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 63 VDC | - | Cut Tape | GXE | - | - | - | - | - | - | - | - | - | 470 uF | - | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C0603X681MAGAC7411 KEMET | In Stock | - | - | - | 0603 (1608 metric) | - | - | - | - | - | KEMET | 0.68 nF | - | 0603 | 1608 | Class 1 | - | 10000 | - | - | KEMET | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | - | - | Details | - | FT-CAP | 0.000222 oz | - | 250 VDC | - | MouseReel | SMD Comm C0G Flex | 20 % | - | - | Flexible (Soft) | - | Surface Mount Multilayer Ceramic Chip Capacitors | - | - | - | 680 pF | Capacitors | - | - | - | SMD/SMT | - | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.8 mm | 1.6 mm | 0.8 mm | ||
![]() C1206C150K1HACTU KEMET | In Stock | - | - | - | 1206 (3216 metric) | - | - | - | - | - | KEMET | - | - | 1206 | 3216 | Class 2 | - | 4000 | - | - | KEMET | - | - | + 150 C | - 55 C | - | - | - | - | - | - | C1206C150K1HAC7800 | - | - | - | Details | - | - | 0.000952 oz | - | 100 VDC | - | MouseReel | SMD Comm X8R HT150C | 10 % | - | - | Standard | - | High Temperature Ultra-Stable X8R Dielectric Commercial and Automotive Grade MLCCs | - | - | - | 15 pF | Capacitors | - | - | - | SMD/SMT | - | - | X8R | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | 3.2 mm | 1.6 mm | ||
![]() C0402C331JAGALTU KEMET | In Stock | - | - | - | 0402 (1005 metric) | - | - | - | - | - | KEMET | 0.33 nF | - | 0402 | 1005 | Class 1 | - | 10000 | - | - | KEMET | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | - | - | N | - | - | 0.000053 oz | - | 250 VDC | - | MouseReel | SMD Comm C0G SnPb | 5 % | - | - | Standard | - | C0G Dielectric Commercial Grade MLCCs | - | - | - | 330 pF | Capacitors | - | - | - | SMD/SMT | - | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.55 mm | 1 mm | 0.5 mm | ||
![]() C1210C110F8HACTU KEMET | In Stock | - | - | - | 1210 (3225 metric) | - | - | - | - | - | KEMET | - | - | 1210 | 3225 | Class 2 | - | 4000 | - | - | KEMET | - | - | + 150 C | - 55 C | - | - | - | - | - | - | C1210C110F8HAC7800 | - | - | - | Details | - | - | 0.003527 oz | - | 10 VDC | - | MouseReel | SMD Comm X8R HT150C | 1 % | - | - | Standard | - | High Temperature Ultra-Stable X8R Dielectric Commercial and Automotive Grade MLCCs | - | - | - | 11 pF | Capacitors | - | - | - | SMD/SMT | - | - | X8R | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | 3.2 mm | 2.5 mm | ||
![]() C1206X561K3HACTU KEMET | In Stock | - | - | - | 1206 (3216 metric) | - | - | - | - | - | KEMET | 0.56 nF | - | 1206 | 3216 | Class 2 | - | 4000 | - | - | KEMET | - | - | + 150 C | - 55 C | - | - | - | - | - | - | C1206X561K3HAC7800 | - | - | - | Details | - | FT-CAP | 0.000952 oz | - | 25 VDC | - | MouseReel | SMD Comm X8R HT150C Flex | 10 % | - | - | Flexible (Soft) | - | Ultra-Stable MLCC | - | - | - | 560 pF | Capacitors | - | - | - | SMD/SMT | - | - | X8R | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.78 mm | 3.3 mm | 1.6 mm | ||
![]() C1206X111F3HACTU KEMET | In Stock | - | - | - | 1206 (3216 metric) | - | - | - | - | - | KEMET | 0.11 nF | - | 1206 | 3216 | Class 2 | - | 4000 | - | - | KEMET | - | - | + 150 C | - 55 C | - | - | - | - | - | - | C1206X111F3HAC7800 | - | - | - | Details | - | FT-CAP | 0.000952 oz | - | 25 VDC | - | MouseReel | SMD Comm X8R HT150C Flex | 1 % | - | - | Flexible (Soft) | - | Ultra-Stable MLCC | - | - | - | 110 pF | Capacitors | - | - | - | SMD/SMT | - | - | X8R | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.78 mm | 3.3 mm | 1.6 mm | ||
![]() C1210X680G8HACTU KEMET | In Stock | - | - | - | 1210 (3225 metric) | - | - | - | - | - | KEMET | - | - | 1210 | 3225 | Class 2 | - | 4000 | - | - | KEMET | - | - | + 150 C | - 55 C | - | - | - | - | - | - | C1210X680G8HAC7800 | - | - | - | Details | - | FT-CAP | 0.003527 oz | - | 10 VDC | - | MouseReel | SMD Comm X8R HT150C Flex | 2 % | - | - | Flexible (Soft) | - | Ultra-Stable MLCC | - | - | - | 68 pF | Capacitors | - | - | - | SMD/SMT | - | - | X8R | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.78 mm | 3.3 mm | 2.6 mm | ||
![]() C0805C202J2GALTU KEMET | In Stock | - | - | - | 0805 (2012 metric) | - | - | - | - | - | KEMET | 2 nF | 0.002 uF | 0805 | 2012 | Class 1 | - | 4000 | - | - | KEMET | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | - | - | N | - | - | 0.000194 oz | - | 200 VDC | - | MouseReel | SMD Comm C0G SnPb | 5 % | - | - | Standard | - | C0G Dielectric Commercial Grade MLCCs | - | - | - | 2000 pF | Capacitors | - | - | - | SMD/SMT | - | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.78 mm | 2 mm | 1.25 mm | ||
![]() C1206C391M5HACTU KEMET | In Stock | - | - | - | 1206 (3216 metric) | - | - | - | - | - | KEMET | 0.39 nF | - | 1206 | 3216 | Class 2 | - | 4000 | - | - | KEMET | - | - | + 150 C | - 55 C | - | - | - | - | - | - | C1206C391M5HAC7800 | - | - | - | Details | - | - | 0.000952 oz | - | 50 VDC | - | MouseReel | SMD Comm X8R HT150C | 20 % | - | - | Standard | - | High Temperature Ultra-Stable X8R Dielectric Commercial and Automotive Grade MLCCs | - | - | - | 390 pF | Capacitors | - | - | - | SMD/SMT | - | - | X8R | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | 3.2 mm | 1.6 mm | ||
![]() C0805X751K4HACTU KEMET | In Stock | - | - | - | 0805 (2012 metric) | - | - | - | - | - | KEMET | 0.75 nF | - | 0805 | 2012 | Class 2 | - | 4000 | - | - | KEMET | - | - | + 150 C | - 55 C | - | - | - | - | - | - | C0805X751K4HAC7800 | - | - | - | Details | - | FT-CAP | 0.000218 oz | - | 16 VDC | - | MouseReel | SMD Comm X8R HT150C Flex | 10 % | - | - | Flexible (Soft) | - | Ultra-Stable MLCC | - | - | - | 750 pF | Capacitors | - | - | - | SMD/SMT | - | - | X8R | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.78 mm | 2 mm | 1.25 mm |