- Manufacturer
- Fail Short
- Impulse Discharge Current (8/20µs)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Part Status
- Series
- Factory Lead Time
- Packaging
- RoHS Status
- Mount
- Number of Poles
Attribute column
Categories
Gas Discharge Tube Arresters (GDT)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Weight | Diode Element Material | Breakdown Voltage / V | Impulse Discharge Current (8/20µs) | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Capacitance | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Depth | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Case Code (Metric) | Approval Agency | Case Code (Imperial) | Lead Pitch | Polarity | Temperature Grade | Configuration | Insulation Resistance | Lead Diameter | Diode Type | Number of Poles | Case Connection | Peak Pulse Current | Telecom IC Type | Max Breakdown Voltage | Fail Short | Voltage - DC Spark Over (Nom) | Min Breakdown Voltage | Diameter | Height | Length | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2093-250-SM-RPLF Bourns Inc. | 20 |
| Datasheet | 12 Weeks | Nickel | Surface Mount | Surface Mount | 2-SMD Cylinder Square End | 1.280009g | - | - | 3000A 3kA | - | - | - | - | Cut Tape (CT) | 2012 | 2093 | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | 85°C | -30°C | - | UNSPECIFIED | - | - | 1 | 6.2mm | - | - | - | - | - | - | - | - | - | - | OTHER | - | - | - | - | 2 | - | 1A | SURGE PROTECTION CIRCUIT | - | No | 2500V | - | 6.2mm | 4.2mm | 4.2mm | No SVHC | ROHS3 Compliant | - | ||
![]() 2047-35-ALF Bourns Inc. | 20 |
| Datasheet | 5 Weeks | - | Surface Mount | User Defined | Cylinder No Lead | - | - | - | 40000A 40kA | - | - | - | - | Bulk | 2007 | 2047 | ±20% | e3 | yes | Active | 1 (Unlimited) | - | Solder | Tin (Sn) | 90°C | -40°C | - | UNSPECIFIED | UNSPECIFIED | - | 1 | 12.7mm | - | - | - | O-XXSS-X | - | - | - | - | - | - | INDUSTRIAL | - | - | - | - | 2 | - | - | SURGE PROTECTION CIRCUIT | - | No | 350V | - | - | - | 12.7mm | No SVHC | ROHS3 Compliant | - | ||
![]() 2057-40-BLF Bourns Inc. | 20 |
| Datasheet | 12 Weeks | - | Axial, Through Hole | Through Hole | Axial Cylinder | - | - | - | 5000A 5kA | - | - | - | - | Bulk | 2008 | 2057 | ±20% | - | - | Active | 1 (Unlimited) | 2 | Axial | - | 90°C | -40°C | - | UNSPECIFIED | WIRE | - | 1 | 5.5mm | - | - | - | - | - | - | - | - | - | - | INDUSTRIAL | - | - | - | - | 2 | - | 5kA | SURGE PROTECTION CIRCUIT | - | No | 400V | - | - | - | 6mm | No SVHC | ROHS3 Compliant | - | ||
![]() SL1011A090A Littelfuse Inc. | 500 | - | Datasheet | 12 Weeks | - | Axial, Through Hole | Through Hole | Axial Cylinder | - | - | 90V | 5000A 5kA | - | - | - | - | Tape & Reel (TR) | 2008 | SL1011A | - | e3 | - | Active | 1 (Unlimited) | 2 | Axial | TIN | 90°C | -40°C | 1.5pF | DUAL | WIRE | 260 | 1 | 8mm | 30 | - | - | - | - | - | - | - | - | - | INDUSTRIAL | - | 1GOhm | - | - | 2 | - | 5kA | SURGE PROTECTION CIRCUIT | 108V | No | - | 72V | 8mm | - | 6.05mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 2036-07-A Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | User Defined | Cylinder No Lead, 3 Terminal | - | - | - | 10000A 10kA | - | 85°C | -55°C | - | Tray | 2006 | Mini-TRIGARD™ 2036 | ±20% | e0 | - | Active | 1 (Unlimited) | 3 | - | Tin/Lead (Sn90Pb10) | - | - | - | UNSPECIFIED | - | - | 1 | - | - | 2036 | 3 | - | - | - | - | - | - | - | OTHER | - | - | - | - | 3 | - | 10kA | SURGE PROTECTION CIRCUIT | - | No | 75V | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 2038-35-SMLF Bourns Inc. | 49 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 3-SMD Cylinder Square End | - | SILICON | - | 5000A 5kA | 1 | - | - | - | Bulk | 2011 | Mini-TRIGARD™ 2038 | ±25% | e3 | yes | Active | 1 (Unlimited) | 2 | Solder | TIN | 90°C | -40°C | - | END | WRAP AROUND | - | - | 5mm | - | 2038 | 2 | O-LELF-R2 | - | - | UL | - | 3.3mm | UNIDIRECTIONAL | - | SINGLE | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | 3 | ISOLATED | - | - | - | No | 350V | - | - | - | 7.3mm | - | ROHS3 Compliant | - | ||
![]() 2056-47-ALF Bourns Inc. | 20 |
| Datasheet | 12 Weeks | - | Surface Mount | User Defined | Cylinder No Lead, 3 Terminal | - | - | - | 5000A 5kA | - | - | - | - | Tray | 2006 | 2056 | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | Radial | Tin (Sn) | 85°C | -30°C | - | UNSPECIFIED | - | - | 1 | 6mm | - | - | 3 | - | - | - | - | - | - | - | OTHER | - | - | - | - | 3 | - | 5kA | SURGE PROTECTION CIRCUIT | - | No | 470V | - | - | - | 8.5mm | No SVHC | ROHS3 Compliant | - | ||
![]() 2057-35-BT1LF Bourns Inc. | 49 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | Axial Cylinder | - | - | - | 5000A 5kA | - | - | - | - | Tape & Reel (TR) | 2004 | 2057 | ±20% | - | - | Active | 1 (Unlimited) | 2 | Axial | - | 90°C | -40°C | - | UNSPECIFIED | WIRE | - | 1 | 5.5mm | - | - | - | - | - | - | - | - | - | - | INDUSTRIAL | - | - | - | - | 2 | - | 5kA | SURGE PROTECTION CIRCUIT | - | No | 350V | - | - | - | 6mm | No SVHC | ROHS3 Compliant | - | ||
![]() 2027-07-BT1 Bourns Inc. | 36 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | Axial Cylinder | - | - | - | 10000A 10kA | - | - | - | - | Tape & Reel (TR) | 2006 | 2027 | ±20% | - | - | Active | 1 (Unlimited) | 2 | Axial | - | 85°C | -55°C | - | DUAL | WIRE | - | 1 | 8mm | - | - | - | - | - | - | - | - | - | - | MILITARY | - | - | - | - | 2 | - | 20kA | SURGE PROTECTION CIRCUIT | - | No | 75V | - | - | - | 6mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 2031-15T-SM-RP3LF Bourns Inc. | 1471 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 2-SMD Cylinder Square End | - | - | - | 1000A 1kA | - | 90°C | -40°C | - | Tape & Reel (TR) | 2011 | 2031-xxT-SM | - | e3 | yes | Active | 1 (Unlimited) | - | - | Matte Tin (Sn) | - | - | - | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | 2031 | - | X-XXSS-X | - | - | - | - | - | - | INDUSTRIAL | - | - | - | - | 2 | - | - | SURGE PROTECTION CIRCUIT | - | No | 60V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 2051-30-SM-RPLF Bourns Inc. | 12520 |
| Datasheet | 14 Weeks | Tin | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | - | - | 2000A 2kA | - | - | - | - | Tape & Reel (TR) | 2011 | 2051 | ±25% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | 90°C | -40°C | - | DUAL | UNSPECIFIED | - | 1 | 3.2mm | - | - | 2 | - | - | 4532 | - | 1812 | - | - | INDUSTRIAL | - | - | - | - | 2 | - | 1A | SURGE PROTECTION CIRCUIT | - | No | 300V | - | - | 2.7mm | 4.5mm | No SVHC | ROHS3 Compliant | - | ||
![]() 2026-47-C2FLF Bourns Inc. | 16 |
| Datasheet | 5 Weeks | - | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | - | - | 20000A 20kA | - | - | - | - | Bulk | 2011 | TRIGARD® 2026 | ±20% | e3 | - | Active | 1 (Unlimited) | 3 | Radial | Tin (Sn) | 90°C | -40°C | - | UNSPECIFIED | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | 2026 | - | - | Not Qualified | - | UL | - | - | - | OTHER | - | - | 1 mm | - | 3 | - | - | SURGE PROTECTION CIRCUIT | - | Yes | 470V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SA2-7200-CLT-STD Bourns Inc. | 2236 |
| Datasheet | 5 Weeks | - | Axial, Through Hole | Through Hole | Axial Cylinder | - | - | - | 5000A 5kA | - | - | - | - | Tape & Reel (TR) | 2013 | SA2 | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | Axial | Matte Tin (Sn) | 125°C | -40°C | - | - | WIRE | - | 1 | - | - | SA2-7200 | - | - | - | - | - | - | - | - | AUTOMOTIVE | - | - | - | - | 2 | - | - | SURGE PROTECTION CIRCUIT | - | No | 7200V | - | - | - | 8.9mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 2027-35-CLF Bourns Inc. | 860000 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | Axial Cylinder | - | - | - | 10000A 10kA | - | - | - | - | Bulk | 2011 | 2027 | ±15% | e3 | - | Active | 1 (Unlimited) | 2 | Axial | Tin (Sn) | 85°C | -55°C | - | UNSPECIFIED | UNSPECIFIED | - | 1 | 8mm | - | - | - | - | - | - | UL | - | - | - | OTHER | - | - | 1 mm | - | 2 | - | - | SURGE PROTECTION CIRCUIT | - | No | 350V | - | - | - | 6mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CG90LTR Littelfuse Inc. | 18 |
| Datasheet | 12 Weeks | - | Axial, Through Hole | Through Hole | Axial Cylinder | - | - | - | 20000A 20kA | - | - | - | 90V | Tape & Reel (TR) | 2009 | CG | - | e3 | - | Active | 1 (Unlimited) | 2 | Axial | TIN | 125°C | -40°C | - | DUAL | WIRE | 260 | 1 | 8.1mm | 30 | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | 20A | SURGE PROTECTION CIRCUIT | 108V | No | - | 72V | - | - | 6.07mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 2018-09-SMH-RPLF Bourns Inc. | 1320 |
| Datasheet | 5 Weeks | - | - | Surface Mount Horizontal | Disc 8.00mm Tabbed SMD | - | - | - | 20000A 20kA | - | - | - | - | Tape & Reel (TR) | - | Flat® 2018 | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 2018 | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | SURGE PROTECTION CIRCUIT | - | No | 90V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 2036-60-B3LF Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | - | - | 10000A 10kA | - | - | - | - | Tray | 2006 | Mini-TRIGARD™ 2036 | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | Radial | - | 85°C | -55°C | - | UNSPECIFIED | PIN/PEG | - | 1 | 5.1mm | - | 2036 | 3 | - | - | - | UL | - | 3.8mm | - | OTHER | - | - | 800 μm | - | 3 | - | - | SURGE PROTECTION CIRCUIT | - | No | 600V | - | 5mm | - | 7.6mm | - | ROHS3 Compliant | Lead Free | ||
![]() 2045-30-BT1LF Bourns Inc. | 49 |
| Datasheet | 12 Weeks | Tin | Axial, Through Hole | Through Hole | Axial Cylinder | - | - | - | 10000A 10kA | - | - | - | - | Tape & Reel (TR) | 2004 | 2045 | ±30% | - | - | Active | 1 (Unlimited) | 2 | Axial | - | 85°C | -30°C | - | UNSPECIFIED | WIRE | - | 1 | 8mm | - | - | - | - | - | - | - | - | - | - | INDUSTRIAL | - | - | - | - | 2 | - | 10kA | SURGE PROTECTION CIRCUIT | - | No | 300V | - | 8mm | - | 6mm | No SVHC | ROHS3 Compliant | - | ||
![]() 2036-40-SM-RPLF Bourns Inc. | 49 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 3-SMD Cylinder Square End | - | - | - | 10000A 10kA | - | - | - | - | Tape & Reel (TR) | 2012 | Mini-TRIGARD™ 2036-SM | ±20% | e3 | - | Active | 1 (Unlimited) | - | Solder | Tin (Sn) | 85°C | -55°C | 2pF | UNSPECIFIED | UNSPECIFIED | - | 1 | 5mm | - | 2036 | - | X-XXSS-X | - | - | UL | - | - | - | OTHER | - | - | - | - | 3 | - | - | SURGE PROTECTION CIRCUIT | - | No | 400V | - | - | - | 7.3mm | - | ROHS3 Compliant | - | ||
![]() 2035-47-BLF Bourns Inc. | 1600 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | Axial Cylinder | - | - | - | 5000A 5kA | - | - | - | - | Bulk | 2011 | 2035 | ±15% | - | - | Active | 1 (Unlimited) | - | Axial | - | 85°C | -55°C | - | - | - | - | - | 5mm | - | - | - | - | - | - | UL | - | - | - | - | - | - | 800 μm | - | 2 | - | - | SURGE PROTECTION CIRCUIT | - | No | 470V | - | - | - | 4.1mm | - | ROHS3 Compliant | - |