- Manufacturer
- Fail Short
- Impulse Discharge Current (8/20µs)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Part Status
- Series
- Factory Lead Time
- Packaging
- RoHS Status
- Mount
- Number of Poles
Attribute column
Categories
Gas Discharge Tube Arresters (GDT)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Diode Element Material | Impulse Discharge Current (8/20µs) | Memory Types | Number of Elements | Number of I/Os | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Depth | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Approval Agency | Lead Pitch | Polarity | Temperature Grade | Configuration | Insulation Resistance | Lead Diameter | Voltage | Interface | Memory Size | Oscillator Type | Diode Type | Number of Poles | Case Connection | Peripherals | Max Voltage Rating (DC) | Peak Pulse Current | Core Architecture | Telecom IC Type | Fail Short | Voltage - DC Spark Over (Nom) | Diameter | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2018-23-SMH-RPLF Bourns Inc. | 49 |
| Datasheet | 5 Weeks | - | - | Surface Mount Horizontal | Disc 8.00mm Tabbed SMD | - | - | - | 20000A 20kA | - | - | - | - | - | - | Tape & Reel (TR) | - | Flat® 2018 | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2018 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | SURGE PROTECTION CIRCUIT | No | 230V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 2097-160-DLF Bourns Inc. | 29 | - | Datasheet | 12 Weeks | - | Axial, Panel, Through Hole | Chassis, Stud Mount | Axial Cylinder | - | - | - | 20000A 20kA | - | - | - | - | - | - | Tray | 2006 | 2097 | ±20% | - | - | Active | 1 (Unlimited) | 2 | Screw | - | - | 85°C | -30°C | - | - | UNSPECIFIED | WIRE | - | 1 | 11.8mm | - | - | - | - | - | - | - | - | - | OTHER | - | 10GOhm | - | - | - | - | - | - | 2 | - | - | 1.6kV | 25kA | - | SURGE PROTECTION CIRCUIT | No | 1600V | 11.8mm | - | 17.4mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() 2056-09-B3LF Bourns Inc. | 30 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | - | - | 5000A 5kA | - | - | - | - | - | - | Tray | 2004 | 2056 | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | Radial | - | Tin (Sn) | 85°C | -30°C | - | - | UNSPECIFIED | PIN/PEG | - | 1 | 6mm | - | - | - | 3 | - | - | - | - | - | OTHER | - | - | - | - | - | - | - | - | 3 | - | - | - | 5kA | - | SURGE PROTECTION CIRCUIT | No | 90V | - | - | 11.5mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() 2020-42T-C2FLF Bourns Inc. | 81 |
| Datasheet | 5 Weeks | Tin | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | - | - | 10000A 10kA | - | - | - | - | - | - | Tray | 2011 | 2020T | - | e3 | yes | Active | 1 (Unlimited) | 3 | Radial | - | - | 90°C | -40°C | - | - | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | 8.1mm | - | NOT SPECIFIED | 2020 | 3 | - | Not Qualified | - | - | - | INDUSTRIAL | - | 1GOhm | - | - | - | - | - | - | 3 | - | - | - | 10kA | - | SURGE PROTECTION CIRCUIT | Yes | 360V | 7.9mm | - | 13mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() 2035-40-SM-RPLF Bourns Inc. | 16 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 2-SMD Cylinder Square End | - | - | SILICON | 5000A 5kA | - | 1 | - | - | - | - | Tape & Reel (TR) | 2011 | 2035 | ±15% | e3 | yes | Active | 1 (Unlimited) | 2 | Solder | EAR99 | Tin (Sn) | 85°C | -55°C | 8541.10.00.50 | - | END | WRAP AROUND | - | - | 5mm | - | - | - | 2 | - | - | UL | 3.9mm | UNIDIRECTIONAL | - | SINGLE | - | - | - | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | 2 | ISOLATED | - | - | 10kA | - | - | No | 400V | - | - | 4.4mm | - | - | ROHS3 Compliant | - | ||
![]() SL1411A470SM Littelfuse Inc. | 18 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 2-SMD Cylinder Square End | - | - | - | 10000A 10kA | - | - | - | - | - | - | Tape & Reel (TR) | 2010 | SL1411A | - | e3 | - | Active | 1 (Unlimited) | 2 | Solder | - | TIN | 90°C | -40°C | - | - | DUAL | - | 260 | 1 | - | - | 30 | - | - | - | - | - | - | - | INDUSTRIAL | - | 1GOhm | - | - | - | - | - | - | 2 | - | - | - | 10kA | - | SURGE PROTECTION CIRCUIT | No | 470V | 8.3mm | - | 6.05mm | - | - | ROHS3 Compliant | - | ||
![]() 2052-25-SM-RPLF Bourns Inc. | 49 |
| Datasheet | 12 Weeks | Nickel | Surface Mount | Surface Mount | 3-SMD Cylinder Square End | - | - | - | 5000A 5kA | - | - | - | - | - | - | Tape & Reel (TR) | 2012 | 2052 | ±20% | - | - | Active | 1 (Unlimited) | 3 | SMD/SMT | - | - | 85°C | -30°C | - | - | UNSPECIFIED | - | - | 1 | 5mm | - | - | - | - | - | - | - | - | - | OTHER | - | - | - | - | - | - | - | - | 3 | - | - | - | 5kA | - | SURGE PROTECTION CIRCUIT | No | 250V | - | 7.2mm | 7.2mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() 2017-42-SMC-RPLF Bourns Inc. | 20 |
| Datasheet | 5 Weeks | - | Surface Mount, Vertical | Surface Mount Vertical | Disc 8.00mm Tabbed SMD | - | - | - | 10000A 10kA | - | - | - | 105°C | -55°C | - | Cut Tape (CT) | 2015 | 2017 | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | UNSPECIFIED | - | - | 1 | - | - | - | - | - | - | - | - | - | - | INDUSTRIAL | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | SURGE PROTECTION CIRCUIT | No | 420V | 8.5mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 2049-40-BT1LF Bourns Inc. | 730 | - | Datasheet | 12 Weeks | - | Axial, Through Hole | Through Hole | Axial Cylinder | - | - | - | 15000A 15kA | - | - | - | - | - | - | Tape & Reel (TR) | 2008 | 2049 | ±30% | e3 | - | Active | 1 (Unlimited) | 2 | Axial | - | Matte Tin (Sn) | 85°C | -30°C | - | - | UNSPECIFIED | WIRE | - | 1 | 8mm | - | - | - | - | - | - | - | - | - | OTHER | - | - | - | - | - | - | - | - | 2 | - | - | - | 15kA | - | SURGE PROTECTION CIRCUIT | No | 400V | - | - | 6mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() 2046-42-C2LF Bourns Inc. | 20 |
| Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | - | - | 10000A 10kA | - | - | - | - | - | 420V | Tray | 2013 | 2046 | ±20% | - | - | Active | 1 (Unlimited) | 3 | Axial | - | - | 85°C | -30°C | - | 2pF | UNSPECIFIED | WIRE | - | 1 | - | - | - | - | - | - | - | - | 4.4mm | - | OTHER | - | 10GOhm | - | 420V | - | - | - | - | 3 | - | - | - | 20kA | - | SURGE PROTECTION CIRCUIT | No | - | 8mm | 8mm | 10mm | 13.4mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 2049-12-BT1LF Bourns Inc. | 355 |
| Datasheet | 12 Weeks | Tin | Axial, Through Hole | Through Hole | Axial Cylinder | - | - | - | 15000A 15kA | - | - | - | - | - | - | Tape & Reel (TR) | 2012 | 2049 | ±30% | - | - | Active | 1 (Unlimited) | 2 | Axial | - | - | 85°C | -30°C | - | - | UNSPECIFIED | WIRE | - | 1 | 8mm | - | - | - | - | - | - | - | - | - | OTHER | - | - | - | - | - | - | - | - | 2 | - | - | - | 15kA | - | SURGE PROTECTION CIRCUIT | No | 120V | 8mm | - | 6mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() 2089-120-BT1LF Bourns Inc. | 20 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | Axial Cylinder | - | 1.529995g | - | 1500A 1.5kA | - | - | - | 85°C | -40°C | - | Tape & Reel (TR) | 2013 | 2089 | ±20% | - | - | Active | 1 (Unlimited) | 2 | Axial | - | - | - | - | - | - | UNSPECIFIED | WIRE | - | 1 | - | - | - | - | - | - | - | - | - | - | INDUSTRIAL | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | SURGE PROTECTION CIRCUIT | No | 1200V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 2020-15T-C2LF Bourns Inc. | 796 | - | Datasheet | 5 Weeks | Tin | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | - | - | 10000A 10kA | - | - | - | - | - | - | Tray | 2007 | 2020T | - | e3 | yes | Active | 1 (Unlimited) | 3 | Radial | - | - | 90°C | -40°C | - | - | UNSPECIFIED | UNSPECIFIED | - | 1 | 7.9mm | - | - | 2020 | 3 | - | - | - | 4.4mm | - | INDUSTRIAL | - | - | 1 mm | - | - | - | - | - | 3 | - | - | - | 500mA | - | SURGE PROTECTION CIRCUIT | No | 60V | 7.9mm | - | 13.5mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() 2027-20-ALF Bourns Inc. | 49 |
| Datasheet | 6 Weeks | - | Surface Mount | User Defined | Cylinder No Lead | - | - | - | 10000A 10kA | - | - | - | - | - | - | Bulk | 2006 | 2027 | ±15% | e3 | - | Active | 1 (Unlimited) | 2 | Solder | - | Tin (Sn) | 85°C | -55°C | - | - | UNSPECIFIED | UNSPECIFIED | - | 1 | 8mm | - | - | - | - | - | - | UL | - | - | OTHER | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | SURGE PROTECTION CIRCUIT | No | 200V | - | - | 6mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 2035-35-B5LF Bourns Inc. | 36 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | Axial Cylinder, Radial Bend | - | - | - | 5000A 5kA | - | - | - | - | - | - | Bulk | 2011 | 2035 | ±15% | - | - | Active | 1 (Unlimited) | - | Radial | - | - | 85°C | -55°C | - | - | - | - | - | - | 5mm | - | - | - | - | - | - | UL | 7.6mm | - | - | - | - | 800 μm | - | - | - | - | - | 2 | - | - | - | - | - | SURGE PROTECTION CIRCUIT | No | 350V | - | - | 8.4mm | - | - | ROHS3 Compliant | - | ||
![]() 2038-80-SM-RPLF Bourns Inc. | 92 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 3-SMD Cylinder Square End | 64 | - | SILICON | 5000A 5kA | FLASH | 1 | 53 | - | - | - | Tape & Reel (TR) | 2011 | Mini-TRIGARD™ 2038 | ±25% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Tin (Sn) | 90°C | -40°C | 8541.10.00.50 | - | END | WRAP AROUND | - | - | 5mm | 48MHz | - | 2038 | 2 | O-LELF-R2 | - | - | 3.3mm | UNIDIRECTIONAL | - | SINGLE | - | - | - | I2C, IrDA, SPI, UART, USART | 512kB | Internal | TRANS VOLTAGE SUPPRESSOR DIODE | 3 | ISOLATED | Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT | - | 10kA | ARM | - | No | 800V | - | - | 7.3mm | - | - | ROHS3 Compliant | - | ||
![]() 2053-23-SM-RPLF Bourns Inc. | 20 |
| Datasheet | 12 Weeks | Nickel | Surface Mount | Surface Mount | 2-SMD Cylinder Square End | - | - | - | 3000A 3kA | - | - | - | - | - | - | Tape & Reel (TR) | 2012 | 2053 | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | - | 85°C | -30°C | - | - | UNSPECIFIED | - | - | 1 | 4.2mm | - | - | - | - | - | - | - | - | - | OTHER | - | - | - | - | - | - | - | - | 2 | - | - | - | 3kA | - | SURGE PROTECTION CIRCUIT | No | 230V | - | 4mm | 4mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() 2049-60-BLF Bourns Inc. | 860000 |
| Datasheet | 12 Weeks | Tin | Axial, Through Hole | Through Hole | Axial Cylinder | - | - | - | 15000A 15kA | - | - | - | - | - | - | Tray | 2012 | 2049 | ±30% | - | - | Active | 1 (Unlimited) | 2 | Axial | - | - | 85°C | -30°C | - | - | UNSPECIFIED | WIRE | - | 1 | 8mm | - | - | - | - | - | - | - | - | - | OTHER | - | 10GOhm | - | - | - | - | - | - | 2 | - | - | - | 15kA | - | SURGE PROTECTION CIRCUIT | No | 600V | 8mm | - | 6mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() 2036-09-SM Bourns Inc. | 216 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 3-SMD Cylinder Square End | - | - | - | 10000A 10kA | - | - | - | - | - | - | Bulk | 2006 | Mini-TRIGARD™ 2036-SM | ±20% | e0 | no | Active | 1 (Unlimited) | 3 | - | - | Tin/Lead (Sn90Pb10) | 85°C | -55°C | - | - | UNSPECIFIED | UNSPECIFIED | - | 1 | 5mm | - | - | 2036 | - | - | - | - | - | - | OTHER | - | - | - | - | - | - | - | - | 3 | - | - | - | 10kA | - | SURGE PROTECTION CIRCUIT | No | 90V | - | - | 7.3mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 2027-09-B10LF Bourns Inc. | 29 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | Axial Cylinder, Radial Bend | - | - | - | 10000A 10kA | - | - | - | - | - | - | Bulk | 2006 | 2027 | ±20% | - | - | Active | 1 (Unlimited) | - | Radial | - | - | 85°C | -55°C | - | - | - | - | - | - | 8mm | - | - | - | - | - | - | UL | - | - | - | - | - | 800 μm | - | - | - | - | - | 2 | - | - | - | 25kA | - | SURGE PROTECTION CIRCUIT | No | 90V | - | - | 12.7mm | - | - | ROHS3 Compliant | Lead Free |