- Manufacturer
- Fail Short
- Impulse Discharge Current (8/20µs)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Part Status
- Series
- Factory Lead Time
- Packaging
- RoHS Status
- Mount
- Number of Poles
Attribute column
Categories
Gas Discharge Tube Arresters (GDT)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Diode Element Material | Number of Terminals | DC Sparkover | Factory Pack Quantity | Failsafe Protection Y/N | Ihs Manufacturer | Impulse Discharge Current (8/20µs) | Manufacturer Part Number | Mounting | Mounting Styles | Number of Elements | Number of Electrodes | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Supplier Package | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Termination Style | JESD-30 Code | Approval Agency | Lead Pitch | Polarity | Temperature Grade | Configuration | Insulation Resistance | Lead Diameter | Diode Type | Number of Poles | Case Connection | Peak Pulse Current | Operating Temperature Range | Telecom IC Type | Fail Short | Voltage - DC Spark Over (Nom) | Product Length | Diameter | Length | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2027-25-ALF Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount, Through Hole | User Defined | Cylinder No Lead | - | - | - | - | - | - | - | 10000A 10kA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2011 | 2027 | ±15% | e3 | - | Active | 1 (Unlimited) | 2 | Solder | - | - | Tin (Sn) | 85°C | -55°C | - | - | UNSPECIFIED | UNSPECIFIED | - | 1 | 8mm | - | - | - | - | - | - | UL | - | - | OTHER | - | - | - | - | 2 | - | - | - | SURGE PROTECTION CIRCUIT | No | 250V | - | 8mm | 6mm | - | ROHS3 Compliant | - | ||
![]() 2027-35-C10 Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | Axial Cylinder, Radial Bend | - | - | - | - | - | - | - | 10000A 10kA | - | - | - | - | - | 85°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2006 | 2027 | ±15% | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | - | - | - | - | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | - | - | - | - | - | - | - | - | OTHER | - | - | - | - | 2 | - | 20kA | - | SURGE PROTECTION CIRCUIT | No | 350V | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 2049-47-BT1LF Bourns Inc. | 36 |
| Datasheet | 12 Weeks | - | Axial, Through Hole | Through Hole | Axial Cylinder | - | - | - | - | - | - | - | 15000A 15kA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2012 | 2049 | ±30% | - | - | Active | 1 (Unlimited) | 2 | Axial | - | - | - | 85°C | -30°C | - | - | UNSPECIFIED | WIRE | - | 1 | 8mm | - | - | - | - | - | - | - | - | - | OTHER | - | - | - | - | 2 | - | 15kA | - | SURGE PROTECTION CIRCUIT | No | 470V | - | - | 6mm | No SVHC | ROHS3 Compliant | - | ||
![]() 2035-47-SM Bourns Inc. | 20 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 2-SMD Cylinder Square End | - | SILICON | - | - | - | - | - | 5000A 5kA | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2006 | 2035-SM | ±15% | e3 | yes | Active | 1 (Unlimited) | 2 | Solder | EAR99 | - | Tin (Sn) | - | - | UL RECOGNIZED | 8541.10.00.50 | END | WRAP AROUND | - | - | - | - | - | 2035 | 2 | - | - | - | - | UNIDIRECTIONAL | - | SINGLE | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | 2 | ISOLATED | 10kA | - | - | No | 470V | - | 5mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 2027-15-BT1 Bourns Inc. | 36 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | Axial Cylinder | - | - | - | - | - | - | - | 10000A 10kA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2006 | 2027 | ±15% | - | - | Active | 1 (Unlimited) | 2 | Axial | - | - | - | 85°C | -55°C | - | - | UNSPECIFIED | UNSPECIFIED | - | 1 | 8mm | - | - | - | - | - | - | - | - | - | OTHER | - | - | - | - | 2 | - | 20kA | - | SURGE PROTECTION CIRCUIT | No | 150V | - | - | 6mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() SL1011A500A Littelfuse Inc. | 20 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | Axial Cylinder | - | - | - | - | - | - | - | 5000A 5kA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2005 | SL1011A | - | e3 | - | Active | 1 (Unlimited) | 2 | Axial | - | - | TIN | 90°C | -40°C | - | - | DUAL | WIRE | 260 | 1 | - | - | 30 | - | - | - | - | - | - | - | INDUSTRIAL | - | 1GOhm | - | - | 2 | - | 5kA | - | SURGE PROTECTION CIRCUIT | No | 500V | - | 8mm | 6mm | - | ROHS3 Compliant | Lead Free | ||
![]() 2049-23-BT1LF Bourns Inc. | 36 |
| Datasheet | 12 Weeks | - | Axial, Through Hole | Through Hole | Axial Cylinder | - | - | - | - | - | - | - | 15000A 15kA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2012 | 2049 | ±30% | - | - | Active | 1 (Unlimited) | 2 | Axial | - | - | - | 85°C | -30°C | - | - | UNSPECIFIED | WIRE | - | 1 | 8mm | - | - | - | - | - | - | - | - | - | OTHER | - | - | - | - | 2 | - | 15kA | - | SURGE PROTECTION CIRCUIT | No | 230V | - | - | 6mm | No SVHC | ROHS3 Compliant | - | ||
![]() 2035-30-A Bourns Inc. | 49 |
| Datasheet | 6 Weeks | - | Surface Mount | User Defined | Cylinder No Lead | - | - | - | - | - | - | - | 5000A 5kA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2006 | 2035 | ±15% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | 10kA | - | SURGE PROTECTION CIRCUIT | No | 300V | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 2035-47-B5LF Bourns Inc. | 36 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | Axial Cylinder, Radial Bend | - | - | - | - | - | - | - | 5000A 5kA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2011 | 2035 | ±15% | - | - | Active | 1 (Unlimited) | - | Radial | - | - | - | 85°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | UL | 7.6mm | - | - | - | - | 800 μm | - | 2 | - | - | - | SURGE PROTECTION CIRCUIT | No | 470V | - | - | - | - | ROHS3 Compliant | - | ||
![]() 2035-35-A Bourns Inc. | 36 |
| Datasheet | 6 Weeks | - | Surface Mount | User Defined | Cylinder No Lead | - | - | - | - | - | - | - | 5000A 5kA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2006 | 2035 | ±15% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | 10kA | - | SURGE PROTECTION CIRCUIT | No | 350V | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 2056-25-B2LF Bourns Inc. | 36 |
| Datasheet | 12 Weeks | Tin | Radial, Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | - | - | - | - | - | - | 5000A 5kA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | 2012 | 2056 | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | Radial | - | - | - | 85°C | -30°C | - | - | UNSPECIFIED | PIN/PEG | - | 1 | - | - | - | - | 3 | - | - | - | 4.4mm | - | OTHER | - | - | - | - | 3 | - | 5kA | - | SURGE PROTECTION CIRCUIT | No | 250V | - | 7.6mm | 11.5mm | No SVHC | ROHS3 Compliant | - | ||
![]() 2056-60-B3LF Bourns Inc. | 36 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | - | - | - | - | - | - | 5000A 5kA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | 2004 | 2056 | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | Radial | - | - | Tin (Sn) | 85°C | -30°C | - | - | UNSPECIFIED | PIN/PEG | - | 1 | 6mm | - | - | - | 3 | - | - | - | - | - | OTHER | - | - | - | - | 3 | - | 5kA | - | SURGE PROTECTION CIRCUIT | No | 600V | - | - | 11.5mm | No SVHC | ROHS3 Compliant | - | ||
![]() 2027-20-BT1 Bourns Inc. | 49 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | Axial Cylinder | - | - | - | - | - | - | - | 10000A 10kA | - | - | - | - | - | 85°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2006 | 2027 | ±15% | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | - | - | - | - | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | - | - | - | - | - | - | - | - | OTHER | - | - | - | - | 2 | - | 20kA | - | SURGE PROTECTION CIRCUIT | No | 200V | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 2027-25-B10 Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | Axial Cylinder, Radial Bend | - | - | - | - | - | - | - | 10000A 10kA | - | - | - | - | - | 85°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2006 | 2027 | ±15% | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | - | - | - | - | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | - | - | - | - | - | - | - | - | OTHER | - | - | - | - | 2 | - | 20kA | - | SURGE PROTECTION CIRCUIT | No | 250V | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 2057-30-BT1LF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | Axial Cylinder | - | - | - | - | - | - | - | 5000A 5kA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2004 | 2057 | ±20% | - | - | Active | 1 (Unlimited) | 2 | Axial | - | - | - | 90°C | -40°C | - | - | UNSPECIFIED | WIRE | - | 1 | 5.5mm | - | - | - | - | - | - | - | - | - | INDUSTRIAL | - | - | - | - | 2 | - | 5kA | - | SURGE PROTECTION CIRCUIT | No | 300V | - | - | 6mm | No SVHC | ROHS3 Compliant | - | ||
![]() 2045-25-BT1LF Bourns Inc. | 49 |
| Datasheet | 12 Weeks | - | Axial, Through Hole | Through Hole | Axial Cylinder | - | - | - | - | - | - | - | 10000A 10kA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2004 | 2045 | ±30% | - | - | Active | 1 (Unlimited) | 2 | Axial | - | - | - | 85°C | -30°C | - | - | UNSPECIFIED | WIRE | - | 1 | 8mm | - | - | - | - | - | - | - | - | - | INDUSTRIAL | - | - | - | - | 2 | - | 10kA | - | SURGE PROTECTION CIRCUIT | No | 250V | - | - | 6mm | No SVHC | ROHS3 Compliant | - | ||
![]() 2035-25-A Bourns Inc. | 36 |
| Datasheet | 6 Weeks | - | Surface Mount | User Defined | Cylinder No Lead | - | - | - | - | - | - | - | 5000A 5kA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2006 | 2035 | ±15% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | 10kA | - | SURGE PROTECTION CIRCUIT | No | 250V | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 2049-09-BT1LF Bourns Inc. | 49 |
| Datasheet | 12 Weeks | - | Axial, Through Hole | Through Hole | Axial Cylinder | - | - | - | - | - | - | - | 15000A 15kA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2012 | 2049 | ±30% | - | - | Active | 1 (Unlimited) | 2 | Axial | - | - | - | 85°C | -30°C | - | - | UNSPECIFIED | WIRE | - | 1 | 8mm | - | - | - | - | - | - | - | - | - | OTHER | - | - | - | - | 2 | - | 15kA | - | SURGE PROTECTION CIRCUIT | No | 90V | - | - | 6mm | No SVHC | ROHS3 Compliant | - | ||
![]() 2027-30-B10 Bourns Inc. | 36 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | Axial Cylinder, Radial Bend | - | - | - | - | - | - | - | 10000A 10kA | - | - | - | - | - | 85°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2006 | 2027 | ±15% | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | - | - | - | - | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | - | - | - | - | - | - | - | - | OTHER | - | - | - | - | 2 | - | 20kA | - | SURGE PROTECTION CIRCUIT | No | 300V | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() GTCS35-601M-R05-2 TE Connectivity | In Stock | - | - | - | - | Surface Mount | - | - | YES | - | 3 | 600 V | 1000 | Failsafe Not Protected | LITTELFUSE INC | - | GTCS35-601M-R05-2 | Surface Mount | SMD/SMT | - | 3 Electrode | - | - | 90 °C | -40 °C | CERAMIC, GLASS-SEALED | , | ROUND | SPECIAL SHAPE | RF2959-000 | Active | NOT SPECIFIED | 1.17 | Details | Yes | SMD | -40 to 90 °C | Reel | - | - | 20 % | e3 | - | - | - | - | - | - | 3 Electrode Gas Discharge Tube | TIN | - | - | - | 8542.39.00.01 | UNSPECIFIED | NO LEAD | NOT SPECIFIED | 1 | - | unknown | - | - | 3 | SMD/SMT | O-GXSS-N3 | - | - | - | INDUSTRIAL | - | 10 GOhms | - | - | 3 | - | 5 kA | - 40 C to + 90 C | SURGE PROTECTION CIRCUIT | No | - | 7.6 mm | 5 mm | 7.6 mm | - | - | Lead Free |