- Manufacturer
- Fail Short
- Impulse Discharge Current (8/20µs)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Part Status
- Series
- Factory Lead Time
- Packaging
- RoHS Status
- Mount
- Number of Poles
Attribute column
Categories
Gas Discharge Tube Arresters (GDT)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Weight | Diode Element Material | Breakdown Voltage / V | Impulse Discharge Current (8/20µs) | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Approval Agency | Lead Pitch | Lead Length | Polarity | Temperature Grade | Configuration | Insulation Resistance | Lead Diameter | Diode Type | Number of Poles | Case Connection | Peak Pulse Current | Voltage Tolerance | Telecom IC Type | Trigger Device Type | Fail Short | Voltage - DC Spark Over (Nom) | Diameter | Height | Length | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SL1010A350SM Littelfuse Inc. | 20 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 3-SMD Cylinder Square End | - | - | - | 5000A 5kA | - | 90°C | -40°C | Tape & Reel (TR) | 2016 | SL1010A | - | - | - | Active | 1 (Unlimited) | 3 | - | - | - | - | - | - | - | - | UNSPECIFIED | - | - | 1 | - | - | - | - | - | - | - | - | - | - | INDUSTRIAL | - | - | - | - | 3 | - | - | - | SURGE PROTECTION CIRCUIT | - | No | 350V | - | - | - | - | ROHS3 Compliant | - | ||
![]() ST-0840-BLT-STD Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | Axial Cylinder | - | - | 840V | - | - | - | - | Cut Tape (CT) | 2012 | Sparctube™ ST-0840 | ±12% | - | - | Obsolete | 1 (Unlimited) | - | Axial | - | - | 170°C | -40°C | - | - | - | - | - | - | - | - | - | - | ST-0840 | - | - | - | - | 85mm | - | - | - | 100MOhm | - | - | 2 | - | 450A | 12% | - | - | No | 840V | 8mm | - | 60mm | No SVHC | ROHS3 Compliant | - | ||
![]() ST-0600-BLT-STD Bourns Inc. | In Stock | - | Datasheet | 20 Weeks | - | Through Hole | Through Hole | Axial Cylinder | - | - | 600V | - | - | - | - | Tape & Reel (TR) | 2012 | Sparctube™ ST-0600 | ±12% | - | - | Obsolete | 1 (Unlimited) | - | Axial | - | - | 160°C | -40°C | - | - | - | - | - | - | - | - | - | - | ST-0600 | - | - | - | - | 85mm | - | - | - | - | - | - | 2 | - | 750A | 12% | - | - | No | 600V | 8mm | - | 60mm | No SVHC | ROHS3 Compliant | - | ||
![]() ST-0470-BLT-STD Bourns Inc. | In Stock | - | Datasheet | 21 Weeks | - | Through Hole | Through Hole | Axial Cylinder | - | - | 470V | - | - | - | - | Tape & Reel (TR) | 2012 | Sparctube™ ST-0470 | ±12% | - | - | Obsolete | 1 (Unlimited) | - | Axial | - | - | 160°C | -40°C | - | - | - | - | - | - | - | - | - | - | ST-0470 | - | - | - | - | 85mm | - | - | - | - | - | - | 2 | - | 500A | 12% | - | - | No | 470V | 8mm | - | 60mm | No SVHC | ROHS3 Compliant | - | ||
![]() 2056-42-B2LF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | - | Radial, Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | - | - | 5000A 5kA | - | - | - | Tray | 2012 | 2056 | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | Radial | - | Tin (Sn) | 85°C | -30°C | - | - | - | UNSPECIFIED | PIN/PEG | - | 1 | - | - | - | - | 3 | - | - | 4.4mm | - | - | OTHER | - | - | - | - | 3 | - | 5kA | - | SURGE PROTECTION CIRCUIT | - | No | 420V | - | - | 8.5mm | No SVHC | ROHS3 Compliant | - | ||
![]() 2057-09-BLF Bourns Inc. | 824 |
| Datasheet | 12 Weeks | - | Axial, Through Hole | Through Hole | Axial Cylinder | - | - | - | 5000A 5kA | - | - | - | Bulk | 2012 | 2057 | ±20% | - | - | Active | 1 (Unlimited) | 2 | Axial | - | - | 90°C | -40°C | - | - | - | UNSPECIFIED | WIRE | - | 1 | 5.5mm | - | - | - | - | - | - | - | - | - | INDUSTRIAL | - | - | - | - | 2 | - | 5kA | - | SURGE PROTECTION CIRCUIT | - | No | 90V | - | - | 6mm | No SVHC | ROHS3 Compliant | - | ||
![]() 2036-20-B2LF Bourns Inc. | 45 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | - | - | 10000A 10kA | - | - | - | Tray | 2009 | Mini-TRIGARD™ 2036 | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | Radial | - | Tin (Sn) | 85°C | -55°C | - | - | 2pF | UNSPECIFIED | PIN/PEG | - | 1 | 5.1mm | - | - | 2036 | 3 | - | UL | 4.4mm | - | - | OTHER | - | - | 800 μm | - | 3 | - | - | - | SURGE PROTECTION CIRCUIT | - | No | 200V | - | - | 9.6mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() GTCA25-501M-R02 Littelfuse Inc. | 941 |
| Datasheet | 11 Weeks | - | - | Through Hole | Axial Cylinder | - | - | - | 2500A 2.5kA | - | - | - | Tray | - | GT | ±20% | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | No | 500V | - | - | - | - | ROHS3 Compliant | - | ||
![]() 2035-30-SM-RP Bourns Inc. | 16 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 2-SMD Cylinder Square End | - | SILICON | - | 5000A 5kA | 1 | - | - | Tape & Reel (TR) | 2011 | 2035-SM | ±15% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin/Lead (Sn90Pb10) | 85°C | -55°C | UL RECOGNIZED | 8541.10.00.50 | - | END | WRAP AROUND | - | - | 5mm | - | - | 2035 | 2 | - | - | - | - | UNIDIRECTIONAL | - | SINGLE | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | 2 | ISOLATED | 10kA | - | - | - | No | 300V | - | - | 4.4mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 2018-50-SMH-RPLF Bourns Inc. | 20 |
| Datasheet | 5 Weeks | - | - | Surface Mount Horizontal | Disc 8.00mm Tabbed SMD | - | - | - | 20000A 20kA | - | - | - | Tape & Reel (TR) | - | Flat® 2018 | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2018 | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | SURGE PROTECTION CIRCUIT | - | No | 500V | - | - | - | - | ROHS3 Compliant | - | ||
![]() 2087-100-SM-RPLF Bourns Inc. | 1092 |
| Datasheet | 12 Weeks | Nickel | Surface Mount | Surface Mount | 2-SMD Cylinder Square End | 1.040002g | - | - | 2000A 2kA | - | - | - | Tape & Reel (TR) | 2012 | 2087 | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | - | 85°C | -30°C | - | - | - | DUAL | - | - | 1 | 4mm | - | - | - | - | - | - | - | - | - | OTHER | - | - | - | - | 2 | - | 1A | - | SURGE PROTECTION CIRCUIT | - | No | 1000V | - | 4mm | 4mm | - | ROHS3 Compliant | - | ||
![]() 2027-60-C Bourns Inc. | 49 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | Axial Cylinder | - | - | - | 10000A 10kA | - | - | - | Bulk | 2006 | 2027 | ±15% | - | - | Active | 1 (Unlimited) | 2 | Axial | - | - | 85°C | -55°C | - | - | - | UNSPECIFIED | UNSPECIFIED | - | 1 | 8mm | - | - | - | - | - | - | - | - | - | OTHER | - | - | - | - | 2 | - | 20kA | - | SURGE PROTECTION CIRCUIT | - | No | 600V | - | - | 6mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 2055-25-SM-RPLF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 2-SMD Cylinder Square End | - | - | - | 2500A 2.5kA | 1 | - | - | Tape & Reel (TR) | 2012 | 2055-SM | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Solder | - | Tin (Sn) | 85°C | -30°C | - | 8541.30.00.80 | - | END | WRAP AROUND | - | - | - | - | - | 2055 | 2 | - | UL | 3.5mm | - | - | - | SINGLE | - | - | - | 2 | ISOLATED | - | - | - | SILICON SURGE PROTECTOR | No | 250V | - | - | - | - | ROHS3 Compliant | - | ||
![]() 2056-20-B2FLF Bourns Inc. | 49 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | - | - | 5000A 5kA | - | - | - | Tray | 2012 | 2056 | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | Radial | - | Tin (Sn) | 85°C | -30°C | - | - | - | UNSPECIFIED | PIN/PEG | NOT SPECIFIED | 1 | 6.3mm | - | NOT SPECIFIED | - | 3 | - | - | - | - | - | OTHER | - | - | - | - | 3 | - | 5kA | - | SURGE PROTECTION CIRCUIT | - | Yes | 200V | - | - | 11.5mm | No SVHC | ROHS3 Compliant | - | ||
![]() 2049-30-BLF Bourns Inc. | 486 |
| Datasheet | 12 Weeks | - | Axial, Through Hole | Through Hole | Axial Cylinder | - | - | - | 15000A 15kA | - | - | - | Tray | 2012 | 2049 | ±30% | - | - | Active | 1 (Unlimited) | 2 | Axial | - | - | 85°C | -30°C | - | - | - | UNSPECIFIED | WIRE | - | 1 | 8mm | - | - | - | - | - | - | - | - | - | OTHER | - | - | - | - | 2 | - | 15kA | - | SURGE PROTECTION CIRCUIT | - | No | 300V | - | - | 6mm | No SVHC | ROHS3 Compliant | - | ||
![]() 2026-09-C2F Bourns Inc. | 20 |
| Datasheet | 5 Weeks | - | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | - | - | 20000A 20kA | - | - | - | Tube | 2006 | TRIGARD® 2026 | ±20% | - | - | Active | 1 (Unlimited) | - | Radial | - | - | 90°C | -40°C | - | - | - | - | - | - | - | 8.1mm | unknown | - | 2026 | - | - | - | - | - | - | - | - | - | - | - | 3 | - | 40kA | - | SURGE PROTECTION CIRCUIT | - | Yes | 90V | - | - | 13mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() SL1021A090RF Littelfuse Inc. | 322 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | - | - | 10000A 10kA | - | - | - | Tray | 2005 | SL1021A | - | e3 | - | Active | 1 (Unlimited) | 3 | Radial | - | MATTE TIN OVER NICKEL | 90°C | -40°C | - | - | - | UNSPECIFIED | WIRE | 260 | 1 | - | unknown | 30 | - | - | - | - | - | - | - | INDUSTRIAL | - | 1GOhm | - | - | 3 | - | 10kA | - | SURGE PROTECTION CIRCUIT | - | Yes | 90V | 8mm | - | 10.5mm | - | ROHS3 Compliant | Lead Free | ||
![]() SL1411A600A Littelfuse Inc. | 20538 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole | Axial Cylinder | - | - | - | 10000A 10kA | - | - | - | Tape & Reel (TR) | 2006 | SL1411A | - | e3 | - | Active | 1 (Unlimited) | 2 | Axial | - | TIN | 90°C | -40°C | - | - | - | DUAL | WIRE | 260 | 1 | - | - | 30 | - | - | - | - | - | - | - | INDUSTRIAL | - | 1GOhm | - | - | 2 | - | 10kA | - | SURGE PROTECTION CIRCUIT | - | No | 600V | 8mm | - | 62mm | - | ROHS3 Compliant | Lead Free | ||
![]() 2047-35-ANI Bourns Inc. | 20 |
| Datasheet | 5 Weeks | - | Surface Mount | User Defined | Cylinder No Lead | - | - | - | 40000A 40kA | - | 90°C | -40°C | Bulk | - | 2047 | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | - | - | - | O-XXSS-X | - | - | - | - | INDUSTRIAL | - | - | - | - | 2 | - | - | - | SURGE PROTECTION CIRCUIT | - | No | 350V | - | - | - | - | ROHS3 Compliant | - | ||
![]() 2035-28-SM-RPLF Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 2-SMD Cylinder Square End | - | - | - | 5000A 5kA | - | - | - | Tape & Reel (TR) | 2011 | 2035 | ±15% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2035 | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | No | 280V | - | - | - | - | ROHS3 Compliant | - |