- Manufacturer
- Fail Short
- Impulse Discharge Current (8/20µs)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Part Status
- Series
- Factory Lead Time
- Packaging
- RoHS Status
- Mount
- Number of Poles
Attribute column
Categories
Gas Discharge Tube Arresters (GDT)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Diode Element Material | Breakdown Voltage / V | Impulse Discharge Current (8/20µs) | Number of Elements | Operating Temperature (Max.) | Voltage Rated | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Depth | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Case Code (Metric) | Approval Agency | Case Code (Imperial) | Lead Pitch | Polarity | Temperature Grade | Configuration | Insulation Resistance | Lead Diameter | Voltage | Diode Type | Number of Poles | Case Connection | Max Voltage Rating (DC) | Peak Pulse Current | Telecom IC Type | Max Breakdown Voltage | Trigger Device Type | Fail Short | Voltage - DC Spark Over (Nom) | Min Breakdown Voltage | Diameter | Height | Length | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2063-60-ALF Bourns Inc. | 49 |
| Datasheet | 12 Weeks | - | Surface Mount | User Defined | Cylinder No Lead | - | - | - | 60000A 60kA | - | - | - | Tray | 2013 | 2063 | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | - | 85°C | -30°C | - | - | UNSPECIFIED | - | - | 1 | 11.8mm | - | - | - | - | - | - | - | - | - | OTHER | - | 1GOhm | - | - | - | 2 | - | - | 100kA | SURGE PROTECTION CIRCUIT | - | - | No | 600V | - | 11.8mm | - | 17.1mm | No SVHC | ROHS3 Compliant | - | ||
![]() 2046-40-ALF Bourns Inc. | 945 |
| Datasheet | 12 Weeks | Tin | Surface Mount, Through Hole | User Defined | Cylinder No Lead, 3 Terminal | - | - | - | 10000A 10kA | - | - | - | Tray | 2007 | 2046 | ±20% | - | - | Active | 1 (Unlimited) | 3 | Radial | - | - | 85°C | -30°C | - | - | UNSPECIFIED | - | - | 1 | - | - | - | - | - | - | - | - | - | - | OTHER | - | 10GOhm | - | 400V | - | 3 | - | - | 20kA | SURGE PROTECTION CIRCUIT | - | - | No | - | - | 8mm | - | 10mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CG2600MS Littelfuse Inc. | 869 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 2-SMD Cylinder Square End | - | - | 690V | 20000A 20kA | - | - | - | Tape & Reel (TR) | 2009 | CG2 | - | e3 | - | Active | 1 (Unlimited) | 2 | Solder | - | TIN | 90°C | -40°C | - | 1pF | UNSPECIFIED | - | 260 | 1 | 8.3mm | 30 | - | - | - | - | - | - | - | - | - | - | 10GOhm | - | - | - | 2 | - | - | 10A | SURGE PROTECTION CIRCUIT | 690V | - | No | 600V | 510V | 8.1mm | - | 6.07mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 2056-14-B3FLF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | - | - | 5000A 5kA | - | 85°C | - | Tray | 2012 | 2056 | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | Radial | - | Tin (Sn) | - | - | - | - | UNSPECIFIED | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | 3 | - | - | - | - | - | - | OTHER | - | - | - | - | - | 3 | - | - | 5kA | SURGE PROTECTION CIRCUIT | - | - | Yes | 145V | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 2038-47-SM-RPLF Bourns Inc. | 16 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 3-SMD Cylinder Square End | - | SILICON | - | 5000A 5kA | 1 | - | - | Tape & Reel (TR) | 2011 | Mini-TRIGARD™ 2038 | ±25% | e3 | yes | Active | 1 (Unlimited) | 2 | Solder | EAR99 | Tin (Sn) | 90°C | -40°C | 8541.10.00.50 | - | END | WRAP AROUND | - | - | - | - | 2038 | 2 | O-LELF-R2 | - | - | - | 3.3mm | UNIDIRECTIONAL | - | SINGLE | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | 3 | ISOLATED | - | - | - | - | - | No | 470V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 2051-42-SM-RPLF Bourns Inc. | 55000 |
| Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | - | - | 2000A 2kA | - | - | - | Tape & Reel (TR) | 2011 | 2051 | ±25% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | - | 90°C | -40°C | - | - | DUAL | UNSPECIFIED | - | 1 | 3.2mm | - | - | 2 | - | 4532 | - | 1812 | - | - | INDUSTRIAL | - | - | - | - | - | 2 | - | - | 1A | SURGE PROTECTION CIRCUIT | - | - | No | 420V | - | - | 2.7mm | 4.5mm | No SVHC | ROHS3 Compliant | - | ||
![]() SL0902A420SM Littelfuse Inc. | 19800 | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 2-SMD Cylinder Square End | - | - | - | 5000A 5kA | - | - | 420V | Tape & Reel (TR) | 2005 | SL0902A | - | e3 | - | Active | 1 (Unlimited) | 2 | Solder | - | Tin (Sn) | 90°C | -40°C | - | - | UNSPECIFIED | - | 265 | 1 | 5.4mm | 30 | - | - | - | - | - | - | - | - | INDUSTRIAL | - | - | - | - | - | 2 | - | - | 2.5kA | SURGE PROTECTION CIRCUIT | - | - | No | - | - | - | - | 5mm | - | ROHS3 Compliant | - | ||
![]() 2049-60-BT1LF Bourns Inc. | 906 | - | Datasheet | 12 Weeks | Tin | Axial, Through Hole | Through Hole | Axial Cylinder | - | - | - | 15000A 15kA | - | - | - | Tape & Reel (TR) | 2008 | 2049 | ±30% | - | - | Active | 1 (Unlimited) | 2 | Axial | - | - | 85°C | -30°C | - | - | UNSPECIFIED | WIRE | - | 1 | 8mm | - | - | - | - | - | - | - | - | - | OTHER | - | - | - | - | - | 2 | - | - | 15kA | SURGE PROTECTION CIRCUIT | - | - | No | 600V | - | 8mm | - | 6mm | No SVHC | ROHS3 Compliant | - | ||
![]() 2038-23-SM-RPLF Bourns Inc. | 20 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 3-SMD Cylinder Square End | - | SILICON | - | 5000A 5kA | 1 | - | - | Tape & Reel (TR) | 2011 | Mini-TRIGARD™ 2038 | ±25% | e3 | yes | Active | 1 (Unlimited) | 2 | Solder | EAR99 | Tin (Sn) | 90°C | -40°C | 8541.10.00.50 | - | END | WRAP AROUND | - | - | 5mm | - | 2038 | 2 | O-LELF-R2 | - | - | - | 3.3mm | UNIDIRECTIONAL | - | SINGLE | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | 3 | ISOLATED | - | - | - | - | - | No | 230V | - | - | - | 7.3mm | - | ROHS3 Compliant | - | ||
![]() 2038-60-SMLF Bourns Inc. | 20 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 3-SMD Cylinder Square End | - | SILICON | - | 5000A 5kA | 1 | - | - | Bulk | 2011 | Mini-TRIGARD™ 2038 | ±25% | e3 | yes | Active | 1 (Unlimited) | 2 | Solder | - | TIN | 90°C | -40°C | - | - | END | WRAP AROUND | - | - | - | - | 2038 | 2 | O-LELF-R2 | - | - | - | 3.3mm | UNIDIRECTIONAL | - | SINGLE | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | 3 | ISOLATED | - | - | - | - | - | No | 600V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 2055-40-SM-RPLF Bourns Inc. | 49 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 2-SMD Cylinder Square End | - | - | - | 2500A 2.5kA | 1 | - | - | Tape & Reel (TR) | 2012 | 2055-SM | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Solder | - | Tin (Sn) | 85°C | -30°C | 8541.30.00.80 | - | END | WRAP AROUND | - | - | - | - | 2055 | 2 | - | - | UL | - | 3.5mm | - | - | SINGLE | - | - | - | - | 2 | ISOLATED | - | - | - | - | SILICON SURGE PROTECTOR | No | 400V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 2036-42-SMLF Bourns Inc. | 49 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 3-SMD Cylinder Square End | - | - | - | 10000A 10kA | - | - | - | Bulk | 2011 | Mini-TRIGARD™ 2036-SM | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | 85°C | -55°C | - | - | UNSPECIFIED | UNSPECIFIED | - | 1 | 5mm | - | 2036 | 3 | X-XXSS-X | - | UL | - | - | - | OTHER | - | - | - | - | - | 3 | - | 420V | 20kA | SURGE PROTECTION CIRCUIT | - | - | No | - | - | - | - | 7.3mm | - | ROHS3 Compliant | - | ||
![]() 2054-35-SM-RPLF Bourns Inc. | 49 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 3-SMD Cylinder Square End | - | - | - | 5000A 5kA | - | - | - | Tape & Reel (TR) | 2011 | 2054 | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | SMD/SMT | - | Tin (Sn) | 85°C | -30°C | - | - | UNSPECIFIED | UNSPECIFIED | - | 1 | 5mm | - | - | 3 | - | - | UL | - | - | - | OTHER | - | - | - | - | - | 3 | - | - | 5kA | SURGE PROTECTION CIRCUIT | - | - | No | 350V | - | - | - | 7.2mm | - | ROHS3 Compliant | - | ||
![]() 2036-30-SMLF Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 3-SMD Cylinder Square End | - | - | - | 10000A 10kA | - | - | - | Bulk | 2011 | Mini-TRIGARD™ 2036-SM | ±20% | e3 | - | Active | 1 (Unlimited) | - | Solder | - | Tin (Sn) | 85°C | -55°C | - | - | UNSPECIFIED | UNSPECIFIED | - | 1 | 5mm | - | 2036 | 3 | X-XXSS-X | - | UL | - | - | - | OTHER | - | - | - | - | - | 3 | - | - | - | SURGE PROTECTION CIRCUIT | - | - | No | 300V | - | - | - | 7.3mm | - | ROHS3 Compliant | - | ||
![]() 2038-47-SMLF Bourns Inc. | 36 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 3-SMD Cylinder Square End | - | SILICON | - | 5000A 5kA | 1 | - | - | Bulk | 2011 | Mini-TRIGARD™ 2038 | ±25% | e3 | yes | Active | 1 (Unlimited) | 2 | Solder | - | TIN | 90°C | -40°C | - | - | END | WRAP AROUND | - | - | - | - | 2038 | 2 | O-LELF-R2 | - | - | - | 3.3mm | UNIDIRECTIONAL | - | SINGLE | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | 3 | ISOLATED | - | - | - | - | - | No | 470V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 2054-42-SM-RPLF Bourns Inc. | 36 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 3-SMD Cylinder Square End | - | - | - | 5000A 5kA | - | - | - | Tape & Reel (TR) | 2011 | 2054 | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | Solder | - | Tin (Sn) | 85°C | -30°C | - | - | UNSPECIFIED | UNSPECIFIED | - | 1 | 5mm | - | - | 3 | - | - | UL | - | - | - | OTHER | - | - | - | - | - | 3 | - | - | - | SURGE PROTECTION CIRCUIT | - | - | No | 420V | - | - | - | 7.2mm | - | ROHS3 Compliant | - | ||
![]() 2039-110-B5LF Bourns Inc. | 49 |
| Datasheet | 5 Weeks | - | Through Hole | Through Hole | Axial Cylinder, Radial Bend | - | - | - | 2500A 2.5kA | - | - | - | Bulk | 2011 | 2039 | ±20% | - | - | Active | 1 (Unlimited) | - | Radial | - | - | 85°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.6mm | - | - | - | - | 800 μm | - | - | 2 | - | - | - | SURGE PROTECTION CIRCUIT | - | - | No | 1100V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 2056-42-B2FLF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | - | - | 5000A 5kA | - | - | - | Tray | 2004 | 2056 | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | Radial | - | - | 85°C | -30°C | - | - | UNSPECIFIED | PIN/PEG | NOT SPECIFIED | 1 | 6.3mm | NOT SPECIFIED | - | 3 | - | - | - | - | - | - | OTHER | - | - | - | - | - | 3 | - | - | 5kA | SURGE PROTECTION CIRCUIT | - | - | Yes | 420V | - | 7.6mm | - | 11.5mm | No SVHC | ROHS3 Compliant | - | ||
![]() SL1411A600C Littelfuse Inc. | 20 |
| Datasheet | 12 Weeks | - | - | User Defined | Cylinder No Lead | YES | - | - | 10000A 10kA | - | - | - | Bulk | 2006 | SL1411A | - | e3 | - | Active | 1 (Unlimited) | 2 | Solder | - | TIN | 90°C | -40°C | - | - | DUAL | - | 260 | 1 | - | 30 | - | - | - | - | - | - | - | - | INDUSTRIAL | - | 1GOhm | - | - | - | 2 | - | - | 10kA | SURGE PROTECTION CIRCUIT | - | - | No | 600V | - | 8mm | - | 6.05mm | - | ROHS3 Compliant | - | ||
![]() 2053-47-SM-RPLF Bourns Inc. | 46 |
| Datasheet | 12 Weeks | Nickel | Surface Mount | Surface Mount | 2-SMD Cylinder Square End | - | - | - | 3000A 3kA | - | - | - | Tape & Reel (TR) | 2012 | 2053 | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | - | 85°C | -30°C | - | - | UNSPECIFIED | - | - | 1 | 4.2mm | - | - | - | - | - | - | - | - | - | OTHER | - | - | - | - | - | 2 | - | - | 3kA | SURGE PROTECTION CIRCUIT | - | - | No | 470V | - | - | 4mm | 4mm | No SVHC | ROHS3 Compliant | - |