- Manufacturer
- Board Type
- Main Purpose
- Outputs and Type
- Regulator Topology
- Supplied Contents
- Utilized IC / Part
- Voltage - Output
- Frequency - Switching
- Series
- Voltage-Input
- Current - Output
- Base Product Number
Attribute column
Categories
Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Voltage-Input | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Base Part Number | Current - Output | Voltage - Output | Frequency - Switching | Utilized IC / Part | Supplied Contents | Evaluation Kit | Board Type | Power - Output | Main Purpose | Outputs and Type | Regulator Topology | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DC2182A Linear Technology/Analog Devices | 2601 |
| Datasheet | 8 Weeks | - | 2.25V~5.5V | - | - | - | Active | 1 (Unlimited) | - | - | - | 2A 2A 2A 2A | 1.2V 1.8V 2.5V 3.3V | 3MHz | LTC3371 | Board(s) | - | Fully Populated | - | DC/DC, Step Down | 4, Non-Isolated | Buck | - | ROHS3 Compliant | - | ||
![]() DC2440A Linear Technology/Analog Devices | 2790 |
| Datasheet | 8 Weeks | - | 2.25V~5.5V | - | - | - | Active | 1 (Unlimited) | - | - | - | 1A 1A 1A 1A 1A 1A 1A 1A | 1V 1.2V 1.5V 1.8V 2V 2.5V 3V 3.3V | 2MHz | LTC3374A | Board(s) | - | Fully Populated | - | DC/DC, Step Down | 8, Non-Isolated | Buck | - | ROHS3 Compliant | - | ||
![]() FEBFAN23SV06P-LVA-GEVB ON Semiconductor | In Stock | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 1.2V | 500kHz | FAN23SV06P | Board(s) | - | Fully Populated | - | DC/DC, Step Down | 1, Non-Isolated | Buck | - | - | - | ||
![]() NCP3064SCBSTGEVB ON Semiconductor | In Stock | - | Datasheet | - | - | - | - | 2009 | - | Active | 1 (Unlimited) | - | - | - | - | 24V | 150kHz | NCP3064 | Board(s) | Yes | Fully Populated | - | DC/DC, Step Up | 1, Non-Isolated | Boost | - | ROHS3 Compliant | - | ||
![]() STEVAL-VP26K01B STMicroelectronics | 31 | - | Datasheet | 10 Weeks | - | - | - | - | VIPer™ plus | Active | 1 (Unlimited) | - | - | - | - | 15V | 60kHz | VIPer26K | Board(s) | - | Fully Populated | 1.5W | AC/DC, Primary and Secondary Side | 1, Non-Isolated | Buck | - | ROHS3 Compliant | - | ||
![]() STEVAL-ISA209V1 STMicroelectronics | 21 |
| Datasheet | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | L6983 | Board(s) | - | Fully Populated | - | DC/DC, Step Down | 1, Non-Isolated | Buck | - | ROHS3 Compliant | - | ||
![]() DT100107 Microchip Technology | 13 | - | Datasheet | 8 Weeks | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DC2190A-B Linear Technology/Analog Devices | 2419 |
| Datasheet | 8 Weeks | - | - | - | - | PolyPhase® | Active | 1 (Unlimited) | - | - | - | - | 12V | 140kHz | LTC3892 | Board(s) | - | Fully Populated | - | DC/DC, Step Down | 1, Non-Isolated | Buck | - | - | - | ||
![]() MAX15038EVKIT Maxim Integrated | In Stock | - | Datasheet | 16 Weeks | - | - | - | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | 1.8V | 1MHz | MAX15038 | Board(s) | Yes | Fully Populated | - | DC/DC, Step Down | 1, Non-Isolated | Buck | No | ROHS3 Compliant | - | ||
![]() ADM00891 Microchip Technology | 22 |
| Datasheet | 14 Weeks | - | 2.5V~10V | - | - | - | Active | 1 (Unlimited) | - | - | - | 3.5A | - | 1MHz | MIC2253 | Board(s) | - | Fully Populated | - | DC/DC, Step Up | 1, Non-Isolated | Boost | - | ROHS3 Compliant | - | ||
![]() DC2821A Linear Technology/Analog Devices | In Stock | - | Datasheet | 8 Weeks | - | 4V~28V | - | - | - | Active | 1 (Unlimited) | - | - | - | 1.4A | 12V | - | LT8302 | Board(s) | - | Fully Populated | - | DC/DC Converter | 1, Isolated | Flyback | - | ROHS3 Compliant | - | ||
![]() DC1992A Linear Technology/Analog Devices | In Stock | - | Datasheet | 8 Weeks | - | 5.5V~65V | - | - | - | Active | 1 (Unlimited) | - | - | - | 2A | 5V | 2MHz | LT8620 | Board(s) | - | Fully Populated | - | DC/DC, Step Down | 1, Non-Isolated | Buck | - | ROHS3 Compliant | - | ||
![]() DC2631A-A Linear Technology/Analog Devices | In Stock | - | Datasheet | 8 Weeks | - | 7V~14V | - | - | - | Active | 1 (Unlimited) | - | - | - | 100A 100A | 1V 1.5V | 400kHz | LTC7852 | Board(s) | - | Fully Populated | - | DC/DC, Step Down | 2, Non-Isolated | Buck | - | ROHS3 Compliant | - | ||
![]() DC2658A Linear Technology/Analog Devices | 13 | - | Datasheet | 8 Weeks | - | 5.8V~42V | - | - | Silent Switcher®2 | Active | 1 (Unlimited) | - | - | - | 6A | 5V | 2MHz | LT8643S | Board(s) | - | Fully Populated | - | DC/DC, Step Down | 1, Non-Isolated | Buck | - | ROHS3 Compliant | - | ||
![]() NCP12700LOWVINGEVB ON Semiconductor | 2835 |
| Datasheet | 11 Weeks | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 12V | - | NCP12700 | Board(s) | - | Fully Populated | 15W | DC/DC, Step Up or Down | 1, Isolated | Flyback | - | - | - | ||
![]() DC2560A Linear Technology/Analog Devices | In Stock | - | Datasheet | 8 Weeks | - | 2.8V~18V | - | - | - | Active | 1 (Unlimited) | - | - | - | 10A | 1.2V | 2MHz | LT8642S | Board(s) | - | Fully Populated | - | DC/DC, Step Down | 1, Non-Isolated | Buck | - | - | - | ||
![]() MAX5092EVKIT Maxim Integrated | In Stock | - | Datasheet | 16 Weeks | - | - | Bulk | 2007 | - | Active | 1 (Unlimited) | 70°C | 0°C | MAX5092 | - | 5V | - | MAX5092B | Board(s) | Yes | Fully Populated | - | DC/DC, Step Up with LDO | 1, Non-Isolated | Buck-Boost | No | ROHS3 Compliant | - | ||
![]() MAX38801EVKIT# Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | - | 2017 | Quick-PWM™ | Active | 1 (Unlimited) | - | - | - | - | 0.6V~5.5V | - | MAX38801 | Board(s) | - | Fully Populated | - | DC/DC, Step Down | 1, Non-Isolated | - | - | ROHS3 Compliant | - | ||
![]() DCD48AP240T320A50 Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() LM3103EVAL/NOPB Texas Instruments | 51 | - | - | 4 Weeks | Module | - | - | - | SIMPLE SWITCHER® | Active | 1 (Unlimited) | - | - | - | - | 3.3V | 500kHz | LM3103 | Board(s) | - | Fully Populated | - | DC/DC, Step Down | 1, Non-Isolated | Buck | - | Non-RoHS Compliant | Lead Free |