- Manufacturer
- DC Resistance (DCR) (Max)
- Filter Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Lines
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Size / Dimension
Attribute column
Categories
Common Mode Chokes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Core Material | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Voltage - Rated DC | Packing Method | Shielding | Depth | Current Rating | Military Standard | Voltage - Rated AC | Approval Agency | Inductance | Test Frequency | Element Configuration | Current | Max DC Current | Filter Type | Rated Current | DC Current | Number of Lines | DC Resistance (DCR) (Max) | Current Rating (Max) | Impedance @ Frequency | Inductance @ Frequency | Insulation Resistance-Min | Height | Length | Width | Height (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B82787C0513H002 TDK Electronics Inc. | 72515 |
| Datasheet | 12 Weeks | - | Surface Mount | Horizontal, 4 PC Pad | - | - | - | -40°C~150°C | Cut Tape (CT) | - | B82787 | 0.177Lx0.126W 4.50mmx3.20mm | - | - | Active | 1 (Unlimited) | - | - | - | - | 50V | - | - | - | - | - | - | - | - | - | - | - | - | Signal Line | - | - | 2 | 1Ohm | 200mA | 2.8kOhms @ 10MHz | 51μH @ 100kHz | - | - | - | - | 0.118 3.00mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() B82789C0513N002 TDK Electronics Inc. | 9 |
| Datasheet | 10 Weeks | - | Surface Mount | Horizontal, 4 L-Lead | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | B82789 | 0.205Lx0.126W 5.20mmx3.20mm | - | - | Active | 1 (Unlimited) | - | - | - | - | 80V | - | - | - | - | - | 42V | - | - | - | - | - | - | Signal Line | - | - | 2 | 550mOhm | 250mA | - | 51μH @ 100kHz | - | - | - | - | 0.118 3.00mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() B82790C0502N201 TDK Electronics Inc. | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Horizontal, 4 Gull Wing | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | B82790 | 0.280Lx0.236W 7.10mmx6.00mm | e3 | yes | Not For New Designs | 1 (Unlimited) | - | MATTE TIN OVER NICKEL | - | - | 80V | - | - | - | - | - | 42V | - | - | - | - | - | - | Signal Line | - | - | 2 | 60mOhm Typ | 1A | - | 5μH @ 100kHz | - | - | - | - | 0.205 5.20mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 750311897 Würth Elektronik | 68 |
| Datasheet | 16 Weeks | - | Through Hole | Vertical, 4 PC Pin | - | - | - | -40°C~125°C | Tube | - | MID-D11 | 0.620Lx0.343W 15.75mmx8.71mm | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | 6.3Ohm | 240mA | - | 24mH @ 10kHz | - | - | - | - | 0.512 13.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() ST-101A KEMET | 83 |
| Datasheet | 25 Weeks | - | - | - | - | - | - | - | Tray | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() B82732R2222B030 TDK Electronics Inc. | 47 |
| Datasheet | 8 Weeks | - | Through Hole | Vertical, 4 PC Pin | - | - | - | -40°C~125°C | Tray | 2011 | B82732 | 0.945Lx0.650W 24.00mmx16.50mm | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 250V | ENEC, UR, VDE | - | - | - | - | - | Power Line | - | - | 2 | 110mOhm Typ | 2.2A | - | 3.3mH @ 10kHz | - | - | - | - | 0.925 23.50mm | - | - | ROHS3 Compliant | - | - | ||
![]() B82732R2701B030 TDK Electronics Inc. | 47 |
| Datasheet | 8 Weeks | - | Through Hole | Vertical, 4 PC Pin | - | - | - | -40°C~125°C | Tray | 2013 | B82732 | 0.945Lx0.650W 24.00mmx16.50mm | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 250V | ENEC, UR, VDE | - | - | - | - | - | Power Line | - | - | 2 | 1.1Ohm Typ | 700mA | - | 39mH @ 10kHz | - | - | - | - | 0.925 23.50mm | - | - | ROHS3 Compliant | - | - | ||
![]() B82730G3451A020 TDK Electronics Inc. | 47 |
| Datasheet | 16 Weeks | - | Through Hole | Horizontal, 4 PC Pin | - | - | - | -40°C~125°C | Tray | - | B82730 | 0.650Lx0.591W 16.50mmx15.00mm | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 300V | UR, VDE | - | - | - | - | - | Power Line | - | - | 2 | 1.75Ohm Typ | 450mA | - | 10mH @ 10kHz | - | - | - | - | 0.472 12.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() B82730G3951A020 TDK Electronics Inc. | 47 |
| Datasheet | 16 Weeks | - | Through Hole | Horizontal, 4 PC Pin | - | - | - | -40°C~125°C | Tray | - | B82730 | 0.650Lx0.591W 16.50mmx15.00mm | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 300V | UR, VDE | - | - | - | - | - | Power Line | - | - | 2 | 410mOhm Typ | 950mA | - | 2.2mH @ 10kHz | - | - | - | - | 0.472 12.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() 750315739 Würth Elektronik | 37 |
| Datasheet | 16 Weeks | - | Surface Mount | Horizontal, 4 Gull Wing | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | MID-D11 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Line | - | - | 2 | 620mOhm Typ | 760mA | - | 2.5mH @ 10kHz | - | - | - | - | 0.372 9.45mm | - | - | ROHS3 Compliant | - | - | ||
![]() B82732R2142B030 TDK Electronics Inc. | 10 |
| Datasheet | 8 Weeks | - | Through Hole | Vertical, 4 PC Pin | - | - | - | -40°C~125°C | Tray | 2011 | B82732 | 0.945Lx0.650W 24.00mmx16.50mm | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 250V | ENEC, UR, VDE | - | - | - | - | - | Power Line | - | - | 2 | 300mOhm Typ | 1.4A | - | 10mH @ 10kHz | - | - | - | - | 0.925 23.50mm | - | - | ROHS3 Compliant | - | - | ||
![]() B82732R2901B030 TDK Electronics Inc. | 10 |
| Datasheet | 8 Weeks | - | Through Hole | Vertical, 4 PC Pin | - | - | - | -40°C~125°C | Tray | 2011 | B82732 | 0.945Lx0.650W 24.00mmx16.50mm | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 250V | ENEC, UR, VDE | - | - | - | - | - | Power Line | - | - | 2 | 750mOhm Typ | 900mA | - | 27mH @ 10kHz | - | - | - | - | 0.925 23.50mm | - | - | ROHS3 Compliant | - | - | ||
![]() 750311650 Würth Elektronik | 164 |
| Datasheet | 16 Weeks | - | Through Hole | Vertical, 4 PC Pin | - | - | - | -40°C~125°C | Tube | - | MID-D11 | 0.620Lx0.343W 15.75mmx8.71mm | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | 10.05Ohm | 180mA | - | 45mH @ 10kHz | - | - | - | - | 0.512 13.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() CMS3-3-R Eaton - Electronics Division | 1404 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | 4 | 2.267962g | Ferrite | -40°C~160°C | Tape & Reel (TR) | 2005 | CMS | 0.450Lx0.450W 11.43mmx11.43mm | - | - | Active | 1 (Unlimited) | SMD/SMT | - | 160°C | -40°C | - | - | Unshielded | 13.97mm | 4.75A | Not | - | - | 64 μH | 100kHz | Dual | 4.75A | 4.75A | Power Line | - | 4.75A | 2 | 7mOhm Typ | 4.75A | - | 64μH @ 100kHz | - | 6mm | 13.97mm | 13.97mm | 0.236 6.00mm | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() B82790C0225N265 TDK Electronics Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Horizontal, 4 Gull Wing | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2000 | B82790 | 0.280Lx0.236W 7.10mmx6.00mm | - | - | Not For New Designs | 1 (Unlimited) | - | - | - | - | 80V | - | - | - | - | - | 42V | - | - | - | - | - | - | Signal Line | - | - | 2 | 400mOhm Typ | 400mA | - | 2.2mH @ 10kHz | - | - | - | - | 0.205 5.20mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SC-35-D010JH KEMET | 27 |
| Datasheet | 27 Weeks | - | Through Hole | Horizontal, 4 PC Pin | - | - | - | 25°C~120°C | Tray | - | - | 1.496Dia 38.00mm | - | - | Active | Not Applicable | - | - | - | - | 250V | - | - | - | - | - | - | - | - | - | - | - | - | Power Line | - | - | 2 | 1.8mOhm | 35A | - | 10μH @ 100kHz | - | - | - | - | 1.240 31.50mm | - | - | ROHS3 Compliant | - | - | ||
![]() SC22-08-170 KEMET | 65 |
| Datasheet | 27 Weeks | - | Through Hole | Horizontal, No Base, 4 PC Pin | - | - | - | -25°C~120°C | Bulk | - | SC | 1.181Dia 30.00mm | - | - | Active | Not Applicable | - | - | - | - | 250V | - | - | - | - | - | - | - | - | - | - | - | - | Power Line | - | - | 2 | 20mOhm | 8A | - | 1.7mH @ 10kHz | - | - | - | - | 0.748 19.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() SH-312 KEMET | 1000 | - | Datasheet | 25 Weeks | - | Through Hole | Vertical, 4 PC Pin | - | - | - | -25°C~80°C | Bulk | - | SH | - | - | - | Active | Not Applicable | - | - | - | - | 150V | - | - | - | - | - | - | - | - | - | - | - | - | Power Line | - | - | 2 | 30mOhm | 3A | - | - | - | - | - | - | 0.374 9.50mm | - | - | ROHS3 Compliant | - | - | ||
![]() SH-102 KEMET | 130 |
| Datasheet | 25 Weeks | - | Through Hole | Vertical, 4 PC Pin | - | - | - | -25°C~80°C | Bulk | - | SH | - | - | - | Active | Not Applicable | - | - | - | - | 150V | - | - | - | - | - | - | - | - | - | - | - | - | Power Line | - | - | 2 | 26mOhm | 3A | - | - | - | - | - | - | 0.472 12.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() SSR21NHS-M18125 KEMET | 10 |
| Datasheet | 27 Weeks | - | Through Hole | Vertical, 4 PC Pin | - | - | - | -25°C~120°C | Bulk | - | SSR | 0.906Lx0.906W 23.00mmx23.00mm | - | - | Active | Not Applicable | - | - | - | - | - | TRAY | - | - | - | - | 250V | UL | - | - | - | - | - | SINGLE PHASE EMI FILTER | 1.8A | - | 2 | 190mOhm | 1.8A | - | 12.5mH @ 10kHz | 100MOhm | - | - | - | 0.571 14.50mm | - | - | ROHS3 Compliant | - | - |