- Manufacturer
- DC Resistance (DCR) (Max)
- Filter Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Lines
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Size / Dimension
Attribute column
Categories
Common Mode Chokes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Core Material | Material-Core | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Rated DC | Packing Method | Shielding | Number of Functions | Depth | Reach Compliance Code | Current Rating | Military Standard | Voltage - Rated AC | Case Code (Metric) | Approval Agency | Case Code (Imperial) | Physical Dimension | Insulation Resistance | Inductance | Test Frequency | Impedance | Element Configuration | Current | Max DC Current | Inductor Application | Terminal Placement | Lead/Base Style | Inductor Type | Filter Type | Rated Current | DC Resistance (DCR) - Parallel | DC Current | Number of Lines | DC Resistance (DCR) (Max) | Current Rating (Max) | Impedance @ Frequency | Rated Voltage | Inductance @ Frequency | Output Impedance | Features | Height | Length | Width | Height (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 750311650 Würth Elektronik | 164 |
| Datasheet | 16 Weeks | - | - | Through Hole | Vertical, 4 PC Pin | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tube | - | MID-D11 | 0.620Lx0.343W 15.75mmx8.71mm | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | 10.05Ohm | 180mA | - | - | 45mH @ 10kHz | - | - | - | - | - | 0.512 13.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() CMS3-3-R Eaton - Electronics Division | 1404 |
| Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | - | - | 4 | 2.267962g | - | Ferrite | - | - | - | -40°C~160°C | Tape & Reel (TR) | 2005 | CMS | 0.450Lx0.450W 11.43mmx11.43mm | - | - | - | Active | 1 (Unlimited) | SMD/SMT | - | - | 160°C | -40°C | - | - | - | Unshielded | - | 13.97mm | - | 4.75A | Not | - | - | - | - | - | - | 64 μH | 100kHz | - | Dual | 4.75A | 4.75A | - | - | - | - | Power Line | - | - | 4.75A | 2 | 7mOhm Typ | 4.75A | - | - | 64μH @ 100kHz | - | - | 6mm | 13.97mm | 13.97mm | 0.236 6.00mm | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() B82790C0225N265 TDK Electronics Inc. | In Stock | - | Datasheet | - | - | - | Surface Mount | Horizontal, 4 Gull Wing | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2000 | B82790 | 0.280Lx0.236W 7.10mmx6.00mm | - | - | - | Not For New Designs | 1 (Unlimited) | - | - | - | - | - | - | 80V | - | - | - | - | - | - | - | 42V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Signal Line | - | - | - | 2 | 400mOhm Typ | 400mA | - | - | 2.2mH @ 10kHz | - | - | - | - | - | 0.205 5.20mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SBT-0260T KEMET | 1169 |
| Datasheet | 27 Weeks | - | - | Through Hole | Vertical, 2 PC Pin | - | - | - | - | - | - | - | - | - | -25°C~75°C | Tape & Reel (TR) | - | - | 0.295Lx0.118W 7.50mmx3.00mm | - | - | - | Active | Not Applicable | - | - | - | - | - | - | 50V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Signal Line | - | - | - | 2 | 50Ohm | 500mA | - | - | 60μH @ 1kHz | - | - | - | - | - | 0.343 8.70mm | - | - | RoHS Compliant | - | - | ||
![]() B82789S0223H002 TDK Electronics Inc. | 32 |
| Datasheet | 10 Weeks | - | - | Surface Mount | Horizontal, 4 L-Lead | - | - | - | - | - | - | - | - | - | -55°C~150°C | Tape & Reel (TR) | 2008 | B82789 | 0.205Lx0.126W 5.20mmx3.20mm | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 80V | - | - | - | - | - | - | - | 42V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Signal Line | - | - | - | 2 | 580mOhm | 250mA | - | - | 22μH @ 100kHz | - | - | - | - | - | 0.118 3.00mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() B82730G3162A020 TDK Electronics Inc. | In Stock | - | Datasheet | 16 Weeks | - | - | Through Hole | Horizontal, 4 PC Pin | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tray | - | B82730 | 0.650Lx0.591W 16.50mmx15.00mm | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | - | UR, VDE | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Line | - | - | - | 2 | 160mOhm Typ | 1.6A | - | - | 1mH @ 100kHz | - | - | - | - | - | 0.472 12.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() 750315744 Würth Elektronik | 32 |
| Datasheet | 16 Weeks | - | - | Surface Mount | Horizontal, 4 Gull Wing | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | MID-D11 | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Line | - | - | - | 2 | 15.7Ohm Typ | 160mA | - | - | 57mH @ 10kHz | - | - | - | - | - | 0.372 9.45mm | - | - | ROHS3 Compliant | - | - | ||
![]() CM3322U610R-00 Laird-Signal Integrity Products | In Stock | - | Datasheet | - | - | - | Surface Mount | Horizontal, 4 PC Pad | - | - | - | - | - | - | - | - | - | -55°C~125°C | Cut Tape (CT) | 2004 | CM | 0.335Lx0.220W 8.50mmx5.60mm | - | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | 9mOhm | 7A | 61Ohm @ 100MHz | - | - | - | - | - | - | - | 0.083 2.10mm | - | - | Non-RoHS Compliant | - | - | ||
![]() CM4545Z131B-00 Laird-Signal Integrity Products | In Stock | - | Datasheet | - | - | - | Through Hole | Vertical, 8 PC Pin | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2007 | CM | 0.448Lx0.448W 11.38mmx11.38mm | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Line | - | - | - | 4 | 3mOhm | 10A | 130Ohm @ 100MHz | - | - | - | - | - | - | - | 0.377 9.57mm | - | - | Non-RoHS Compliant | - | - | ||
![]() CM2545X171B-00 Laird-Signal Integrity Products | In Stock | - | Datasheet | - | - | - | Through Hole | Vertical, 4 PC Pin | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2003 | CM | 0.448Lx0.248W 11.38mmx6.30mm | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Line | - | - | - | 2 | 3mOhm | 10A | 170Ohm @ 100MHz | - | - | - | - | - | - | - | 0.377 9.57mm | - | - | Non-RoHS Compliant | - | - | ||
![]() CM3032V201R-00 Laird-Signal Integrity Products | In Stock | - | Datasheet | - | - | - | Surface Mount | Vertical, 8 Flat Lead | - | - | - | - | - | - | - | - | - | -55°C~125°C | Cut Tape (CT) | 2003 | CM | 0.300Lx0.320W 7.62mmx8.13mm | - | e0 | - | Discontinued | 1 (Unlimited) | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power, Signal Line | 8A | - | - | 4 | 10mOhm | 8A | 200Ohm @ 100MHz | 75V | - | 200Ohm Ω | - | - | 8.13mm | 7.62mm | 0.382 9.70mm | - | - | Non-RoHS Compliant | - | - | ||
![]() P0354 Pulse Electronics Power | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | - | - | - | - | - | - | - | - | - | -40°C~120°C | Tube | 2007 | - | 0.500Lx0.500W 12.70mmx12.70mm | 35% | e0 | no | Active | 1 (Unlimited) | SMD/SMT | EAR99 | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | - | Unshielded | 2 | 12.7mm | - | - | Not | - | - | - | - | - | - | 1.17 mH | - | - | - | 1.22A | 1.22A | - | - | - | - | Power Line | - | - | 1.22A | 2 | 200mOhm | - | - | - | - | - | - | 5.46mm | - | - | - | No | - | Non-RoHS Compliant | - | - | ||
![]() P0351 Pulse Electronics Power | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | - | - | - | - | - | - | - | - | - | -40°C~120°C | Tube | 2007 | - | 0.770Lx0.670W 19.56mmx17.02mm | 35% | - | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | - | 8504.50.80.00 | - | - | - | 2 | 17.02mm | - | - | Not | - | - | - | - | - | - | 1.47 mH | - | - | - | 2.8A | 2.8A | - | - | - | - | Power Line | - | - | 2.8A | 2 | 80mOhm | - | - | - | - | - | - | 9.91mm | 19.56mm | - | - | No | - | Non-RoHS Compliant | - | - | ||
![]() PE-68624 Pulse Electronics Network | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | Vertical, 6 Flat Lead | - | - | - | - | - | - | - | - | - | - | Tube | 2007 | - | 0.260Lx0.360W 6.60mmx9.14mm | - | e0 | no | Obsolete | 1 (Unlimited) | SMD/SMT | EAR99 | Tin/Lead (Sn/Pb) | 70°C | 0°C | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 47 μH | - | - | - | - | - | - | - | - | - | Signal Line | - | - | - | 2 | 400mOhm | - | - | - | - | - | - | 2.4892mm | 8.64mm | 6.6mm | - | - | - | Non-RoHS Compliant | - | - | ||
![]() TCE0806G-900-2P TDK Corporation | 36840000 | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 0302 (0806 Metric), 6 Lead | - | - | - | - | - | - | - | - | - | -25°C~85°C | Cut Tape (CT) | 2013 | TCE | 0.033Lx0.026W 0.85mmx0.65mm | - | - | - | Obsolete | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | - | 8504.50.80.00 | 10V | TAPE AND REEL | - | 2 | - | - | - | - | - | 0806 | - | 0302 | - | 1MOhm | - | - | 90Ohm | - | 100mA | 100mA | - | - | - | - | Signal Line | - | - | - | 2 | 3.5Ohm | - | 90Ohm @ 100MHz | 10V | - | - | ESD | 457.2μm | 0.85mm | 0.65mm | - | - | - | RoHS Compliant | - | - | ||
![]() B82765C1A5 TDK Electronics Inc. | In Stock | - | Datasheet | - | - | - | Wire Lead | Box, 8 Wire Leads | NO | FLEXIBLE LEAD | - | - | RECTANGULAR PACKAGE | FERRITE | - | 125°C | - | - | Tray | 2014 | B82765 | 2.953Lx2.953W 75.00mmx75.00mm | 30% | e3 | yes | Obsolete | 1 (Unlimited) | - | EAR99 | Tin (Sn) | - | - | - | - | - | NO | 4 | - | - | - | - | 440/250V | - | - | - | - | - | 1800 μH | 0.01MHz | - | - | - | - | POWER INDUCTOR | RADIAL | - | GENERAL PURPOSE INDUCTOR | Power Line | - | - | - | 4 | 20mOhm Typ | 16A | - | - | 1.8mH @ 10kHz | - | - | - | - | - | 1.850 47.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() B82722J2501N1 TDK Corporation | 30 |
| - | - | - | Through Hole | - | - | - | - | - | 10.000011g | - | - | Ferrite | - | - | - | - | - | - | - | 30% | - | - | - | - | Radial | - | - | 125°C | -40°C | - | - | - | Unshielded | - | 16.1mm | - | - | Not | 250V | - | ENEC, UR, VDE | - | - | - | 27 mH | 10kHz | - | - | 500mA | 500mA | - | - | - | - | - | - | 1.2Ohm | 500mA | 2 | - | 500mA | - | - | - | - | - | 25.4mm | 23.3mm | 16.1mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() P3218-AL Coilcraft | In Stock | - | - | - | ACTIVE (Last Updated: 10 hours ago) | - | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | 2011 | - | - | - | e2 | yes | Active | - | - | EAR99 | Tin/Silver (Sn/Ag) | - | - | 8504.50.80.00 | - | - | - | - | - | - | - | - | - | - | UL | - | L31.8XB15.88XH31.2 (mm)/L1.252XB0.625XH1.228 (inch) | - | - | - | - | - | - | - | - | - | - | - | SINGLE PHASE EMI FILTER | 13A | - | - | - | - | - | - | - | - | - | - | 31.2mm | 31.8mm | 15.88mm | - | - | - | Non-RoHS Compliant | - | - | ||
![]() B82733F2192B1 TDK Corporation | 27 |
| - | - | - | Through Hole | - | - | - | - | - | 17.999991g | - | - | - | - | - | - | - | - | - | - | 50% | - | - | - | - | - | - | - | 125°C | -40°C | - | - | - | - | - | 24.8mm | - | - | - | 300V | - | ENEC, UR, VDE | - | - | - | 15 mH | - | - | - | - | 1.9A | - | - | Pin | - | - | - | 279mOhm | - | 2 | - | 1.9A | - | - | - | - | - | 13.9954mm | 26.4922mm | 24.7904mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() CMS3-9-R Eaton - Electronics Division | 405 |
| Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | - | - | 4 | 2.267962g | - | Ferrite | - | - | - | -40°C~160°C | Tape & Reel (TR) | 2007 | CMS | 0.450Lx0.450W 11.43mmx11.43mm | - | - | - | Active | 1 (Unlimited) | SMD/SMT | - | - | 160°C | -40°C | - | - | - | Unshielded | - | 13.97mm | - | 1.7A | Not | - | - | - | - | - | - | 400 μH | 100kHz | - | - | 1.7A | 1.7A | - | - | - | - | Power Line | - | - | 1.7A | 2 | 53mOhm Typ | 1.7A | - | - | 400μH @ 100kHz | - | - | 5.9944mm | 13.97mm | 13.97mm | 0.236 6.00mm | - | - | RoHS Compliant | Lead Free | - |