- Manufacturer
- RoHS Status
- Package / Case
- Time Format
- Current - Timekeeping (Max)
- Date Format
- Features
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Packaging
- Part Status
Attribute column
Categories
Clock/Timing - Real Time Clocks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Power Supplies | Voltage | Interface | Memory Size | Number of Bits | Clock Frequency | Logic Function | External Data Bus Width | Number of Timers | Time Format | Date Format | Current - Timekeeping (Max) | Time-Min | Interrupt Capability | Voltage - Supply, Battery | Volatile | Information Access Method | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DS1340U-33 Maxim Integrated | 60 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | -40°C~85°C | Tube | 2002 | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Clock/Calendar | - | - | - | 2.97V~5.5V | DUAL | 260 | 3.3V | 0.65mm | 32.768kHz | 30 | DS1340 | 8 | - | 1 | - | 3.3V | - | - | I2C, 2-Wire Serial | - | - | - | Clock | - | - | HH:MM:SS (24 hr) | YY-MM-DD-dd | 150μA @ 5.5V | SECONDS | N | 1.3V~5.5V | NO | I2C | Leap Year, Trickle-Charger | 950μm | - | 3.05mm | 3.05mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() DS1302N Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 8 | - | -40°C~85°C | Tube | 2001 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Clock/Calendar | Matte Tin (Sn) | BURST MODE RAM DATA TRANSFER; TIMEKEEPING CURRENT = 0.3UA | - | 2V~5.5V | DUAL | 260 | 3.3V | 2.54mm | - | 30 | DS1302 | 8 | - | - | Not Qualified | - | 3/5V | - | 3-Wire Serial | 31B | - | 0.032MHz | - | - | - | HH:MM:SS (12/24 hr) | YY-MM-DD-dd | 0.3μA~1μA @ 2V~5V | SECONDS | N | 2V~5.5V | YES | SERIAL, 3-WIRE | Leap Year, NVSRAM, Trickle-Charger | - | 4.572mm | 9.375mm | 7.62mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() DS1302S Maxim Integrated | 16 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | YES | 8 | - | 0°C~70°C | Tube | 2001 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Clock/Calendar | Matte Tin (Sn) | BURST MODE RAM DATA TRANSFER; TIMEKEEPING CURRENT = 0.3UA | - | 2V~5.5V | DUAL | 260 | 3.3V | 1.27mm | - | 30 | DS1302 | 8 | - | - | Not Qualified | - | 3/5V | - | 3-Wire Serial | 31B | - | 0.032MHz | - | - | - | HH:MM:SS (12/24 hr) | YY-MM-DD-dd | 0.3μA~1μA @ 2V~5V | SECONDS | N | 2V~5.5V | YES | SERIAL, 3-WIRE | Leap Year, NVSRAM, Trickle-Charger | - | 2.13mm | 5.31mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() DS1678S Maxim Integrated | 30 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | YES | 8 | - | -40°C~85°C | Tube | 2005 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Time Event Recorder | Matte Tin (Sn) | - | - | 4.5V~5.5V | DUAL | 260 | 5V | 1.27mm | - | 30 | DS1678 | 8 | - | - | Not Qualified | - | 5V | - | I2C, 2-Wire Serial | 32B | - | 0.032MHz | - | - | - | HH:MM:SS (12/24 hr) | YY-MM-DD-dd | - | SECONDS | Y | 2.6V~3.5V | NO | I2C | Alarm, Leap Year, NVSRAM, Y2K | - | 2.13mm | 5.31mm | - | - | - | ROHS3 Compliant | - | ||
![]() DS1501YZN Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Tin | Surface Mount, Through Hole | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | 28 | - | -40°C~85°C | Tube | 2002 | - | yes | Active | 1 (Unlimited) | 28 | - | EAR99 | Clock/Calendar | - | - | 8473.30.11.80 | 4.5V~5.5V | DUAL | - | 5V | 1.27mm | - | - | DS1501 | 28 | - | - | - | 5V | 5V | - | Parallel | 256B | - | 0.032MHz | Clock | - | 1 | HH:MM:SS (24 hr) | YY-MM-DD-dd | 5mA @ 4.5V~5.5V | SECONDS | Y | 2.5V~3.7V | YES | - | Alarm, Leap Year, NVSRAM, Square Wave Output, Watchdog Timer, Y2K | 2.35mm | - | 18.1mm | 7.6mm | No | Unknown | ROHS3 Compliant | - | ||
![]() DS1501WZN Maxim Integrated | 31 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | 28 | - | -40°C~85°C | Tube | 2002 | - | yes | Active | 1 (Unlimited) | 28 | - | EAR99 | Clock/Calendar | - | - | 8473.30.11.80 | 3V~3.6V | DUAL | - | 3.3V | 1.27mm | - | - | DS1501 | 28 | - | - | - | 3.3V | - | - | Parallel | 256B | - | 0.032MHz | Clock | 8 | 1 | HH:MM:SS (24 hr) | YY-MM-DD-dd | 4mA @ 3V~3.6V | SECONDS | Y | 2.5V~3.7V | YES | - | Alarm, Leap Year, NVSRAM, Square Wave Output, Watchdog Timer, Y2K | - | 2.65mm | 17.9mm | 7.5mm | No | - | ROHS3 Compliant | - | ||
![]() DS1670E Maxim Integrated | 24 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | - | 0°C~70°C | Tube | 2005 | e3 | yes | Active | 1 (Unlimited) | 20 | SMD/SMT | EAR99 | Portable System Controller | - | 3-CHANNEL, 8-BIT ADC | - | 2.97V~3.63V | DUAL | 260 | 3.3V | 0.65mm | 32.768kHz | 30 | DS1670 | 20 | - | 1 | - | 3.3V | - | - | 3-Wire Serial | - | - | - | Clock | 1 | - | HH:MM:SS (12/24 hr) | YY-MM-DD-dd | 100μA @ 3.3V | SECONDS | Y | 2.5V~3.7V | YES | SERIAL, 3-WIRE | Alarm, Leap Year, Watchdog Timer | - | - | 6.5mm | 4.4mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() DS1672U-33 Maxim Integrated | 23424 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | 8 | - | -40°C~85°C | Tube | 2002 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Binary Counter | Matte Tin (Sn) | - | - | 2.97V~3.63V | DUAL | 260 | 3.3V | 0.65mm | - | 30 | DS1672 | 8 | - | 1 | Not Qualified | - | 3.3V | - | I2C, 2-Wire Serial | - | 32 | - | - | - | - | Binary | - | 500μA @ 3.63V | SECONDS | N | 1.3V~3.63V | NO | I2C | Trickle-Charger | - | - | 3mm | 3mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() DS1685E-3 Maxim Integrated | 120 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | - | 24 | - | 0°C~70°C | Tube | 2000 | e3 | yes | Active | 1 (Unlimited) | 24 | - | EAR99 | Clock/Calendar | Matte Tin (Sn) | - | 8473.30.11.80 | 2.7V~3.7V | DUAL | 260 | 3V | 0.65mm | - | - | DS1685 | 24 | - | - | - | 3V | 3V | - | Parallel | 242B | - | 0.032MHz | Clock | - | 1 | HH:MM:SS (12/24 hr) | YY-MM-DD-dd | 2mA @ 3V | SECONDS | Y | 2.5V~3.7V | YES | - | Alarm, NVSRAM, Square Wave Output, Y2K | 950μm | - | 7.9mm | 4.5mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() DS1685EN-3 Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | YES | 24 | - | -40°C~85°C | Tube | 2000 | e3 | yes | Active | 1 (Unlimited) | 24 | - | EAR99 | Clock/Calendar | Matte Tin (Sn) | - | 8473.30.11.80 | 2.7V~3.7V | DUAL | 260 | 3V | 0.65mm | - | NOT SPECIFIED | DS1685 | 24 | - | - | Not Qualified | - | 3V | - | Parallel | 242B | - | 0.032MHz | - | 8 | 1 | HH:MM:SS (12/24 hr) | YY-MM-DD-dd | 2mA @ 3V | SECONDS | Y | 2.5V~3.7V | YES | - | Alarm, NVSRAM, Square Wave Output, Y2K | - | 1.1mm | 7.8mm | 4.4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() DS1341U Maxim Integrated | 1 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | -40°C~85°C | Tube | 2012 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Clock/Calendar | TIN | - | - | 1.8V~5.5V | DUAL | 260 | 3V | 0.65mm | - | 30 | DS1341 | 8 | - | - | - | - | 2/5V | - | I2C, 2-Wire Serial | - | - | 0.032MHz | Clock | - | 1 | HH:MM:SS (12/24 hr) | YY-MM-DD-dd | 0.5μA~0.6μA @ 3V~5V | SECONDS | Y | - | YES | I2C | Alarm, Leap Year, Square Wave Output | 950μm | - | 3.1mm | 3.1mm | No | Unknown | ROHS3 Compliant | - | ||
![]() DS1340U-18 Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | -40°C~85°C | Tube | 2002 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Clock/Calendar | Matte Tin (Sn) | - | - | 1.71V~5.5V | DUAL | 260 | 1.8V | 0.65mm | - | 30 | DS1340 | 8 | - | - | - | 1.8V | - | - | I2C, 2-Wire Serial | - | - | 0.032MHz | Clock | - | - | HH:MM:SS (24 hr) | YY-MM-DD-dd | 100μA @ 1.89V | SECONDS | N | 1.3V~3.7V | NO | I2C | Leap Year, Trickle-Charger | - | 1.1mm | 3mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() DS17285SN-3 Maxim Integrated | In Stock | - | Datasheet | 10 Weeks | - | - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | YES | - | - | -40°C~85°C | Tube | 2000 | e3 | yes | Active | 1 (Unlimited) | 24 | - | EAR99 | Clock/Calendar | Matte Tin (Sn) | - | 8542.39.00.01 | 2.7V~3.7V | DUAL | 260 | 3V | 1.27mm | - | NOT SPECIFIED | DS17285 | 24 | R-PDSO-G24 | - | Not Qualified | - | 3V | - | Parallel | 2KB | - | 0.032MHz | - | 8 | 1 | HH:MM:SS (12/24 hr) | YY-MM-DD-dd | 2mA @ 2.7V~3.7V | SECONDS | Y | 2.5V~3.7V | YES | - | Alarm, Daylight Savings, Leap Year, NVSRAM, Square Wave Output | - | 2.67mm | 17.9mm | 7.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() DS1685-5 Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | 24-DIP (0.600, 15.24mm) | - | 24 | - | 0°C~70°C | Tube | 2000 | e3 | yes | Active | 1 (Unlimited) | 24 | - | EAR99 | Clock/Calendar | Matte Tin (Sn) | - | 8473.30.11.80 | 4.5V~5.5V | DUAL | 260 | 5V | 2.54mm | - | 30 | DS1685 | 24 | - | - | - | 5V | 5V | - | Parallel | 242B | - | 0.032MHz | Clock | - | 1 | HH:MM:SS (12/24 hr) | YY-MM-DD-dd | 3mA @ 5V | SECONDS | Y | 2.5V~3.7V | YES | - | Alarm, NVSRAM, Square Wave Output, Y2K | 4.45mm | - | 32.26mm | 14.61mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() DS1343E-3 Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | - | -40°C~85°C | Tube | 2002 | - | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Clock/Calendar | - | - | 8542.39.00.01 | 2.7V~5.5V | DUAL | - | 3V | 0.65mm | - | - | DS1343 | 20 | - | - | - | 3V | 3V | - | SPI | 96B | - | 4MHz | Clock | - | 1 | HH:MM:SS (12/24 hr) | YY-MM-DD-dd | - | SECONDS | Y | 1.3V~5.5V | NO | SERIAL, 3-WIRE | Alarm, Leap Year, NVRAM, Square Wave Output, Trickle Charger | - | 1.1mm | 6.5mm | 4.4mm | No | - | ROHS3 Compliant | - | ||
![]() DS1673S-5 Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | 20 | - | 0°C~70°C | Tube | 2009 | e3 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Portable System Controller | Matte Tin (Sn) | 3-CHANNEL, 8-BIT ADC | 8542.31.00.01 | 4.5V~5.5V | DUAL | 260 | 5V | 1.27mm | - | NOT SPECIFIED | DS1673 | 20 | - | - | Not Qualified | - | 5V | - | 3-Wire Serial | - | - | 0.032MHz | - | 1 | - | HH:MM:SS (12/24 hr) | YY-MM-DD-dd | 300μA @ 5V | SECONDS | Y | 2.5V~3.7V | YES | SERIAL, 3-WIRE | Alarm, Leap Year, Watchdog Timer | - | 2.65mm | 12.8mm | 7.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() DS12885QN Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 28-LCC (J-Lead) | - | 28 | - | -40°C~85°C | Tube | 2007 | e3 | yes | Active | 1 (Unlimited) | 28 | - | EAR99 | Clock/Calendar | Matte Tin (Sn) | DAYLIGHT SAVINGS OPTION; SELECTABLE MOTOROLA/INTEL TIMING | - | 4.5V~5.5V | QUAD | 260 | 5V | 1.27mm | 32.8kHz | - | DS12885 | 28 | - | 8 | - | 5V | 5V | - | Parallel | 114B | - | - | Clock | - | 1 | HH:MM:SS (12/24 hr) | YY-MM-DD-dd | 15mA @ 4.5V~5.5V | SECONDS | Y | 2.5V~4V | NO | - | Alarm, Daylight Savings, Leap Year, NVSRAM, Square Wave Output | 3.96mm | - | 11.58mm | 11.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() DS1670S Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | 0°C~70°C | Tube | 2009 | e3 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Portable System Controller | Matte Tin (Sn) | 3-CHANNEL, 8-BIT ADC | 8542.31.00.01 | 2.97V~3.63V | DUAL | 260 | 3.3V | 1.27mm | - | - | DS1670 | 20 | - | - | - | 3.3V | - | - | 3-Wire Serial | - | - | 0.032MHz | Clock | 1 | - | HH:MM:SS (12/24 hr) | YY-MM-DD-dd | 100μA @ 3.3V | SECONDS | Y | 2.5V~3.7V | YES | SERIAL, 3-WIRE | Alarm, Leap Year, Watchdog Timer | - | 2.65mm | 12.8mm | 7.5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() DS1501WZ Maxim Integrated | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | 28 | - | 0°C~70°C | Tube | 2002 | - | yes | Active | 1 (Unlimited) | 28 | - | EAR99 | Clock/Calendar | - | - | 8473.30.11.80 | 3V~3.6V | DUAL | - | 3.3V | 1.27mm | - | - | DS1501 | 28 | - | - | - | 3.3V | - | - | Parallel | 256B | - | 0.032MHz | Clock | 8 | 1 | HH:MM:SS (24 hr) | YY-MM-DD-dd | 4mA @ 3V~3.6V | SECONDS | Y | 2.5V~3.7V | YES | - | Alarm, Leap Year, NVSRAM, Square Wave Output, Watchdog Timer, Y2K | - | 2.65mm | 17.9mm | 7.5mm | No | - | ROHS3 Compliant | - | ||
![]() DS1394U-33 Maxim Integrated | 49 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | 143.193441mg | -40°C~85°C | Tube | 2002 | e3 | yes | Active | 1 (Unlimited) | 10 | - | EAR99 | Clock/Calendar | - | - | 8473.30.11.80 | 2.97V~5.5V | DUAL | 260 | 3.3V | 0.5mm | - | 30 | DS1394 | 10 | - | - | - | 3.3V | - | 75V | SPI | - | - | 0.032MHz | Clock | - | 1 | HH:MM:SS:hh (12/24 hr) | YY-MM-DD-dd | 175μA @ 2.97V~5.5V | - | Y | 1.3V~5.5V | NO | SERIAL, 2-WIRE/I2C | Alarm, Leap Year, Square Wave Output, Trickle-Charger | 950μm | - | 3.05mm | 3.05mm | No | Unknown | ROHS3 Compliant | - |