- Manufacturer
- RoHS Status
- Package / Case
- Time Format
- Current - Timekeeping (Max)
- Date Format
- Features
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Packaging
- Part Status
Attribute column
Categories
Clock/Timing - Real Time Clocks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Battery Backup Switching | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Product Status | Qualification | RoHS | RTC Bus Interface | RTC Memory Size | Supply Voltage-Max | Supply Voltage-Min | Unit Weight | Operating Temperature | Packaging | Series | Type | Voltage - Supply | Function | Interface | Memory Size | Time Format | Date Format | Current - Timekeeping (Max) | Voltage - Supply, Battery | Product | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RX-8803LCUA0 PURE SN Epson | 28 |
| - | Surface Mount | SOP-14 | 12-VSOJ | No Backup Switching | 1000 | + 85 C | EPSON | - 40 C | - | Tape & Reel (TR) | - | Active | - | - | I2C | - | 5.5 V | 1.6 V | - | -40°C ~ 85°C | Reel | RX-8803LC | Real Time Clock Module | 1.6V ~ 5.5V | - | I²C | - | HH:MM:SS:hh | YY-MM-DD-dd | 2.1µA ~ 3.4µA @ 3V ~ 5V | 1.6V ~ 5.5V | - | Alarm | - | - | - | ||
![]() ECS-RTC-3225-5699HS-TR ECS Inc. International | 1538 |
| - | - | 3.2 mm x 2.5 mm | - | Backup Switching | 1000 | + 85 C | - | - 40 C | SMD/SMT | - | - | - | - | Details | I2C | - | 5 V | 1.6 V | - | - | MouseReel | - | I2C Real Time Clock | - | - | - | - | HH:MM:SS | YY-MM-DD | - | - | Real Time Clocks | - | - | - | - | ||
![]() ECS-RTC-3225-5699C3-TR ECS Inc. International | 11 |
| - | - | 3.2 mm x 2.5 mm x 1 mm | - | Backup Switching | 3000 | + 85 C | - | - 40 C | SMD/SMT | - | - | - | - | Details | I2C | - | 5 V | 2.5 V | - | - | MouseReel | - | I2C Real Time Clock | - | Calendar, Clock | - | - | HH:MM:SS | YY-MM-DD | - | - | - | - | - | - | - | ||
![]() MAX31331EWC T Maxim Integrated | In Stock | - | - | - | - | - | - | 2500 | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | MouseReel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RX8901CE XB B06 Epson | 24 |
| - | Surface Mount | 10-SMD, No Lead | 10-SMD | No Backup Switching | 2000 | + 105 C | EPSON | - 40 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | Details | I2C, Serial | - | 5.5 V | 1.6 V | - | -40°C ~ 105°C (TA) | MouseReel | RX8901CE | RTC Module | 1.6V ~ 5.5V | - | I²C | - | HH:MM:SS | YY-MM-DD-dd | 1.5µA @ 3V | - | - | Alarm | - | - | - | ||
![]() RX4901CE XS C06 Epson | 316 |
| - | Surface Mount | 10-SMD, No Lead | 10-SMD | Backup Switching | 2000 | + 105 C | EPSON | - 40 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | Details | I2C, Serial | 256 B | 5.5 V | 1.6 V | - | -40°C ~ 105°C (TA) | MouseReel | RX4901CE | RTC Module | 1.6V ~ 5.5V | - | SPI, 4-Wire Serial | - | HH:MM:SS | YY-MM-DD-dd | 1.5µA @ 3V | - | - | Alarm | - | - | - | ||
![]() RX4901CE XS B06 Epson | 7 |
| - | Surface Mount | 10-SMD, No Lead | 10-SMD | Backup Switching | 2000 | + 105 C | EPSON | - 40 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | Details | I2C, Serial | 256 B | 5.5 V | 1.6 V | - | -40°C ~ 105°C (TA) | MouseReel | RX4901CE | RTC Module | 1.6V ~ 5.5V | - | SPI, 3-Wire Serial | - | HH:MM:SS | YY-MM-DD-dd | 1.5µA @ 3V | - | - | Alarm | - | - | - | ||
![]() RX4901CE XS D06 Epson | 2151 |
| - | Surface Mount | 10-SMD, No Lead | 10-SMD | Backup Switching | 2000 | + 105 C | EPSON | - 40 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | Details | I2C, Serial | 256 B | 5.5 V | 1.6 V | - | -40°C ~ 105°C (TA) | MouseReel | RX4901CE | RTC Module | 1.6V ~ 5.5V | - | SPI, 4-Wire Serial | - | HH:MM:SS | YY-MM-DD-dd | 1.5µA @ 3V | - | - | Alarm | - | - | - | ||
![]() RX4901CE XB C06 Epson | 343 |
| - | Surface Mount | 10-SMD, No Lead | 10-SMD | Backup Switching | 2000 | + 105 C | EPSON | - 40 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | Details | I2C, Serial | 256 B | 5.5 V | 1.6 V | - | -40°C ~ 105°C (TA) | MouseReel | RX4901CE | RTC Module | 1.6V ~ 5.5V | - | SPI, 4-Wire Serial | - | HH:MM:SS | YY-MM-DD-dd | 1.5µA @ 3V | - | - | Alarm | - | - | - | ||
![]() RX8901CE XS A06 Epson | 1553 |
| - | Surface Mount | 10-SMD, No Lead | 10-SMD | No Backup Switching | 2000 | + 105 C | EPSON | - 40 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | Details | I2C, Serial | - | 5.5 V | 1.6 V | - | -40°C ~ 105°C (TA) | MouseReel | RX8901CE | RTC Module | 1.6V ~ 5.5V | - | I²C | - | HH:MM:SS | YY-MM-DD-dd | 1.5µA @ 3V | - | - | Alarm | - | - | - | ||
![]() RX4901CE XB B06 Epson | 1603 |
| - | Surface Mount | 10-SMD, No Lead | 10-SMD | Backup Switching | 2000 | + 105 C | EPSON | - 40 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | Details | I2C, Serial | 256 B | 5.5 V | 1.6 V | - | -40°C ~ 105°C (TA) | MouseReel | RX4901CE | RTC Module | 1.6V ~ 5.5V | - | SPI, 3-Wire Serial | - | HH:MM:SS | YY-MM-DD-dd | 1.5µA @ 3V | - | - | Alarm | - | - | - | ||
![]() RX8900CEUAX Epson | In Stock | - | - | - | - | - | Backup Switching | 1 | + 85 C | - | - 40 C | SMD/SMT | - | X1B000301000111 | - | - | Details | - | - | 5.5 V | 2.5 V | 0.008113 oz | - | Reel | RX8900CE | - | - | Timer, Alarm | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RX8804CE XB0 Epson | 6 |
| - | Surface Mount | 10-SMD, No Lead | 10-SMD | No Backup Switching | 1000 | + 105 C | EPSON | - 40 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | Details | I2C | - | 5.5 V | 1.6 V | - | -40°C ~ 105°C | Cut Tape | RX8804CE | Clock/Calendar | 1.6V ~ 5.5V | - | I²C | - | HH:MM:SS | YY-MM-DD-dd | 1.5µA ~ 1.6µA @ 3V ~ 5V | - | - | Alarm | - | - | - | ||
![]() MAX31329ELB T Maxim Integrated | 5000 | - | - | - | - | - | Backup Switching | 2500 | + 85 C | - | - 40 C | SMD/SMT | - | - | - | - | Details | Serial, 2-Wire, I2C | 64 B | 5.5 V | 1.6 V | - | - | Cut Tape | - | - | - | - | - | - | HH:MM:SS (12 hr, 24 hr) | YY-MM-DD-dd | - | - | - | - | - | - | - | ||
![]() MAX31343EKA T Maxim Integrated | In Stock | - | - | - | COW-8 | - | Backup Switching | 2500 | + 85 C | - | - 40 C | SMD/SMT | - | - | - | - | Details | Serial, 2-Wire, I2C | 64 B | 5.5 V | 1.6 V | - | - | MouseReel | - | - | - | - | - | - | HH:MM:SS (24 hr) | YY-MM-DD-dd | - | - | - | - | - | - | - | ||
![]() RX8111CE A0 Epson | 4266 |
| - | Surface Mount | 10-SMD, No Lead | 10-SMD | Backup Switching | 1000 | + 85 C | EPSON | - 40 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | Details | I2C | - | 5.5 V | 1.6 V | - | -40°C ~ 85°C (TA) | Cut Tape | RTC | Clock/Calendar | 1.6V ~ 5.5V | - | I²C | - | HH:MM:SS | YY-MM-DD-dd | 3µA @ 3V | - | - | Alarm | - | - | - | ||
![]() RX8111CE B0 Epson | 37 |
| - | Surface Mount | 10-SMD, No Lead | 10-SMD | Backup Switching | 1000 | + 85 C | EPSON | - 40 C | SMD/SMT | - | - | Active | - | Details | I2C | - | 5.5 V | 1.6 V | - | -40°C ~ 85°C (TA) | Cut Tape | RTC | Clock/Calendar | 1.6V ~ 5.5V | - | I²C | - | HH:MM:SS | YY-MM-DD-dd | 3µA @ 3V | - | - | Alarm | - | - | - | ||
![]() RV-3029-C3-32.768k-OPTION-B-TB-QA Micro Crystal | In Stock | - | - | - | - | - | - | 1000 | + 125 C | - | - 40 C | SMD/SMT | - | 202116-MG01 202116-MG01 | - | AEC-Q200 | Details | - | - | - | - | 0.000882 oz | - | - | RV-3029-C3 | Real Time Clock Module | - | - | - | - | - | - | - | - | - | - | 0.9 mm | 3.7 mm | 2.5 mm | ||
![]() RV-8803-C7-32.768k-3PPM-TA-QA Micro Crystal | In Stock | - | - | - | - | - | No Backup Switching | 1000 | + 85 C | - | - 40 C | SMD/SMT | - | 203035-MG01 203035-MG01 | - | - | Details | Serial, 2-Wire, I2C | - | 5.5 V | 1.5 V | 0.006757 oz | - | MouseReel | RV-8803-C7 | Real Time Clock Module | - | - | - | - | HH:MM:SS:hh | YY-MM-DD-dd | - | - | - | - | 0.8 mm | 3.2 mm | 1.5 mm | ||
![]() RV-3029-C3-32.768k-OPTION-A-TB-QA Micro Crystal | In Stock | - | - | - | - | - | Backup Switching | 1000 | + 125 C | - | - 40 C | SMD/SMT | - | 202651-MG01 202651-MG01 | - | AEC-Q200 | Details | Serial, 2-Wire, I2C | 2 B | 5.5 V | 1.3 V | 0.000882 oz | - | - | RV-3029-C3 | Real Time Clock Module | - | - | - | - | HH:MM:SS | YY-MM-DD-dd | - | - | - | - | 0.9 mm | 3.7 mm | 2.5 mm |