- Manufacturer
- Series
- Type
- Mfr
- Package
- Product Status
- Tolerance
- Part Status
- RoHS
- Applications
- ECCN (US)
- EU RoHS
- Automotive
Attribute column
Categories
Ferrite Cores
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Housing Material | Weight | Conductor Material | Jacket (Insulation) Material | Core Material | AC Voltage Rating (Max) | Actuator Style | Base Product Number | Body Orientation | Cable Types | Contact Materials | DC Voltage Rating (Max) | Inner Diameter | Lead Free Status / RoHS Status | Mfr | Mounting | Mounting Styles | Number of Elements | Number of Contact Rows | Operating Temp Range | Operating Temperature Classification | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Package | Package Type | Peak Pulse Power Dissipation | Pitch (mm) | Pole Throw Configuration | Product Depth (mm) | Product Status | Product Style | Rad Hardened | Reverse Stand-off Voltage | RoHS | Switch Configuration | Termination Method | Test Current (It) | Voltage Rated | Voltage Rating Max | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Applications | Gender | Power (Watts) | Capacitance | Pitch | Voltage - Supply | Depth | Frequency | Frequency Stability | Output | Pin Count | Termination Style | Function | Base Resonator | Current - Supply (Max) | Number of Contacts | Housing Color | Failure Rate | Polarity | Lead Spacing | Wire Gauge | Current - Supply (Disable) (Max) | Voltage | Inductance | Lead Style | Accessory Type | Core Size | Spread Spectrum Bandwidth | Mechanical Life | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Clamping Voltage | Peak Pulse Current | Illumination Type | Product Type | Reverse Breakdown Voltage | Current Rating (Max) | Absolute Pull Range (APR) | Leakage Current (Max) | Outer Diameter | Product | Features | Product Length | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Jacket (Insulation) Thickness | Product Height (mm) | Radiation Hardening | REACH SVHC | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | - | - | - | - | - | Hook-Up | - | - | 103 mm | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 200°C | - | MIL-W-22759 and MIL-C-27500, 55A0112 | - | - | Active | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 AWG | - | 600V | - | - | - | - | - | - | Black | 37/28 | 0.103 (2.62mm) | - | - | - | - | - | - | - | - | 140 mm | - | -- | 25 mm | - | - | - | -- | - | - | 0.005 (0.13mm) | - | - | - | -- | ||
![]() FSRC310090RN000T Murata | In Stock | - | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vishay Vitramon | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | 100V | - | -55°C ~ 150°C | - | GA | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±0.1pF | - | - | - | C0G, NP0 | - | - | - | Automotive | - | - | 1.2 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Mountable, High Temperature | - | - | - | - | - | - | 0.024 (0.60mm) | - | - | - | - | AEC-Q200 | ||
![]() FSRC140090RXB00T Murata | In Stock | - | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | - | - | - | - | 510BCA | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | Si510 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | 3.3V | - | 125 MHz | ±20ppm | LVDS | - | - | Enable/Disable | Crystal | 23mA | - | - | - | - | - | - | 18mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.071 (1.80mm) | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PBI MIB | - | - | - | - | - | - | Omron Automation and Safety | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | SG-8101 | - | - | - | - | - | - | EPSON | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | -40°C ~ 105°C | - | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | 62.914 MHz | ±20ppm | CMOS | - | - | Standby (Power Down) | Crystal | 6.8mA (Typ) | - | - | - | - | - | - | 1.1µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.055 (1.40mm) | - | - | - | - | - | - | - | - | ||
![]() FSRC170060RTB00T Murata | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FSRC080060RTB00B Murata | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B66287GX187 TDK | 26 |
| - | - | - | - | - | - | - | - | - | - | N87 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | B66287 | - | 25 % | - | - | - | - | ELP Core | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.7 uH | - | EILP 32 Core Set | 32 x 6 x 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ferrite Cores | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B62152-A7-X1 TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | Nickel-Zinc | - | - | - | - | - | - | - | 1.7 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | B62152A | - | - | - | - | - | - | Ungapped | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 140 nH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.2 mm | Multi-Hole Cores | - | 7.25 mm | - | - | - | - | - | - | - | - | - | No SVHC | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | 8 | - | - | 3.000003 g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BGA Socketing Systems | - | - | Compliant | - | - | - | - | - | - | - | B65822F | - | - | - | - | - | - | Socket Adapter Systems | - | - | - | - | - | - | 0.80mm Pitch | - | - | - | - | - | - | Gullwing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RM 5 | - | - | - | - | - | - | - | - | Socket Adapter Systems | - | - | - | - | - | Hardware & Accessories | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B66311-G-X127 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | - | - | - | - | Retail Package | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | N87 | - | - | - | - | - | - | - | - | - | SiTime | - | - | - | - | - | - | - | - | Strip | - | - | - | - | - | Active | - | - | - | Compliant | - | - | - | - | - | -40°C ~ 85°C | - | SiT8208 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | 10 % | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | 2.5V | 4.65 mm | 33.6 MHz | ±50ppm | LVCMOS, LVTTL | - | - | Enable/Disable | MEMS | 33mA | - | - | - | - | - | - | - | - | 100 nH | - | - | 15 x 8 x 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ferrite Cores | - | - | - | 7.5 mm | 0.031 (0.80mm) | 15 mm | 4.65 mm | - | - | - | No | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Wide 0603 (1608 Metric), 0306 | - | - | - | - | - | - | - | - | - | WK73R1J | - | - | - | - | - | - | KOA Speer Electronics, Inc. | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | -55°C ~ 155°C | - | WK73R | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±5% | - | - | 2 | ±100ppm/°C | - | 56 kOhms | Thick Film | - | - | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | - | 0.022 (0.55mm) | - | - | - | - | - | - | - | AEC-Q200 | ||
Tiny WHSL | In Stock | - | - | Silver | - | - | - | - | - | - | - | - | - | 250 | Rocker | - | - | - | Copper | 14@(CSA/UL) | - | - | - | - | Panel | - | - | 0C to 85C | - | 85C | 0C | - | - | - | - | DPST | 26.05(mm) | - | - | - | - | - | ON None OFF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50000 | - | - | - | - | - | Neon Lamp | - | - | 22(A) | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.45(mm) | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 113 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Surface Mount | - | 1 | - | -55C to 175C | Military | - | - | - | SMC | 1500(W) | - | - | - | - | - | No | 48(V) | - | - | - | 1(mA) | - | - | - | Tape and Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | Bi-Directional | - | - | - | - | - | - | - | - | - | - | - | - | - | 77.4(V) | 19.4(A) | - | - | 53.3(V) | - | - | 0.001(uA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Tin | - | - | - | - | Polyamide | - | - | - | - | - | - | - | Straight | - | Copper Alloy | - | - | - | - | - | Through Hole | - | 1 | - | - | - | - | - | - | - | 3.81(mm) | - | 6.85(mm) | - | - | - | - | - | - | Solder | - | - | 160V | - | - | - | - | - | - | - | - | - | Wire to Board | - | - | - | HDR | - | - | - | - | - | - | - | - | - | - | - | - | - | 5(POS) | Green | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8(A) | - | - | - | - | - | - | 19.84(mm) | - | - | - | - | - | - | 14.5(mm) | - | - | - |