- Manufacturer
- Series
- Type
- Mfr
- Package
- Product Status
- Tolerance
- Part Status
- RoHS
- Applications
- ECCN (US)
- EU RoHS
- Automotive
Attribute column
Categories
Ferrite Cores
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Number of Pins | Shell Material | Supplier Device Package | Material | Weight | Insert Material | Shape | Backshell Material, Plating | 1st Connector Mounting Type | Cable Material | Core Material | 2nd Connector Mounting Type | Package Quantity | Base Product Number | Cable Types | Contact Finish Mating | Contact Materials | Current - Saturation (Isat) | Frequency-Self-Resonant | Impedance (Max) (Zzt) | Inductance Frequency-Test | Inner Diameter | Inside Diameter | Material-Core | Memory Types | Mfr | Package | Primary Material | Product Status | RoHS | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Applications | Power (Watts) | Fastening Type | Current Rating (Amps) | Technology | Voltage - Supply | Orientation | Shielding | Ingress Protection | Frequency | Frequency Stability | Output | Shell Finish | Shell Size - Insert | Termination Style | Function | Base Resonator | Current - Supply (Max) | ESR (Equivalent Series Resistance) | Failure Rate | Current - Supply (Disable) (Max) | Inductance | Memory Size | DC Resistance (DCR) | Load Capacitance | Current - Reverse Leakage @ Vr | Operating Mode | Shell Size, MIL | Voltage - Forward (Vf) (Max) @ If | Accessory Type | Frequency Tolerance | Core Size | Spread Spectrum Bandwidth | Power - Max | Q @ Freq | Cable Opening | Usage | Access Time | Memory Format | Memory Interface | Size | Write Cycle Time - Word, Page | Voltage - Zener (Nom) (Vz) | Product Type | 1st Connector Gender | 1st Connector Number of Positions Loaded | 1st Connector Type | 1st Connector Number of Positions | Assembly Configuration | 2nd Connector Type | 1st Connector Orientation | 1st Connector Shell Size - Insert | Absolute Pull Range (APR) | 2nd Connector Gender | Outside Diameter | 2nd Connector Number of Positions | 2nd Connector Number of Positions Loaded | 2nd Connector Orientation | Outer Diameter | 2nd Connector Shell Size - Insert | Mat Type | Product | Features | Memory Organization | Product Length | Height | Height Seated (Max) | Length | Width | Thickness | Contact Finish Thickness - Mating | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | Bulk | - | Active | - | - | - | - | * | - | - | - | - | - | - | Coil Former | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | J Hook | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Coil Former with J Hook | - | 15 x 8 x 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hardware & Accessories | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 38 |
| - | Surface Mount | 4-SMD, No Lead | - | 22 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Suntsu Electronics, Inc. | Bulk | - | Active | - | - | -20°C ~ 70°C | - | SXT214 | 0.079 L x 0.063 W (2.00mm x 1.60mm) | - | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | - | - | - | - | 18.432 MHz | ±25ppm | - | - | - | Pin | - | - | - | 200 Ohms | - | - | - | - | - | 21pF | - | Fundamental | - | - | - | ±20ppm | 54 x 28 x 19 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hardware & Accessories | - | - | - | - | 0.020 (0.50mm) | - | - | - | - | - | - | ||
Tiny WHSL | 22 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | N87 | - | - | 532 | - | - | - | - | - | - | - | - | 13.7 mm | - | - | CTS-Frequency Controls | Tape & Reel (TR) | - | Active | - | - | -30°C ~ 85°C | - | 532 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | - | TCXO | - | - | - | - | - | - | - | - | - | 3V | - | - | - | 19.2 MHz | ±1.5ppm | Clipped Sine Wave | - | - | - | - | Crystal | 2mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ferrite Toroids / Ferrite Rings | - | - | - | - | - | - | - | - | - | - | 22.1 mm | - | - | - | - | - | - | Toroids | - | - | - | - | 0.065 (1.65mm) | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Axial | - | 12 | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Stackpole Electronics Inc | Bulk | - | Active | - | - | -55°C ~ 155°C | - | RNF | 0.093 Dia x 0.250 L (2.35mm x 6.35mm) | ±1% | 2 | - | ±100ppm/°C | - | Ungapped | 6.49 MOhms | - | Metal Film | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RM 12 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hardware & Accessories | Flame Retardant Coating, Safety | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 28-BSOJ (0.300, 7.62mm Width) | - | 6 | - | 28-SOJ | - | 1.400013 g | - | - | - | - | - | - | - | - | CY7C199 | - | - | - | - | - | - | - | - | - | - | Volatile | Infineon Technologies | Tube | - | Obsolete | Compliant | - | 0°C ~ 70°C (TA) | Bulk | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | SRAM - Asynchronous | 4.5V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 256Kbit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 ns | SRAM | Parallel | - | 15ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32K x 8 | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | Retail Package | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | Rubber | - | - | Rectangle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14.8 mm | - | - | - | Transforming Technologies | Box | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Green | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25.3 mm | - | Table, Workbench | - | - | - | 11 mm | - | - | 6 (1.83m) | 3 (0.91m) | 0.8 (20.32mm) | - | - | - | ||
Tiny WHSL | 29 |
| - | Through Hole | B, Axial | - | - | - | B, Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1500 Ohms | - | - | - | - | - | Microchip Technology | Bulk | - | Active | - | - | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/533 | - | ±1% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 nA @ 137 V | - | - | 1.4 V @ 1 A | - | - | - | - | 500 mW | - | - | - | - | - | - | - | - | 180 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SiTime | Strip | - | Active | - | - | -20°C ~ 70°C | - | SiT1602B | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | 2.8V | - | - | - | 24.576 MHz | ±50ppm | HCMOS, LVCMOS | - | - | - | - | MEMS | 4.5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.039 (1.00mm) | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40mA | 2MHz | - | 100 kHz | - | - | Ceramic | - | Stackpole Electronics Inc | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 125°C | - | LPS | 0.260 L x 0.175 W (6.60mm x 4.45mm) | ±10% | - | - | - | - | - | - | - | - | - | - | - | - | 120 mA | - | - | - | Shielded | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 mH | - | 4.2Ohm Max | - | - | - | - | - | - | - | - | - | - | 50 @ 100kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.115 (2.92mm) | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | Woven Polyethylene | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | Harpster of Philipsburg | Box | - | Active | - | - | - | - | - | - | - | - | - | - | - | Tarp | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22 x 30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | Bulk | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | Retail Package | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 0805 (2012 Metric) | - | - | - | 0805 | - | - | - | - | - | - | - | N41 | - | - | RK73G2A | - | - | - | - | - | - | - | - | - | - | - | KOA Speer Electronics, Inc. | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | -55°C ~ 155°C | - | RK73G-RT | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.5% | 2 | - | ±50ppm/°C | - | Gapped | 162 kOhms | - | Thick Film | - | - | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 nH | - | - | - | - | - | - | - | - | - | RM 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ferrite Cores | Anti-Sulfur, Automotive AEC-Q200 | - | - | - | 0.024 (0.60mm) | - | - | - | - | - | AEC-Q200 | ||
Tiny WHSL | 22 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | Retail Package | - | Active | Compliant | - | - | - | * | - | 7 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.2 mm | - | 11.8 mm | 7.85 mm | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 0603 (1608 Metric) | - | - | - | 0603 | - | - | - | - | - | - | - | - | - | - | RN73R1J | - | - | - | - | - | - | - | - | - | - | - | KOA Speer Electronics, Inc. | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | -55°C ~ 155°C | - | RN73R | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | 2 | - | ±50ppm/°C | - | - | 26.1 Ohms | - | Thin Film | - | - | 0.1W, 1/10W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | - | 0.022 (0.55mm) | - | - | - | - | - | AEC-Q200 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | Retail Package | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Free Hanging (In-Line) | - | - | - | - | CA016 | Round | - | - | - | - | - | - | - | - | - | - | Amphenol Tuchel Industrial | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | Unshielded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Male Pins | All | Receptacle | 4 | Standard | Wire Leads | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.00 (3.05m) | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Panel Mount | - | Flange | - | Aluminum | - | - | - | Thermoplastic | - | - | - | - | - | - | - | TVP00RW | - | Gold | Copper Alloy | - | - | - | - | - | - | - | - | Amphenol Aerospace Operations | Bulk | Metal | Active | - | - | -65°C ~ 175°C | - | MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | - | Crimp | - | Receptacle, Male Pins | - | - | 22 | - | Olive Drab | Aviation, Marine, Military | - | Threaded | - | - | - | A | Shielded | Environment Resistant | - | - | - | Olive Drab Cadmium | 13-35 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50.0µin (1.27µm) | - | - | ||
Tiny WHSL | 29 |
| - | - | 0603 (1608 Metric) | - | - | - | 0603 | - | - | - | - | - | - | - | - | - | - | RN73R1J | - | - | - | - | - | - | - | - | - | - | - | KOA Speer Electronics, Inc. | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | -55°C ~ 155°C | - | RN73R | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±0.5% | 2 | - | ±50ppm/°C | - | - | 698 kOhms | - | Thin Film | - | - | 0.1W, 1/10W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | - | 0.022 (0.55mm) | - | - | - | - | - | AEC-Q200 |