- Manufacturer
- Series
- Type
- Mfr
- Package
- Product Status
- Tolerance
- Part Status
- RoHS
- Applications
- ECCN (US)
- EU RoHS
- Automotive
Attribute column
Categories
Ferrite Cores
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Supplier Device Package | Material | Shape | Core material | Core Material | Core Factor (ΣI/A) mm-1 | Core Factor (ΣI/A) mm⁻¹ | Effective Permeability (µe) | Ferrite application | Gross weight | Inductance factor Al | Internal diameter | Type of core | Type of ferrite | Operating temperature | Packaging | Published | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Frequency | Inductance | Outside diameter | Outside Diameter | Finish | Core Type | Gap | Effective Area (Ae) mm2 | Effective Length (le) mm | Effective Magnetic Volume (Ve) mm3 | Initial Permeability (μi) | Minimum Core Cross Section (Amin) mm2 | Inductance Factor (Al) | Effective Permeability (μe) | Diameter | Height | Length | Width | Diameter - Inside | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TC9.5/4.8/3.2-3E6 Ferroxcube | In Stock | - | - | - | - | Toroid 9.5 x 4.8 x 3.2 | 3E6 | - | - | - | - | 2.98 | - | - | - | - | - | - | - | - | Bulk | - | - | ±20% | Active | - | - | - | - | - | Parylene | Toroid | Ungapped | - | 20.7 | - | - | - | - | - | 0.375" (9.53mm) | 0.132" (3.35mm) | - | - | - | - | - | - | ||
![]() T87/54/14-3C90 Ferroxcube | 17903 | - | - | - | - | Toroid 87 x 54 x 14 | 3C90 | - | - | - | - | 0.987 | - | - | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | Uncoated | Toroid | Ungapped | - | 214.0 | - | - | - | - | - | 3.425" (87.00mm) | 0.531" (13.50mm) | - | - | - | - | - | - | ||
![]() GX-106060-2 MICROMETALS | In Stock | - | - | - | - | - | - | - | iron powder | - | - | - | - | - | 31 g | 75nH | 14.73mm | - | toroidal | - | - | - | - | - | - | - | - | - | 26.92mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 11.18mm | - | - | - | - | - | ||
![]() GX-141060-2 MICROMETALS | In Stock | - | - | - | - | - | - | - | iron powder | - | - | - | - | - | 46 g | 56nH | 22.35mm | - | toroidal | - | - | - | - | - | - | - | - | - | 35.81mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.46mm | - | - | - | - | - | ||
![]() ESD-R-613325XH-R1 KEMET | 18 | - | - | - | - | - | - | - | Ni-Zn ferromagnetic | - | - | - | - | - | 150.39 g | - | 33.2mm | - | toroidal | - | - | - | - | - | - | - | - | - | 61mm | - | - | - | - | - | - | - | - | - | - | - | - | 25mm | - | - | - | - | - | - | ||
![]() ESD-SR-190938X-R1 KEMET | 101 | - | - | - | - | - | - | - | MnZn | - | - | - | - | on round cable | 20.6 g | - | 9mm | ferrite | - | -25...85°C | - | - | - | - | - | - | - | - | 20.2mm | - | - | - | - | - | - | - | - | - | - | - | - | 20mm | 39mm | - | - | - | - | - | ||
![]() ESD-R-291216XH-R1 KEMET | 108 | - | - | - | - | - | - | - | Ni-Zn ferromagnetic | - | - | - | - | - | 21.4 g | - | 12.7mm | - | toroidal | - | - | - | - | - | - | - | - | - | 29mm | - | - | - | - | - | - | - | - | - | - | - | - | 16mm | - | - | - | - | - | - | ||
![]() ESD-SR-190736X-R1 KEMET | 99 | - | - | - | - | - | - | - | MnZn | - | - | - | - | on round cable | 22.803 g | - | 7mm | ferrite | - | -25...85°C | - | - | - | - | - | - | - | - | 19.6mm | - | - | - | - | - | - | - | - | - | - | - | - | 20.3mm | 37.4mm | - | - | - | - | - | ||
![]() ESD-SR-311337X-R1 KEMET | 65 |
| - | - | - | - | - | - | MnZn | - | - | - | - | on round cable | 58.4 g | - | 13mm | ferrite | - | -25...85°C | - | - | - | - | - | - | - | - | 31.5mm | - | - | - | - | - | - | - | - | - | - | - | - | 31.6mm | 38mm | - | - | - | - | - | ||
![]() ESD-SR-150632X-R1 KEMET | 143 | - | - | - | - | - | - | - | MnZn | - | - | - | - | on round cable | 12.42 g | - | 6mm | ferrite | - | -25...85°C | - | - | - | - | - | - | - | - | 16mm | - | - | - | - | - | - | - | - | - | - | - | - | 16.4mm | 33mm | - | - | - | - | - | ||
![]() ESD-R-25SR KEMET | 108 | - | - | - | - | - | - | - | MnZn | - | - | - | - | - | 18.54 g | - | 16mm | - | toroidal | - | - | - | - | - | - | - | - | - | 25mm | - | - | - | - | - | - | - | - | - | - | - | - | 13mm | - | - | - | - | - | - | ||
![]() ESD-R-25SR-P KEMET | 116 | - | - | - | - | - | - | - | MnZn | - | - | - | - | - | 18.978 g | - | 15.4mm | - | toroidal | - | - | - | - | - | - | - | - | - | 25.9mm | - | - | - | - | - | - | - | - | - | - | - | - | 13.7mm | - | - | - | - | - | - | ||
![]() ESD-R-512419XH-R1 KEMET | 49 | - | - | - | - | - | - | - | Ni-Zn ferromagnetic | - | - | - | - | - | 90.8 g | - | 24.4mm | - | toroidal | - | - | - | - | - | - | - | - | - | 51mm | - | - | - | - | - | - | - | - | - | - | - | - | 19mm | - | - | - | - | - | - | ||
![]() TC5.8/3.1/1.5-3E6 Ferroxcube | 47 |
| Datasheet | - | - | TC 5.8 x 3.1 x 1.5 | 3E6 | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | ±30% | Active | - | - | - | - | - | Epoxy | Toroid | Ungapped | 2.0 | 13.0 | - | - | - | 1.96 μH | - | 0.230" (5.84mm) | 0.060" (1.52mm) | - | - | - | - | - | - | ||
![]() ER14.5/3/7-3F3-A160-S Ferroxcube | 12 |
| Datasheet | - | - | ER 14.5 x 3 x 7 | 3F3 | - | - | - | - | 1.08 | 137.0 | - | - | - | - | - | - | - | Bulk | - | - | ±5% | Active | - | - | - | - | - | Uncoated | ER | Gapped | - | 19.0 | - | - | - | 160 nH | - | - | 0.116" (2.95mm) | 0.571" (14.50mm) | 0.268" (6.80mm) | - | - | - | - | ||
![]() B64290P0072X065 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | T65 | - | - | - | 9.41 | - | - | - | - | - | - | - | - | - | - | 2013 | B64290 | ±30% | Active | 1 (Unlimited) | - | - | - | 2.5 mm | Parylene | Toroid | Ungapped | 0.64 | 6.02 | 3.85 | 4600 | - | 600nH | - | 2.52mm | 1.32mm | - | - | 1.5 mm | - | ROHS3 Compliant | - | ||
![]() B64290P0683X065 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | T65 | - | - | - | 5.65 | - | - | - | - | - | - | - | - | - | - | 2013 | B64290 | ±30% | Active | 1 (Unlimited) | - | - | - | - | Parylene | Toroid | Ungapped | 1.06 | 5.99 | 6.4 | 4500 | - | 1μH | - | 3.07mm | 1.29mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 35T1000-00H Laird-Signal Integrity Products | 8745 |
| Datasheet | 17 Weeks | - | - | - | Cylindrical | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2006 | - | ±20% | Active | Not Applicable | 100kHz | - | - | - | Epoxy | Toroid | Ungapped | - | - | - | 5000 | - | 4.83μH | - | 26.67mm | 11.02mm | - | - | 361 mm | No | RoHS Compliant | Lead Free | ||
![]() B64290L0022X037 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | T37 | - | - | Zinc | 1.08 | - | - | - | - | - | - | - | - | - | Bulk | 2015 | B64290 | ±25% | Active | 1 (Unlimited) | - | 7 μH | - | 41.8 mm | Epoxy | Toroid | Ungapped | 95.75 | 103 | 9862 | 6000 | - | 7μH | - | 43.60mm | 13.60mm | - | - | 26.2 mm | - | ROHS3 Compliant | - | ||
![]() B65881A0000R095 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | PRODUCTION (Last Updated: 1 month ago) | PQ 35 x 35 | N95 | - | - | - | 0.467 | - | - | - | - | - | - | - | - | - | Bulk | 2010 | B65881A | -20% +30% | Active | 1 (Unlimited) | - | - | - | - | Uncoated | PQ | Ungapped | 169.7 | 79.2 | 13440 | 2000 | 146.5 | 5.7μH | 2120 | - | 17.40mm | 35.10mm | 26.00mm | - | - | ROHS3 Compliant | - |