- Manufacturer
- Series
- Type
- Mfr
- Package
- Product Status
- Tolerance
- Part Status
- RoHS
- Applications
- ECCN (US)
- EU RoHS
- Automotive
Attribute column
Categories
Ferrite Cores
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Supplier Device Package | Material | Core Factor (ΣI/A) mm-1 | Packaging | Published | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Depth | Inductance | Outside Diameter | Finish | Core Type | Gap | Effective Area (Ae) mm2 | Effective Length (le) mm | Effective Magnetic Volume (Ve) mm3 | Initial Permeability (μi) | Minimum Core Cross Section (Amin) mm2 | Inductance Factor (Al) | Effective Permeability (μe) | Diameter | Height | Length | Width | Diameter - Inside | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B65875B0000R095 TDK Electronics Inc. | In Stock | - | Datasheet | 9 Weeks | PRODUCTION (Last Updated: 1 month ago) | PQ 20 x 16 | N95 | 0.579 | Bulk | 2010 | B65875B | -20% +30% | Active | 1 (Unlimited) | - | 3.75 μH | - | Uncoated | PQ | Ungapped | 64 | 37 | 2367 | 2000 | 57.6 | - | 1730 | - | 8.10mm | 20.50mm | 14.00mm | - | ROHS3 Compliant | ||
![]() B65803J0160A087 TDK Electronics Inc. | In Stock | - | Datasheet | 12 Weeks | - | RM 4 | N87 | 1.7 | - | - | - | 3% | Not For New Designs | 1 (Unlimited) | - | 160 nH | - | Uncoated | RM | - | 13 | 22 | 286 | 2200 | 11.3 | - | - | - | 10.50mm | 11.00mm | 4.60mm | - | ROHS3 Compliant | ||
![]() B66365G0200X127 TDK Electronics Inc. | In Stock | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 1 month ago) | ETD 44 x 22 x 15 | N27 | - | - | 2013 | B66365 | - | Active | 1 (Unlimited) | 15.2mm | - | - | Uncoated | ETD | Gapped | - | - | - | - | - | - | - | - | 22.50mm | 43.80mm | 15.20mm | - | ROHS3 Compliant | ||
![]() B66363G0600X127 TDK Electronics Inc. | In Stock | - | Datasheet | 20 Weeks | - | ETD 39 x 20 x 13 | N27 | 0.74 | - | 2013 | - | - | Active | 1 (Unlimited) | - | - | - | Uncoated | ETD | - | 125 | 92.2 | 11500 | 2000 | 123 | - | - | - | 20.00mm | 38.90mm | 12.80mm | - | ROHS3 Compliant | ||
![]() B64290L0719X035 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | T35 | 1.66 | - | 2014 | B64290 | ±25% | Active | 1 (Unlimited) | - | 4 μH | 22.1 mm | Epoxy | Toroid | Ungapped | 32.6 | 54.2 | 1763 | 5300 | - | 4μH | - | 23.30mm | 9.00mm | - | - | 13.7 mm | ROHS3 Compliant | ||
![]() B64290L0743X065 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | T65 | 2.33 | Bulk | 2014 | B64290 | ±30% | Active | 1 (Unlimited) | - | 2.8 μH | 15.8 mm | Epoxy | Toroid | Ungapped | 15.78 | 36.75 | 580 | 5200 | - | 2.8μH | - | 16.80mm | 5.45mm | - | - | 8.9 mm | ROHS3 Compliant | ||
![]() B64290P0036X065 TDK Electronics Inc. | In Stock | - | Datasheet | 28 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | T65 | 7.7 | - | 2014 | B64290 | ±30% | Active | 1 (Unlimited) | - | - | - | Parylene | Toroid | Ungapped | 1.25 | 9.63 | 12 | 4600 | - | 750nH | - | 4.02mm | 1.62mm | - | - | - | ROHS3 Compliant | ||
![]() B64290P0035X038 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | T38 | 12.3 | - | 2013 | B64290 | ±30% | Active | 1 (Unlimited) | - | - | - | Parylene | Toroid | Ungapped | 0.49 | 6.02 | 3 | 10000 | - | 1.02μH | - | 2.52mm | 1.02mm | - | - | - | ROHS3 Compliant | ||
![]() B64290P0692X046 TDK Electronics Inc. | In Stock | - | Datasheet | 28 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | T46 | 6.83 | - | 2013 | B64290 | ±30% | Active | 1 (Unlimited) | - | - | 4 mm | Parylene | Toroid | Ungapped | 1.41 | 9.63 | 13.6 | 15000 | - | 2.76μH | - | 4.02mm | 1.82mm | - | - | 2.4 mm | ROHS3 Compliant | ||
![]() B64290P0687X038 TDK Electronics Inc. | In Stock | - | Datasheet | 42 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | T38 | 3.22 | - | 2013 | B64290 | ±30% | Active | 1 (Unlimited) | - | 3.9 μH | 5.84 mm | Parylene | Toroid | Ungapped | 4.04 | 13.03 | 52.6 | 10000 | - | - | - | 5.86mm | 3.02mm | - | - | 3.05 mm | ROHS3 Compliant | ||
![]() B66361G2500X187 TDK Electronics Inc. | 25000 | - | Datasheet | 19 Weeks | PRODUCTION (Last Updated: 2 months ago) | ETD 34 x 17 x 11 | N87 | 0.81 | - | - | - | - | Active | 1 (Unlimited) | - | - | - | Uncoated | ETD | - | 97.1 | 78.6 | 7630 | 2200 | 91.6 | - | - | - | 17.50mm | 34.00mm | 11.10mm | - | ROHS3 Compliant | ||
![]() B66480G0000X187 TDK Electronics Inc. | 25000 | - | Datasheet | 24 Weeks | - | ER 18 x 3 x 10 | N87 | - | - | 2013 | B66480 | - | Active | 1 (Unlimited) | 9.7mm | - | - | Uncoated | ER | Ungapped | - | - | - | - | - | - | - | - | 3.15mm | 18.00mm | 9.70mm | - | ROHS3 Compliant | ||
![]() B65803J0000R045 TDK Electronics Inc. | In Stock | - | Datasheet | 27 Weeks | PRODUCTION (Last Updated: 2 months ago) | RM 4 | N45 | 1.7 | - | - | B65803 | -20% +30% | Active | 1 (Unlimited) | - | - | - | Uncoated | RM | Ungapped | 13 | 22 | 286 | 3800 | 11.3 | 1.7μH | 2290 | - | 5.25mm | 11.00mm | 4.60mm | - | ROHS3 Compliant | ||
![]() E38/8/25-3F36 Ferroxcube | 1228 |
| Datasheet | 8 Weeks | - | E 38 x 8 x 25 | 3F36 | - | - | 2016 | - | - | Active | Not Applicable | - | - | - | Uncoated | E | - | - | - | - | - | - | - | - | - | 8.26mm | 38.10mm | 25.40mm | - | ROHS3 Compliant | ||
![]() B65887E0000R049 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | PRODUCTION (Last Updated: 1 month ago) | RM 14 | N49 | 0.35 | Bulk | 2013 | B65887 | -20% +30% | Active | 1 (Unlimited) | 30.2mm | 3.9 μH | 29 mm | Uncoated | RM | Ungapped | 200 | 70 | 14000 | 2200 | 170 | 3.9μH | 1090 | - | 15.10mm | 42.20mm | 19.00mm | 15 mm | ROHS3 Compliant | ||
![]() B66311G1000X127 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | E 20 x 10 x 6 | N27 | 1.44 | - | 2015 | - | - | Active | 1 (Unlimited) | - | - | - | Uncoated | E | - | 32.1 | 46.3 | 1490 | 2000 | 31.9 | - | - | - | 10.10mm | 20.40mm | 5.90mm | - | ROHS3 Compliant | ||
![]() B66370G0000X187 TDK Electronics Inc. | In Stock | - | Datasheet | 16 Weeks | PRODUCTION (Last Updated: 1 month ago) | E 34 x 14 x 9 | N87 | - | - | 2013 | B66370 | - | Active | 1 (Unlimited) | - | - | - | Uncoated | E | Ungapped | - | - | - | - | - | - | - | - | 14.65mm | 34.60mm | 9.70mm | - | ROHS3 Compliant | ||
![]() B65877B0000R095 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | PRODUCTION (Last Updated: 2 months ago) | PQ 26 x 20 | N95 | 0.363 | - | 2010 | B65877B | -20% +30% | Active | 1 (Unlimited) | 10.08mm | 5.15 μH | 15.5 mm | Uncoated | PQ | Ungapped | 122.3 | 44.4 | 5435 | 2000 | 108.8 | 6.3μH | 1820 | - | - | 26.50mm | 19.00mm | 12 mm | ROHS3 Compliant | ||
![]() B66307G0350X187 TDK Electronics Inc. | In Stock | - | Datasheet | 15 Weeks | - | E 16 x 8 x 5 | N87 | 1.87 | - | - | - | - | Not For New Designs | 1 (Unlimited) | - | - | - | Uncoated | E | - | 20.1 | 37.6 | 756 | 2200 | 19.4 | - | - | - | 8.20mm | 16.00mm | 4.70mm | - | ROHS3 Compliant | ||
![]() B64290P0751X065 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | T65 | 2.26 | - | 2013 | B64290 | ±30% | Active | 1 (Unlimited) | - | - | - | Parylene | Toroid | Ungapped | 7.7 | 17.42 | 134 | 4600 | - | 4.6μH | - | 8.02mm | 4.02mm | - | - | - | ROHS3 Compliant |