- Manufacturer
- Series
- Type
- Mfr
- Package
- Product Status
- Tolerance
- Part Status
- RoHS
- Applications
- ECCN (US)
- EU RoHS
- Automotive
Attribute column
Categories
Ferrite Cores
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Supplier Device Package | Material | Weight | Core Factor (ΣI/A) mm-1 | Published | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Depth | Inductance | Outside Diameter | Finish | Core Type | Gap | Effective Area (Ae) mm2 | Effective Length (le) mm | Effective Magnetic Volume (Ve) mm3 | Initial Permeability (μi) | Minimum Core Cross Section (Amin) mm2 | Inductance Factor (Al) | Effective Permeability (μe) | Diameter | Height | Length | Width | Diameter - Inside | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B65883A0000R092 TDK Electronics Inc. | In Stock | - | Datasheet | 22 Weeks | PRODUCTION (Last Updated: 2 months ago) | PQ 40 x 40 | N92 | - | 0.49 | 2009 | B65883A | -20% +30% | Active | 1 (Unlimited) | - | - | - | Uncoated | PQ | Ungapped | 188.3 | 92.5 | 17430 | 1500 | 159.9 | 3.2μH | 1250 | - | 19.90mm | 40.50mm | 28.00mm | - | ROHS3 Compliant | ||
![]() B66395G0200X187 TDK Electronics Inc. | In Stock | - | Datasheet | 19 Weeks | PRODUCTION (Last Updated: 1 month ago) | ETD 54 x 28 x 19 | N87 | - | - | 2013 | B66395 | - | Active | 1 (Unlimited) | 19.3mm | - | - | Uncoated | ETD | Gapped | - | - | - | - | - | - | - | - | 27.80mm | 54.50mm | 19.30mm | - | ROHS3 Compliant | ||
![]() B66365G0100X187 TDK Electronics Inc. | 25000 | - | Datasheet | 19 Weeks | - | ETD 44 x 22 x 15 | N87 | - | 0.6 | 2013 | - | - | Active | 1 (Unlimited) | - | - | - | Uncoated | ETD | - | 173 | 103 | 17800 | 2200 | 172 | - | - | - | 22.50mm | 43.80mm | 15.20mm | - | ROHS3 Compliant | ||
![]() B65855A0000R087 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | PRODUCTION (Last Updated: 1 month ago) | EP 5 | N87 | - | 3.14 | 2013 | B65855A | -20% +30% | Active | 1 (Unlimited) | 5.7mm | 430 nH | - | Uncoated | EP | Ungapped | 3.09 | 9.73 | 30 | 2200 | 2.3 | - | 1100 | - | 2.85mm | 6.15mm | 3.90mm | - | ROHS3 Compliant | ||
![]() B66367G0100X187 TDK Electronics Inc. | In Stock | - | Datasheet | 12 Weeks | - | ETD 49 x 25 x 16 | N87 | - | 0.54 | 2013 | - | - | Active | 1 (Unlimited) | - | 100 nH | - | Uncoated | ETD | - | 211 | 114 | 24100 | 2200 | 209 | - | - | - | 24.90mm | 48.50mm | 16.70mm | - | ROHS3 Compliant | ||
![]() B64290P0739X057 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | T57 | - | 2.82 | 2013 | B64290 | ±25% | Active | 1 (Unlimited) | - | 1.7 μH | 3.05 mm | Parylene | Toroid | Ungapped | 2.12 | 5.99 | 12.7 | 3800 | - | - | - | 3.07mm | 2.56mm | - | - | 1.27 mm | ROHS3 Compliant | ||
![]() B64290P0723X830 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | - | N30 | - | - | 2014 | B64290 | - | Active | 1 (Unlimited) | - | - | 3.94 mm | Parylene | Toroid | Gapped | - | - | - | 4300 | - | - | - | - | - | - | - | 2.24 mm | ROHS3 Compliant | ||
![]() B64290L0742X037 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | T37 | - | 2.08 | 2014 | B64290 | ±25% | Active | 1 (Unlimited) | - | - | - | Epoxy | Toroid | Ungapped | 14.96 | 31.17 | 466 | 6500 | - | 3.92μH | - | 13.60mm | 7.15mm | - | - | - | ROHS3 Compliant | ||
![]() B64290L0696X065 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | T65 | - | 1.39 | 2014 | B64290 | ±30% | Active | 1 (Unlimited) | - | - | - | Epoxy | Toroid | Ungapped | 128.7 | 178.6 | 22980 | 5000 | - | 4.5μH | - | 70.00mm | 14.20mm | - | - | - | ROHS3 Compliant | ||
![]() B65811J0250A041 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | - | - | - | - | - | - | 3% | Active | 1 (Unlimited) | - | 250 nH | - | Uncoated | RM | Ungapped | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() B65811D0160A048 TDK Electronics Inc. | 25000 | - | Datasheet | 24 Weeks | - | - | - | - | - | - | - | 3% | Active | 1 (Unlimited) | - | 160 nH | - | Uncoated | RM | Ungapped | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() B65811P0160A049 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | - | - | - | - | - | - | 3% | Active | 1 (Unlimited) | - | 160 nH | - | Uncoated | RM | Ungapped | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() B64290L0632X037 TDK Electronics Inc. | In Stock | - | Datasheet | 30 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | T37 | - | 1.3 | 2014 | B64290 | ±25% | Active | 1 (Unlimited) | - | - | - | Epoxy | Toroid | Ungapped | 33.63 | 43.55 | 1465 | 6500 | - | 6.28μH | - | 21.20mm | 8.10mm | - | - | - | ROHS3 Compliant | ||
![]() B64290P0723X046 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | T46 | - | 4.85 | 2014 | B64290 | ±30% | Active | 1 (Unlimited) | - | - | 3.94 mm | Parylene | Toroid | Ungapped | 1.9 | 9.21 | 17.5 | 15000 | - | 3.89μH | - | 3.96mm | 2.32mm | - | - | 2.24 mm | ROHS3 Compliant | ||
![]() B64290L0659X048 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | - | N48 | - | - | 2014 | B64290 | - | Active | 1 (Unlimited) | - | - | - | Epoxy | Toroid | Gapped | - | - | - | 2300 | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() B65811J0400J041 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | - | - | - | - | - | - | 5% | Active | 1 (Unlimited) | - | 400 nH | - | Uncoated | RM | Ungapped | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() B64290L0657X035 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | - | T35 | - | - | 2014 | B64290 | - | Active | 1 (Unlimited) | - | - | 30.5 mm | Epoxy | Toroid | Gapped | - | - | - | 6000 | - | - | - | - | - | - | - | 20 mm | ROHS3 Compliant | ||
![]() B65811J0000R048 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | - | - | - | - | - | - | 30% | Active | 1 (Unlimited) | - | 3.3 μH | - | Uncoated | RM | Ungapped | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() B64290L0632X072 TDK Electronics Inc. | In Stock | - | Datasheet | 30 Weeks | - | - | N72 | - | - | 2014 | B64290 | - | Active | 1 (Unlimited) | - | - | 20 mm | Epoxy | Toroid | Gapped | - | - | - | 2500 | - | - | - | - | - | - | - | 10 mm | ROHS3 Compliant | ||
![]() B65661N0630A048 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | PRODUCTION (Last Updated: 1 month ago) | P 22 x 13 | N48 | 13.999987g | 0.5 | 2013 | B65661 | ±3% | Active | 1 (Unlimited) | 13.6mm | 630 nH | - | Uncoated | P (Pot Core) | Gapped | 63 | 31.6 | 1990 | - | - | - | 251 | 22.00mm | 6.80mm | - | - | - | ROHS3 Compliant |