- Manufacturer
- Series
- Type
- Mfr
- Package
- Product Status
- Tolerance
- Part Status
- RoHS
- Applications
- ECCN (US)
- EU RoHS
- Automotive
Attribute column
Categories
Ferrite Cores
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Supplier Device Package | Material | Core Factor (ΣI/A) mm-1 | Published | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Depth | Inductance | Finish | Core Type | Gap | Effective Area (Ae) mm2 | Effective Length (le) mm | Effective Magnetic Volume (Ve) mm3 | Initial Permeability (μi) | Minimum Core Cross Section (Amin) mm2 | Inductance Factor (Al) | Diameter | Height | Length | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B65661D0000R041 TDK Electronics Inc. | In Stock | - | Datasheet | 44 Weeks | - | - | P 22 x 13 | N41 | 0.5 | 2013 | B65661 | - | Active | 1 (Unlimited) | - | - | Uncoated | - | - | 63 | 31.6 | 1990 | 2800 | - | - | 22.00mm | 6.80mm | - | - | - | ROHS3 Compliant | ||
![]() B65661D0160A041 TDK Electronics Inc. | In Stock | - | Datasheet | 12 Weeks | - | - | P 22 x 13 | N41 | 0.5 | 2013 | B65661 | 3% | Active | 1 (Unlimited) | - | 160 nH | Uncoated | - | - | 63 | 31.6 | 1990 | 2800 | - | - | 22.00mm | 6.80mm | - | - | - | ROHS3 Compliant | ||
![]() B65813J0400A087 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | - | RM 10 | N87 | 0.45 | - | - | 3% | Active | 1 (Unlimited) | - | 400 nH | Uncoated | RM | - | 98 | 44 | 4310 | 2200 | 90 | - | - | 9.35mm | 28.50mm | 13.50mm | - | ROHS3 Compliant | ||
![]() B66363G1000X187 TDK Electronics Inc. | 25000 | - | Datasheet | 9 Weeks | - | - | ETD 39 x 20 x 13 | N87 | - | 2013 | B66363 | - | Active | 1 (Unlimited) | - | - | Uncoated | ETD | Gapped | - | - | - | - | - | - | - | 20.00mm | 38.90mm | 12.80mm | - | ROHS3 Compliant | ||
![]() B65646A1600J027 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | - | PM 50 x 39 | N27 | 0.227 | - | B65646 | 5% | Active | 1 (Unlimited) | - | 160 nH | Uncoated | PM | - | 370 | 84 | 31000 | 2000 | 280 | - | 50.00mm | 19.50mm | - | - | - | ROHS3 Compliant | ||
![]() T63/38/25-3C90 Ferroxcube | 7 |
| Datasheet | 8 Weeks | - | - | - | 3C90 | - | 2006 | - | - | Active | Not Applicable | - | - | Uncoated | Toroid | - | - | - | - | - | - | - | 63.00mm | 25.00mm | - | - | No SVHC | RoHS Compliant | ||
![]() PLT18/10/2/S-3F46 Ferroxcube | 9912 |
| Datasheet | 8 Weeks | - | - | PLT 18 x 10 x 2 | 3F46 | - | 2016 | - | - | Active | 1 (Unlimited) | - | - | Uncoated | PLT | - | - | - | - | - | - | - | - | 2.40mm | 18.00mm | 10.00mm | - | ROHS3 Compliant | ||
![]() B66421G0500X187 TDK Electronics Inc. | In Stock | - | Datasheet | 16 Weeks | - | - | EFD 25 x 13 x 9 | N87 | 0.98 | 2013 | - | - | Not For New Designs | 1 (Unlimited) | - | - | Uncoated | EFD | - | 58 | 57 | 3310 | 2200 | - | - | - | 12.50mm | 25.00mm | 9.10mm | - | ROHS3 Compliant | ||
![]() B66307G0150X187 TDK Electronics Inc. | In Stock | - | Datasheet | 15 Weeks | - | - | E 16 x 8 x 5 | N87 | 1.87 | - | - | - | Not For New Designs | 1 (Unlimited) | - | - | Uncoated | E | - | 20.1 | 37.6 | 756 | 2200 | 19.4 | - | - | 8.20mm | 16.00mm | 4.70mm | - | ROHS3 Compliant | ||
![]() B66365G0050X127 TDK Electronics Inc. | In Stock | - | Datasheet | 12 Weeks | - | - | ETD 44 x 22 x 15 | N27 | 0.6 | 2013 | - | - | Active | 1 (Unlimited) | - | - | Uncoated | ETD | - | 173 | 103 | 17800 | 2000 | 172 | - | - | 22.50mm | 43.80mm | 15.20mm | - | ROHS3 Compliant | ||
![]() B66379G0000X135 TDK Electronics Inc. | In Stock | - | Datasheet | 15 Weeks | - | - | E 19 x 8 x 5 | T35 | 1.76 | 2013 | - | - | Not For New Designs | 1 (Unlimited) | - | - | Uncoated | E | - | 22.5 | 39.6 | 891 | 6000 | 22.1 | - | - | 8.00mm | 19.00mm | 4.80mm | - | ROHS3 Compliant | ||
![]() B66335G0000X197 TDK Electronics Inc. | In Stock | - | Datasheet | 9 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | E 55 x 28 x 21 | N97 | - | 2013 | B66335 | - | Active | 1 (Unlimited) | 21mm | - | Uncoated | E | Ungapped | - | - | - | - | - | - | - | 27.80mm | 55.00mm | 21.00mm | - | ROHS3 Compliant | ||
![]() B65813J0630J087 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | - | RM 10 | N87 | 0.45 | - | - | 5% | Active | 1 (Unlimited) | - | - | Uncoated | RM | - | 98 | 44 | 4310 | 2200 | 90 | - | - | 9.35mm | 28.50mm | 13.50mm | - | ROHS3 Compliant | ||
![]() B64290P0683X038 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | - | T38 | 5.65 | 2013 | B64290 | ±30% | Active | 1 (Unlimited) | - | - | Parylene | Toroid | Ungapped | 1.06 | 5.99 | 6.4 | 9900 | - | 2.2μH | 3.07mm | 1.29mm | - | - | - | ROHS3 Compliant | ||
![]() B64290L0644X065 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | - | T65 | 2.67 | 2014 | B64290 | ±30% | Active | 1 (Unlimited) | - | - | Epoxy | Toroid | Ungapped | 12.27 | 32.7 | 401 | 4900 | - | 2.3μH | 14.40mm | 5.95mm | - | - | - | ROHS3 Compliant | ||
![]() B64290L0048X037 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | - | T37 | 0.99 | 2014 | B64290 | ±25% | Active | 1 (Unlimited) | - | - | Epoxy | Toroid | Ungapped | 82.6 | 82.06 | 6778 | 6000 | - | 7.6μH | 35.50mm | 13.60mm | - | - | - | ROHS3 Compliant | ||
![]() B64290P0687X830 TDK Electronics Inc. | In Stock | - | Datasheet | 42 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | - | N30 | 3.22 | 2013 | B64290 | ±25% | Active | 1 (Unlimited) | - | - | Parylene | Toroid | Ungapped | 4.04 | 13.03 | 52.6 | 4300 | - | 1.68μH | 5.86mm | 3.02mm | - | - | - | ROHS3 Compliant | ||
![]() B64290L0084X065 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | - | T65 | 0.96 | 2014 | B64290 | ±30% | Active | 1 (Unlimited) | - | - | Epoxy | Toroid | Ungapped | 267.2 | 255.3 | 68220 | 5000 | - | 6.5μH | 104.80mm | 16.50mm | - | - | - | ROHS3 Compliant | ||
![]() B64290L0696X037 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | - | T37 | 1.39 | 2014 | B64290 | ±25% | Active | 1 (Unlimited) | - | - | Epoxy | Toroid | Ungapped | 128.7 | 178.6 | 22980 | 5500 | - | 5μH | 70.00mm | 14.20mm | - | - | - | ROHS3 Compliant | ||
![]() PLT18/10/2/S-3C90 Ferroxcube | 1650 | - | - | 8 Weeks | - | External | PLT 18 x 10 x 2 | 3C90 | - | 1997 | - | - | Active | Not Applicable | - | - | Uncoated | PLT | - | - | - | - | - | - | - | - | 2.40mm | 18.00mm | 10.00mm | No SVHC | ROHS3 Compliant |