- Manufacturer
- Series
- Type
- Mfr
- Package
- Product Status
- Tolerance
- Part Status
- RoHS
- Applications
- ECCN (US)
- EU RoHS
- Automotive
Attribute column
Categories
Ferrite Cores
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Supplier Device Package | Material | Core Factor (ΣI/A) mm-1 | Packaging | Published | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Depth | Inductance | Outside Diameter | Finish | Core Type | Gap | Effective Area (Ae) mm2 | Effective Length (le) mm | Effective Magnetic Volume (Ve) mm3 | Initial Permeability (μi) | Minimum Core Cross Section (Amin) mm2 | Inductance Factor (Al) | Effective Permeability (μe) | Diameter | Height | Length | Width | Diameter - Inside | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TX58/41/18-3C90 Ferroxcube | 209 |
| Datasheet | 8 Weeks | - | TX 58 x 41 x 18 | 3C90 | - | - | 2009 | - | - | Active | Not Applicable | - | - | - | Epoxy | Toroid | - | - | - | - | - | - | - | - | 59.80mm | 18.60mm | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() B64290A0045X038 TDK Electronics Inc. | In Stock | - | Datasheet | 31 Weeks | - | R 16 x 9.6 x 6.3 | T38 | 1.95 | - | 2013 | B64290 | ±30% | Active | 1 (Unlimited) | - | - | 16 mm | Uncoated | Toroid | Ungapped | 19.73 | 38.52 | 760 | 10000 | - | 6.44μH | - | 16.00mm | 6.30mm | - | - | 9.6 mm | - | - | ROHS3 Compliant | ||
![]() B66307G0000X197 TDK Electronics Inc. | In Stock | - | Datasheet | 15 Weeks | - | E 16 x 8 x 5 | N97 | 1.87 | - | - | - | -20% +30% | Active | 1 (Unlimited) | - | - | - | Uncoated | E | Ungapped | 20.1 | 37.6 | 756 | 2300 | 19.4 | 1.05μH | 1560 | - | 8.20mm | 16.00mm | 4.70mm | - | - | - | ROHS3 Compliant | ||
![]() B65805C0063A033 TDK Electronics Inc. | In Stock | - | Datasheet | 27 Weeks | PRODUCTION (Last Updated: 2 months ago) | RM 5 | M33 | 1 | - | - | B65805 | ±3% | Active | 1 (Unlimited) | - | - | - | Uncoated | RM | Gapped | - | 20.8 | 433 | 750 | - | 63nH | 50.2 | - | 5.25mm | 14.60mm | 6.80mm | - | - | - | ROHS3 Compliant | ||
![]() B65803A0063A049 TDK Electronics Inc. | In Stock | - | Datasheet | 27 Weeks | - | RM 4 | N49 | 1.9 | - | - | - | - | Active | 1 (Unlimited) | - | - | - | Uncoated | RM | - | 11 | 21 | 231 | 1500 | - | - | - | - | 10.50mm | 11.00mm | 4.60mm | - | - | - | ROHS3 Compliant | ||
![]() B65651D0315A087 TDK Electronics Inc. | In Stock | - | Datasheet | 29 Weeks | - | P 18 x 11 | N87 | 0.6 | - | 2013 | B65651 | - | Active | 1 (Unlimited) | - | - | - | Uncoated | - | - | 43 | 25.9 | 1114 | 2200 | - | - | - | 18.40mm | 5.30mm | - | - | - | - | - | ROHS3 Compliant | ||
![]() B65661D0000R087 TDK Electronics Inc. | In Stock | - | Datasheet | 44 Weeks | - | P 22 x 13 | N87 | 0.5 | - | 2013 | B65661 | -20% +30% | Active | 1 (Unlimited) | - | - | - | Uncoated | P (Pot Core) | Ungapped | 63 | 31.6 | 1990 | 2200 | - | 4.4μH | 1600 | 22.00mm | 6.80mm | - | - | - | - | - | ROHS3 Compliant | ||
![]() B65857C0000Y038 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | PRODUCTION (Last Updated: 2 months ago) | EPX 9 x 9 | T38 | 1.09 | - | - | B65857C | -30% +40% | Active | 1 (Unlimited) | 9.5mm | 8 μH | - | Uncoated | EPX | Ungapped | 17.5 | 19 | 333 | 2300 | 13.9 | - | 6910 | - | 4.75mm | 9.40mm | 9.00mm | - | - | - | ROHS3 Compliant | ||
![]() B65701W0400A092 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | P 30 x 19 | N92 | 0.32 | - | 2013 | - | - | Active | 1 (Unlimited) | - | - | - | Uncoated | - | - | 145 | 46 | 6670 | 1500 | 117 | - | - | 30.50mm | 9.50mm | - | - | - | - | - | ROHS3 Compliant | ||
![]() B66344G0200X187 TDK Electronics Inc. | In Stock | - | Datasheet | 20 Weeks | - | E 55 x 28 x 25 | N87 | 0.3 | - | 2013 | - | - | Active | 1 (Unlimited) | - | - | - | Uncoated | E | - | 420 | 124 | 52100 | 2200 | - | - | - | - | 27.80mm | 55.00mm | 25.00mm | - | - | - | ROHS3 Compliant | ||
![]() B65713A2500J027 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | PM 87 x 70 | N27 | 0.16 | - | - | - | 5% | Active | 1 (Unlimited) | - | 250 nH | - | Uncoated | PM | - | 910 | 146 | 133000 | 2000 | 700 | - | - | 87.00mm | 35.00mm | - | - | - | - | - | ROHS3 Compliant | ||
![]() B65651W0315A087 TDK Electronics Inc. | In Stock | - | Datasheet | 29 Weeks | - | P 18 x 11 | N87 | 0.57 | - | 2013 | B65651 | - | Active | 1 (Unlimited) | - | - | - | Uncoated | - | - | 46.7 | 26.6 | 1242 | 2200 | 33.9 | - | - | 18.40mm | 5.30mm | - | - | - | - | - | ROHS3 Compliant | ||
![]() B66367G0000X127 TDK Electronics Inc. | 25000 | - | Datasheet | 9 Weeks | PRODUCTION (Last Updated: 1 month ago) | ETD 49 x 25 x 16 | N27 | - | - | 2013 | B66367 | 30% | Active | 1 (Unlimited) | 16.7mm | 3.7 nH | - | Uncoated | ETD | Ungapped | - | - | - | - | - | - | - | - | 24.90mm | 48.50mm | 16.70mm | 16.7 mm | - | - | ROHS3 Compliant | ||
![]() EP10-3C91 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | - | EP 10 | 3C91 | 1.7 | - | - | - | ±25% | Active | - | - | - | - | Uncoated | EP | Ungapped | 11.3 | 19.3 | 215 | - | 8.55 | - | - | - | 10.20mm | 11.50mm | 7.60mm | - | - | - | ROHS3 Compliant | ||
![]() TX36/23/10-3C90 Ferroxcube | 280 |
| Datasheet | 8 Weeks | - | TX 36 x 23 x 10 | 3C90 | - | - | 2005 | - | - | Active | Not Applicable | - | - | - | Epoxy | Toroid | - | - | - | - | - | - | - | - | 37.15mm | 10.92mm | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() B66325G0250X127 TDK Electronics Inc. | 25000 | - | Datasheet | 24 Weeks | PRODUCTION (Last Updated: 2 months ago) | E 42 x 21 x 15 | N27 | - | - | 2013 | B66325 | - | Active | 1 (Unlimited) | 15.2mm | 759 nH | - | Uncoated | E | Gapped | - | - | - | - | - | - | - | - | 21.20mm | 42.00mm | 15.20mm | - | - | - | ROHS3 Compliant | ||
![]() P18/11-3C81 Ferroxcube | In Stock | - | Datasheet | 24 Weeks | - | P 18 x 11 | - | 0.597 | - | 2005 | - | ±25% | Obsolete | 1 (Unlimited) | - | - | - | Uncoated | P (Pot Core) | Ungapped | 43.3 | 25.8 | 1120 | - | 36 | 4μH | 1900 | 18.40mm | 10.60mm | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() B66329G1000X187 TDK Electronics Inc. | 25000 | - | Datasheet | 24 Weeks | PRODUCTION (Last Updated: 2 months ago) | E 42 x 21 x 20 | N87 | 0.41 | Bulk | 2013 | - | - | Active | 1 (Unlimited) | - | 1 μH | - | Uncoated | E | - | 234 | 97 | 22700 | 2200 | 229 | - | - | - | 21.20mm | 42.00mm | 20.00mm | - | - | - | ROHS3 Compliant | ||
![]() B66335G1500X187 TDK Electronics Inc. | In Stock | - | Datasheet | 9 Weeks | PRODUCTION (Last Updated: 2 months ago) | E 55 x 28 x 21 | N87 | - | - | 2013 | B66335 | - | Active | 1 (Unlimited) | 21mm | - | - | Uncoated | E | Gapped | - | - | - | - | - | - | - | - | 27.80mm | 55.00mm | 21.00mm | - | No | - | ROHS3 Compliant | ||
![]() B66417U0630M187 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | EFD 20 x 10 x 7 | N87 | 1.52 | - | 2013 | - | 20% | Active | 1 (Unlimited) | - | 630 nH | - | Uncoated | EFD | - | 31 | 47 | 1460 | 2200 | - | - | - | - | 10.00mm | 20.00mm | 6.65mm | - | - | - | ROHS3 Compliant |