- Manufacturer
- Series
- Type
- Mfr
- Package
- Product Status
- Tolerance
- Part Status
- RoHS
- Applications
- ECCN (US)
- EU RoHS
- Automotive
Attribute column
Categories
Ferrite Cores
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Package / Case | Supplier Device Package | Material | Weight | Core Factor (ΣI/A) mm-1 | Packaging | Published | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Depth | Inductance | Finish | Core Type | Gap | Effective Area (Ae) mm2 | Effective Length (le) mm | Effective Magnetic Volume (Ve) mm3 | Initial Permeability (μi) | Minimum Core Cross Section (Amin) mm2 | Inductance Factor (Al) | Effective Permeability (μe) | Diameter | Height | Length | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TX80/40/15-3E27 Ferroxcube | 7 |
| Datasheet | 8 Weeks | - | - | TX 80 x 40 x 15 | 3E27 | - | - | - | 2009 | - | - | Active | Not Applicable | - | - | Epoxy | Toroid | - | - | - | - | - | - | - | - | 83.00mm | 15.90mm | - | - | No SVHC | RoHS Compliant | ||
![]() E56/24/19-3C95 Ferroxcube | 45 |
| Datasheet | 7 Weeks | - | 107 | E 56 x 24 x 19 | 3C95 | - | - | - | 2009 | - | - | Active | Not Applicable | - | - | Uncoated | E | - | - | - | - | - | - | - | - | - | 23.60mm | 56.10mm | 18.80mm | No SVHC | ROHS3 Compliant | ||
![]() B66479P0000X192 TDK Electronics Inc. | In Stock | - | Datasheet | 20 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | I 13 x 1 | N92 | - | - | - | 2013 | B66479 | - | Active | 1 (Unlimited) | 8.7mm | - | Uncoated | I | Ungapped | - | - | - | - | - | - | - | - | 1.10mm | 12.80mm | 8.70mm | - | ROHS3 Compliant | ||
![]() B66337G0500X127 TDK Electronics Inc. | In Stock | - | Datasheet | 15 Weeks | - | - | EC 35 x 17 x 10 | N27 | - | - | - | - | B66337 | - | Not For New Designs | 1 (Unlimited) | - | 500 nH | Uncoated | EC | Gapped | - | - | - | - | - | - | - | - | 17.45mm | 34.50mm | 9.80mm | - | ROHS3 Compliant | ||
![]() B66434G0100X187 TDK Electronics Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | EV 15 x 9 x 7 | N87 | - | 1.4 | - | 2013 | - | - | Not For New Designs | 1 (Unlimited) | - | - | Uncoated | EV | - | 27.7 | 38.7 | 1070 | 2200 | 25.8 | - | - | - | 9.00mm | 14.80mm | 7.00mm | - | ROHS3 Compliant | ||
![]() B66343G0500X127 TDK Electronics Inc. | In Stock | - | Datasheet | 15 Weeks | - | - | EC 70 x 35 x 16 | N27 | - | - | - | 2005 | B66343 | - | Not For New Designs | 1 (Unlimited) | - | - | Uncoated | EC | Gapped | - | - | - | - | - | - | - | - | 34.65mm | 70.00mm | 16.80mm | - | ROHS3 Compliant | ||
![]() B66339G0500X127 TDK Electronics Inc. | In Stock | - | Datasheet | 15 Weeks | - | - | EC 41 x 20 x 12 | N27 | - | 0.74 | - | - | B66339 | - | Not For New Designs | 1 (Unlimited) | - | - | Uncoated | EC | - | 121 | 89.3 | 10800 | 2000 | 106 | - | - | - | 11.90mm | 40.60mm | 19.65mm | - | ROHS3 Compliant | ||
![]() E71/33/32-3C92 Ferroxcube | 190 |
| Datasheet | 8 Weeks | - | - | E 71 x 33 x 32 | 3C92 | - | - | - | 2009 | - | - | Active | Not Applicable | - | - | Uncoated | E | - | - | - | - | - | - | - | - | - | 33.20mm | 70.50mm | 32.00mm | No SVHC | ROHS3 Compliant | ||
![]() B65811J0000R095 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | Uncoated | RM | Ungapped | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() B66506G0000X195 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | - | EQ 30 x 8 | N95 | - | - | - | 2013 | B66506 | - | Active | 1 (Unlimited) | - | - | Uncoated | EQ | Ungapped | - | - | - | - | - | - | - | - | 8.00mm | 30.00mm | 20.00mm | - | ROHS3 Compliant | ||
![]() B66325G0000X195 TDK Electronics Inc. | In Stock | - | Datasheet | 18 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | E 42 x 21 x 15 | N95 | - | - | - | 2013 | B66325 | - | Active | 1 (Unlimited) | - | - | Uncoated | E | Ungapped | - | - | - | - | - | - | - | - | 21.20mm | 42.00mm | 15.20mm | - | ROHS3 Compliant | ||
![]() B66329G0400X187 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | - | E 42 x 21 x 20 | N87 | - | 0.41 | - | - | - | - | Active | 1 (Unlimited) | - | 400 nH | Uncoated | E | - | 234 | 97 | 22700 | 2200 | 229 | - | - | - | 21.20mm | 42.00mm | 20.00mm | - | ROHS3 Compliant | ||
![]() B65847A0000Y038 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | EP 20 | T38 | 28.349523g | 0.51 | Bulk | - | B65847 | -30% +40% | Active | 1 (Unlimited) | 21.6mm | 18.7 μH | Uncoated | EP | Ungapped | 78 | 40 | 3120 | 2300 | 60 | - | 7630 | - | 10.80mm | 24.50mm | 15.30mm | - | ROHS3 Compliant | ||
![]() B66361G0450X127 TDK Electronics Inc. | 25000 | - | Datasheet | 12 Weeks | - | - | ETD 34 x 17 x 11 | N27 | - | 0.81 | - | 2013 | - | - | Active | 1 (Unlimited) | - | - | Uncoated | ETD | - | 97.1 | 78.6 | 7630 | 2000 | 91.6 | - | - | - | 17.50mm | 34.00mm | 11.10mm | - | ROHS3 Compliant | ||
![]() B66233G0000X197 TDK Electronics Inc. | In Stock | - | Datasheet | 19 Weeks | - | - | E 32 x 16 x 11 | N97 | - | 0.76 | - | 2013 | - | -20% +30% | Active | 1 (Unlimited) | - | - | Uncoated | E | Ungapped | 97 | 74 | 7187 | 2300 | 95 | 3μH | 1820 | - | 16.40mm | 32.00mm | 11.00mm | - | ROHS3 Compliant | ||
![]() B65621J0630A048 TDK Electronics Inc. | In Stock | - | Datasheet | 32 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | P 41 x 25 | N48 | - | 0.264 | Bulk | - | B65621 | ±3% | Active | 1 (Unlimited) | 25mm | 630 nH | Uncoated | P (Pot Core) | Gapped | 229 | 60.4 | 13832 | - | 201 | - | 129 | 41.00mm | 12.50mm | - | - | - | ROHS3 Compliant | ||
![]() B65839A0063A087 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | - | EP 7 | N87 | - | 1.52 | - | 1999 | B65839 | ±3% | Active | 1 (Unlimited) | - | - | Uncoated | EP | Gapped | 10.3 | 15.7 | 162 | 2200 | 8.5 | 63nH | 76 | - | 3.75mm | 9.40mm | 6.50mm | - | ROHS3 Compliant | ||
![]() B66310G0000X127 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | - | - | - | - | Bulk | - | B66310 | 0.15% | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() B66417U0160J187 TDK Electronics Inc. | 25000 | - | Datasheet | 24 Weeks | - | - | EFD 20 x 10 x 7 | N87 | - | 1.52 | - | 2013 | - | 5% | Active | 1 (Unlimited) | - | - | Uncoated | EFD | - | 31 | 47 | 1460 | 2200 | - | - | - | - | 10.00mm | 20.00mm | 6.65mm | - | ROHS3 Compliant | ||
![]() B66305G0300X187 TDK Electronics Inc. | In Stock | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | E 13 x 7 x 4 | N87 | - | 2.39 | - | 2013 | - | - | Not For New Designs | 1 (Unlimited) | - | - | Uncoated | E | Gapped | 12.4 | 29.6 | 367 | 2200 | 12.2 | 64nH | 122 | - | 6.50mm | 12.60mm | 3.70mm | - | ROHS3 Compliant |