- Manufacturer
- Series
- Type
- Mfr
- Package
- Product Status
- Tolerance
- Part Status
- RoHS
- Applications
- ECCN (US)
- EU RoHS
- Automotive
Attribute column
Categories
Ferrite Cores
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Supplier Device Package | Material | Core Factor (ΣI/A) mm-1 | Packaging | Published | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Depth | Inductance | Outside Diameter | Finish | Core Type | Gap | Effective Area (Ae) mm2 | Effective Length (le) mm | Effective Magnetic Volume (Ve) mm3 | Initial Permeability (μi) | Minimum Core Cross Section (Amin) mm2 | Inductance Factor (Al) | Effective Permeability (μe) | Diameter | Height | Length | Width | Diameter - Inside | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E38/8/25-3F4 Ferroxcube | 1651 | - | Datasheet | 8 Weeks | - | E 38 x 8 x 25 | 3F4 | - | - | 2009 | - | - | Active | Not Applicable | - | - | - | Uncoated | E | - | - | - | - | - | - | - | - | - | 8.26mm | 38.10mm | 25.40mm | - | No SVHC | ROHS3 Compliant | ||
![]() ETD44/22/15-3C94 Ferroxcube | 1233 |
| Datasheet | 8 Weeks | - | ETD 44 x 22 x 15 | 3C94 | - | - | 2016 | - | - | Active | 1 (Unlimited) | - | - | - | Uncoated | ETD | - | - | - | - | - | - | - | - | - | 22.30mm | 45.00mm | 15.20mm | - | - | ROHS3 Compliant | ||
![]() ER23/3.6/13-3C92-S Ferroxcube | 2928 |
| Datasheet | 8 Weeks | - | ER 23 x 3.6 x 13 | 3C92 | - | - | - | - | - | Active | Not Applicable | - | - | - | Uncoated | ER | - | - | - | - | - | - | - | - | - | 3.60mm | 23.20mm | 12.50mm | - | - | ROHS3 Compliant | ||
![]() TX42/26/13-3E27 Ferroxcube | 7 |
| Datasheet | 8 Weeks | - | TX 42 x 26 x 13 | 3E27 | - | - | 2009 | - | - | Active | Not Applicable | - | - | 42.05 mm | Epoxy | Toroid | - | - | - | - | - | - | - | - | 43.15mm | 13.50mm | - | - | 25.95 mm | No SVHC | RoHS Compliant | ||
![]() B66319G1000X127 TDK Electronics Inc. | 25000 | - | Datasheet | 24 Weeks | PRODUCTION (Last Updated: 1 month ago) | E 30 x 15 x 7 | N27 | 1.12 | Bulk | - | - | - | Active | 1 (Unlimited) | - | 1 μH | - | Uncoated | E | - | 60 | 67 | 4000 | 2000 | 49 | - | - | - | 15.20mm | 30.00mm | 7.30mm | - | - | ROHS3 Compliant | ||
![]() B66387G1000X187 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | PRODUCTION (Last Updated: 2 months ago) | E 65 x 32 x 27 | N87 | - | - | 2013 | B66387 | - | Active | 1 (Unlimited) | 27.4mm | 716 nH | - | Uncoated | E | Gapped | - | - | - | - | - | - | - | - | 32.80mm | 65.00mm | 27.40mm | - | - | ROHS3 Compliant | ||
![]() B66395G2500X127 TDK Electronics Inc. | In Stock | - | Datasheet | 19 Weeks | - | ETD 54 x 28 x 19 | N27 | 0.45 | Bulk | - | - | - | Active | 1 (Unlimited) | - | 2.5 μH | - | Uncoated | ETD | - | 280 | 127 | 35600 | 2000 | - | - | - | - | 27.80mm | 54.50mm | 19.30mm | - | - | ROHS3 Compliant | ||
![]() EP20-3C96 Ferroxcube | 346 |
| Datasheet | 8 Weeks | - | EP 20 | 3C96 | - | - | 2009 | - | - | Active | 1 (Unlimited) | - | - | - | Uncoated | EP | - | - | - | - | - | - | - | - | - | 21.40mm | 24.00mm | 15.00mm | - | - | ROHS3 Compliant | ||
![]() ETD29/16/10-3C94 Ferroxcube | 3075 |
| Datasheet | 8 Weeks | - | ETD 29 x 16 x 10 | 3C94 | - | - | 2016 | - | - | Active | 1 (Unlimited) | - | - | - | Uncoated | ETD | - | - | - | - | - | - | - | - | - | 15.80mm | 30.60mm | 9.80mm | - | - | ROHS3 Compliant | ||
![]() B64290L0674X065 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | - | T65 | 0.94 | - | 2014 | B64290 | ±30% | Active | 1 (Unlimited) | - | - | - | Epoxy | Toroid | Ungapped | 95.89 | 89.65 | 8597 | 5000 | - | 6.8μH | - | 37.50mm | 16.20mm | - | - | - | - | ROHS3 Compliant | ||
![]() B64290L0615X087 TDK Electronics Inc. | In Stock | - | Datasheet | 30 Weeks | - | R 25.3 x 14.8 x 15 | N87 | 0.78 | Bulk | - | - | ±25% | Active | 1 (Unlimited) | - | - | - | Epoxy | Toroid | Ungapped | 76.89 | 60.07 | 4619 | 2200 | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() B64290L0040X065 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | - | T65 | 1 | - | 2013 | B64290 | ±30% | Active | 1 (Unlimited) | - | - | - | Epoxy | Toroid | Ungapped | 152.4 | 152.4 | 23230 | 5000 | - | 6.25μH | - | 60.10mm | 18.80mm | - | - | - | - | ROHS3 Compliant | ||
![]() B64290L0657X830 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | - | N30 | 1.19 | - | - | B64290 | ±25% | Active | 1 (Unlimited) | - | - | - | Epoxy | Toroid | Ungapped | 64.66 | 77.02 | 4980 | 4300 | - | 4.54μH | - | 32.10mm | 13.50mm | - | - | - | - | ROHS3 Compliant | ||
![]() B64290L0045X035 TDK Electronics Inc. | In Stock | - | Datasheet | 31 Weeks | - | - | T35 | 1.95 | - | 2014 | B64290 | ±25% | Active | 1 (Unlimited) | - | - | - | Epoxy | Toroid | Ungapped | 19.73 | 38.52 | 760 | 6000 | - | 3.87μH | - | 17.20mm | 7.30mm | - | - | - | - | ROHS3 Compliant | ||
![]() B64290L0618X065 TDK Electronics Inc. | In Stock | - | Datasheet | 30 Weeks | - | - | T65 | 1.17 | - | 2014 | B64290 | ±30% | Active | 1 (Unlimited) | - | - | - | Epoxy | Toroid | Ungapped | 51.26 | 60.07 | 3079 | 5000 | - | 5.35μH | - | 26.60mm | 11.00mm | - | - | - | - | ROHS3 Compliant | ||
![]() B64290L0647X065 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | - | T65 | 0.96 | - | 2014 | B64290 | ±30% | Active | 1 (Unlimited) | - | - | - | Epoxy | Toroid | Ungapped | 76.98 | 73.78 | 5680 | 5200 | - | 6.8μH | - | 31.00mm | 16.10mm | - | - | - | - | ROHS3 Compliant | ||
![]() B64290L0022X065 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | - | T65 | 1.08 | - | 2014 | B64290 | ±30% | Active | 1 (Unlimited) | - | - | - | Epoxy | Toroid | Ungapped | 95.75 | 103 | 9862 | 5000 | - | 5.8μH | - | 43.60mm | 13.60mm | - | - | - | - | ROHS3 Compliant | ||
![]() B64290L0658X830 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | - | N30 | 2.84 | - | 2014 | B64290 | ±25% | Active | 1 (Unlimited) | - | - | - | Epoxy | Toroid | Ungapped | 12.3 | 34.98 | 430 | 4300 | - | 1.9μH | - | 15.10mm | 6.00mm | - | - | - | - | ROHS3 Compliant | ||
![]() B65881A0000R092 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | PQ 35 x 35 | N92 | 0.467 | - | 2010 | B65881A | -20% +30% | Active | 1 (Unlimited) | - | - | - | Uncoated | PQ | Ungapped | 169.7 | 79.2 | 13440 | 1500 | 146.5 | 3.3μH | 1225 | - | 17.40mm | 35.10mm | 26.00mm | - | - | ROHS3 Compliant | ||
![]() B65881A0000R087 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | PQ 35 x 35 | N87 | 0.467 | - | 2010 | B65881A | -20% +30% | Active | 1 (Unlimited) | - | - | - | Uncoated | PQ | Ungapped | 169.7 | 79.2 | 13440 | 2200 | 146.5 | 4.5μH | 1670 | - | 17.40mm | 35.10mm | 26.00mm | - | - | ROHS3 Compliant |