- Manufacturer
- Series
- Type
- Mfr
- Package
- Product Status
- Tolerance
- Part Status
- RoHS
- Applications
- ECCN (US)
- EU RoHS
- Automotive
Attribute column
Categories
Ferrite Cores
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Supplier Device Package | Material | Core Factor (ΣI/A) mm-1 | Published | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Frequency | Outside Diameter | Finish | Core Type | Gap | Effective Area (Ae) mm2 | Effective Length (le) mm | Effective Magnetic Volume (Ve) mm3 | Initial Permeability (μi) | Minimum Core Cross Section (Amin) mm2 | Inductance Factor (Al) | Diameter | Height | Length | Width | Diameter - Inside | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B64290L0045X830 TDK Electronics Inc. | 823 |
| Datasheet | 31 Weeks | - | N30 | 1.95 | 2011 | B64290 | ±25% | Active | 1 (Unlimited) | - | - | Epoxy | Toroid | Ungapped | 19.73 | 38.52 | 760 | 4300 | - | 2.77μH | 17.20mm | 7.30mm | - | - | - | ROHS3 Compliant | ||
![]() B64290L0674X830 TDK Electronics Inc. | 3043 |
| Datasheet | 24 Weeks | - | N30 | 0.94 | - | B64290 | ±25% | Active | 1 (Unlimited) | - | - | Epoxy | Toroid | Ungapped | 95.89 | 89.65 | 8597 | 4300 | - | 5.75μH | 37.50mm | 16.20mm | - | - | - | ROHS3 Compliant | ||
![]() B64290L0742X087 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | N87 | 2.08 | 2013 | B64290 | ±25% | Active | 1 (Unlimited) | - | - | Epoxy | Toroid | Ungapped | 14.96 | 31.17 | 466 | 2200 | - | 1.33μH | 13.60mm | 7.15mm | - | - | - | ROHS3 Compliant | ||
![]() B66453K0000X608 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | PC200 | - | 2017 | - | - | Active | Not Applicable | - | - | Uncoated | ELP | - | - | - | - | - | - | - | - | 0.079 2.00mm | 0.709 18.00mm | 0.394 10.00mm | - | ROHS3 Compliant | ||
![]() B64290L0719X087 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | N87 | 1.66 | 2014 | B64290 | ±25% | Active | 1 (Unlimited) | - | - | Epoxy | Toroid | Ungapped | 32.6 | 54.2 | 1763 | 2200 | - | 1.66μH | 23.30mm | 9.00mm | - | - | - | ROHS3 Compliant | ||
![]() B64290A0618X087 TDK Electronics Inc. | In Stock | - | Datasheet | 30 Weeks | R 25.3 x 14.8 x 10 | N87 | 1.17 | 2013 | B64290 | ±25% | Active | 1 (Unlimited) | - | - | Uncoated | Toroid | Ungapped | 51.26 | 60.07 | 3079 | 2200 | - | 2.36μH | 25.30mm | 10.00mm | - | - | - | ROHS3 Compliant | ||
![]() B64290A0632X035 TDK Electronics Inc. | In Stock | - | Datasheet | 30 Weeks | R 20 x 10 x 7 | T35 | 1.3 | 2013 | B64290 | ±25% | Active | 1 (Unlimited) | - | 20 mm | Uncoated | Toroid | Ungapped | 33.63 | 43.55 | 1465 | 5100 | - | 5μH | 20.00mm | 7.00mm | - | - | 10 mm | ROHS3 Compliant | ||
![]() B64290L0638X035 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | T35 | 2.07 | 2014 | B64290 | ±25% | Active | 1 (Unlimited) | - | - | Epoxy | Toroid | Ungapped | 26.17 | 54.15 | 1417 | 5300 | - | 3.2μH | 23.30mm | 7.40mm | - | - | - | ROHS3 Compliant | ||
![]() B64290L0659X037 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | T37 | 0.77 | - | B64290 | ±25% | Active | 1 (Unlimited) | - | - | Epoxy | Toroid | Ungapped | 125.3 | 96.29 | 12070 | 6000 | 125.3 | 9.8μH | 41.80mm | 17.20mm | - | - | - | ROHS3 Compliant | ||
![]() B64290P0037X001 TDK Electronics Inc. | In Stock | - | Datasheet | 42 Weeks | - | K1 | 4.97 | 2014 | B64290 | ±25% | Active | 1 (Unlimited) | - | - | Parylene | Toroid | Ungapped | 3.06 | 15.21 | 46.5 | 80 | - | 20nH | 6.32mm | 2.52mm | - | - | - | ROHS3 Compliant | ||
![]() B64290L0045X037 TDK Electronics Inc. | In Stock | - | Datasheet | 31 Weeks | - | T37 | 1.95 | 2014 | B64290 | ±25% | Active | 1 (Unlimited) | - | - | Epoxy | Toroid | Ungapped | 19.73 | 38.52 | 760 | 6500 | - | 4.19μH | 17.20mm | 7.30mm | - | - | - | ROHS3 Compliant | ||
![]() B64290L0659X035 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | T35 | 0.77 | 2014 | B64290 | ±25% | Active | 1 (Unlimited) | - | - | Epoxy | Toroid | Ungapped | 125.3 | 96.29 | 12070 | 5000 | 125.3 | 8.2μH | 41.80mm | 17.20mm | - | - | - | ROHS3 Compliant | ||
![]() B66417G0000X608 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | PC200 | - | 2017 | - | - | Active | Not Applicable | - | - | Uncoated | EFD | - | - | - | - | - | - | - | - | 0.394 10.00mm | 0.787 20.00mm | 0.264 6.70mm | - | ROHS3 Compliant | ||
![]() B66482G0000X608 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | PC200 | - | 2017 | B66482 | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() B64290L0615X038 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | T38 | 0.78 | 2014 | B64290 | ±30% | Active | 1 (Unlimited) | - | - | Epoxy | Toroid | Ungapped | 76.89 | 60.07 | 4619 | 10000 | - | 16.1μH | 26.60mm | 16.20mm | - | - | - | ROHS3 Compliant | ||
![]() B64290P0739X046 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | T46 | 2.82 | 2013 | B64290 | ±30% | Active | 1 (Unlimited) | - | - | Parylene | Toroid | Ungapped | 2.12 | 5.99 | 12.7 | 15000 | - | 6.5μH | 3.07mm | 2.56mm | - | - | - | ROHS3 Compliant | ||
![]() B62152A0008X022 TDK Electronics Inc. | In Stock | - | - | 27 Weeks | - | - | - | 2013 | B62152 | - | Active | 1 (Unlimited) | 250MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 800 μm | ROHS3 Compliant | ||
![]() B64290A0658X035 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | R 14 x 9 x 5 | T35 | 2.84 | 2013 | B64290 | ±25% | Active | 1 (Unlimited) | - | 14 mm | Uncoated | Toroid | Ungapped | 12.3 | 34.98 | 430 | 6000 | - | 2.65μH | 14.00mm | 5.00mm | - | - | 9 mm | ROHS3 Compliant | ||
![]() B66501G0000X187 TDK Electronics Inc. | In Stock | - | Datasheet | 16 Weeks | ER 32 x 5 x 21 | N87 | - | 2013 | B66501 | - | Active | 1 (Unlimited) | - | - | Uncoated | ER | Ungapped | - | - | - | - | - | - | - | 5.10mm | 32.00mm | 21.00mm | - | ROHS3 Compliant | ||
![]() B64290P0037X087 TDK Electronics Inc. | In Stock | - | Datasheet | 42 Weeks | - | N87 | 4.97 | 2014 | B64290 | ±25% | Active | 1 (Unlimited) | - | - | Parylene | Toroid | Ungapped | 3.06 | 15.21 | 46.5 | 2200 | - | 560nH | 6.32mm | 2.52mm | - | - | - | ROHS3 Compliant |