- Manufacturer
- Series
- Type
- Mfr
- Package
- Product Status
- Tolerance
- Part Status
- RoHS
- Applications
- ECCN (US)
- EU RoHS
- Automotive
Attribute column
Categories
Ferrite Cores
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Supplier Device Package | Material | Core Factor (ΣI/A) mm-1 | Packaging | Published | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Depth | Inductance | Outside Diameter | Finish | Core Type | Gap | Effective Area (Ae) mm2 | Effective Length (le) mm | Effective Magnetic Volume (Ve) mm3 | Initial Permeability (μi) | Minimum Core Cross Section (Amin) mm2 | Inductance Factor (Al) | Diameter | Height | Length | Width | Diameter - Inside | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B66501G0000X197 TDK Electronics Inc. | 25000 | - | Datasheet | 24 Weeks | - | ER 32 x 5 x 21 | N97 | - | - | 2013 | B66501 | - | Active | 1 (Unlimited) | - | - | - | Uncoated | ER | Ungapped | - | - | - | - | - | - | - | 5.10mm | 32.00mm | 21.00mm | - | - | ROHS3 Compliant | ||
![]() B66501G0000X187 TDK Electronics Inc. | In Stock | - | Datasheet | 16 Weeks | - | ER 32 x 5 x 21 | N87 | - | - | 2013 | B66501 | - | Active | 1 (Unlimited) | - | - | - | Uncoated | ER | Ungapped | - | - | - | - | - | - | - | 5.10mm | 32.00mm | 21.00mm | - | - | ROHS3 Compliant | ||
![]() B64290P0037X087 TDK Electronics Inc. | In Stock | - | Datasheet | 42 Weeks | - | - | N87 | 4.97 | - | 2014 | B64290 | ±25% | Active | 1 (Unlimited) | - | - | - | Parylene | Toroid | Ungapped | 3.06 | 15.21 | 46.5 | 2200 | - | 560nH | 6.32mm | 2.52mm | - | - | - | - | ROHS3 Compliant | ||
![]() B64290L0742X038 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | - | T38 | 2.08 | - | 2014 | B64290 | ±30% | Active | 1 (Unlimited) | - | - | - | Epoxy | Toroid | Ungapped | 14.96 | 31.17 | 466 | 10000 | - | 6.03μH | 13.60mm | 7.15mm | - | - | - | - | ROHS3 Compliant | ||
![]() B64290L0618X027 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | - | N27 | 1.17 | - | 2014 | B64290 | ±25% | Active | 1 (Unlimited) | - | - | - | Epoxy | Toroid | Ungapped | 51.26 | 60.07 | 3079 | 2000 | 51.26 | 2.15μH | 26.60mm | 11.00mm | - | - | - | - | ROHS3 Compliant | ||
![]() B64290L0618X087 TDK Electronics Inc. | In Stock | - | Datasheet | 30 Weeks | - | - | N87 | 1.17 | - | 2013 | B64290 | ±25% | Active | 1 (Unlimited) | - | - | - | Epoxy | Toroid | Ungapped | 51.26 | 60.07 | 3079 | 2200 | - | 2.36μH | 26.60mm | 11.00mm | - | - | - | - | ROHS3 Compliant | ||
![]() B64290L0022X087 TDK Electronics Inc. | 1600 | - | Datasheet | 24 Weeks | - | - | N87 | 1.08 | - | - | B64290 | ±25% | Active | 1 (Unlimited) | - | - | - | Epoxy | Toroid | Ungapped | 95.75 | 103 | 9862 | 2200 | - | 2.56μH | 43.60mm | 13.60mm | - | - | - | - | ROHS3 Compliant | ||
![]() B64290L0699X087 TDK Electronics Inc. | In Stock |
| Datasheet | 6 Weeks | - | - | N87 | 0.5 | - | 2014 | B64290 | ±25% | Active | 1 (Unlimited) | - | - | - | Epoxy | Toroid | Ungapped | 305.9 | 152.1 | 46530 | 2200 | - | 5μH | 65.30mm | 26.60mm | - | - | - | - | ROHS3 Compliant | ||
![]() B64290P0036X830 TDK Electronics Inc. | In Stock | - | Datasheet | 28 Weeks | - | - | N30 | 7.7 | - | - | B64290 | ±25% | Active | 1 (Unlimited) | - | - | - | Parylene | Toroid | Ungapped | 1.25 | 9.63 | 12 | 4300 | - | 700nH | 4.02mm | 1.62mm | - | - | - | - | ROHS3 Compliant | ||
![]() B64290L0647X087 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | - | N87 | 0.96 | - | 2014 | B64290 | ±25% | Active | 1 (Unlimited) | - | - | - | Epoxy | Toroid | Ungapped | 76.98 | 73.78 | 5680 | 2200 | - | 2.88μH | 31.00mm | 16.10mm | - | - | - | - | ROHS3 Compliant | ||
![]() B66480G0000X149 TDK Electronics Inc. | 25000 | - | Datasheet | 24 Weeks | - | ER 18 x 3 x 10 | N49 | - | - | 2013 | B66480 | - | Active | 1 (Unlimited) | 9.7mm | - | - | Uncoated | ER | Ungapped | - | - | - | - | - | - | - | 3.15mm | 18.00mm | 9.70mm | - | - | ROHS3 Compliant | ||
![]() HF90T62X13X39 TDK Corporation | 44 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | - | - | - | - | T | - | Active | Not Applicable | - | - | - | Epoxy | Toroid | Ungapped | - | - | - | 5000 | - | - | - | 0.512 13.00mm | - | - | - | - | ROHS3 Compliant | ||
![]() B66361G1000X127 TDK Electronics Inc. | In Stock | - | Datasheet | 19 Weeks | - | ETD 34 x 17 x 11 | N27 | - | - | 2013 | B66361 | - | Active | 1 (Unlimited) | - | - | - | Uncoated | ETD | Gapped | - | - | - | - | - | - | - | 17.50mm | 34.00mm | 11.00mm | - | - | ROHS3 Compliant | ||
![]() B64290L0043X038 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | T38 | - | - | 2014 | B64290 | - | Active | 1 (Unlimited) | - | - | - | Epoxy | Toroid | Gapped | - | - | - | 10000 | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() EQ13-3C96 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | - | EQ 13 | 3C96 | - | - | - | - | - | Active | Not Applicable | - | - | - | Uncoated | EQ | - | - | - | - | - | - | - | - | 2.85mm | 12.80mm | 8.70mm | - | - | ROHS3 Compliant | ||
![]() B65807C0000Y038 TDK Electronics Inc. | In Stock | - | - | 24 Weeks | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() B64290L0697X087 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | N87 | 0.94 | Bulk | 2014 | B64290 | ±25% | Active | 1 (Unlimited) | - | 2.95 μH | 18.4 mm | Epoxy | Toroid | Ungapped | 33.14 | 31.03 | 1029 | 2200 | - | - | 19.50mm | 6.70mm | - | - | 5.9 mm | - | ROHS3 Compliant | ||
![]() RM10/I-3C95 Ferroxcube | 534 | - | Datasheet | 8 Weeks | - | RM 10 | 3C95 | - | - | 2009 | - | - | Active | Not Applicable | - | - | - | Uncoated | RM | - | - | - | - | - | - | - | - | 18.60mm | 28.50mm | 13.50mm | - | No SVHC | ROHS3 Compliant | ||
![]() B66455G0000X149 TDK Electronics Inc. | 25000 | - | Datasheet | 37 Weeks | PRODUCTION (Last Updated: 2 months ago) | ELP 22 x 6 x 16 | N49 | - | - | - | B66455 | - | Active | 1 (Unlimited) | 15.8mm | - | - | Uncoated | ELP | Ungapped | - | - | - | - | - | - | - | 5.70mm | 21.80mm | 15.80mm | - | - | ROHS3 Compliant | ||
![]() PC44EPC13-Z TDK Corporation | 4778 |
| Datasheet | 12 Weeks | - | EPC 13 | PC44 | 2.45 | - | 2017 | - | ±25% | Active | 1 (Unlimited) | - | - | - | Uncoated | EPC | Ungapped | 12.5 | 30.6 | 382 | - | - | - | - | 6.60mm | 13.25mm | 4.60mm | - | - | ROHS3 Compliant |