- Manufacturer
- Series
- Type
- Mfr
- Package
- Product Status
- Tolerance
- Part Status
- RoHS
- Applications
- ECCN (US)
- EU RoHS
- Automotive
Attribute column
Categories
Ferrite Cores
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Supplier Device Package | Material | Core Factor (ΣI/A) mm-1 | Packaging | Published | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Finish | Core Type | Gap | Effective Area (Ae) mm2 | Effective Length (le) mm | Effective Magnetic Volume (Ve) mm3 | Initial Permeability (μi) | Minimum Core Cross Section (Amin) mm2 | Inductance Factor (Al) | Effective Permeability (μe) | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B66484G0000X192 TDK Electronics Inc. | 25000 | - | Datasheet | 44 Weeks | ER 25 x 6 x 15 | N92 | - | - | 2013 | B66484 | - | Active | 1 (Unlimited) | Uncoated | ER | Ungapped | - | - | - | - | - | - | - | 5.50mm | 25.00mm | 14.80mm | ROHS3 Compliant | ||
![]() B65887E0160A087 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | RM 14 | N87 | 0.35 | - | 2013 | - | - | Active | 1 (Unlimited) | Uncoated | RM | - | 200 | 70 | 14000 | 2200 | 170 | - | - | 15.10mm | 42.20mm | 19.00mm | ROHS3 Compliant | ||
![]() B65811D0000R048 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | RM 8 | N48 | 0.68 | - | - | B65811 | -20% +30% | Active | 1 (Unlimited) | Uncoated | RM | Ungapped | 52 | 35.1 | 1825 | - | - | 2.9μH | 1550 | 8.25mm | 23.20mm | 11.00mm | ROHS3 Compliant | ||
![]() B66367G0500X187 TDK Electronics Inc. | In Stock | - | Datasheet | 6 Weeks | ETD 49 x 25 x 16 | N87 | - | - | - | B66367 | - | Active | 1 (Unlimited) | Uncoated | ETD | Gapped | - | - | - | - | - | - | - | 24.90mm | 48.50mm | 16.70mm | ROHS3 Compliant | ||
![]() B66461G0000X195 TDK Electronics Inc. | In Stock | - | Datasheet | 20 Weeks | ELP 43 x 10 x 28 | N95 | - | - | - | B66461 | - | Active | 1 (Unlimited) | Uncoated | ELP | Ungapped | - | - | - | - | - | - | - | 9.50mm | 43.20mm | 27.90mm | ROHS3 Compliant | ||
![]() B66457K0000X187 TDK Electronics Inc. | 25000 | - | Datasheet | 29 Weeks | I 32 x 3 x 20 | N87 | - | - | - | B66457 | - | Active | 1 (Unlimited) | Uncoated | I | Ungapped | - | - | - | - | - | - | - | 3.15mm | 31.75mm | 20.35mm | ROHS3 Compliant | ||
![]() B66457K0000X197 TDK Electronics Inc. | 25000 | - | Datasheet | 29 Weeks | I 32 x 3 x 20 | N97 | - | - | - | B66457 | - | Active | 1 (Unlimited) | Uncoated | I | Ungapped | - | - | - | - | - | - | - | 3.15mm | 31.75mm | 20.35mm | ROHS3 Compliant | ||
![]() B66329G0000X127 TDK Electronics Inc. | 25000 | - | Datasheet | 24 Weeks | E 42 x 21 x 20 | N27 | - | - | - | B66329 | - | Active | 1 (Unlimited) | Uncoated | E | Ungapped | - | - | - | - | - | - | - | 21.20mm | 42.00mm | 20.00mm | ROHS3 Compliant | ||
![]() B66457G0000X197 TDK Electronics Inc. | 25000 |
| Datasheet | 29 Weeks | ELP 32 x 6 x 20 | N97 | - | - | - | B66457 | - | Active | 1 (Unlimited) | Uncoated | ELP | Ungapped | - | - | - | - | - | - | - | 6.35mm | 31.75mm | 20.35mm | ROHS3 Compliant | ||
![]() B66367G0500X127 TDK Electronics Inc. | 25000 | - | Datasheet | 19 Weeks | ETD 49 x 25 x 16 | N27 | - | - | 2013 | B66367 | - | Active | 1 (Unlimited) | Uncoated | ETD | Gapped | - | - | - | - | - | - | - | 24.90mm | 48.50mm | 16.70mm | ROHS3 Compliant | ||
![]() B66457G0000X149 TDK Electronics Inc. | In Stock | - | Datasheet | 29 Weeks | ELP 32 x 6 x 20 | N49 | - | - | - | B66457 | - | Active | 1 (Unlimited) | Uncoated | ELP | Ungapped | - | - | - | - | - | - | - | 6.35mm | 31.75mm | 20.35mm | ROHS3 Compliant | ||
![]() B66317G1000X127 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | E 25 x 13 x 7 | N27 | - | - | - | B66317 | - | Active | 1 (Unlimited) | Uncoated | E | Gapped | - | - | - | - | - | - | - | 12.80mm | 25.00mm | 7.50mm | ROHS3 Compliant | ||
![]() B66289K0000X187 TDK Electronics Inc. | 247 |
| Datasheet | 24 Weeks | I 38 x 4 x 25 | N87 | - | - | - | B66289 | - | Active | 1 (Unlimited) | Uncoated | I | Ungapped | - | - | - | - | - | - | - | 3.80mm | 38.10mm | 25.40mm | ROHS3 Compliant | ||
![]() B66317G0160X127 TDK Electronics Inc. | 25000 | - | Datasheet | 24 Weeks | E 25 x 13 x 7 | N27 | - | - | - | B66317 | - | Active | 1 (Unlimited) | Uncoated | E | Gapped | - | - | - | - | - | - | - | 12.80mm | 25.00mm | 7.50mm | ROHS3 Compliant | ||
![]() B65807J0250A048 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | RM 6 | N48 | 0.78 | Tape & Box (TB) | - | B65807 | ±3% | Active | 1 (Unlimited) | Uncoated | RM | Gapped | 36.6 | 28.6 | 1050 | - | 31 | 250nH | 171 | 6.25mm | 17.90mm | 8.20mm | ROHS3 Compliant | ||
![]() B65807J0250A041 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | RM 6 | N41 | 0.78 | - | - | B65807 | ±3% | Active | 1 (Unlimited) | Uncoated | RM | Gapped | 36.6 | 28.6 | 1050 | 2800 | 31 | 250nH | 155 | 6.25mm | 17.90mm | 8.20mm | ROHS3 Compliant | ||
![]() B65811P0000R087 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | RM 8 LP | N87 | 0.44 | - | - | B65811P | -20% +30% | Active | 1 (Unlimited) | Uncoated | RM | Ungapped | 64.9 | 28.7 | 1860 | 2200 | 55.4 | 4.1μH | 1440 | 5.80mm | 23.20mm | 11.00mm | ROHS3 Compliant | ||
![]() B65803J0000Y038 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | RM 4 | T38 | 1.7 | - | - | B65803 | -30% +40% | Active | 1 (Unlimited) | Uncoated | RM | Ungapped | 13 | 22 | 286 | 10000 | 11.3 | 3.7μH | 4980 | 5.25mm | 11.00mm | 4.60mm | ROHS3 Compliant | ||
![]() B65819J0000R030 TDK Electronics Inc. | 25000 | - | Datasheet | 24 Weeks | RM 7 | N30 | 0.7 | - | - | B65819 | -20% +30% | Active | 1 (Unlimited) | Uncoated | RM | Ungapped | 43 | 30.4 | 1310 | 4300 | 39 | 5μH | 2810 | 6.75mm | 20.30mm | - | ROHS3 Compliant | ||
![]() B66358G0000X197 TDK Electronics Inc. | In Stock | - | Datasheet | 6 Weeks | ETD 29 x 16 x 10 | N97 | - | - | 2013 | B66358 | - | Active | 1 (Unlimited) | Uncoated | ETD | Ungapped | - | - | - | - | - | - | - | 16.00mm | 30.60mm | 9.80mm | ROHS3 Compliant |