- Manufacturer
- Series
- Type
- Mfr
- Package
- Product Status
- Tolerance
- Part Status
- RoHS
- Applications
- ECCN (US)
- EU RoHS
- Automotive
Attribute column
Categories
Ferrite Cores
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Supplier Device Package | Material | Core Factor (ΣI/A) mm-1 | Published | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Finish | Core Type | Gap | Effective Area (Ae) mm2 | Effective Length (le) mm | Effective Magnetic Volume (Ve) mm3 | Initial Permeability (μi) | Minimum Core Cross Section (Amin) mm2 | Inductance Factor (Al) | Effective Permeability (μe) | Diameter | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B66344G2500X127 TDK Electronics Inc. | 25000 |
| Datasheet | 9 Weeks | E 55 x 28 x 25 | N27 | - | 2013 | B66344 | - | Active | 1 (Unlimited) | Uncoated | E | Gapped | - | - | - | - | - | - | - | - | 27.80mm | 55.00mm | 25.00mm | ROHS3 Compliant | ||
![]() B66229G0000X130 TDK Electronics Inc. | In Stock | - | Datasheet | 19 Weeks | E 32 x 16 x 9 | N30 | - | - | B66229 | - | Active | 1 (Unlimited) | Uncoated | E | Ungapped | - | - | - | - | - | - | - | - | 16.40mm | 32.00mm | 9.50mm | ROHS3 Compliant | ||
![]() B65803J0000R049 TDK Electronics Inc. | In Stock | - | Datasheet | 27 Weeks | RM 4 | N49 | 1.7 | - | B65803 | -20% +30% | Active | 1 (Unlimited) | Uncoated | RM | Ungapped | 13 | 22 | 286 | 1500 | 11.3 | 750nH | 1010 | - | 5.25mm | 11.00mm | 4.60mm | ROHS3 Compliant | ||
![]() B65887E0630A087 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | RM 14 | N87 | 0.35 | 2013 | - | - | Active | 1 (Unlimited) | Uncoated | RM | - | 200 | 70 | 14000 | 2200 | 170 | - | - | - | 15.10mm | 42.20mm | 19.00mm | ROHS3 Compliant | ||
![]() B66387G1000X127 TDK Electronics Inc. | 25000 | - | Datasheet | 24 Weeks | E 65 x 32 x 27 | N27 | - | 2013 | B66387 | - | Active | 1 (Unlimited) | Uncoated | E | Gapped | - | - | - | - | - | - | - | - | 32.80mm | 65.00mm | 27.40mm | ROHS3 Compliant | ||
![]() B65815E0000R041 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | RM 12 | N41 | 0.39 | - | B65815 | -20% +30% | Active | 1 (Unlimited) | Uncoated | RM | Ungapped | 146 | 57 | 8320 | 2800 | 125 | 6μH | 1860 | - | 12.30mm | 37.60mm | 16.10mm | ROHS3 Compliant | ||
![]() B65815E0000R097 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | RM 12 | N97 | 0.39 | - | B65815 | -20% +30% | Active | 1 (Unlimited) | Uncoated | RM | Ungapped | 146 | 57 | 8320 | 2300 | 125 | 5.3μH | 1640 | - | 12.30mm | 37.60mm | 16.10mm | ROHS3 Compliant | ||
![]() B66371G0000X127 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | E 70 x 33 x 32 | N27 | - | 2013 | B66371 | - | Active | 1 (Unlimited) | Uncoated | E | Ungapped | - | - | - | - | - | - | - | - | 33.20mm | 70.50mm | 32.00mm | ROHS3 Compliant | ||
![]() B66295K0000X149 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | I 64 x 5 x 50 | N49 | - | 2013 | B66295 | - | Active | 1 (Unlimited) | Uncoated | I | Ungapped | - | - | - | - | - | - | - | - | 5.10mm | 64.00mm | 50.80mm | ROHS3 Compliant | ||
![]() B66289G0000X149 TDK Electronics Inc. | 25000 | - | Datasheet | 24 Weeks | ELP 38 x 8 x 25 | N49 | - | - | B66289 | - | Active | 1 (Unlimited) | Uncoated | ELP | Ungapped | - | - | - | - | - | - | - | - | 8.25mm | 38.10mm | 25.40mm | ROHS3 Compliant | ||
![]() B66307G1000X127 TDK Electronics Inc. | 25000 | - | Datasheet | 24 Weeks | E 16 x 8 x 5 | N27 | 1.87 | 2013 | - | - | Active | 1 (Unlimited) | Uncoated | E | - | 20.1 | 37.6 | 756 | 2000 | 19.4 | - | - | - | 8.20mm | 16.00mm | 4.70mm | ROHS3 Compliant | ||
![]() B65611D0000R048 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | P 36 x 22 | N48 | 0.26 | 2013 | B65611 | -20% +30% | Active | 1 (Unlimited) | Uncoated | P (Pot Core) | Ungapped | 202 | 52 | 10500 | - | - | 7.6μH | 1560 | 36.00mm | 11.00mm | - | - | ROHS3 Compliant | ||
![]() B66305G0130X187 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | E 13 x 7 x 4 | N87 | 2.39 | 2013 | - | - | Active | 1 (Unlimited) | Uncoated | E | Gapped | 12.4 | 29.6 | 367 | 2200 | 12.2 | 112nH | 215 | - | 6.50mm | 12.60mm | 3.70mm | ROHS3 Compliant | ||
![]() B66417U0160K187 TDK Electronics Inc. | 25000 | - | Datasheet | 24 Weeks | EFD 20 x 10 x 7 | N87 | - | 2013 | B66417 | - | Active | 1 (Unlimited) | Uncoated | EFD | Gapped | - | - | - | - | - | - | - | - | 10.00mm | 20.00mm | 6.65mm | ROHS3 Compliant | ||
![]() B66283K0000X187 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | I 18 x 2 x 10 | N87 | - | - | B66283 | - | Active | 1 (Unlimited) | Uncoated | I | Ungapped | - | - | - | - | - | - | - | - | 2.00mm | 18.00mm | 10.00mm | ROHS3 Compliant | ||
![]() B65511A0063A033 TDK Electronics Inc. | In Stock | - | Datasheet | 42 Weeks | P 7 x 4 | M33 | 1.43 | 2013 | B65511 | ±3% | Active | 1 (Unlimited) | Uncoated | P (Pot Core) | Gapped | 7 | 10 | 70 | 750 | - | 63nH | 72 | 7.35mm | 2.10mm | - | - | ROHS3 Compliant | ||
![]() B65813J0000Y038 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | RM 10 | T38 | 0.45 | - | B65813 | -30% +40% | Active | 1 (Unlimited) | Uncoated | RM | Ungapped | 98 | 44 | 4310 | 2300 | 90 | 16μH | 5720 | - | 9.35mm | 28.50mm | 13.50mm | ROHS3 Compliant | ||
![]() B65879A0000R097 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | PQ 32 x 20 | N97 | 0.314 | 2010 | B65879A | -20% +30% | Active | 1 (Unlimited) | Uncoated | PQ | Ungapped | 154.2 | 48.4 | 7460 | 2300 | 127.5 | 6.5μH | 1625 | - | 10.25mm | 32.00mm | 22.00mm | ROHS3 Compliant | ||
![]() B66375G0000X187 TDK Electronics Inc. | 25000 | - | Datasheet | 18 Weeks | E 80 x 38 x 20 | N87 | - | - | B66375 | - | Active | 1 (Unlimited) | Uncoated | E | Ungapped | - | - | - | - | - | - | - | - | 38.50mm | 80.00mm | 20.20mm | ROHS3 Compliant | ||
![]() B65887E0400A041 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | RM 14 | N41 | 0.35 | 2013 | B65887 | ±3% | Active | 1 (Unlimited) | Uncoated | RM | Gapped | 200 | 70 | 14000 | 2800 | 170 | 400nH | 111 | - | 15.10mm | 42.20mm | 19.00mm | ROHS3 Compliant |