- Manufacturer
- Series
- Type
- Mfr
- Package
- Product Status
- Tolerance
- Part Status
- RoHS
- Applications
- ECCN (US)
- EU RoHS
- Automotive
Attribute column
Categories
Ferrite Cores
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Supplier Device Package | Material | Core Factor (ΣI/A) mm-1 | Published | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Finish | Core Type | Gap | Effective Area (Ae) mm2 | Effective Length (le) mm | Effective Magnetic Volume (Ve) mm3 | Initial Permeability (μi) | Minimum Core Cross Section (Amin) mm2 | Inductance Factor (Al) | Effective Permeability (μe) | Diameter | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B66455K0000X149 TDK Electronics Inc. | 25000 | - | Datasheet | 37 Weeks | I 22 x 2.5 x 16 | N49 | - | - | B66455 | - | Active | 1 (Unlimited) | Uncoated | I | Ungapped | - | - | - | - | - | - | - | - | 2.50mm | 21.80mm | 15.80mm | ROHS3 Compliant | ||
![]() B65684A0000R087 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | PM 62 x 49 | N87 | 0.191 | - | B65684 | -20% +30% | Active | 1 (Unlimited) | Uncoated | PM | Ungapped | 570 | 109 | 62000 | 2200 | 470 | 9.2μH | 1400 | 62.00mm | 24.50mm | - | - | ROHS3 Compliant | ||
![]() B66287G0000X192 TDK Electronics Inc. | In Stock | - | Datasheet | 29 Weeks | ELP 32 x 6 x 20 | N92 | - | - | B66287 | - | Active | 1 (Unlimited) | Uncoated | ELP | Ungapped | - | - | - | - | - | - | - | - | 6.35mm | 31.75mm | 20.35mm | ROHS3 Compliant | ||
![]() B65877B0000R087 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | PQ 26 x 20 | N87 | 0.363 | - | B65877B | -20% +30% | Active | 1 (Unlimited) | Uncoated | PQ | Ungapped | 122.3 | 44.4 | 5435 | 2200 | 108.8 | 5μH | 1440 | - | 10.08mm | 26.50mm | 19.00mm | ROHS3 Compliant | ||
![]() B66484K0000X192 TDK Electronics Inc. | 25000 | - | Datasheet | 44 Weeks | I 25 x 3 x 15 | N92 | - | 2013 | B66484 | - | Active | 1 (Unlimited) | Uncoated | I | Ungapped | - | - | - | - | - | - | - | - | 2.50mm | 25.00mm | 14.80mm | ROHS3 Compliant | ||
![]() B66453K0000X192 TDK Electronics Inc. | 25000 | - | Datasheet | 24 Weeks | I 18 x 2 x 10 | N92 | - | - | B66453 | - | Active | 1 (Unlimited) | Uncoated | I | Ungapped | - | - | - | - | - | - | - | - | 2.00mm | 18.00mm | 10.00mm | ROHS3 Compliant | ||
![]() B66482K0000X192 TDK Electronics Inc. | 25000 | - | Datasheet | 24 Weeks | I 23 x 2 x 13 | N92 | - | 2013 | B66482 | - | Active | 1 (Unlimited) | Uncoated | I | Ungapped | - | - | - | - | - | - | - | - | 2.10mm | 23.20mm | 12.50mm | ROHS3 Compliant | ||
![]() B65877B0000R097 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | PQ 26 x 20 | N97 | 0.363 | 2010 | B65877B | -20% +30% | Active | 1 (Unlimited) | Uncoated | PQ | Ungapped | 122.3 | 44.4 | 5435 | 2300 | 108.8 | 5.15μH | 1480 | - | 10.08mm | 26.50mm | 19.00mm | ROHS3 Compliant | ||
![]() B65686A0315A027 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | PM 74 x 59 | N27 | 0.162 | - | B65686 | ±3% | Active | 1 (Unlimited) | Uncoated | PM | Gapped | 790 | 128 | 101000 | 2000 | 630 | 315nH | 41 | 74.00mm | 29.50mm | - | - | ROHS3 Compliant | ||
![]() B65713A0000R027 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | PM 87 x 70 | N27 | 0.16 | - | B65713 | -20% +30% | Active | 1 (Unlimited) | Uncoated | PM | Ungapped | 910 | 146 | 133000 | 2000 | 700 | 12μH | 1530 | 87.00mm | 35.00mm | - | - | ROHS3 Compliant | ||
![]() B65805P0000R087 TDK Electronics Inc. | In Stock | - | Datasheet | 27 Weeks | - | N87 | - | - | B65805 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() B66417U0250K187 TDK Electronics Inc. | 25000 | - | Datasheet | 24 Weeks | EFD 20 x 10 x 7 | N87 | 1.52 | 2013 | - | ±10% | Active | 1 (Unlimited) | Uncoated | EFD | Gapped | 31 | 47 | 1460 | 2200 | 31 | - | 300 | - | 10.00mm | 20.00mm | 6.65mm | ROHS3 Compliant | ||
![]() B66367G0200X187 TDK Electronics Inc. | In Stock | - | Datasheet | 9 Weeks | ETD 49 x 25 x 16 | N87 | - | - | B66367 | - | Active | 1 (Unlimited) | Uncoated | ETD | Gapped | - | - | - | - | - | - | - | - | 24.90mm | 48.50mm | 16.70mm | ROHS3 Compliant | ||
![]() B66381G0000X172 TDK Electronics Inc. | In Stock | - | Datasheet | - | E 40 x 16 x 12 | N72 | - | - | B66381 | - | Not For New Designs | 1 (Unlimited) | Uncoated | E | Ungapped | - | - | - | - | - | - | - | - | 16.50mm | 40.60mm | 12.50mm | ROHS3 Compliant | ||
![]() B65875A0000R087 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | PQ 20 x 20 | N87 | 0.718 | 2010 | B65875A | -20% +30% | Active | 1 (Unlimited) | Uncoated | PQ | Ungapped | 62.9 | 45.2 | 2843 | 2200 | 54.4 | 2.65μH | 1515 | - | 10.10mm | 20.50mm | 14.00mm | ROHS3 Compliant | ||
![]() B67370A0002X187 TDK Electronics Inc. | 25000 | - | Datasheet | 24 Weeks | U 101 x 76 x 30 | N87 | - | 2013 | B67370 | - | Active | 1 (Unlimited) | Uncoated | U | Ungapped | - | - | - | - | - | - | - | - | 76.00mm | 101.00mm | 30.00mm | ROHS3 Compliant | ||
![]() B65803A0160A048 TDK Electronics Inc. | In Stock | - | Datasheet | 33 Weeks | RM 4 | N48 | 1.9 | - | B65803 | ±3% | Active | 1 (Unlimited) | Uncoated | RM | Gapped | 11 | 21 | 231 | - | - | 160nH | 243 | - | 5.25mm | 11.00mm | 4.60mm | ROHS3 Compliant | ||
![]() B66325G0000X130 TDK Electronics Inc. | 25000 | - | Datasheet | 9 Weeks | E 42 x 21 x 15 | N30 | - | 2013 | B66325 | - | Active | 1 (Unlimited) | Uncoated | E | Ungapped | - | - | - | - | - | - | - | - | 21.20mm | 42.00mm | 15.20mm | ROHS3 Compliant | ||
![]() B65943A0000X022 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | PS 47 x 14.9 | N22 | - | - | B65943 | - | Active | 1 (Unlimited) | Uncoated | PS | Ungapped | - | - | - | - | - | - | - | 47.00mm | 14.90mm | - | - | ROHS3 Compliant | ||
![]() B66506G0000X149 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | EQ 30 x 8 | N49 | - | 2013 | B66506 | - | Active | 1 (Unlimited) | Uncoated | EQ | Ungapped | - | - | - | - | - | - | - | - | 8.00mm | 30.00mm | 20.00mm | ROHS3 Compliant |