- Manufacturer
- Series
- Type
- Mfr
- Package
- Product Status
- Tolerance
- Part Status
- RoHS
- Applications
- ECCN (US)
- EU RoHS
- Automotive
Attribute column
Categories
Ferrite Cores
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Supplier Device Package | Material | Core Factor (ΣI/A) mm-1 | Packaging | Published | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Finish | Core Type | Gap | Effective Area (Ae) mm2 | Effective Length (le) mm | Effective Magnetic Volume (Ve) mm3 | Initial Permeability (μi) | Minimum Core Cross Section (Amin) mm2 | Inductance Factor (Al) | Effective Permeability (μe) | Diameter | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B66358G0500X127 TDK Electronics Inc. | In Stock | - | Datasheet | 19 Weeks | ETD 29 x 16 x 10 | N27 | - | - | 2015 | B66358 | - | Active | 1 (Unlimited) | Uncoated | ETD | Gapped | - | - | - | - | - | - | - | - | 16.00mm | 30.60mm | 9.80mm | ROHS3 Compliant | ||
![]() B66365G0500X187 TDK Electronics Inc. | In Stock | - | Datasheet | 19 Weeks | ETD 44 x 22 x 15 | N87 | - | - | - | B66365 | - | Active | 1 (Unlimited) | Uncoated | ETD | Gapped | - | - | - | - | - | - | - | - | 22.50mm | 43.80mm | 15.20mm | ROHS3 Compliant | ||
![]() B65815E0400J041 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | RM 12 | N41 | 0.39 | - | - | B65815 | ±5% | Active | 1 (Unlimited) | Uncoated | RM | Gapped | 146 | 57 | 8320 | 2800 | 125 | 400nH | 124 | - | 12.30mm | 37.60mm | 16.10mm | ROHS3 Compliant | ||
![]() B66358G0000X127 TDK Electronics Inc. | In Stock | - | Datasheet | 6 Weeks | ETD 29 x 16 x 10 | N27 | - | - | 2015 | B66358 | - | Active | 1 (Unlimited) | Uncoated | ETD | Ungapped | - | - | - | - | - | - | - | - | 16.00mm | 30.60mm | 9.80mm | ROHS3 Compliant | ||
![]() B66479G0000X192 TDK Electronics Inc. | 25000 | - | Datasheet | 24 Weeks | EQ 13 x 3 | N92 | - | - | 2013 | B66479 | - | Active | 1 (Unlimited) | Uncoated | EQ | Ungapped | - | - | - | - | - | - | - | - | 2.85mm | 12.80mm | 8.70mm | ROHS3 Compliant | ||
![]() B65815E0250A087 TDK Electronics Inc. | 25000 | - | Datasheet | 24 Weeks | RM 12 | N87 | 0.39 | - | - | B65815 | - | Active | 1 (Unlimited) | Uncoated | RM | Gapped | 146 | 57 | 8320 | - | - | - | - | - | 12.30mm | 37.60mm | 16.10mm | ROHS3 Compliant | ||
![]() B65815E0160A041 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | RM 12 | N41 | 0.39 | - | - | B65815 | ±3% | Active | 1 (Unlimited) | Uncoated | RM | Gapped | 146 | 57 | 8320 | 2800 | 125 | 160nH | 50 | - | 12.30mm | 37.60mm | 16.10mm | ROHS3 Compliant | ||
![]() B65879B0000R095 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | PQ 32 x 30 | N95 | 0.441 | - | 2010 | B65879B | -20% +30% | Active | 1 (Unlimited) | Uncoated | PQ | Ungapped | 153.8 | 67.8 | 10440 | 2000 | 127.5 | 6.1μH | 2140 | - | 15.17mm | 32.00mm | 22.00mm | ROHS3 Compliant | ||
![]() B66461K0000X192 TDK Electronics Inc. | 25000 | - | Datasheet | 24 Weeks | I 43 x 4 x 28 | N92 | - | - | - | B66461 | - | Active | 1 (Unlimited) | Uncoated | I | Ungapped | - | - | - | - | - | - | - | - | 4.10mm | 43.20mm | 27.90mm | ROHS3 Compliant | ||
![]() B66319G0100X127 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | E 30 x 15 x 7 | N27 | - | - | - | B66319 | - | Active | 1 (Unlimited) | Uncoated | E | Gapped | - | - | - | - | - | - | - | - | 15.20mm | 30.00mm | 7.30mm | ROHS3 Compliant | ||
![]() B65885A0000R087 TDK Electronics Inc. | In Stock | - | Datasheet | 20 Weeks | PQ 16 x 11.6 | N87 | 0.641 | - | 2008 | B65885A | -20% +30% | Active | 1 (Unlimited) | Uncoated | PQ | Ungapped | 42.1 | 27 | 1136 | 2200 | 38.5 | 2.35μH | 1200 | - | 5.80mm | 16.40mm | 11.20mm | ROHS3 Compliant | ||
![]() B65813P0000R087 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | RM 10 LP | N87 | 0.34 | Tape & Box (TB) | - | B65813P | -20% +30% | Active | 1 (Unlimited) | Uncoated | RM | Ungapped | 99.1 | 33.9 | 3360 | 2200 | 90 | 5.2μH | 1410 | - | 5.25mm | 28.50mm | 13.50mm | ROHS3 Compliant | ||
![]() B65877A0000R097 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | PQ 26 x 25 | N97 | 0.44 | - | 2010 | B65877A | -20% +30% | Active | 1 (Unlimited) | Uncoated | PQ | Ungapped | 122 | 53.6 | 6530 | 2300 | 108.7 | 4.65μH | 1620 | - | 12.38mm | 26.50mm | 19.00mm | ROHS3 Compliant | ||
![]() B66335G2000X187 TDK Electronics Inc. | 25000 | - | Datasheet | 6 Weeks | E 55 x 28 x 21 | N87 | - | - | 2013 | B66335 | - | Active | 1 (Unlimited) | Uncoated | E | Gapped | - | - | - | - | - | - | - | - | 27.80mm | 55.00mm | 21.00mm | ROHS3 Compliant | ||
![]() B65671W0000Y038 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | P 26 x 16 | T38 | 0.37 | - | 2013 | B65671 | -30% +40% | Active | 1 (Unlimited) | Uncoated | P (Pot Core) | Ungapped | 108 | 40 | 4320 | 10000 | 87 | 22μH | 6480 | 26.00mm | 8.15mm | - | - | ROHS3 Compliant | ||
![]() B65701W0000R087 TDK Electronics Inc. | In Stock | - | Datasheet | 10 Weeks | P 30 x 19 | N87 | 0.32 | - | 2013 | B65701 | -20% +30% | Active | 1 (Unlimited) | Uncoated | P (Pot Core) | Ungapped | 145 | 46 | 6670 | 2200 | 117 | 6.4μH | 1620 | 30.50mm | 9.50mm | - | - | ROHS3 Compliant | ||
![]() B65879B0000R049 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | PQ 32 x 30 | N49 | 0.441 | - | 2010 | B65879B | -20% +30% | Active | 1 (Unlimited) | Uncoated | PQ | Ungapped | 153.8 | 67.8 | 10440 | 1500 | 127.5 | 3.45μH | 1210 | - | 15.17mm | 32.00mm | 22.00mm | ROHS3 Compliant | ||
![]() B66375G0000X127 TDK Electronics Inc. | 25000 | - | Datasheet | 24 Weeks | E 80 x 38 x 20 | N27 | - | - | 2013 | B66375 | - | Active | 1 (Unlimited) | Uncoated | E | Ungapped | - | - | - | - | - | - | - | - | 38.50mm | 80.00mm | 20.20mm | ROHS3 Compliant | ||
![]() B66307G0100X187 TDK Electronics Inc. | 13095 |
| Datasheet | 24 Weeks | E 16 x 8 x 5 | N87 | - | - | 2013 | B66307 | - | Active | 1 (Unlimited) | Uncoated | E | Gapped | - | - | - | - | - | - | - | - | 8.20mm | 16.00mm | 4.70mm | ROHS3 Compliant | ||
![]() B66358G0000X187 TDK Electronics Inc. | In Stock | - | Datasheet | 6 Weeks | ETD 29 x 16 x 10 | N87 | - | - | 2015 | B66358 | - | Active | 1 (Unlimited) | Uncoated | ETD | Ungapped | - | - | - | - | - | - | - | - | 16.00mm | 30.60mm | 9.80mm | ROHS3 Compliant |