- Manufacturer
- Series
- Type
- Mfr
- Package
- Product Status
- Tolerance
- Part Status
- RoHS
- Applications
- ECCN (US)
- EU RoHS
- Automotive
Attribute column
Categories
Ferrite Cores
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Supplier Device Package | Material | Core Factor (ΣI/A) mm-1 | Published | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Finish | Core Type | Gap | Effective Area (Ae) mm2 | Effective Length (le) mm | Effective Magnetic Volume (Ve) mm3 | Initial Permeability (μi) | Minimum Core Cross Section (Amin) mm2 | Inductance Factor (Al) | Effective Permeability (μe) | Diameter | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B66482K0000X149 TDK Electronics Inc. | 25000 | - | Datasheet | 24 Weeks | I 23 x 2 x 13 | N49 | - | 2013 | B66482 | - | Active | 1 (Unlimited) | Uncoated | I | Ungapped | - | - | - | - | - | - | - | - | 2.10mm | 23.20mm | 12.50mm | ROHS3 Compliant | ||
![]() B66329G0000X187 TDK Electronics Inc. | 25000 | - | Datasheet | 24 Weeks | E 42 x 21 x 20 | N87 | - | 2013 | B66329 | - | Active | 1 (Unlimited) | Uncoated | E | Ungapped | - | - | - | - | - | - | - | - | 21.20mm | 42.00mm | 20.00mm | ROHS3 Compliant | ||
![]() B65811J0250A048 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | RM 8 | N48 | 0.59 | - | B65811 | ±3% | Active | 1 (Unlimited) | Uncoated | RM | Gapped | 64 | 38 | 2430 | - | 55 | 250nH | 134 | - | 8.25mm | 23.20mm | 11.00mm | ROHS3 Compliant | ||
![]() B67345B0001X087 TDK Electronics Inc. | 25000 | - | Datasheet | 24 Weeks | U 93 x 76 x 30 | N87 | - | 2013 | B67345 | - | Active | 1 (Unlimited) | Uncoated | U | Ungapped | - | - | - | - | - | - | - | - | 76.00mm | 93.00mm | 30.00mm | ROHS3 Compliant | ||
![]() B62152A0001X001 TDK Electronics Inc. | In Stock | - | Datasheet | 25 Weeks | - | K1 | 0.31 | 2013 | B62152 | ±30% | Active | 1 (Unlimited) | Uncoated | Multi-Hole (2) | Ungapped | 49.7 | 15.3 | 760 | 80 | - | 330nH | - | - | 14.50mm | 14.50mm | 8.50mm | ROHS3 Compliant | ||
![]() B65686A0000R027 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | PM 74 x 59 | N27 | 0.162 | - | B65686 | -20% +30% | Active | 1 (Unlimited) | Uncoated | PM | Ungapped | 790 | 128 | 101000 | 2000 | 630 | 10μH | 1290 | 74.00mm | 29.50mm | - | - | ROHS3 Compliant | ||
![]() B66307G0000X127 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | E 16 x 8 x 5 | N27 | - | - | B66307 | - | Active | 1 (Unlimited) | Uncoated | E | Ungapped | - | - | - | - | - | - | - | - | 8.20mm | 16.00mm | 4.70mm | ROHS3 Compliant | ||
![]() B65541D0000R048 TDK Electronics Inc. | In Stock | - | Datasheet | 13 Weeks | P 14 x 8 | N48 | 0.8 | 2013 | B65541 | -20% +30% | Active | 1 (Unlimited) | Uncoated | P (Pot Core) | Ungapped | 25 | 20 | 500 | - | 20 | 2.1μH | 1340 | 14.30mm | 4.25mm | - | - | ROHS3 Compliant | ||
![]() B65713A0000R087 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | PM 87 x 70 | N87 | 0.16 | - | B65713 | -20% +30% | Active | 1 (Unlimited) | Uncoated | PM | Ungapped | 910 | 146 | 133000 | 2200 | 700 | 12μH | 1530 | 87.00mm | 35.00mm | - | - | ROHS3 Compliant | ||
![]() B66484K0000X197 TDK Electronics Inc. | 25000 | - | Datasheet | 44 Weeks | I 25 x 3 x 15 | N97 | - | 2013 | B66484 | - | Active | 1 (Unlimited) | Uncoated | I | Ungapped | - | - | - | - | - | - | - | - | 2.50mm | 25.00mm | 14.80mm | ROHS3 Compliant | ||
![]() B66481G0000X197 TDK Electronics Inc. | 25000 | - | Datasheet | 44 Weeks | EQ 25 x 6 | N97 | - | 2013 | B66481 | - | Active | 1 (Unlimited) | Uncoated | EQ | Ungapped | - | - | - | - | - | - | - | - | 5.60mm | 25.00mm | 18.00mm | ROHS3 Compliant | ||
![]() B65805J0000R049 TDK Electronics Inc. | In Stock | - | Datasheet | 27 Weeks | RM 5 | N49 | 0.93 | - | B65805 | -20% +30% | Active | 1 (Unlimited) | Uncoated | RM | Ungapped | 23.8 | 22.1 | 526 | 1500 | 18 | 1.3μH | 960 | - | 5.25mm | 14.60mm | 6.80mm | ROHS3 Compliant | ||
![]() B65939A0000X022 TDK Electronics Inc. | In Stock | - | Datasheet | 47 Weeks | PS 25 x 8.9 | N22 | - | 2013 | B65939 | - | Active | 1 (Unlimited) | Uncoated | PS | Ungapped | - | - | - | - | - | - | - | 24.80mm | 8.90mm | - | - | ROHS3 Compliant | ||
![]() B65811J0000R049 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | RM 8 | N49 | 0.59 | - | B65811 | -20% +30% | Active | 1 (Unlimited) | Uncoated | RM | Ungapped | 64 | 38 | 2430 | 1500 | 55 | 2.2μH | 1040 | - | 8.25mm | 23.20mm | 11.00mm | ROHS3 Compliant | ||
![]() B65491C0000Y030 TDK Electronics Inc. | In Stock | - | Datasheet | 32 Weeks | P 3.3 x 2.6 | N30 | 3.72 | 2013 | B65491 | -30% +40% | Active | 1 (Unlimited) | Uncoated | P (Pot Core) | Ungapped | 1.37 | 5.1 | 7 | 4300 | - | 500nH | 1480 | 3.35mm | 1.30mm | - | - | ROHS3 Compliant | ||
![]() B66287K0000X149 TDK Electronics Inc. | In Stock | - | Datasheet | 29 Weeks | I 32 x 3 x 20 | N49 | - | - | B66287 | - | Active | 1 (Unlimited) | Uncoated | I | Ungapped | - | - | - | - | - | - | - | - | 3.15mm | 31.75mm | 20.35mm | ROHS3 Compliant | ||
![]() B66363G0500X187 TDK Electronics Inc. | 25000 | - | Datasheet | 6 Weeks | ETD 39 x 20 x 13 | N87 | - | 2013 | B66363 | - | Active | 1 (Unlimited) | Uncoated | ETD | Gapped | - | - | - | - | - | - | - | - | 20.00mm | 38.90mm | 12.80mm | ROHS3 Compliant | ||
![]() B66307F0000X146 TDK Electronics Inc. | 25000 | - | Datasheet | 24 Weeks | E 16 x 8 x 5 | T46 | - | - | B66307 | - | Active | 1 (Unlimited) | Uncoated | E | Ungapped | - | - | - | - | - | - | - | - | 8.20mm | 16.00mm | 4.70mm | ROHS3 Compliant | ||
![]() B65805J0000R087 TDK Electronics Inc. | In Stock | - | Datasheet | 27 Weeks | RM 5 | N87 | 0.93 | - | B65805 | -20% +30% | Active | 1 (Unlimited) | Uncoated | RM | Ungapped | 23.8 | 22.1 | 526 | 2200 | 18 | 2μH | 1480 | - | 5.25mm | 14.60mm | 6.80mm | ROHS3 Compliant | ||
![]() B62152A0007X030 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | N30 | 0.75 | 2013 | B62152 | ±30% | Active | 1 (Unlimited) | Uncoated | Multi-Hole (2) | Ungapped | 10.2 | 7.6 | 78 | 4300 | - | 7.3μH | - | - | 6.20mm | 7.25mm | 4.20mm | ROHS3 Compliant |