- Manufacturer
- Series
- Type
- Mfr
- Package
- Product Status
- Tolerance
- Part Status
- RoHS
- Applications
- ECCN (US)
- EU RoHS
- Automotive
Attribute column
Categories
Ferrite Cores
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Package / Case | Supplier Device Package | Material | Core Factor (ΣI/A) mm-1 | Packaging | Published | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Depth | Inductance | Outside Diameter | Finish | Core Type | Gap | Effective Area (Ae) mm2 | Effective Length (le) mm | Effective Magnetic Volume (Ve) mm3 | Initial Permeability (μi) | Minimum Core Cross Section (Amin) mm2 | Inductance Factor (Al) | Effective Permeability (μe) | Diameter | Height | Length | Width | Diameter - Inside | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B65671D0630A048 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | P 26 x 16 | N48 | 0.4 | - | 2013 | B65671 | ±3% | Active | 1 (Unlimited) | 16.3mm | 630 nH | - | Uncoated | P (Pot Core) | Gapped | 93 | 37.2 | 3460 | - | 76.5 | - | 201 | 26.00mm | 8.15mm | - | - | - | - | ROHS3 Compliant | ||
![]() RM7/I-3C90 Ferroxcube | 953 |
| Datasheet | 7 Weeks | - | - | RM 7 | 3C90 | 0.68 | - | 2005 | - | - | Active | Not Applicable | - | - | - | Uncoated | RM | Ungapped | 44.1 | 30 | 1325 | - | 39.6 | - | - | - | 13.40mm | 20.30mm | 17.20mm | - | No SVHC | ROHS3 Compliant | ||
![]() B65811D0315A048 TDK Electronics Inc. | 25000 | - | Datasheet | 24 Weeks | PRODUCTION (Last Updated: 2 months ago) | 315 | RM 8 | N48 | 0.68 | - | - | B65811 | ±3% | Active | 1 (Unlimited) | 16.5mm | - | - | Uncoated | RM | Gapped | 52 | 35.1 | 1825 | - | - | 315nH | 169 | - | 8.25mm | 23.20mm | 11.00mm | - | - | ROHS3 Compliant | ||
![]() B65857A0000Y038 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | EPX 7 x 9 | T38 | 0.91 | - | - | B65857A | -30% +40% | Active | 1 (Unlimited) | 7.5mm | - | - | Uncoated | EPX | Ungapped | 17.2 | 15.7 | 270 | 2300 | 13.9 | 9μH | 6540 | - | 3.75mm | 9.40mm | 9.00mm | - | - | ROHS3 Compliant | ||
![]() U100/57/25-3C90 Ferroxcube | 121 | - | Datasheet | 8 Weeks | - | - | U 100 x 57 x 25 | - | - | - | 2009 | - | - | Active | 1 (Unlimited) | - | - | - | Uncoated | U | - | - | - | - | - | - | - | - | - | - | - | 25.00mm | - | No SVHC | ROHS3 Compliant | ||
![]() B66375G0500X187 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | - | E 80 x 38 x 20 | N87 | 0.47 | Bulk | 2013 | - | - | Active | 1 (Unlimited) | - | 882 nH | - | Uncoated | E | - | 390 | 184 | 71800 | 2200 | 388 | - | - | - | 38.50mm | 80.00mm | 20.20mm | - | - | ROHS3 Compliant | ||
![]() B64290A0632X830 TDK Electronics Inc. | In Stock | - | Datasheet | 30 Weeks | - | - | R 20 x 10 x 7 | N30 | 1.3 | - | 2013 | B64290 | ±25% | Active | 1 (Unlimited) | - | - | 20 mm | Uncoated | Toroid | Ungapped | 33.63 | 43.55 | 1465 | 4300 | - | 4.16μH | - | 20.00mm | 7.00mm | - | - | 10 mm | - | ROHS3 Compliant | ||
![]() TX63/38/25-3E27 Ferroxcube | 99 |
| Datasheet | 8 Weeks | - | - | - | 3E27 | - | - | 2009 | - | - | Active | Not Applicable | - | - | - | Epoxy | Toroid | - | - | - | - | - | - | - | - | 63.00mm | 25.00mm | - | - | - | No SVHC | RoHS Compliant | ||
![]() TX55/32/18-3E27 Ferroxcube | 467 |
| Datasheet | 8 Weeks | - | - | TX 55 x 32 x 18 | 3E27 | - | - | 2009 | - | - | Active | Not Applicable | - | - | - | Epoxy | Toroid | - | - | - | - | - | - | - | - | 57.50mm | 19.20mm | - | - | - | No SVHC | RoHS Compliant | ||
![]() PM87/70-3C94 Ferroxcube | 39 |
| Datasheet | 8 Weeks | - | - | PM 87 x 70 | 3C94 | - | - | 2009 | - | - | Active | 1 (Unlimited) | - | - | - | Uncoated | PM | - | - | - | - | - | - | - | - | 87.00mm | 70.00mm | - | - | - | No SVHC | ROHS3 Compliant | ||
![]() B64290L0647X027 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | - | - | N27 | - | - | 2014 | B64290 | - | Active | 1 (Unlimited) | - | - | 29.5 mm | Epoxy | Toroid | Gapped | - | - | - | 2000 | - | - | - | - | - | - | - | 19 mm | - | ROHS3 Compliant | ||
![]() B64290L0632X065 TDK Electronics Inc. | In Stock | - | Datasheet | 30 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | - | T65 | 1.3 | - | 2014 | B64290 | ±30% | Active | 1 (Unlimited) | - | - | - | Epoxy | Toroid | Ungapped | 33.63 | 43.55 | 1465 | 5200 | - | 5.05μH | - | 21.20mm | 8.10mm | - | - | - | - | ROHS3 Compliant | ||
![]() EFD12/6/3.5-3F46-S Ferroxcube | 7 |
| Datasheet | 8 Weeks | - | - | EFD 12 x 6 x 3.5 | 3F46 | 2.5 | - | - | - | ±25% | Active | 1 (Unlimited) | - | - | - | Uncoated | EFD | Ungapped | 11.4 | 28.5 | 325 | - | 10.7 | - | 657 | - | 6.20mm | 12.50mm | 3.50mm | - | - | ROHS3 Compliant | ||
![]() B65811J0040A041 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | - | - | - | - | - | - | - | 3% | Active | 1 (Unlimited) | - | - | - | Uncoated | RM | Ungapped | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() B64290L0674X027 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | - | - | N27 | - | - | 2014 | B64290 | - | Active | 1 (Unlimited) | - | - | 36 mm | Epoxy | Toroid | Gapped | - | - | - | 2000 | - | - | - | - | - | - | - | 23 mm | - | ROHS3 Compliant | ||
![]() B65805J0315A087 TDK Electronics Inc. | In Stock | - | Datasheet | 27 Weeks | - | 315 | - | - | - | - | 2017 | - | 3% | Active | 1 (Unlimited) | - | 315 nH | - | Uncoated | RM | Ungapped | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() B64290A0084X035 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | - | - | - | - | - | 2013 | B64290 | - | Active | 1 (Unlimited) | - | - | 102 mm | Uncoated | Toroid | Ungapped | - | - | - | - | - | - | - | - | - | - | - | 66 mm | - | ROHS3 Compliant | ||
![]() B64290P0036X001 TDK Electronics Inc. | In Stock | - | Datasheet | 28 Weeks | - | - | - | K1 | - | - | 2014 | B64290 | - | Active | 1 (Unlimited) | - | - | 4 mm | Parylene | Toroid | Gapped | - | - | - | 80 | - | - | - | - | - | - | - | 2.4 mm | - | ROHS3 Compliant | ||
![]() B64290P0036X033 TDK Electronics Inc. | In Stock | - | Datasheet | 28 Weeks | - | - | - | - | - | - | 2014 | B64290 | - | Active | 1 (Unlimited) | - | - | 4 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.4 mm | - | ROHS3 Compliant | ||
![]() B64290L0644X035 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | - | T35 | 2.67 | - | 2014 | B64290 | ±25% | Active | 1 (Unlimited) | - | 2.83 μH | 13.3 mm | Epoxy | Toroid | Ungapped | 12.27 | 32.7 | 401 | 6000 | - | - | - | 14.40mm | 5.95mm | - | - | 8.3 mm | - | ROHS3 Compliant |