- Manufacturer
- Series
- Type
- Mfr
- Package
- Product Status
- Tolerance
- Part Status
- RoHS
- Applications
- ECCN (US)
- EU RoHS
- Automotive
Attribute column
Categories
Ferrite Cores
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Package / Case | Supplier Device Package | Material | Core Factor (ΣI/A) mm-1 | Published | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Inductance | Outside Diameter | Finish | Core Type | Gap | Effective Area (Ae) mm2 | Effective Length (le) mm | Effective Magnetic Volume (Ve) mm3 | Initial Permeability (μi) | Minimum Core Cross Section (Amin) mm2 | Inductance Factor (Al) | Effective Permeability (μe) | Diameter | Height | Length | Width | Diameter - Inside | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B64290P0036X033 TDK Electronics Inc. | In Stock | - | Datasheet | 28 Weeks | - | - | - | - | - | 2014 | B64290 | - | Active | 1 (Unlimited) | - | 4 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.4 mm | - | ROHS3 Compliant | ||
![]() B64290L0644X035 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | - | T35 | 2.67 | 2014 | B64290 | ±25% | Active | 1 (Unlimited) | 2.83 μH | 13.3 mm | Epoxy | Toroid | Ungapped | 12.27 | 32.7 | 401 | 6000 | - | - | - | 14.40mm | 5.95mm | - | - | 8.3 mm | - | ROHS3 Compliant | ||
![]() B64290P0037X037 TDK Electronics Inc. | In Stock | - | Datasheet | 42 Weeks | - | - | - | T37 | - | 2014 | B64290 | - | Active | 1 (Unlimited) | - | - | Parylene | Toroid | Gapped | - | - | - | 6500 | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() EP10-3C96 Ferroxcube | 778 |
| Datasheet | 8 Weeks | - | - | EP 10 | 3C96 | - | 2016 | - | - | Active | 1 (Unlimited) | - | - | Uncoated | EP | - | - | - | - | - | - | - | - | - | 10.20mm | 11.50mm | 7.60mm | - | - | ROHS3 Compliant | ||
![]() B65811J0250A057 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | - | - | - | - | - | - | 3% | Active | 1 (Unlimited) | - | - | Uncoated | RM | Ungapped | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() B65811J0160A048 TDK Electronics Inc. | 25000 | - | Datasheet | 24 Weeks | - | - | - | - | - | - | - | 3% | Active | 1 (Unlimited) | - | - | Uncoated | RM | Ungapped | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() B65811J0250A038 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | Uncoated | RM | Ungapped | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() B64290L0668X065 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | - | T65 | 0.71 | 2014 | B64290 | ±30% | Active | 1 (Unlimited) | 8.8 μH | 38.1 mm | Epoxy | Toroid | Ungapped | 116.2 | 82.97 | 9644 | 5000 | - | - | - | 39.40mm | 13.80mm | - | - | 19.05 mm | - | ROHS3 Compliant | ||
![]() RM12/I-3C95 Ferroxcube | 227 | - | Datasheet | 8 Weeks | - | - | RM 12 | 3C95 | - | 2009 | - | - | Active | Not Applicable | - | - | Uncoated | RM | - | - | - | - | - | - | - | - | - | 24.50mm | 37.40mm | 16.10mm | - | No SVHC | ROHS3 Compliant | ||
![]() B65541W0250A087 TDK Electronics Inc. | In Stock | - | Datasheet | 29 Weeks | - | - | P 14 x 8 | N87 | 0.73 | 2013 | B65541 | - | Active | 1 (Unlimited) | - | - | Uncoated | - | - | 28.7 | 21 | 603 | 2200 | 23.6 | - | - | 14.30mm | 4.25mm | - | - | - | - | ROHS3 Compliant | ||
![]() B64290A0044X087 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | - | R 12.5 x 7.5 x 5 | N87 | 2.46 | 2013 | B64290 | ±25% | Active | 1 (Unlimited) | - | 12.5 mm | Uncoated | Toroid | Ungapped | 12.23 | 30.09 | 368 | 2200 | - | 1.12μH | - | 12.50mm | 5.00mm | - | - | 7.5 mm | - | ROHS3 Compliant | ||
![]() T60006L2102W468 VAC Magnetics LLC | In Stock | - | Datasheet | 15 Weeks | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | Uncoated | Toroid | Ungapped | 247 | 280 | - | - | - | 55μH | - | 108.10mm | 30.30mm | - | - | - | - | ROHS3 Compliant | ||
![]() E47/20/16-3C94 Ferroxcube | 36 |
| Datasheet | 8 Weeks | - | - | E 47 x 20 x 16 | 3C94 | - | 2016 | - | - | Active | Not Applicable | - | - | Uncoated | E | - | - | - | - | - | - | - | - | - | 19.60mm | 46.90mm | 15.60mm | - | - | ROHS3 Compliant | ||
![]() B65651D0000R001 TDK Electronics Inc. | In Stock | - | Datasheet | 47 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | P 18 x 11 | K1 | 0.6 | 2013 | B65651 | -20% +30% | Active | 1 (Unlimited) | - | - | Uncoated | - | Ungapped | 43 | 25.9 | 1114 | 80 | - | 180nH | 90 | 18.40mm | 5.30mm | - | - | - | - | ROHS3 Compliant | ||
![]() B65803P0400L087 TDK Electronics Inc. | In Stock | - | Datasheet | 27 Weeks | - | - | RM 4 LP | N87 | 1.2 | - | - | 15% | Active | 1 (Unlimited) | 400 nH | - | Uncoated | RM | - | 14.5 | 17.3 | 251 | 2200 | 11.3 | - | - | - | 3.90mm | 11.00mm | 4.60mm | - | - | ROHS3 Compliant | ||
![]() B65621J0100A048 TDK Electronics Inc. | In Stock | - | Datasheet | 32 Weeks | - | 100 | P 41 x 25 | N48 | 0.264 | - | B65621 | 3% | Active | 1 (Unlimited) | - | - | Uncoated | - | - | 229 | 60.4 | 13832 | 2300 | 201 | - | - | 41.00mm | 12.50mm | - | - | - | - | ROHS3 Compliant | ||
![]() B65541D0100A041 TDK Electronics Inc. | In Stock | - | Datasheet | 29 Weeks | - | 100 | P 14 x 8 | N41 | 0.8 | 2013 | B65541 | 3% | Active | 1 (Unlimited) | 100 nH | - | Uncoated | - | - | 25 | 20 | 500 | 2800 | - | - | - | 14.30mm | 4.25mm | - | - | - | - | ROHS3 Compliant | ||
![]() B65803A0000R048 TDK Electronics Inc. | In Stock | - | Datasheet | 27 Weeks | - | - | RM 4 | N48 | 1.9 | - | - | 30% | Active | 1 (Unlimited) | 800 nH | - | Uncoated | RM | - | 11 | 21 | 231 | 2300 | - | - | - | - | 10.50mm | 11.00mm | 4.60mm | - | - | ROHS3 Compliant | ||
![]() B65803J0100A048 TDK Electronics Inc. | In Stock | - | Datasheet | 27 Weeks | - | 100 | RM 4 | N48 | 1.7 | - | - | 3% | Active | 1 (Unlimited) | - | - | Uncoated | RM | - | 13 | 22 | 286 | 2300 | 11.3 | - | - | - | 10.50mm | 11.00mm | 4.60mm | - | - | ROHS3 Compliant | ||
![]() B65805N0400J048 TDK Electronics Inc. | In Stock | - | Datasheet | 28 Weeks | - | - | - | - | - | - | - | 5% | Active | 1 (Unlimited) | - | - | Uncoated | RM | Ungapped | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant |