- Manufacturer
- Series
- Type
- Mfr
- Package
- Product Status
- Tolerance
- Part Status
- RoHS
- Applications
- ECCN (US)
- EU RoHS
- Automotive
Attribute column
Categories
Ferrite Cores
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Package / Case | Supplier Device Package | Material | Weight | Core Factor (ΣI/A) mm-1 | Packaging | Published | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Depth | Inductance | Finish | Core Type | Gap | Effective Area (Ae) mm2 | Effective Length (le) mm | Effective Magnetic Volume (Ve) mm3 | Initial Permeability (μi) | Minimum Core Cross Section (Amin) mm2 | Inductance Factor (Al) | Effective Permeability (μe) | Diameter | Height | Length | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T60006L2040W452 VAC Magnetics LLC | In Stock | - | Datasheet | 15 Weeks | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | Uncoated | Toroid | Ungapped | 45.6 | 113 | - | - | - | 10.2μH | - | 43.10mm | 18.50mm | - | - | - | ROHS3 Compliant | ||
![]() B65651D0160A048 TDK Electronics Inc. | In Stock | - | Datasheet | 29 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | P 18 x 11 | N48 | - | 0.6 | - | 2013 | B65651 | ±3% | Active | 1 (Unlimited) | - | - | Uncoated | P (Pot Core) | Gapped | 43 | 25.9 | 1114 | - | - | 160nH | 77 | 18.40mm | 5.30mm | - | - | - | ROHS3 Compliant | ||
![]() PQ35/20-3C95 Ferroxcube | 288 |
| Datasheet | 8 Weeks | - | - | PQ 35 x 20 | 3C95 | - | - | - | 2016 | - | - | Active | 1 (Unlimited) | - | - | Uncoated | PQ | - | - | - | - | - | - | - | - | - | 20.00mm | 36.10mm | 26.00mm | - | ROHS3 Compliant | ||
![]() UR64/40/20-3F3 Ferroxcube | 702 |
| Datasheet | 8 Weeks | - | - | - | - | - | - | - | 2007 | - | - | Active | Not Applicable | - | - | Uncoated | - | - | - | - | - | - | - | - | - | - | 40.00mm | 64.00mm | 20.00mm | No SVHC | RoHS Compliant | ||
![]() B65803N0160A048 TDK Electronics Inc. | In Stock | - | Datasheet | 33 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | RM 4 | N48 | - | 1.9 | - | - | B65803 | ±3% | Active | 1 (Unlimited) | 10.5mm | 160 nH | Uncoated | RM | Gapped | 11 | 21 | 231 | - | - | - | 243 | - | 5.25mm | 11.00mm | 4.60mm | - | ROHS3 Compliant | ||
![]() B65819J0100J087 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | 100 | RM 7 | N87 | - | 0.7 | - | - | - | 5% | Active | 1 (Unlimited) | - | 100 nH | Uncoated | RM | - | 43 | 30.4 | 1310 | 2200 | 39 | - | - | - | 6.75mm | 20.30mm | - | - | ROHS3 Compliant | ||
![]() B65661N0400A048 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | - | P 22 x 13 | N48 | - | 0.5 | - | 2013 | B65661 | - | Active | 1 (Unlimited) | - | - | Uncoated | - | - | 63 | 31.6 | 1990 | 2300 | - | - | - | 22.00mm | 6.80mm | - | - | - | ROHS3 Compliant | ||
![]() B65807N0160A048 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | RM 6 | N48 | 5.000005g | 0.86 | Bulk | - | B65807 | ±3% | Active | 1 (Unlimited) | 12.5mm | 160 nH | Uncoated | RM | Gapped | 31.3 | 26.9 | 840 | - | - | 160nH | 109 | - | 6.25mm | 17.90mm | 8.20mm | - | ROHS3 Compliant | ||
![]() PQ35/35-3C95 Ferroxcube | 174 | - | Datasheet | 8 Weeks | - | - | PQ 35 x 35 | 3C95 | - | - | - | 2009 | - | - | Active | 1 (Unlimited) | - | - | Uncoated | PQ | - | - | - | - | - | - | - | - | - | 34.70mm | 36.10mm | 26.00mm | No SVHC | ROHS3 Compliant | ||
![]() B64290A0705X087 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | - | - | - | - | - | - | 2013 | B64290 | - | Active | 1 (Unlimited) | - | - | Uncoated | Toroid | Ungapped | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PQ35/20-3F36 Ferroxcube | 7 |
| Datasheet | 8 Weeks | - | - | PQ 35 x 20 | 3F36 | - | - | - | 2016 | - | - | Active | 1 (Unlimited) | - | - | Uncoated | PQ | - | - | - | - | - | - | - | - | - | 20.00mm | 36.10mm | 26.00mm | - | ROHS3 Compliant | ||
![]() EC41/19/12-3C94 Ferroxcube | 7 |
| Datasheet | 8 Weeks | - | - | EC 41 x 19 x 12 | 3C94 | - | - | - | 2016 | - | - | Active | 1 (Unlimited) | - | - | Uncoated | EC | - | - | - | - | - | - | - | - | - | 19.50mm | 41.60mm | 11.60mm | - | ROHS3 Compliant | ||
![]() PQ35/30-3F36 Ferroxcube | In Stock | - | Datasheet | 8 Weeks | - | - | PQ 35 x 30 | 3F36 | - | - | - | 2016 | - | - | Active | 1 (Unlimited) | - | - | Uncoated | PQ | - | - | - | - | - | - | - | - | - | 30.00mm | 36.10mm | 26.00mm | - | ROHS3 Compliant | ||
![]() PQ50/30-3C97 Ferroxcube | In Stock | - | Datasheet | 8 Weeks | - | - | PQ 50 x 30 | 3C97 | - | - | - | 2016 | - | - | Active | 1 (Unlimited) | - | - | Uncoated | PQ | - | - | - | - | - | - | - | - | - | 30.00mm | 51.00mm | 32.00mm | - | ROHS3 Compliant | ||
![]() PQ50/30-3C95 Ferroxcube | 7 |
| Datasheet | 8 Weeks | - | - | PQ 50 x 30 | 3C95 | - | - | - | 2016 | - | - | Active | 1 (Unlimited) | - | - | Uncoated | PQ | - | - | - | - | - | - | - | - | - | 30.00mm | 51.00mm | 32.00mm | - | ROHS3 Compliant | ||
![]() PQ50/35-3C97 Ferroxcube | 7 |
| Datasheet | 8 Weeks | - | - | PQ 50 x 35 | 3C97 | - | - | - | 2016 | - | - | Active | 1 (Unlimited) | - | - | Uncoated | PQ | - | - | - | - | - | - | - | - | - | 35.00mm | 51.00mm | 32.00mm | - | ROHS3 Compliant | ||
![]() E22/6/16/R-3F46 Ferroxcube | 1265 |
| Datasheet | 8 Weeks | - | - | E 22 x 6 x 16 | 3F46 | - | - | - | 2017 | - | - | Active | Not Applicable | - | - | Uncoated | E | - | - | - | - | - | - | - | - | - | 5.70mm | 21.80mm | 15.80mm | - | ROHS3 Compliant | ||
![]() PQ32/15-3C97 Ferroxcube | In Stock | - | Datasheet | 8 Weeks | - | - | PQ 32 x 15 | 3C97 | - | - | - | 2016 | - | - | Active | 1 (Unlimited) | - | - | Uncoated | PQ | - | - | - | - | - | - | - | - | - | 15.00mm | 33.00mm | 22.00mm | - | ROHS3 Compliant | ||
![]() PQ32/35-3F36 Ferroxcube | In Stock | - | Datasheet | 8 Weeks | - | - | PQ 32 x 35 | 3F36 | - | - | - | 2016 | - | - | Active | 1 (Unlimited) | - | - | Uncoated | PQ | - | - | - | - | - | - | - | - | - | 35.00mm | 33.00mm | 22.00mm | - | ROHS3 Compliant | ||
![]() P11/7/I-3C91 Ferroxcube | 132 |
| Datasheet | 8 Weeks | - | - | P 11 x 7 | 3C91 | - | - | - | 2016 | - | - | Active | 1 (Unlimited) | - | - | Uncoated | P (Pot Core) | - | - | - | - | - | - | - | - | 11.10mm | 6.60mm | - | - | - | ROHS3 Compliant |