- Manufacturer
- Series
- Type
- Mfr
- Package
- Product Status
- Tolerance
- Part Status
- RoHS
- Applications
- ECCN (US)
- EU RoHS
- Automotive
Attribute column
Categories
Ferrite Cores
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Supplier Device Package | Material | Core Factor (ΣI/A) mm-1 | Published | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Inductance | Outside Diameter | Finish | Core Type | Gap | Effective Area (Ae) mm2 | Effective Length (le) mm | Effective Magnetic Volume (Ve) mm3 | Initial Permeability (μi) | Minimum Core Cross Section (Amin) mm2 | Diameter | Height | Length | Width | Diameter - Inside | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B65857C0160A045 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | EPX 9 x 9 | - | 1.09 | - | B65857C | ±4% | Active | 1 (Unlimited) | 160 nH | - | Uncoated | EPX | Gapped | 17.5 | 19 | 333 | - | 13.9 | - | 4.75mm | 9.40mm | 9.00mm | - | - | ROHS3 Compliant | ||
![]() B65813J0000R092 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | RM 10 | N92 | 0.45 | - | - | - | Active | 1 (Unlimited) | - | - | Uncoated | RM | - | 98 | 44 | 4310 | 1500 | 90 | - | 9.35mm | 28.50mm | 13.50mm | - | - | ROHS3 Compliant | ||
![]() TX22/14/6.4-3E27 Ferroxcube | 4638 |
| Datasheet | 8 Weeks | - | TX 22 x 14 x 6.4 | 3E27 | - | - | - | - | Active | Not Applicable | - | - | Epoxy | Toroid | - | - | - | - | - | - | 22.35mm | 6.75mm | - | - | - | No SVHC | RoHS Compliant | ||
![]() UR64/40/20-3C90 Ferroxcube | 2104 |
| Datasheet | 8 Weeks | - | UR 64 x 40 x 20 | 3C90 | - | 2009 | - | - | Active | Not Applicable | - | - | Uncoated | UR | - | - | - | - | - | - | - | 40.50mm | 64.00mm | 24.00mm | - | No SVHC | ROHS3 Compliant | ||
![]() T102/66/15-3C90 Ferroxcube | 83 |
| Datasheet | 8 Weeks | - | - | 3C90 | - | 2009 | - | - | Active | Not Applicable | - | 102 mm | Uncoated | Toroid | - | - | - | - | - | - | 102.00mm | 15.00mm | - | - | 66 mm | No SVHC | RoHS Compliant | ||
![]() TX39/20/13-3E27 Ferroxcube | 537 |
| Datasheet | 8 Weeks | - | TX 39 x 20 x 13 | 3E27 | - | 2009 | - | - | Active | Not Applicable | - | 39.1 mm | Epoxy | Toroid | - | - | - | - | - | - | 39.80mm | 13.58mm | - | - | 19.3 mm | - | - | ||
![]() PQ50/50-3F36 Ferroxcube | 154 | - | Datasheet | 8 Weeks | - | PQ 50 x 50 | 3F36 | - | 2016 | - | - | Active | 1 (Unlimited) | - | - | Uncoated | PQ | - | - | - | - | - | - | - | 50.00mm | 51.00mm | 32.00mm | - | - | ROHS3 Compliant | ||
![]() TX25/15/10-3C90 Ferroxcube | 1048 |
| Datasheet | 8 Weeks | - | TX 25 x 15 x 10 | 3C90 | - | 2006 | - | - | Active | Not Applicable | - | - | Epoxy | Toroid | - | - | - | - | - | - | 25.95mm | 10.90mm | - | - | - | No SVHC | RoHS Compliant | ||
![]() E100/60/28-3C92 Ferroxcube | 119 |
| Datasheet | 8 Weeks | - | E 100 x 60 x 28 | 3C92 | - | 2016 | - | - | Active | Not Applicable | - | - | Uncoated | E | - | - | - | - | - | - | - | 59.40mm | 100.30mm | 27.50mm | - | - | ROHS3 Compliant | ||
![]() PLT58/38/4-3F4 Ferroxcube | 983 |
| Datasheet | 8 Weeks | - | PLT 58 x 38 x 4 | 3F4 | - | 2009 | - | - | Active | 1 (Unlimited) | - | - | Uncoated | PLT | - | - | - | - | - | - | - | 4.10mm | 58.40mm | 38.10mm | - | - | ROHS3 Compliant | ||
![]() E55/28/25-3C94 Ferroxcube | 465 |
| Datasheet | 8 Weeks | - | E 55 x 28 x 25 | 3C94 | - | 2016 | - | - | Active | Not Applicable | - | - | Uncoated | E | - | - | - | - | - | - | - | 27.50mm | 56.20mm | 25.00mm | - | - | ROHS3 Compliant | ||
![]() PQ35/30-3C95 Ferroxcube | 305 |
| Datasheet | 8 Weeks | - | PQ 35 x 30 | 3C95 | - | 2016 | - | - | Active | 1 (Unlimited) | - | - | Uncoated | PQ | - | - | - | - | - | - | - | 30.00mm | 36.10mm | 26.00mm | - | - | ROHS3 Compliant | ||
![]() E35/18/10-3C94 Ferroxcube | 389 |
| Datasheet | 8 Weeks | - | E 35 x 18 x 10 | 3C94 | - | 2016 | - | - | Active | Not Applicable | - | - | Uncoated | E | - | - | - | - | - | - | - | 17.50mm | 35.00mm | 10.00mm | - | - | ROHS3 Compliant | ||
![]() E100/60/28-3C94 Ferroxcube | 131 | - | Datasheet | 8 Weeks | - | E 100 x 60 x 28 | 3C94 | - | 2016 | - | - | Active | Not Applicable | - | - | Uncoated | E | - | - | - | - | - | - | - | 59.40mm | 100.30mm | 27.50mm | - | - | ROHS3 Compliant | ||
![]() B64290L0084X038 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | T38 | - | 2014 | B64290 | - | Active | 1 (Unlimited) | - | - | Epoxy | Toroid | Gapped | - | - | - | 10000 | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() B64290A0681X046 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | - | - | - | 2013 | B64290 | - | Active | 1 (Unlimited) | - | 9.53 mm | Uncoated | Toroid | Ungapped | - | - | - | - | - | - | - | - | - | 4.75 mm | - | ROHS3 Compliant | ||
![]() B64290P0074X033 TDK Electronics Inc. | In Stock | - | Datasheet | 42 Weeks | - | - | M33 | - | 2015 | B64290 | - | Active | 1 (Unlimited) | - | - | Parylene | Toroid | Gapped | - | - | - | 750 | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() B64290L0735X038 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | - | T38 | - | 2015 | B64290 | - | Active | 1 (Unlimited) | - | 12.7 mm | Epoxy | Toroid | Gapped | - | - | - | 10000 | - | - | - | - | - | 7.9 mm | - | ROHS3 Compliant | ||
![]() B64290L0765X065 TDK Electronics Inc. | In Stock | - | Datasheet | 31 Weeks | - | - | T65 | - | 2015 | B64290 | - | Active | 1 (Unlimited) | - | - | Epoxy | Toroid | Gapped | - | - | - | 5200 | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() B65525J0250B045 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | ER 11 x 5 | N45 | 1.1 | - | B65525 | 4% | Active | 1 (Unlimited) | 250 nH | - | Uncoated | ER | - | 12.4 | 14.1 | 174 | 3800 | 10.3 | - | 2.50mm | 11.00mm | 6.00mm | - | - | ROHS3 Compliant |